- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | On-State Resistance (Max) | Screening Level | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Positive Input Voltage-Max | Negative Input Voltage-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IH5149MJE/883B General Electric Solid State | In Stock | - | Datasheet | - | - | NO | - | 16 | - | GENERAL ELECTRIC SOLID STATE | - | 50 Ω | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | SEPARATE OUTPUT | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | DPST | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 350 ns | - | - | NO | - | - | - | - | - | ||
![]() IH5149MJE/883B Harris Semiconductor | In Stock | - | - | - | - | NO | - | 16 | - | HARRIS SEMICONDUCTOR | - | 50 Ω | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | SEPARATE OUTPUT | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | DPST | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 350 ns | - | - | NO | - | - | - | - | - | ||
![]() IH5149MJE/883B Maxim Integrated Products | In Stock | - | Datasheet | - | - | NO | - | 16 | - | MAXIM INTEGRATED PRODUCTS INC | 1 | 40 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | DIP | No | 15 V | - | - | e0 | No | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | - | 16 | R-GDIP-T16 | Not Qualified | - | MILITARY | - | 2 | - | SPST | 5.08 mm | - | -15 V | - | - | - | 54 dB | - | - | 8 Ω | - | - | - | - | - | 400 ns | 200 ns | - | - | - | - | - | - | 7.62 mm | ||
![]() MAX4694EGE Analog Devices Inc./Maxim Integrated | 156 |
| Datasheet | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 35Ohm | - | 2:1 | - | 2nA | 9pF | - | SPDT - NO/NC | 0.2pC | 2Ohm | -87dB @ 100kHz | - | - | - | 2V ~ 11V | - | - | - | - | - | - | ||
![]() ICL8013CMTX Intersil Corporation | In Stock | - | - | - | - | NO | - | 10 | 1 MHz | INTERSIL CORP | - | - | 125 °C | -55 °C | METAL | BCY | , CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | BCY | No | 15 V | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | BOTTOM | WIRE | - | 1 | - | not_compliant | - | - | 10 | O-MBCY-W10 | Not Qualified | - | MILITARY | - | - | - | ANALOG MULTIPLIER OR DIVIDER | - | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | -10 V | - | - | ||
![]() G5461A1P81U Gmt Microelectronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD7507TQ Analog Devices Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | - | ANALOG DEVICES INC | - | 400 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 28 | R-GDIP-T28 | Not Qualified | - | MILITARY | - | 8 | - | DIFFERENTIAL MULTIPLEXER | 5.59 mm | 2 mA | -15 V | - | - | - | 70 dB | - | - | 12 Ω | - | - | - | - | BREAK-BEFORE-MAKE | 1500 ns | 1000 ns | - | - | 0.02 A | - | - | - | 15.24 mm | ||
![]() TC445MJE Telcom Semiconductor Inc | In Stock | - | Datasheet | - | - | NO | - | 16 | - | TELCOM SEMICONDUCTOR INC | - | 260 Ω | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | SEPARATE OUTPUT | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | NO | - | - | - | - | - | ||
![]() LF11508D National Semiconductor Corporation | In Stock | - | - | - | - | NO | - | 16 | - | NATIONAL SEMICONDUCTOR CORP | - | 750 Ω | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | MILITARY | - | 8 | - | SINGLE-ENDED MULTIPLEXER | - | - | -15 V | - | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | ||
![]() TEA6430 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 24 | - | STMICROELECTRONICS | - | - | 70 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP24,.3 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | 8 V | - | - | e0 | No | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | not_compliant | - | SEPARATE OUTPUT | 24 | R-PDIP-T24 | Not Qualified | - | COMMERCIAL | - | 10 | - | AUDIO/VIDEO SWITCH | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86 mm | 7.62 mm | ||
![]() HI1-507-8 Harris Semiconductor | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HI1-507-8 Intersil Corporation | In Stock | - | Datasheet | - | - | NO | - | 28 | - | INTERSIL CORP | - | 400 Ω | 125 °C | -55 °C | CERAMIC | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | - | R-XDIP-T28 | Not Qualified | - | MILITARY | - | 8 | - | DIFFERENTIAL MULTIPLEXER | - | 3 mA | -15 V | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | - | 0.02 A | - | - | - | - | ||
![]() MM1231XF Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 16 | - | MITSUMI ELECTRIC CO LTD | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | LSOP | LSOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOIC | - | 5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | Not Qualified | 13 V | COMMERCIAL EXTENDED | 4.6 V | 2 | - | AUDIO/VIDEO SWITCH | 1.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.2 mm | 4.4 mm | ||
![]() PI5A391AWE Pericom Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | - | 28 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.3 V | - | - | - | - | - | EAR99 | - | IT CAN ALSO OPERATE WITH 5 10% SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 4 | - | SPST | 1.75 mm | - | - | - | - | - | 55 dB | - | - | 0.4 Ω | - | - | - | - | - | 40 ns | 20 ns | - | - | - | - | - | 9.9 mm | 3.885 mm | ||
![]() PI5V330SQ Pericom Semiconductor Corporation | 10 | - | Datasheet | - | - | YES | - | 16 | - | PERICOM SEMICONDUCTOR CORP | 1 | 10 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | - | - | e0 | - | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.635 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 2 | - | VIDEO MULTIPLEXER | 1.75 mm | 2.5 mA | - | - | - | - | 48 dB | - | - | - | - | - | - | - | - | 5 ns | 5 ns | - | - | 0.026 A | - | - | 4.9 mm | 3.9 mm | ||
![]() LTC203CJ Linear Technology | 9567 | - | Datasheet | - | - | NO | - | 16 | - | LINEAR TECHNOLOGY CORP | - | 125 Ω | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | SEPARATE OUTPUT | 16 | R-CDIP-T16 | Not Qualified | - | COMMERCIAL | - | 1 | - | SPST | 5.08 mm | - | -15 V | - | - | - | 75 dB | - | - | 3.25 Ω | - | - | - | - | BREAK-BEFORE-MAKE | 400 ns | 300 ns | - | NO/NC | - | - | - | 19.05 mm | 7.62 mm | ||
![]() AD7516JN Analog Devices Inc | In Stock | - | Datasheet | - | - | NO | - | 14 | - | ANALOG DEVICES INC | - | 400 Ω | 75 °C | - | PLASTIC/EPOXY | DIP | DIP, | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 7.5 V | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | 14 | R-PDIP-T14 | Not Qualified | - | COMMERCIAL EXTENDED | - | 1 | - | SPST | 4.32 mm | - | -7.5 V | - | - | - | 50 dB | - | - | 4 Ω | - | - | - | - | - | - | - | - | - | - | - | - | 19.05 mm | 7.62 mm | ||
![]() HI1-301-8 Harris Semiconductor | In Stock | - | - | - | - | NO | - | 14 | - | HARRIS SEMICONDUCTOR | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | SPDT | - | - | -15 V | - | MIL-STD-883 Class B (Modified) | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC4053PBRP Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR1552 LRC Leshan Radio Co Ltd | In Stock | - | Datasheet | - | - | YES | - | 10 | - | LESHAN RADIO CO LTD | - | 0.5 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | FBGA | FBGA, BGA10,3X4,20 | BGA10,3X4,20 | RECTANGULAR | GRID ARRAY, FINE PITCH | Contact Manufacturer | - | Yes | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 2 | 0.5 mm | unknown | - | SEPARATE OUTPUT | - | R-PBGA-B10 | Not Qualified | - | INDUSTRIAL | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - |