- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Screening Level | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4053BCJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | NATIONAL SEMICONDUCTOR CORP | - | 400 Ω | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 10 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | - | R-GDIP-T16 | Not Qualified | 15 V | - | INDUSTRIAL | 5 V | 2 | SINGLE-ENDED MULTIPLEXER | 5.08 mm | - | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | 450 ns | 200 ns | - | - | - | 19.43 mm | 7.62 mm | ||
![]() CD4053BCJ Fairchild Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | FAIRCHILD SEMICONDUCTOR CORP | - | 1200 Ω | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | - | INDUSTRIAL | - | 2 | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 1200 ns | - | - | - | - | - | - | ||
![]() CD4053BCJ Texas Instruments | In Stock | - | Datasheet | NO | 16 | - | TEXAS INSTRUMENTS INC | - | 400 Ω | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 10 V | - | - | - | - | LG-MAX | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | 16 | R-GDIP-T16 | Not Qualified | 15 V | - | INDUSTRIAL | 5 V | 2 | SINGLE-ENDED MULTIPLEXER | 5.08 mm | - | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | 1200 ns | 420 ns | - | - | - | 19.94 mm | 7.62 mm | ||
![]() AD8191 Analog Devices Inc | In Stock | - | Datasheet | YES | 100 | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | - | 3.3 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | - | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | - | COMMERCIAL | 3 V | 4 | AUDIO/VIDEO SWITCH | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() IH5148MJE/883B Maxim Integrated Products | In Stock | - | Datasheet | NO | 16 | - | MAXIM INTEGRATED PRODUCTS INC | 1 | 40 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | - | - | 16 | R-GDIP-T16 | Not Qualified | - | - | MILITARY | - | 1 | SPST | 5.08 mm | - | -15 V | - | 54 dB | - | 8 Ω | - | 400 ns | 200 ns | - | - | - | - | 7.62 mm | ||
![]() MM1117XS Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | 8 | - | MITSUMI ELECTRIC CO LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SIP | SIP, SIP8,.05 | SIP8,.05 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | 5 V | - | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 8 | R-PSIP-T8 | Not Qualified | 13 V | - | COMMERCIAL | 4.6 V | 3 | AUDIO/VIDEO SWITCH | 7.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 mm | 2.8 mm | ||
![]() P15V330QE Pericom Semiconductor Corporation | 318 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF12202N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | NATIONAL SEMICONDUCTOR CORP | - | 350 Ω | 85 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | SEPARATE OUTPUT | - | R-PDIP-T16 | Not Qualified | - | - | OTHER | - | - | SPST | - | - | -15 V | - | - | - | - | BREAK-BEFORE-MAKE | - | - | NO | - | - | - | - | ||
![]() ADG799GCCPZ-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 24 | - | ANALOG DEVICES INC | - | 5.5 Ω | 85 °C | -40 °C | UNSPECIFIED | VQCCN | VQCCN, LCC24,.16SQ,20 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | Yes | 3 V | e3 | Yes | - | MATTE TIN | ALSO OPERATE AT 5V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | compliant | - | SEPARATE OUTPUT | 24 | S-XQCC-N24 | Not Qualified | 3.3 V | - | INDUSTRIAL | 2.7 V | 3 | CROSS POINT SWITCH | 1 mm | - | - | - | 60 dB | - | 1.85 Ω | BREAK-BEFORE-MAKE | 266 ns | 260 ns | - | - | - | 4 mm | 4 mm | ||
![]() HI3-549-9 Intersil Corporation | In Stock | - | Datasheet | NO | 16 | - | INTERSIL CORP | - | 2000 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 15 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-PDIP-T16 | Not Qualified | - | - | INDUSTRIAL | - | 4 | - | - | 2 mA | -15 V | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 0.02 A | - | - | - | ||
![]() AD7506JP Analog Devices Inc | In Stock | - | Datasheet | YES | 28 | - | ANALOG DEVICES INC | - | 550 Ω | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 15 V | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | - | S-PQCC-J28 | Not Qualified | - | - | COMMERCIAL | - | 16 | - | - | 1 mA | -15 V | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 0.02 A | - | - | - | ||
![]() DG141V-2.54-09P-14-00AH Degson Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN15876A Panasonic Electronic Components | In Stock | - | Datasheet | YES | 100 | - | PANASONIC CORP | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | QFP100,.63SQ,20 | SQUARE | FLATPACK | Obsolete | QFP | - | 9 V | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | unknown | - | - | 100 | S-PQFP-G100 | Not Qualified | 9.5 V | - | COMMERCIAL EXTENDED | 8.5 V | 19 | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADG1413YCPZ-500RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | 4 Ω | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | 4 X 4 MM, LEAD FREE, MO-220VGGC, LFCSP-16 | LCC16,.16SQ,25 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 5 V | e3 | Yes | - | MATTE TIN | CAN ALSO OPERATES AT 12 V AND +/-15 V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 0.65 mm | unknown | - | SEPARATE OUTPUT | 16 | S-XQCC-N16 | Not Qualified | 5.5 V | - | AUTOMOTIVE | 4.5 V | 1 | SPST | 1 mm | - | -5 V | - | 50 dB | -5.5 V | 0.1 Ω | BREAK-BEFORE-MAKE | 155 ns | 65 ns | NO/NC | - | -4.5 V | 4 mm | 4 mm | ||
![]() ADG1211YCP Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | 120 Ω | 125 °C | -40 °C | UNSPECIFIED | HVQCCN | 4 X 4 MM, MO-220-VGGC, LFCSP-16 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | No | 15 V | e0 | - | - | TIN LEAD | ALSO OPERATES AT +12 V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 0.5 mm | compliant | - | - | 16 | S-XQCC-N16 | Not Qualified | 16.5 V | - | AUTOMOTIVE | 13.5 V | 1 | SPST | 1 mm | - | -15 V | - | 75 dB | -16.5 V | 5 Ω | - | - | - | - | - | -13.5 V | 4 mm | 4 mm | ||
![]() TC7MZ4051FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | TOSHIBA CORP | - | 26 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP16,.16,20 | TSSOP16,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | 16 | R-PDSO-G16 | Not Qualified | 3 V | - | INDUSTRIAL | 1 V | 8 | SINGLE-ENDED MULTIPLEXER | 1 mm | 0.08 mA | -3 V | - | 45 dB | -3 V | 5 Ω | BREAK-BEFORE-MAKE | 8 ns | 13 ns | - | 0.025 A | -1 V | 4 mm | 3 mm | ||
![]() AADG812YRU Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | 0.72 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | MO-153AB, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.65 mm | compliant | - | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | - | AUTOMOTIVE | 1.65 V | 1 | SPST | 1.2 mm | - | - | - | 67 dB | - | 0.04 Ω | - | 27 ns | 6 ns | - | - | - | 5 mm | 4.4 mm | ||
![]() DG442AZ/883B Maxim Integrated Products | In Stock | - | - | YES | 20 | - | MAXIM INTEGRATED PRODUCTS INC | - | 200 Ω | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Transferred | - | No | 15 V | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 4 | 1.27 mm | not_compliant | NOT SPECIFIED | SEPARATE OUTPUT | - | S-XQCC-N20 | Not Qualified | - | - | MILITARY | - | - | SPST | - | - | -15 V | MIL-STD-883 Class B (Modified) | - | - | - | BREAK-BEFORE-MAKE | 400 ns | - | NC | - | - | - | - | ||
![]() MC14052BAL Freescale Semiconductor | In Stock | - | Datasheet | NO | 16 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | 5/15 V | MILITARY | - | 4 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ||
![]() TK10690MTL-G Asahi Kasei Microsystems Corporation | In Stock | - | Datasheet | YES | 8 | 0.02 MHz | ASAHI KASEI MICRODEVICES CORP | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 8 | R-PDSO-G8 | - | 7 V | - | OTHER | 1.8 V | - | COMPANDER | 1.75 mm | 2.2 mA | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm |