- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Screening Level | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Positive Input Voltage-Max | Negative Input Voltage-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U74HC4051G-P16-R Unisonic Technologies Co Ltd | 30000 | - | Datasheet | YES | 16 | - | UNISONIC TECHNOLOGIES CO LTD | - | 180 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 10 V | - | AUTOMOTIVE | 2 V | 8 | SINGLE-ENDED MULTIPLEXER | 1.2 mm | - | - | - | - | - | 9 Ω | - | 345 ns | 290 ns | - | - | - | - | - | 5.075 mm | 4.4 mm | ||
![]() MC1595LD Freescale Semiconductor | In Stock | - | Datasheet | NO | 14 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-XDIP-T14 | - | - | 15/32,-15 V | MILITARY | - | - | ANALOG MULTIPLIER OR DIVIDER | - | 7 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL5020P Kodenshi Corporation | In Stock | - | Datasheet | NO | 14 | - | KODENSHI AUK CORP | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | 3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-PDIP-T14 | Not Qualified | 5 V | - | COMMERCIAL | 1 V | - | COMPANDER | - | 3.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM1113XS Mitsumi Electric Co Ltd | In Stock | - | Datasheet | NO | 8 | - | MITSUMI ELECTRIC CO LTD | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SIP | SIP, SIP9,.05 | SIP9,.05 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | 5 V | - | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 8 | R-PSIP-T8 | Not Qualified | 13 V | - | COMMERCIAL | 4.6 V | 3 | AUDIO/VIDEO SWITCH | 7.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 mm | 2.8 mm | ||
![]() TC74HC4051AFT Toshiba America Electronic Components | 1639 | - | Datasheet | YES | 16 | - | TOSHIBA CORP | - | 55 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 4.5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | IT CAN ALSO OPERATE WITH 2 TO 12 V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | - | INDUSTRIAL | 2 V | 8 | SINGLE-ENDED MULTIPLEXER | 1.2 mm | - | -4.5 V | - | 50 dB | -6 V | 5 Ω | BREAK-BEFORE-MAKE | 45 ns | 50 ns | - | 0.025 A | - | - | - | 5 mm | 4.4 mm | ||
![]() 74HC4051PW-T NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | - | NXP SEMICONDUCTORS | 1 | 180 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-403-1, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 5 V | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES ON VCC-VEE 2 V TO 10 V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 10 V | - | AUTOMOTIVE | 2 V | 8 | SINGLE-ENDED MULTIPLEXER | 1.1 mm | - | - | - | 50 dB | - | 9 Ω | - | 104 ns | 87 ns | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() DG88-04P-13-50AH Degson Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG38C-B-09P-13-00AH Degson Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF12201N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | NATIONAL SEMICONDUCTOR CORP | - | 350 Ω | 85 °C | -25 °C | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | SEPARATE OUTPUT | - | R-PDIP-T16 | Not Qualified | - | - | OTHER | - | - | SPST | - | - | -15 V | - | - | - | - | BREAK-BEFORE-MAKE | - | - | NC | - | - | - | - | - | - | ||
![]() 74HCT4053BQ Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | - | PHILIPS SEMICONDUCTORS | - | 225 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, LCC16,.1X.14,20 | LCC16,.1X.14,20 | RECTANGULAR | CHIP CARRIER | Transferred | - | Yes | 5 V | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 3 | 0.5 mm | unknown | - | - | - | R-PQCC-N16 | Not Qualified | - | - | AUTOMOTIVE | - | 2 | SINGLE-ENDED MULTIPLEXER | - | 0.16 mA | -5 V | - | - | - | - | BREAK-BEFORE-MAKE | 48 ns | - | - | 0.025 A | - | - | - | - | - | ||
![]() IH5150MJE/883B General Electric Solid State | In Stock | - | Datasheet | NO | 16 | - | GENERAL ELECTRIC SOLID STATE | - | 50 Ω | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | SPDT | - | - | - | 38535Q/M;38534H;883B | - | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | - | - | - | - | - | - | ||
![]() IH5150MJE/883B Harris Semiconductor | In Stock | - | - | NO | 16 | - | HARRIS SEMICONDUCTOR | - | 50 Ω | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | SPDT | - | - | - | 38535Q/M;38534H;883B | - | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | - | - | - | - | - | - | ||
![]() IH5150MJE/883B Renesas Electronics Corporation | In Stock | - | Datasheet | NO | 16 | - | RENESAS ELECTRONICS CORP | - | 50 Ω | 125 °C | -55 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-XDIP-T16 | Not Qualified | - | - | MILITARY | - | - | SPDT | - | - | - | 38535Q/M;38534H;883B | - | - | - | BREAK-BEFORE-MAKE | 500 ns | - | - | - | - | - | - | - | - | ||
![]() ICL8013CMTX Intersil Corporation | In Stock | - | - | NO | 10 | 1 MHz | INTERSIL CORP | - | - | 125 °C | -55 °C | METAL | BCY | , CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | BCY | No | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | BOTTOM | WIRE | - | 1 | - | not_compliant | - | - | 10 | O-MBCY-W10 | Not Qualified | - | - | MILITARY | - | - | ANALOG MULTIPLIER OR DIVIDER | - | - | -15 V | - | - | - | - | - | - | - | - | - | - | 10 V | -10 V | - | - | ||
![]() G5461A1P81U Gmt Microelectronics Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD7507TQ Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | - | ANALOG DEVICES INC | - | 400 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 28 | R-GDIP-T28 | Not Qualified | - | - | MILITARY | - | 8 | DIFFERENTIAL MULTIPLEXER | 5.59 mm | 2 mA | -15 V | - | 70 dB | - | 12 Ω | BREAK-BEFORE-MAKE | 1500 ns | 1000 ns | - | 0.02 A | - | - | - | - | 15.24 mm | ||
![]() QM26001SR Qorvo | 100 | - | Datasheet | - | - | - | QORVO INC | 3 | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | e4 | - | - | GOLD OVER NICKEL | - | 8542.39.00.01 | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA1-2546/883 Harris Semiconductor | In Stock | - | Datasheet | NO | 16 | 30 MHz | HARRIS SEMICONDUCTOR | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-GDIP-T16 | Not Qualified | 15 V | - | MILITARY | 8 V | - | ANALOG MULTIPLIER OR DIVIDER | - | 29 mA | -15 V | - | - | -15 V | - | - | - | - | - | - | -8 V | 5 V | -5 V | - | - | ||
![]() HA1-2546/883 Intersil Corporation | In Stock | - | Datasheet | NO | 16 | 30 MHz | INTERSIL CORP | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERDIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | 16 | R-GDIP-T16 | Not Qualified | 15 V | - | MILITARY | 8 V | - | ANALOG MULTIPLIER OR DIVIDER | 5.08 mm | 29 mA | -15 V | MIL-STD-883 | - | -15 V | - | - | - | - | - | - | -8 V | 15 V | -15 V | - | 7.62 mm | ||
![]() TL52055D Texas Instruments | In Stock | - | Datasheet | YES | 16 | - | TEXAS INSTRUMENTS INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 3 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | Not Qualified | 9 V | - | INDUSTRIAL | 4.5 V | 2 | AUDIO/VIDEO SWITCH | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm |