- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG711BRZ Analog Devices Inc. | 2809 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 6 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 520mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | ADG711 | - | 16 | - | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | - | - | 11 ns | - | 4 | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | 4Ohm | NO | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG509FBRN Analog Devices Inc. | 210 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 270Ohm | - | ACTIVE OVERVOLTAGE PROTECTION | 3.3mW | DUAL | GULL WING | 240 | 2 | 15V | - | 30 | ADG509 | - | 16 | - | - | - | - | - | 1 | Parallel | 2 | 15V | -15V | - | DIFFERENTIAL MULTIPLEXER | - | - | 3mW | 1μA | 4PST | - | 230 ns | - | 8 | - | - | - | - | - | -15V | 22V | - | 270Ohm Typ | - | - | 15V | - | 4:1 | 93 dB | 1nA | 3pF 12pF | 8.1Ohm | SP4T | 230ns, 130ns | - | 15pC | 8.1 Ω | BREAK-BEFORE-MAKE | 300ns | - | - | - | - | - | ±15V | - | - | 9.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG608BR Analog Devices Inc. | 25 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 50 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 30Ohm | - | OPERATION WITH SINGLE 3V/5V ALSO POSSIBLE | - | - | GULL WING | 240 | 1 | 5V | - | 30 | ADG608 | - | 16 | - | - | 5V | - | - | 8 | Parallel | 1 | 6.5V | 3V | - | SINGLE-ENDED MULTIPLEXER | 50nA | - | 1.5μW | 200nA | DPST | 75 ns | 100 ns | - | 8 | 3.3V~5V ±5V | - | Dual, Single | - | - | -5V | 6.5V | - | 30Ohm | - | 20mA | 5V | - | 8:1 | 85 dB | 500pA | 9pF 40pF | 2Ohm | - | 75ns, 45ns | - | 6pC | 5 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | 1.5mm | - | 10mm | 4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1439BCPZ-REEL7 Analog Devices Inc. | 3000 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | 11.5Ohm | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | 2 | 5V | 0.5mm | 30 | ADG1439 | - | 20 | - | Not Qualified | 12V | - | - | 4 | Serial | 2 | 16.5V | 5V | - | SPDT | - | - | 30nW | - | - | - | - | - | 8 | 5V~16.5V ±4.5V~16.5V | - | - | - | 0.001mA | -5V | 16.5V | - | 11.5Ohm | 4.5V | - | - | - | 4:1 | 70 dB | 150pA | 9pF 28pF | 0.6Ohm | SP4T | - | - | 4pC | 550m Ω | BREAK-BEFORE-MAKE | 350ns | 350ns | - | - | - | 0.03A | - | - | 1mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG439FBRZ-REEL Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 150 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 16 | - | - | 270Ohm | Matte Tin (Sn) | FAULT PROTECTED; OVERVOLTAGE PROTECTION | - | - | GULL WING | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | ADG439 | - | - | - | Not Qualified | - | - | +-15V | 4 | - | 2 | 25V | - | - | - | 50μA | - | - | - | 4PST | 220 ns | 250 ns | Multiplexer | 8 | 15V ±15V | - | Dual, Single | - | - | -15V | 22V | - | 270Ohm Typ | - | - | - | - | 4:1 | 93 dB | 500pA | 3pF 22pF | 8.1Ohm | SP4T | 230ns, 130ns | - | 15pC | 8.1 Ω | BREAK-BEFORE-MAKE | - | 173ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG741BKSZ-REEL7 Analog Devices Inc. | 1901 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 3Ohm | - | CAN ALSO OPERATE WITH 5 VOLT SUPPLY | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | ADG741 | - | 6 | - | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | SPST | - | 12 ns | - | - | - | - | - | - | - | - | - | - | 3Ohm | - | 30mA | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | - | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5.5V | - | NO | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5401BRMZ Analog Devices Inc. | 3086 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 139.989945mg | 207 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 7Ohm | - | - | 1mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG5401 | - | 8 | - | Not Qualified | - | Non-Inverting | - | 1 | - | - | 40V | 9V | 1MHz | - | - | - | - | 55μA | - | - | 193 ns | - | 1 | 9V~40V ±9V~22V | - | Dual, Single | 170MHz | - | -15V | 22V | - | 7Ohm | 9V | - | 15V | - | 1:1 | 50 dB | 500pA | 21pF 23pF | - | SPST - NO | 21ns, 23ns | - | 275pC | - | BREAK-BEFORE-MAKE | 253ns | 242ns | - | - | NO | - | - | 950μm | - | 3.2mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS5A3157YZPR Texas Instruments | 5400 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | 1.700971mg | 7.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | VIDEO APPLICATION | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | TS5A3157 | - | 6 | 2 | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 1.65V | - | - | 2.5μA | 2.5μA | - | 5μA | - | - | 9.5 ns | - | - | - | - | Single | 300MHz | - | - | - | - | 10Ohm | - | 100mA | - | 100mA | 2:1 | 65 dB | 100nA | 5.5pF | 0.5Ohm | SPDT | 8.5ns, 6.5ns | - | 7pC | 150m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | - | NC | - | - | 500μm | - | 1.5mm | 900μm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC4852ADR2G ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 400Ohm | Tin (Sn) | - | 500mW | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | - | NOT SPECIFIED | MC74HC4852A | - | 16 | - | Not Qualified | - | - | - | 8 | - | 2 | 6V | 2V | - | DIFFERENTIAL MULTIPLEXER | 2μA | - | - | - | - | 30 ns | - | Demultiplexer, Multiplexer | - | - | Halogen Free | Single | - | 0.04mA | - | - | - | 400Ohm | - | - | - | - | 4:1 | - | 100nA | 40pF | 160Ohm | SP4T | - | - | - | - | BREAK-BEFORE-MAKE | 300ns | 300ns | 2V~6V | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1633BRUZ Analog Devices Inc. | 858 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 199 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 3 | 5V | - | 30 | ADG1633 | - | 16 | 6 | Not Qualified | - | - | - | 1 | Parallel | - | 16V | 3.3V | 1MHz | - | - | - | 12nW | 480μA | - | - | 79 ns | - | 3 | 3.3V~16V ±3.3V~8V | - | Dual, Single | 117MHz | - | -5V | 8V | 109MHz | 4.5Ohm | 3.3V | - | - | - | 2:1 | 64 dB | 100pA | 19pF 32pF | 0.12Ohm | SPDT | 38ns, 152ns | - | -12.4pC | 120m Ω | BREAK-BEFORE-MAKE | 98ns | 259ns | - | 4.5Ohm | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS5A23157QDGSRQ1 Texas Instruments | 100 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 3.8 ns | - | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 10 | - | EAR99 | 10Ohm | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | TS5A23157 | - | - | 4 | - | - | Non-Inverting | 1.8/5V | 1 | - | - | 5.5V | 1.8V | - | - | 1μA | - | - | 1μA | - | - | 57 ns | - | 2 | - | - | Single | 220MHz | - | - | - | - | 15Ohm | - | 50mA | - | 50mA | 2:1 | 60 dB | - | 5.5pF | 1Ohm | SPDT | 8.7ns, 6.8ns | - | 7pC | 150m Ω | BREAK-BEFORE-MAKE | - | 16ns | 1.65V~5.5V | 15Ohm | - | - | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG201HSJNZ Analog Devices Inc. | 7500 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 50 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 50Ohm | - | - | 470mW | - | - | - | 4 | 15V | - | - | ADG201 | - | 16 | - | - | - | Inverting, Non-Inverting | - | 4 | Parallel | - | 16.5V | 10.8V | - | - | - | - | 240mW | 10mA | SPST | - | 50 ns | - | - | 10.8V~16.5V ±13.5V~16.5V | - | Dual, Single | - | - | -15V | 16.5V | - | 50Ohm | 10.8V | 20mA | 15V | - | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 75ns, 75ns | - | 10pC | 1.5 Ω | - | 75ns | 75ns | - | 30Ohm | - | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG527AKRZ Analog Devices Inc. | 2171 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 450Ohm | - | - | 28mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | ADG527 | - | 28 | - | - | - | - | - | 8 | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 26mW | - | - | - | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | 1.5mA | -15V | 16.5V | - | 450Ohm | 10.8V | 20mA | - | - | 8:1 | 68 dB | 1nA | 5pF 44pF | 5Ohm | - | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | - | - | - | 2.35mm | - | 18.1mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG4613BRUZ Analog Devices Inc. | 864 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 125 ns | - | -40°C~105°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 6.1Ohm | Matte Tin (Sn) | - | 7.2mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | ADG4613 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 1 | Parallel | - | 12V | 3V | 1MHz | - | - | - | 7.2mW | 140μA | - | - | 125 ns | - | 4 | 3V~12V ±3V~5.5V | - | Dual, Single | - | - | -5V | 5.5V | - | 5.1Ohm | 3V | - | 5V | - | 1:1 | 54 dB | 10nA | 11.5pF 11.5pF | 0.05Ohm | SPST - NO/NC | 73ns, 91ns | -0.27 dB | 292pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS3A5017DR Texas Instruments | 5 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 4.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | TS3A5017 | - | 16 | 8 | - | - | - | - | 4 | - | 2 | 3.6V | 2.3V | - | - | 2.5μA | 2.5μA | - | 7μA | 4PST | 9.5 ns | 9.5 ns | - | - | - | - | Single | 165MHz | - | - | - | - | 12Ohm | - | - | - | - | 4:1 | 48 dB | 100nA | 4.5pF 19pF | 1Ohm | SP4T | 9.5ns, 3.5ns | - | 5pC | 1 Ω | BREAK-BEFORE-MAKE | 10ns | 6ns | 2.3V~3.6V | 12Ohm | NC | 0.1A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG333ABN Analog Devices Inc. | 42 | - | Datasheet | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | 145 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 45Ohm | - | - | 3.77mW | - | - | - | 4 | 15V | - | - | ADG333 | - | 20 | 8 | - | 12V | - | - | 4 | - | - | 30V | 3V | - | - | - | - | 3.77mW | 250μA | - | - | 175 ns | - | - | 3V~30V ±3V~20V | - | Dual, Single | - | - | -15V | 20V | - | 45Ohm | 3V | - | 15V | - | 2:1 | 72 dB | 250pA | 7pF | 4Ohm | SPDT | 90ns, 80ns (Typ) | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 5.33mm | 25.2mm | 7.62mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG5208FBRUZ Analog Devices Inc. | 3063 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | - | 160Ohm | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG5208 | - | 16 | - | - | - | Non-Inverting | - | 8 | Parallel | 1 | 44V | 8V | - | SINGLE-ENDED MULTIPLEXER | - | - | 1.1mW | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | - | -15V | 22V | 60MHz | 160Ohm | 5V | - | - | - | 8:1 | 76 dB | 100pA | 2.8pF 33pF | 2.5Ohm | - | 170ns, 140ns | - | 0.3pC | 3.5 Ω | - | 260ns | - | - | - | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS3A24157DGSR Texas Instruments | 2500 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 19.986414mg | 25 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 650mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | TS3A24157 | - | 10 | 4 | - | 3V | - | - | 2 | - | - | 3.6V | 1.65V | - | - | 15nA | - | - | 25nA | - | - | 35 ns | - | 2 | - | - | Single | 50MHz | - | - | - | - | 600mOhm | - | - | - | - | 2:1 | 73 dB | 50nA | 50pF | 0.15Ohm | SPDT | 35ns, 25ns | - | 8.75pC | 50m Ω | BREAK-BEFORE-MAKE | 80ns | - | 1.65V~3.6V | 650mOhm | - | 0.1A | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADV3221ARZ Analog Devices Inc. | 4 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | - | - | - | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | 75mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | ADV3221 | - | 16 | - | Not Qualified | 5.5V | - | - | 4 | Parallel | 1 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | 8mA | -5V | 5.5V | 1GHz | - | 4.5V | - | 5V | - | 4:1 | - | 2μA Typ | 1.8pF | - | SP4T | - | - | - | - | - | - | - | - | - | - | - | ±4.5V~5.5V | 1.5mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC1G66QDCKRQ1 Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 5 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | 74LVC1G66 | COMMON OUTPUT | 5 | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 10μA | 1μA | - | 10μA | SPST | 2.6 ns | 4.2 ns | - | - | - | - | Single | - | - | - | - | 300MHz | 25Ohm | - | - | - | - | 1:1 | 42 dB | 100nA | 6pF | - | SPST - NO | 7.2ns, 6.9ns | - | - | - | BREAK-BEFORE-MAKE | - | 8.9ns | 1.65V~5.5V | - | NO | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free |