- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Number of Input Lines | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Number of Output Lines | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLAS54404FCTAG ON Semiconductor | 3551 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 12-UFBGA, WLCSP | YES | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | yes | Obsolete | 1 (Unlimited) | 12 | - | 2.1Ohm | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.4mm | NOT SPECIFIED | - | - | - | - | - | - | 3.6V | - | - | 1 | 2 | - | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 2.1Ohm Typ | - | - | - | - | 2:1 | 64 dB | - | - | 6.8pF | 0.0042Ohm | SPDT | 20.7μs, 100ns | - | - | 4.2m Ω | - | - | - | - | 3V~3.6V | - | - | - | - | 0.54mm | 1.6mm | - | - | - | - | RoHS Compliant | - | ||
![]() MC74HC4052AFG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tube | 2007 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | 40 | MC74HC4052A | - | 16 | - | Not Qualified | 6V | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | - | - | - | 10 ns | 245 ns | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | 95MHz | 0.08mA | -4.5V | - | - | 100Ohm | - | - | - | - | 4:1 | 40 dB | - | 100nA | 80pF | 18Ohm | SP4T | - | - | - | 10 Ω | - | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISL54064IRTZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | - | - | - | 10 | - | - | 10 ns | - | - | - | 2001 | e3 | - | Active | 1 (Unlimited) | 10 | - | 550mOhm | Matte Tin (Sn) - annealed | 85°C | -40°C | 8542.39.00.01 | - | DUAL | - | 260 | 2 | 3V | 0.5mm | 30 | - | SEPARATE OUTPUT | - | - | - | - | - | 1.8/5V | INDUSTRIAL | 1 | - | 6.5V | 1.8V | - | 20nA | - | - | 100nA | - | SPST | - | 35 ns | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 60 dB | - | - | - | 0.03Ohm | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 0.8mm | 3mm | 3mm | - | No | - | RoHS Compliant | - | ||
![]() QS33X257Q1G8 Renesas Electronics America Inc. | 39 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | 48-FSOP (0.154, 3.90mm Width) | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDTQS33X257 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15Ohm | - | - | - | - | 8:4 | - | - | 1μA | 10pF | - | - | 5.2ns, 4.8ns | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4052DB,112 Nexperia USA Inc. | 22 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 75 ns | - | -40°C~125°C TA | Tube | 2010 | e4 | - | Active | 1 (Unlimited) | 16 | - | 210Ohm | - | - | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | 30 | 74HCT4052 | - | 16 | - | - | 5V | - | - | - | 8 | 2 | 5.5V | 4.5V | DIFFERENTIAL MULTIPLEXER | 320μA | - | 500mW | - | - | - | 18 ns | 105 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 4.5V~5.5V ±1V~5V | Dual, Single | 180MHz | - | -4.5V | 5V | - | 150Ohm | 1V | 25mA | 2.5V | 25mA | 4:1 | 50 dB | 13 | 2μA | 3.5pF | 6Ohm | SP4T | 60ns, 48ns | 10 | - | 6 Ω | - | - | - | 57ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT4067M Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | 58 ns | - | -55°C~125°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 180Ohm | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 74HCT4067 | - | 24 | - | - | 5V | - | 5V | - | 1 | 1 | 5.5V | 4.5V | - | - | 8μA | - | - | - | - | 15 ns | 60 ns | Demultiplexer, Multiplexer | 16 | - | Single | - | 0.08mA | - | - | - | 180Ohm | - | 25mA | - | 25mA | 16:1 | 75 dB | - | - | 5pF 50pF | 10Ohm | - | 60ns, 55ns | - | - | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | 4.5V~5.5V | - | NO | 0.025A | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AOZ6233QI Alpha & Omega Semiconductor Inc. | In Stock | - | - | 16 Weeks | - | - | - | Surface Mount | 10-UFQFN | YES | 10 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | 10 | - | 600mOhm | - | - | - | - | - | QUAD | NO LEAD | - | 2 | - | 0.5mm | - | - | SEPARATE OUTPUT | - | - | Not Qualified | - | - | 1.8/3.3V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45MHz | 600mOhm | - | - | - | - | 2:1 | - | - | 50nA | 22pF | - | SPDT | 50ns, 25ns | - | 9pC | 40m Ω | - | BREAK-BEFORE-MAKE | 85ns | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NC7SBU3157P6X ON Semiconductor | 89000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 28mg | 12.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 180mW | DUAL | GULL WING | - | 1 | 2.3V | - | - | 7SBU3157 | - | - | 2 | - | - | - | - | - | 2 | - | 5.5V | 1.65V | - | - | 128mA | 180mW | 1μA | - | - | - | 23 ns | - | 1 | - | Single | 250MHz | - | - | - | - | 15Ohm | - | - | - | - | 2:1 | 57 dB | - | 100nA | 6.5pF | 0.5Ohm | SPDT | 5.2ns, 3.5ns | - | 7pC | 150m Ω | - | BREAK-BEFORE-MAKE | - | 7ns | 1.65V~5.5V | 3Ohm | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4316D,112 Nexperia USA Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 50 ns | - | -40°C~125°C TA | Tube | 2013 | e4 | - | Active | 1 (Unlimited) | 16 | - | 320Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 4 | 4.5V | - | 30 | 74HCT4316 | - | 16 | - | - | 5V | - | - | - | 1 | - | 5.5V | 4.5V | - | 1nA | - | 500mW | - | - | - | - | 56 ns | - | 4 | 4.5V~5.5V ±1V~5V | Dual, Single | - | - | - | 5V | 160MHz | 135Ohm | 1V | - | 2.5V | - | 1:1 | 50 dB | - | 100nA | 3.5pF | 16Ohm | SPST - NO | 42ns, 34ns | - | - | 6 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74HCT4351D,112 Nexperia USA Inc. | 39 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | 65 ns | - | -40°C~125°C TA | Tube | 1997 | e4 | - | Active | 1 (Unlimited) | 20 | - | 160Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | 30 | 74HCT4351 | - | 20 | - | - | 5V | - | - | - | 8 | 1 | 5.5V | 4.5V | SINGLE-ENDED MULTIPLEXER | 400nA | - | 500mW | - | - | - | 6 ns | 75 ns | Demultiplexer, Multiplexer | - | 4.5V~5.5V ±1V~5V | Dual, Single | - | - | - | 5V | - | 120Ohm | 1V | - | 2.5V | - | 8:1 | 50 dB | - | 100nA | 3.5pF | 9Ohm | - | 35ns, 23ns | - | - | 6 Ω | - | - | - | - | - | - | - | - | - | 2.65mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC4051PW,112 Nexperia USA Inc. | 2245 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | -40°C~125°C TA | Tube | 1996 | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 74HC4051 | - | 16 | - | Not Qualified | - | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~10V ±1.5V~5V | - | - | - | - | - | 180MHz | 120Ohm | - | - | - | - | 8:1 | 50 dB | - | 400nA | 3.5pF | 9Ohm | - | 51ns, 42ns | - | - | 6 Ω | - | - | - | 87ns | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4067PW,112 Nexperia USA Inc. | 13 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | 60 ns | - | -40°C~125°C TA | Tube | 2010 | e4 | - | Active | 1 (Unlimited) | 24 | - | 120Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 74HCT4067 | - | 24 | - | - | 5V | - | - | - | 16 | 1 | 5.5V | 4.5V | - | 8μA | - | 500mW | - | - | - | 9 ns | 65 ns | Demultiplexer, Multiplexer | 16 | - | Single | 100MHz | - | - | - | - | 120Ohm | - | - | - | - | 16:1 | 50 dB | - | 800nA | 3.5pF | 9Ohm | - | 65ns, 60ns | - | - | 6 Ω | - | - | 98ns | 90ns | 4.5V~5.5V | - | - | - | - | - | 7.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LV4053BQ,115 Nexperia USA Inc. | 2692 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | 95 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e4 | - | Active | 1 (Unlimited) | 16 | - | 165Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | NO LEAD | 260 | 3 | 2V | 0.5mm | 30 | 74LV4053 | - | 16 | - | Not Qualified | 3.3V | - | - | - | 6 | 3 | 6V | 1V | SINGLE-ENDED MULTIPLEXER | 80μA | - | 500mW | - | - | - | 8 ns | 125 ns | Demultiplexer, Multiplexer | - | - | Dual, Single | 200MHz | - | - | - | - | 105Ohm | - | - | - | - | 2:1 | 50 dB | - | 2μA | 3.5pF | 5Ohm | SPDT | 31ns, 24ns | - | - | 2 Ω | - | - | 97ns | 70ns | 1V~6V | - | - | - | - | 1mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4051DB,112 Nexperia USA Inc. | 22 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 45 ns | - | -40°C~125°C TA | Tube | 2011 | e4 | - | Active | 1 (Unlimited) | 16 | - | 140Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 74HCT4051 | - | 16 | - | - | 5V | - | - | - | 8 | 1 | 5.5V | 4.5V | SINGLE-ENDED MULTIPLEXER | 16μA | - | 500mW | - | - | - | 5 ns | 55 ns | Demultiplexer, Multiplexer | - | 4.5V~5.5V ±1V~5V | Dual, Single | - | - | - | 5V | - | 120Ohm | 1V | - | 2.5V | - | 8:1 | 50 dB | - | 400nA | 3.5pF | 9Ohm | - | 39ns, 32ns | - | - | 6 Ω | - | - | - | - | - | - | - | - | - | 2mm | 6.2mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ISL84781IVZ Intersil (Renesas Electronics America) | 3104 |
| Datasheet | 7 Weeks | - | - | Surface Mount | - | TSSOP | - | 16 | - | 172.98879mg | 25 ns | - | - | Bulk | 2003 | e3 | - | Active | 1 (Unlimited) | 16 | - | 750mOhm | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | - | - | - | - | - | 3V | - | - | INDUSTRIAL | 1 | - | 3.6V | 1.6V | - | 50nA | - | - | 50nA | - | - | 34 ns | 33 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1Ohm | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.3A | 900μm | - | 5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MAX4523EUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 250 ns | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | - | 696mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX4523 | SEPARATE OUTPUT | 16 | - | - | 6V | - | 3/5/+-5V | - | 1 | 4 | 12V | 2V | - | 1μA | 1μA | - | 1μA | - | SPST | - | 80 ns | - | - | 2V~12V ±2V~6V | Dual, Single | - | - | -5V | 6V | - | 100Ohm | 2V | - | - | - | 1:1 | 90 dB | - | 1nA | 2pF 2pF | 4Ohm | SPST - NO/NC | 80ns, 30ns | - | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | - | 30ns | - | - | - | - | - | 1.1mm | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ISL84515IBZ-T Intersil (Renesas Electronics America) | 2535 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | SOIC | - | 8 | - | - | 100 ns | - | - | - | 2001 | e3 | - | Active | 1 (Unlimited) | 8 | - | 20Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | - | - | - | - | - | - | - | - | INDUSTRIAL | 1 | - | 12V | 2.4V | - | 1μA | - | - | 2μA | 1 | SPST | - | 150 ns | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MUX24EPZ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 300Ohm | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | MUX24 | - | - | 2 | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | 4PST | - | - | - | 8 | - | - | - | - | - | 18V | - | 300Ohm | - | - | - | - | 4:1 | - | - | 1nA | 2.5pF 7pF | - | SP4T | 2μs, 400ns | - | - | 21Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCF4097M013TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 440 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | 240Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 250 | 1 | 5V | - | 30 | HCF4097 | - | 24 | - | - | - | - | 5/15V | - | 8 | 2 | 20V | 3V | DIFFERENTIAL MULTIPLEXER | 80nA | - | 200mW | - | - | - | 60 ns | 650 ns | Demultiplexer, Multiplexer | 16 | - | Dual | - | 3mA | - | - | - | 240Ohm | - | - | - | - | 8:1 | - | - | 100μA | 0.2pF 5pF | 10Ohm | - | - | - | - | 5 Ω | - | - | - | - | 3V~20V | - | - | 0.01A | - | - | 15.4mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4644EUT-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | 2:1 | - | - | 250pA | 12pF | - | SPDT | 15ns, 5ns | - | 5pC | 100mOhm | -82dB @ 1MHz | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |