- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Power Dissipation (Max) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Ambient Temperature Range High | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HC4051MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 290 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | 74HC4051 | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 1 | 6V | 2V | - | - | - | 500mW | - | - | - | 60 ns | 355 ns | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Dual | 30MHz | - | - | 6V | 35MHz | 100Ohm | 1V | - | - | 8:1 | - | 100nA | 5pF 90pF | - | - | 41ns, 32ns | - | 15 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4066MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 14 | - | - | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 40 | MC74LVX4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | - | - | - | 1 | - | - | 6V | 2V | - | 40μA | - | 500mW | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | 4 | - | Single | 150MHz | - | - | - | 160MHz | 20Ohm | - | - | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 15ns | - | 2V~6V | NO | - | - | - | 2.05mm | 10.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCT4051D Toshiba Semiconductor and Storage | 5 |
| - | 12 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Industrial grade | -40°C~125°C TA | Cut Tape (CT) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V ±1V~5V | - | - | - | - | - | 180MHz | 120Ohm | - | - | - | 8:1 | - | 400nA | 3.5pF | - | - | 39ns, 32ns | - | 6 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4053BCSJX ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-SOP | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4053 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V~15V ±2.5V~7.5V | - | - | - | - | - | 40MHz | 240Ohm | - | - | - | 2:1 | - | 50nA | - | - | SPDT | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL8391IBZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | SOIC | - | 16 | - | - | - | 75 ns | - | - | Bulk | 2001 | - | e3 | - | Active | 3 (168 Hours) | 16 | - | 35Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | - | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 12V | 2V | - | 10nA | - | - | 1μA | 4 | SPST | - | 130 ns | - | - | - | Dual, Single | 300MHz | - | -5V | 6V | - | - | 2V | - | 5V | - | 71 dB | - | - | 0.3Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TS5A4594DCKRE4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | - | SOT-70-5 | - | 5 | - | 2.494758mg | - | 25 ns | - | - | Tape and Reel | - | - | e4 | yes | - | 1 (Unlimited) | 5 | - | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | - | - | 5 | - | 1 | - | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 5.5V | 2V | - | 10nA | 10nA | - | 250nA | - | SPST | - | 30 ns | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 82 dB | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | NO | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | RoHS Compliant | Lead Free | ||
![]() HI1-0509-2 Intersil (Renesas Electronics America) | 45000 | - | Datasheet | 19 Weeks | - | - | Through Hole | - | CDIP | - | 16 | - | - | 51mW | 500 ns | - | - | Bulk | 1999 | - | e0 | no | Active | - | 16 | EAR99 | 300Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | - | - | - | 1 | 15V | 2.54mm | - | - | - | - | 16 | - | - | - | 15V | - | - | - | MILITARY | - | 1 | - | - | 25V | - | - | 1.5mA | - | - | - | - | 4PST | - | 500 ns | Multiplexer | - | - | Dual | - | 2.4mA | -15V | 22V | - | - | 10V | - | - | - | 68 dB | - | - | 9Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | 5.08mm | - | 7.62mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() MC74LVX4066MG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 14 | - | - | - | 30 ns | - | -55°C~85°C TA | Tube | 2008 | - | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | DUAL | GULL WING | - | 4 | 3V | 1.27mm | - | - | MC74LVX4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | 6V | - | 6V | - | - | - | 1 | - | 4 | - | - | - | 40μA | - | - | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | 160MHz | 20Ohm | - | - | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 15ns | - | 2V~6V | NO | - | - | - | 2.05mm | 10.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAX4634EUB T Maxim Integrated | 100 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | MAX4634 | - | 10 | - | - | Not Qualified | - | - | - | 3/5V | - | - | 4 | - | 1 | 5.5V | 1.8V | SINGLE-ENDED MULTIPLEXER | - | 1nA | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 4Ohm | - | - | - | 4:1 | 80 dB | 100pA | 13pF 52pF | 0.1Ohm | SP4T | 18ns, 11ns | 2pC | 100m Ω | BREAK-BEFORE-MAKE | 22ns | - | 1.8V~5.5V | - | 85°C | 0.05A | 1.1mm | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4617CSE Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | - | 0°C~70°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | MAX4617 | - | 16 | - | - | Not Qualified | - | - | 3.6V | 2.5/5V | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | 8:1 | - | 1nA | 5pF 27pF | - | - | 15ns, 10ns | 3pC | 200m Ω | BREAK-BEFORE-MAKE | 20ns | - | 2V~5.5V | - | - | 0.075A | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14803CCM Maxim Integrated | 4400 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | 9.071791g | - | 3.5 μs | - | 0°C~70°C TA | Tray | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 48Ohm | TIN | - | - | - | 8542.39.00.01 | 1.818W | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | - | 30 | MAX14803 | - | 48 | - | - | - | - | - | - | 3/5V | - | - | 1 | - | 16 | 5.5V | 2.7V | - | - | - | - | 500μA | - | SPST | - | 3.5 μs | - | - | 40V~250V ±160 | Dual, Single | 20MHz | - | - | 160V | - | 48Ohm | 40V | - | 100V | 1:1 | 50 dB | 2μA | 11pF | 2.4Ohm | SPST - NO | 3.5μs, 3.5μs | 820pC | 2.4 Ω | - | 3500ns | 3500ns | - | - | - | - | 1.45mm | - | 7.1mm | 7.1mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() 74HC4053PW,112 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2001 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | - | 30 | 74HC4053 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | - | - | 1 | - | 3 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~10V ±1.5V~5V | - | - | - | - | - | 170MHz | 120Ohm | - | - | - | 2:1 | 50 dB | 100nA | 3.5pF | 8Ohm | SPDT | 31ns, 29ns | - | 6 Ω | - | - | - | - | - | - | - | - | 1.1mm | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14761ETB T Maxim Integrated | 2500 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 10 | - | 2Ohm | - | - | - | - | - | 1.9512W | DUAL | - | - | 2 | 5V | 0.5mm | - | - | MAX14761 | - | - | - | - | - | 5V | Non-Inverting | - | - | - | - | 1 | - | 2 | 5.5V | 3V | - | 4.1mA | - | - | - | - | SPST | - | - | - | - | - | Single | - | - | - | - | 100MHz | 2Ohm | - | 250mA | - | 1:1 | 77 dB | 250nA | - | 0.0051Ohm | SPST - NO/NC | 300μs, 1ns | 1370pC | 5.1m Ω | - | 300000ns | - | 3V~5.5V | - | - | - | - | 0.8mm | 3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4558ESE Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | - | -40°C~85°C TA | Tube | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4558 | - | 16 | - | - | Not Qualified | - | - | - | 3/3.3/5V | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | - | - | 160Ohm | - | - | - | 8:1 | 96 dB | 1nA | 2.5pF 10pF | 2Ohm | - | 150ns, 120ns | 2.4pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4644EUT T Maxim Integrated | 83 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 36.003894mg | - | 5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 4Ohm | - | - | - | CAN ALSO OPERATE WITH 5V SUPPLY | - | 696mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | MAX4644 | - | 6 | - | - | - | - | - | - | - | - | - | 1 | 5V | 1 | 5.5V | 1.8V | - | 1μA | - | - | 1μA | 2 | - | - | 15 ns | - | - | - | Single | - | - | - | - | - | 4Ohm | - | 50mA | - | 2:1 | 55 dB | 250pA | 12pF | 0.1Ohm | SPDT | 15ns, 5ns | 5pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | 1.1mm | - | 2.9mm | 1.63mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ISL8324IB Intersil (Renesas Electronics America) | 2082 |
| Datasheet | - | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | Bulk | 2001 | - | e0 | - | Discontinued | 1 (Unlimited) | 8 | - | 60Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 240 | 2 | 5V | - | - | NOT SPECIFIED | - | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | 3/5V | INDUSTRIAL | - | 1 | - | - | - | - | - | 1μA | - | - | - | 2 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 72 dB | - | - | 0.8Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 150ns | 100ns | - | NO/NC | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() V62/12617-01XB Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | 100 ns | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | 16 | EAR99 | 190Ohm | - | - | - | - | - | 150μW | - | GULL WING | - | 4 | - | 0.635mm | not_compliant | - | ADG1212 | SEPARATE OUTPUT | 16 | - | - | - | 12V | - | - | - | - | - | - | - | - | 16.5V | 5V | - | - | - | - | 1μA | - | - | - | 80 ns | - | 4 | - | Dual, Single | - | - | - | 16.5V | - | 190Ohm | 4.5V | - | 15V | 1:1 | - | 100pA | 1.1pF 1.2pF | - | SPST | 80ns, 100ns | 0.3pC | 2.5 Ω (Typ) | MAKE-BEFORE-BREAK | 105ns | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HCT4851D-Q100,11 Nexperia USA Inc. | 34 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | 210Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HCT4851 | - | 16 | - | - | - | 5V | - | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | 2μA | - | 500mW | - | - | - | - | - | Demultiplexer, Multiplexer | 8 | - | Single | - | - | - | - | - | 210Ohm | - | - | - | 8:1 | - | 100nA | 10pF | - | - | 25ns, 80ns | - | 2 Ω | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ADG792GBCPZ-REEL Analog Devices Inc. | 3324 |
| Datasheet | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad, CSP | YES | 24 | - | - | - | - | - | - | Cut Tape (CT) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | 4Ohm | Matte Tin (Sn) | 85°C | -40°C | ALSO OPERATE WITH 5V SUPPLY | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | unknown | NOT SPECIFIED | ADG792G | - | 24 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | 2.7V | 3 | - | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | 3 | 4PST | - | - | - | - | - | - | - | 0.001mA | - | - | 325MHz | - | - | - | - | - | 60 dB | - | - | 0.15Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 260ns | 255ns | - | - | - | 0.1A | - | 1mm | 4mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ISL84521IVZ-T Intersil (Renesas Electronics America) | 2250 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | TSSOP | - | 16 | - | - | - | 30 ns | - | - | - | 2001 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | 100Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 12V | 2V | - | 50nA | - | - | 1μA | 4 | SPST | - | 80 ns | - | - | - | Dual, Single | - | - | -5V | 6V | - | - | 2V | - | 5V | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | No | - | RoHS Compliant | Lead Free |