- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature (Max.) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS4A215Q1G8 Renesas Electronics America Inc. | 39 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 48-FSOP (0.154, 3.90mm Width) | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDTQS4A215 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700MHz | 17Ohm | - | - | - | - | 4:1 | - | - | 10nA | 6pF 14pF | - | SP4T | 6ns, 6ns | 1.5pC | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M74HC4016RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 150 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | 120Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | - | M74HC401 | SEPARATE OUTPUT | 14 | - | - | - | - | - | - | - | - | - | 1 | - | 12V | 2V | - | 8μA | - | 500mW | 8μA | - | SPST | - | 100 ns | - | - | 4 | - | Single | - | - | - | - | 42MHz | 120Ohm | - | - | - | - | 1:1 | 50 dB | - | 100nA | 1pF 5pF | 16Ohm | SPST - NO | 14ns, 24ns | - | 6 Ω | - | 20ns | 30ns | 2V~12V | NO | - | - | - | 1.75mm | 8.65mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SLAS3158MNR2G ON Semiconductor | 39 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 13Ohm | - | - | - | - | 2:1 | - | - | 100nA | 2.3pF | - | SPDT | 5.2ns, 3.5ns | 7pC | 150m Ω | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74HC4851DG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | 141.690917mg | - | 95 ns | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | 195Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | - | - | 16 | - | 1 | - | - | - | - | - | AUTOMOTIVE | - | 8 | - | 6V | 2V | - | 2μA | 2μA | - | - | - | - | 25 ns | 95 ns | Demultiplexer, Multiplexer | - | 8 | - | Single | - | 0.04mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | - | 90ns | 90ns | - | - | 0.05A | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | RoHS Compliant | Lead Free | ||
![]() CD4051BPWG4 Texas Instruments | In Stock | - | - | - | - | Gold | Surface Mount | - | TSSOP | - | 16 | 61.887009mg | - | 450 ns | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | 240Ohm | - | 125°C | -55°C | - | - | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | 16 | - | 1 | Not Qualified | 18V | - | - | - | MILITARY | - | 8 | - | 20V | 3V | SINGLE-ENDED MULTIPLEXER | 80nA | 100μA | - | - | - | - | 20 ns | 720 ns | Demultiplexer, Multiplexer | - | 8 | - | Dual, Single | 20MHz | 0.6mA | -5V | 9V | - | - | 2.5V | - | - | - | - | 40 dB | - | - | - | 15Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | - | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ISL83699IR Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | 16 | - | - | - | - | - | Bulk | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 16 | - | 450mOhm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | NO LEAD | 240 | 4 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | 3.6V | 1.8/3V | INDUSTRIAL | 1.65V | 1 | - | - | - | - | 50nA | - | - | - | 4 | SPDT | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 68 dB | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 23ns | - | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ADG702BRJ-500RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | - | - | Cut Tape (CT) | - | e0 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | 3Ohm | - | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | ADG702 | - | 5 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | 1 | - | 5.5V | 1.8V | - | - | - | - | - | 1 | SPST | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | - | - | - | - | - | 55 dB | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 20ns | - | - | NC | - | - | - | - | 2.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MC74LVXT8051MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVXT8051 | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 8 | 1 | 6V | 2V | - | 40μA | - | 500mW | - | - | - | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | 8 | - | Single | - | - | - | - | - | 25Ohm | - | - | - | - | 8:1 | 37 dB | - | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2V~6V | - | 0.02A | - | - | 2.05mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCT4016N,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | -40°C~125°C TA | Tube | 1997 | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | DUAL | - | 260 | 4 | 4.5V | - | - | 30 | 74HCT4016 | SEPARATE OUTPUT | 14 | R-PDIP-T14 | - | Not Qualified | - | - | 5.5V | 5V | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 95Ohm | - | - | - | - | 1:1 | 50 dB | - | 1μA | 3.5pF | 16Ohm | SPST - NO | 30ns, 44ns | - | 5 Ω | BREAK-BEFORE-MAKE | 35ns | 35ns | 4.5V~5.5V | NO | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74VHC4066MG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | 80 ns | - | -55°C~125°C TA | Tube | 2006 | e4 | - | Obsolete | 3 (168 Hours) | - | - | 85Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MC74VHC4066 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | 2V | - | 40μA | - | - | - | - | SPST | 40 ns | 80 ns | Demultiplexer, Multiplexer | - | 4 | - | Single | 160MHz | - | - | - | - | 70Ohm | - | - | - | - | 1:1 | - | - | 100nA | 10pF | - | SPST - NO | - | - | 15 Ω | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TC7SB66CFU,LF(CT Toshiba Semiconductor and Storage | In Stock |
| - | 12 Weeks | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7Ohm | - | - | - | - | 1:1 | - | - | 1μA | 5pF | - | SPST - NC | 4ns, 4.5ns | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC74LVXT4066MG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | 14 | - | - | 30 ns | - | -55°C~85°C TA | Tube | 2011 | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 3V | 1.27mm | unknown | NOT SPECIFIED | MC74LVXT4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | 3.3V | - | - | 1 | - | 5.5V | 2V | - | 40μA | - | - | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | 4 | - | Single | 150MHz | - | - | - | 160MHz | 20Ohm | - | - | - | - | 1:1 | 37 dB | - | 100nA | 10pF | 25Ohm | SPST - NO | - | - | 10 Ω | - | 25ns | 35ns | 2V~5.5V | NO | - | - | - | 2.05mm | 10.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74HC4053NSR Texas Instruments | 8000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | - | 210 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 130Ohm | - | - | - | - | - | - | GULL WING | 260 | 3 | 4.5V | - | - | NOT SPECIFIED | 74HC4053 | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 2 | 3 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | DPST | 60 ns | 220 ns | Demultiplexer, Multiplexer | 6V | 6 | 2V~6V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | - | 130Ohm | 1V | 25mA | 3V | 25mA | 2:1 | 64 dB | - | 100nA | 8pF | 5Ohm | SPDT | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() ALD4213SCL Advanced Linear Devices Inc. | 1230 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 150 ns | - | -40°C~85°C TA | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | 16 | - | 135Ohm | Matte Tin (Sn) | - | - | - | 600mW | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 4 | 12V | 3V | - | - | 10nA | - | 1μA | - | - | - | 300 ns | - | - | - | 3V~12V ±1.5V~6V | - | - | - | -5V | 6V | - | 135Ohm | - | - | - | - | 1:1 | 75 dB | - | 100pA | 3pF 3pF | 16Ohm | SPST - NO/NC | 130ns, 130ns | 0.2pC | 2.7 Ω | - | 130ns | 130ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG792ABCPZ-REEL Analog Devices Inc. | 3960 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad, CSP | - | 24 | - | - | - | - | - | Cut Tape (CT) | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | EAR99 | 4Ohm | Matte Tin (Sn) | 85°C | -40°C | ALSO OPERATE WITH 5V SUPPLY | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | unknown | NOT SPECIFIED | ADG792A | - | 24 | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | 2.7V | 3 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 4PST | - | - | - | - | 12 | - | - | - | 0.001mA | - | - | 325MHz | - | - | - | - | - | - | 60 dB | - | - | - | 0.15Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 260ns | 255ns | - | - | 0.1A | - | - | 1mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4700CPE Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | NO | - | - | 70°C | - | - | - | - | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | - | TIN LEAD | - | - | - | - | DUAL | THROUGH-HOLE | 240 | 2 | 15V | 2.54mm | - | 20 | - | - | 16 | R-PDIP-T16 | - | COMMERCIAL | - | - | 20V | - | COMMERCIAL | 4.5V | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 1.25Ohm | - | - | - | - | - | 53 dB | -20V | - | - | 0.09Ohm | - | - | - | - | - | 400ns | 300ns | - | - | - | -4.5V | - | 4.572mm | 19.175mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() 74LVC2G53DP,125 Nexperia USA Inc. | 6000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 4.8 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 8 | - | 15Ohm | - | - | - | - | 250mW | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 74LVC2G53 | - | 8 | - | - | - | - | Non-Inverting | - | - | - | - | 2 | 1 | 5.5V | 1.65V | - | 40μA | - | 250mW | - | - | - | 800 ps | 4.8 ns | Demultiplexer, Demux, Multiplexer, Mux | - | - | - | Single | - | - | - | - | - | 10Ohm | - | 50mA | - | 50mA | 2:1 | 40 dB | - | 5μA | 6pF | - | SPDT | 3.8ns, 3.8ns | 7.5pC | - | - | 7ns | - | 1.65V~5.5V | - | - | - | - | - | 3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TC4S66F,LF Toshiba Semiconductor and Storage | In Stock |
| - | 12 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 5 | - | 160Ohm | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | 4S66 | - | - | R-PDSO-G5 | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30MHz | 160Ohm | - | - | - | - | 1:1 | 50 dB | - | 100nA | 0.5pF 5pF | - | SPST - NO | - | - | - | - | - | 80ns | 3V~18V | - | - | - | - | - | 2.9mm | - | - | - | RoHS Compliant | - | ||
![]() SN74LV4051ADRG4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | 28 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | no | Obsolete | 1 (Unlimited) | 16 | - | 75Ohm | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3V | - | - | NOT SPECIFIED | 74LV4051 | - | 16 | - | - | Not Qualified | - | - | - | 3.3V | - | - | 8 | 1 | 5.5V | 2V | - | 20μA | 20μA | - | - | - | - | 7 ns | 28 ns | Demultiplexer, Multiplexer | - | 8 | - | Single | 35MHz | 0.02mA | - | - | - | 75Ohm | - | - | - | - | 8:1 | 45 dB | - | 100nA | 0.5pF 23.4pF | 2.1Ohm | - | 14ns, 14ns | - | 1.3 Ω | - | - | - | 2V~5.5V | - | 0.05A | - | - | - | 9.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74HCT4852PW,112 Nexperia USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~125°C TA | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | 210Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HCT4852 | - | 16 | - | - | - | - | - | - | - | - | - | - | 2 | 5.5V | 4.5V | - | 2μA | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | - | 210Ohm | - | - | - | - | 4:1 | - | - | 100nA | 10pF | - | SP4T | 25ns, 80ns | - | 2 Ω | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |