- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Seated Height-Max | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4066BQ-Q100,11 Nexperia USA Inc. | 34 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | 128Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4066 | 14 | - | - | - | - | - | - | - | - | - | - | - | 4 | 10V | 2V | - | 40μA | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | 200MHz | 95Ohm | - | - | - | 1:1 | - | - | 1μA | 3.5pF | - | SPST - NO | 30ns, 20ns | - | 3 Ω | - | - | - | 2V~10V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14505EWC T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WFBGA, WLBGA | - | 12 | - | - | - | - | 3 μs | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | 500mOhm | - | - | - | - | - | 678mW | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX14505 | - | - | - | - | 3V | - | - | - | - | - | - | - | 2 | 5.5V | 2.3V | - | - | - | - | 41μA | - | - | 60 ms | - | - | - | Single | - | - | - | - | - | - | 500mOhm | - | - | - | 2:1 | - | - | 50nA | 65pF | - | SPDT | 60ms, 3μs | - | 10m Ω | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL43L840IRZ-T Intersil (Renesas Electronics America) | 53903 |
| Datasheet | 6 Weeks | - | Surface Mount | - | QFN EP | - | 16 | - | - | - | - | - | - | - | 2004 | - | e3 | - | Active | 2 (1 Year) | 16 | - | 750mOhm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | QUAD | - | 260 | 1 | 2.7V | 0.5mm | - | 40 | - | - | - | - | - | 3V | - | - | - | INDUSTRIAL | - | 2 | - | - | 3.6V | 1.6V | DIFFERENTIAL MULTIPLEXER | 50nA | - | - | 50nA | - | 33 ns | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 65 dB | - | - | - | 0.12Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | - | No | - | RoHS Compliant | - | ||
![]() SN74AUC2G53YEPR Texas Instruments | 45000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | 15Ohm | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.1V | 0.5mm | not_compliant | NOT SPECIFIED | 74AUC2G53 | 8 | R-XBGA-B8 | - | Not Qualified | - | - | 2.7V | - | - | - | 2 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | 10μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | 15Ohm | - | - | - | 2:1 | 59 dB | - | 1μA | 2pF | 4Ohm | SPDT | 2.2ns, 2.3ns | - | 1 Ω (Max) | - | 3.6ns | 3.6ns | 0.8V~2.7V | - | - | - | - | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV4051DB,118 Nexperia USA Inc. | 39 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | - | 145 ns | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | 135Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | - | GULL WING | 260 | 1 | 2V | 0.65mm | - | 30 | 74LV4051 | 16 | - | - | - | 3.3V | - | - | - | - | - | 8 | - | 1 | 6V | 1V | SINGLE-ENDED MULTIPLEXER | 80μA | - | 500mW | - | - | 8 ns | 145 ns | Demultiplexer, Multiplexer | 8 | - | Dual, Single | - | - | - | - | - | - | 85Ohm | - | - | - | 8:1 | 50 dB | - | 2μA | 3.5pF | 5Ohm | - | 34ns, 29ns | - | 2 Ω | - | - | 90ns | 1V~6V | - | - | - | - | - | 2mm | 6.2mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() AS1753S ams | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 5 ns | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 900mOhm | - | - | - | - | - | 1.349W | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 3.6V | 1.6V | - | 100nA | 100nA | - | 100nA | SPST | - | 16 ns | - | - | - | Single | - | - | - | - | - | - | 900mOhm | - | - | - | 1:1 | - | - | 2.5nA | 45pF 45pF | - | SPST - NO/NC | 22ns, 14ns | 2pC | 30m Ω | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TS12A12511DGKR Texas Instruments | 65 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | 56 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | TS12A12511 | 8 | - | 2 | - | - | - | - | - | - | - | 1 | - | - | 12V | 2.7V | - | 70nA | 30nA | - | 1μA | - | - | 115 ns | - | 1 | 2.7V~12V ±2.7V~6V | Dual, Single | - | - | - | -5V | 6V | - | 5Ohm Typ | 2.7V | - | - | 2:1 | 70 dB | - | 1nA | 14pF | 1Ohm | SPDT | 95ns, 50ns | 26pC | 1 Ω | BREAK-BEFORE-MAKE | 95ns | 50ns | - | 8Ohm | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAS5113MUTBG ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | 4.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | 1.3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 4.2V | 0.4mm | - | NOT SPECIFIED | NLAS5113 | 6 | - | - | Not Qualified | 3V | - | - | - | - | - | 1 | - | 1 | 4.5V | 1.65V | - | 1μA | - | - | - | SPST | - | 7 ns | - | - | - | Single | - | - | - | - | - | 457MHz | 1.3Ohm | - | - | - | 1:1 | - | - | 100nA | 14pF | 0.4Ohm | SPST - NO | 7ns, 4.5ns | - | - | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | NO | - | - | - | 0.55mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS1752S ams | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 5 ns | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 900mOhm | - | - | - | - | - | 1.349W | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 3.6V | 1.6V | - | 100nA | 100nA | - | 100nA | SPST | - | 16 ns | - | - | - | Single | - | - | - | - | - | - | 900mOhm | - | - | - | 1:1 | - | - | 2.5nA | 45pF 45pF | - | SPST - NC | 22ns, 14ns | 2pC | 30m Ω | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HC4053ADR2 ON SEMICONDUCTOR | 12388 |
| Datasheet | - | - | - | - | - | YES | - | - | 16 | 125°C | -55°C | - | - | - | - | - | e0 | - | - | 1 (Unlimited) | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 3 | 4.5V | 1.27mm | not_compliant | 30 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 6V | 2/6GND/-6V | MILITARY | 2V | 2 | - | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 0.08mA | -4.5V | - | - | 80Ohm | - | - | - | - | 50 dB | -6V | - | - | 12Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 245ns | 160ns | - | - | - | 0.025A | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MC74HC4052ADR2 ON SEMICONDUCTOR | 1802 |
| Datasheet | [object Object] | - | - | - | - | YES | - | - | 16 | 125°C | -55°C | - | - | - | - | - | e0 | - | - | 1 (Unlimited) | - | - | - | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES WITH 2V TO 12V (VCC-VEE) SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 1 | 4.5V | 1.27mm | not_compliant | 30 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 6V | 2/6GND/-6V | MILITARY | 2V | 4 | - | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 0.08mA | -4.5V | - | - | 170Ohm | - | - | - | - | 40 dB | -6V | - | - | 18Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | - | 0.025A | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ISL43640IUZ-T Intersil (Renesas Electronics America) | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | - | MSOP | - | 10 | - | - | - | - | 60 ns | - | - | 2001 | - | e3 | - | Active | 2 (1 Year) | 10 | - | 50Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | - | 10 | - | - | - | 9V | - | - | - | INDUSTRIAL | - | 1 | - | - | 12V | 2V | - | 100pA | - | - | - | 4PST | 70 ns | 155 ns | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 75 dB | - | - | - | 1Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | - | 3mm | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ADG601C-PT7 Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | CONTACT ADI (Last Updated: 3 weeks ago) | - | Surface Mount | Die | YES | 0 | - | - | - | - | 75 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 14 | EAR99 | 2Ohm | - | - | - | - | - | 10μW | UPPER | NO LEAD | NOT APPLICABLE | 1 | 5V | - | - | NOT APPLICABLE | ADG601 | 0 | - | - | - | - | Non-Inverting | - | - | - | - | 1 | Parallel | - | 5.5V | 2.7V | - | - | - | 10μW | 1μA | - | - | 120 ns | - | 1 | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | - | 180MHz | - | -5V | 5.5V | - | 2.5Ohm | 2.7V | 100mA | 5V | 1:1 | 60 dB | - | 250pA | 50pF 50pF | - | SPST - NO | 120ns, 75ns | 250pC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74HC4016PW,112 Nexperia USA Inc. | 39 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 145 ns | -40°C~125°C TA | Tube | 2013 | - | e4 | - | Active | 1 (Unlimited) | 14 | - | 135Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 9V | 0.65mm | - | 30 | 74HC4016 | 14 | - | - | - | 5V | - | - | - | - | - | 1 | - | - | 10V | 2V | - | 1nA | - | 500mW | - | SPST | - | 190 ns | - | 4 | - | Single | - | - | - | - | - | 160MHz | 120Ohm | - | - | - | 1:1 | 50 dB | - | 1μA | 3.5pF | 9Ohm | SPST - NO | 28ns, 22ns | - | 9 Ω | - | 28ns | 22ns | 2V~10V | - | - | - | - | - | 1.1mm | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74LV4052N,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | -40°C~125°C TA | Tube | 1998 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | DUAL | - | 260 | 2 | 6V | - | - | 30 | 74LV4052 | 16 | R-PDIP-T16 | - | Not Qualified | - | - | - | 3.3V | - | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 85Ohm | - | - | - | 4:1 | 50 dB | - | 2μA | 3.5pF | 2Ohm | SP4T | 46ns, 32ns | - | 2 Ω | BREAK-BEFORE-MAKE | 56ns | 38ns | 1V~6V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74VHC4052MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74VHC4052 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | - | - | - | - | 100Ohm | - | - | - | 4:1 | - | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LVXT8053MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | - | - | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 3 | 3V | 1.27mm | - | NOT SPECIFIED | MC74LVXT8053 | 16 | - | - | Not Qualified | - | - | - | - | - | - | 2 | - | 3 | 6V | 2V | - | 40μA | - | - | - | DPST | 4 ns | 30 ns | Demultiplexer, Multiplexer | 6 | - | Single | - | 120MHz | - | - | - | - | 25Ohm | - | - | - | 2:1 | 37 dB | - | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2V~6V | - | - | 0.02A | - | - | 2.05mm | 10.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HI3-0548-5Z Intersil (Renesas Electronics America) | 21 |
| Datasheet | 8 Weeks | - | Through Hole | - | PDIP | - | 16 | - | - | - | - | 300 ns | - | - | 1999 | - | - | - | Active | - | - | - | 1.8kOhm | - | 75°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | - | 1 | - | - | 22V | - | - | 500μA | - | - | - | - | - | 300 ns | Multiplexer | - | - | Dual | - | - | - | - | 18V | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HI-8195PCIF Holt Integrated Circuits Inc. | 22 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad, CSP | - | 16 | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | 31Ohm | Matte Tin (Sn) | - | - | - | - | - | QUAD | - | 260 | 4 | 3.3V | 0.8mm | - | 40 | - | 16 | - | - | - | - | - | - | - | - | 2.5V | 1 | - | - | - | - | - | - | - | 1.702W | - | - | - | - | - | 4 | - | - | - | - | - | - | 16.5V | - | 31Ohm | - | - | - | 1:1 | 65 dB | - | 5nA Max | 12pF 46pF | - | SPST - NO | 35ns, 20ns | -10pC | - | - | 75ns | - | - | - | - | - | ±3V~10V | - | 0.8mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4638EUE Maxim Integrated | 172 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | MAX4638 | 16 | - | - | Not Qualified | - | - | - | 3/5/+-2.5V | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | - | - | -2.5V | - | 50MHz | 3.5Ohm | - | - | - | 8:1 | - | - | 250pA | 9pF 40pF | 0.2Ohm | - | 18ns, 7ns | 13pC | 100m Ω | BREAK-BEFORE-MAKE | 20ns | 20ns | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - |