- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Power Dissipation (Max) | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4051ACSE Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 300 ns | 0°C~70°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | - | - | - | 696mW | - | GULL WING | 260 | 1 | 5V | - | - | - | MAX4051 | - | 16 | - | - | - | 15V | - | - | - | - | 8 | 1 | 16V | 2V | - | 1μA | - | - | - | - | - | 250 ns | 600 ns | - | Multiplexer | - | - | 2V~16V ±2.7V~8V | Dual, Single | - | - | -5V | 8V | - | 100Ohm | 2.7V | 30mA | 5V | 8:1 | 90 dB | - | 100pA | 2pF 2pF | 6Ohm | - | 175ns, 150ns | 2pC | 6 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4852AN ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 260 ns | -55°C~125°C TA | Tube | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | 600Ohm | Tin/Lead (Sn/Pb) | - | - | - | 750mW | DUAL | - | NOT SPECIFIED | 2 | 3V | - | not_compliant | NOT SPECIFIED | MC74HC4852A | - | 16 | - | - | Not Qualified | 6V | 6V | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | 20μA | - | - | - | - | 4PST | 30 ns | 260 ns | - | Demultiplexer, Multiplexer | - | - | - | Single | - | 0.04mA | - | - | - | 400Ohm | - | - | - | 4:1 | - | - | 100nA | 40pF | 240Ohm | SP4T | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~6V | - | - | - | - | - | 4.44mm | 19.175mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AS1744G-T ams | 5679 | - | Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | 4Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | unknown | 40 | - | - | 10 | - | - | Not Qualified | - | 5.5V | - | - | - | 1 | 2 | - | - | - | 10nA | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 4Ohm | - | - | - | 2:1 | 52 dB | - | 100pA | 20pF | 0.1Ohm | SPDT | 17ns, 6ns | 7pC | 100m Ω | - | - | 8ns | 1.8V~5.5V | - | - | - | - | - | - | 3mm | 3mm | - | - | RoHS Compliant | - | ||
![]() NX3L2T384GM,125 NXP USA Inc. | 135000 | - | Datasheet | - | - | - | Surface Mount | 8-XFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | 260 | 2 | 1.65V | 0.5mm | - | NOT SPECIFIED | NX3L2T384G | - | 8 | S-PQCC-N8 | - | Not Qualified | - | 4.3V | 1.4/4.3V | - | - | 1 | 2 | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60MHz | 750mOhm | - | - | - | 1:1 | 90 dB | - | 10nA | 35pF | 0.04Ohm | SPST - NC | 40ns, 15ns | 6pC | 20m Ω | - | - | 60ns | 1.4V~4.3V | - | NO | - | - | - | 0.5mm | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() TS12A4514DG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | 8 | - | 75.891673mg | 471mW | 80 ns | - | - | - | e4 | - | - | 1 (Unlimited) | 8 | - | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | 12V | 2V | - | 50nA | - | - | 50nA | - | SPST | - | 120 ns | -4.5V | - | 5.5V | - | - | Single | - | - | - | - | - | - | - | - | - | - | 94 dB | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | - | 4.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ISL43L220IRZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 10 | - | - | - | 10 ns | - | Cut Tape | 2001 | e3 | - | Active | 2 (1 Year) | 10 | - | 350mOhm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | - | 260 | 2 | 1.8V | 0.5mm | - | 40 | - | SEPARATE OUTPUT | 10 | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | 4.5V | 1.1V | - | 60nA | - | - | 60nA | 2 | SPDT | - | 17 ns | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 68 dB | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | 15ns | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AUC1G66YZAR Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 5 | - | 15Ohm | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.65V | - | - | NOT SPECIFIED | 74AUC1G66 | - | 5 | - | - | Not Qualified | - | - | - | - | - | 1 | - | 2.7V | 800mV | - | 10μA | - | - | - | - | SPST | - | - | - | - | - | 1 | - | - | - | - | - | - | 50MHz | 15Ohm | - | - | - | 1:1 | 55 dB | - | 1μA | 2pF | - | SPST - NO | 1.4ns, 1.5ns | - | - | - | - | 2.9ns | 0.8V~2.7V | - | NO | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL54503IRUZ-T Intersil (Renesas Electronics America) | 66007 |
| Datasheet | - | - | Surface Mount | - | - | - | 6 | - | - | - | 15 ns | - | - | 2001 | e3 | - | Active | 1 (Unlimited) | 6 | - | 2.5Ohm | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | - | DUAL | - | 260 | 1 | 3V | 0.4mm | - | 40 | - | - | - | - | - | - | - | - | 1.8/5V | INDUSTRIAL | - | 1 | - | 5.5V | 1.8V | - | 28nA | - | - | 100nA | - | SPDT | - | 25 ns | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 70 dB | - | - | - | 0.006Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 0.55mm | 1.2mm | 1mm | No | - | RoHS Compliant | - | ||
![]() MC74VHC4052MEL ON Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | MC74VHC4052 | - | - | - | - | - | 6V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 4PST | 40 ns | 245 ns | - | Demultiplexer, Multiplexer | - | - | 2V~6V ±2V~6V | Dual, Single | 95MHz | - | - | - | - | 100Ohm | - | - | - | 4:1 | - | - | 100nA | 80pF | - | SP4T | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC4052M ON Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | 160 ns | -55°C~125°C TA | Tube | - | - | yes | Obsolete | 3 (168 Hours) | - | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | MC74VHC4052 | - | - | - | - | - | 6V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 4PST | 40 ns | 245 ns | - | Demultiplexer, Multiplexer | - | - | 2V~6V ±2V~6V | Dual, Single | 95MHz | - | - | - | - | 100Ohm | - | - | - | 4:1 | - | - | 100nA | 80pF | - | SP4T | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL84780IR Intersil (Renesas Electronics America) | 4420 |
| Datasheet | - | - | Surface Mount | - | QFN | - | 16 | - | - | - | - | - | Bulk | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 16 | - | 600mOhm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | NO LEAD | 240 | 4 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | 16 | - | - | Not Qualified | - | 3.6V | 1.8/3V | INDUSTRIAL | 1.6V | 1 | 4 | - | - | - | 50nA | - | - | - | - | SPDT | - | - | - | - | - | - | - | Single | - | 0.0015mA | - | - | - | - | - | - | - | - | 68 dB | - | - | - | 0.13Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 20ns | - | - | - | - | 0.3A | - | - | 1mm | 3mm | 3mm | - | - | RoHS Compliant | Contains Lead | ||
![]() CD4051BCSJ ON Semiconductor | 3516 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 16-SOP | - | - | 420 ns | -55°C~125°C TA | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | 240Ohm | - | 125°C | -55°C | - | 500mW | - | - | - | - | - | - | - | - | 4051 | - | - | - | 1 | - | - | - | - | - | - | 1 | 1 | 15V | 5V | - | - | - | 500mW | - | - | - | 55 ns | 1.2 μs | - | Demultiplexer, Multiplexer | - | 8 | 5V~15V ±2.5V~7.5V | Dual, Single | - | - | - | 7.5V | 40MHz | 240Ohm | 2.5V | - | - | 8:1 | - | - | 50nA | - | - | - | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STG4259BJR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 11-WFBGA, FCBGA | - | 11 | - | - | - | 17 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 11 | - | 300mOhm | - | - | - | - | 500mW | BOTTOM | BALL | - | 2 | 1.8V | 0.5mm | - | - | STG4259 | SEPARATE OUTPUT | 11 | - | - | - | - | - | 1.6/4V | - | - | 1 | 2 | 4.8V | 1.65V | - | 50nA | - | - | 50nA | - | - | - | 123 ns | - | - | - | - | - | Dual, Single | - | - | - | - | 40MHz | 300mOhm | - | - | - | 2:1 | 71 dB | - | 20nA | 30pF | 0.005Ohm | SPDT | 38ns, 17ns | 103pC | 3m Ω | BREAK-BEFORE-MAKE | - | 15ns | 1.65V~4.8V | - | - | - | - | - | 0.715mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74HCT4851PW,112 Nexperia USA Inc. | 39 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~125°C TA | Tube | 2008 | e4 | - | Active | 1 (Unlimited) | 16 | - | 210Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74HCT4851 | - | 16 | - | - | - | - | - | - | - | - | 8 | 1 | 5.5V | 4.5V | - | 2μA | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | - | 210Ohm | - | - | - | 8:1 | - | - | 100nA | 10pF | 2Ohm | - | 25ns, 80ns | - | 2 Ω | - | 35ns | - | 4.5V~5.5V | - | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() ISL43840IR Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 20 | - | - | - | - | - | Bulk | 2003 | e0 | - | Discontinued | 1 (Unlimited) | 20 | - | 45Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | NO LEAD | 240 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | - | - | 20 | - | - | Not Qualified | - | 6V | 2/12/+-2/+-6V | INDUSTRIAL | 2V | 4 | - | - | - | SINGLE-ENDED MULTIPLEXER | 1μA | - | - | - | - | 4PST | - | - | - | Demultiplexer, Multiplexer | - | - | - | Dual, Single | - | 0.001mA | -5V | - | - | - | - | - | - | - | 92 dB | -6V | - | - | 1.3Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 50ns | 35ns | - | - | - | - | -2V | - | 1mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL5123IH-T Intersil (Renesas Electronics America) | 3153 |
| Datasheet | - | - | Surface Mount | - | SOT-23-6 | - | 8 | - | - | - | - | - | Tape & Reel (TR) | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 6 | - | 30Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 2 | 3.3V | 0.95mm | not_compliant | 30 | - | - | 6 | R-PDSO-G6 | - | Not Qualified | - | 3.6V | - | INDUSTRIAL | 3V | 1 | - | - | - | - | 100pA | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 76 dB | - | - | - | 1Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74VHC4051WMX ON Semiconductor | 15302 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | 170 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100Ohm | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | 74VHC4051 | - | - | - | - | - | 6V | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | - | - | 35 ns | 200 ns | - | Demultiplexer, Multiplexer | - | - | 2V~6V ±1V~6V | Dual, Single | 30MHz | - | - | - | - | 100Ohm | - | - | - | 8:1 | - | - | 200nA | 5pF 90pF | - | - | 41ns, 32ns | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ISL54062IRTZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | - | - | - | 10 | - | - | - | 16 ns | - | - | 2008 | e3 | - | Active | 1 (Unlimited) | 10 | - | 550mOhm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | - | 260 | 2 | 3V | 0.5mm | - | 30 | - | SEPARATE OUTPUT | - | - | - | - | - | - | 1.8/5V | INDUSTRIAL | - | 2 | - | 6.5V | 1.8V | - | 20nA | 20nA | - | 100nA | - | SPDT | - | 35 ns | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 60 dB | - | - | - | 0.03Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() HI1-5042-2 Intersil (Renesas Electronics America) | 1573 | - | Datasheet | 19 Weeks | - | Through Hole | - | CDIP | - | 16 | - | - | - | 500 ns | - | Bulk | 1999 | e0 | no | Active | - | 16 | EAR99 | 75Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | - | - | 1 | 15V | 2.54mm | - | - | - | - | 16 | - | - | - | 15V | - | - | MILITARY | - | 1 | - | - | - | - | 200μA | - | - | - | 1 | SPDT | - | 500 ns | - | - | - | - | - | Dual | - | - | -15V | - | - | - | - | - | 15V | - | 80 dB | - | - | - | 2Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 5.08mm | - | 7.62mm | No | - | RoHS Compliant | Contains Lead | ||
![]() ISL8393IB Intersil (Renesas Electronics America) | 1713 |
| Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | Bulk | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 16 | - | 35Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | - | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | Not Qualified | - | 6V | 5V | INDUSTRIAL | 2V | 1 | - | - | - | - | 10nA | - | - | - | 4 | SPST | - | - | - | - | - | - | - | Dual, Single | - | - | -5V | - | - | - | - | - | - | - | 71 dB | -6V | - | - | 0.3Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | NO/NC | - | -2V | - | 1.75mm | 9.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead |