- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT4353N,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~125°C TA | Tube | 1997 | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | DUAL | - | 260 | 3 | 4.5V | 2.54mm | unknown | - | 30 | 74HCT4353 | - | 20 | R-PDIP-T20 | - | Not Qualified | - | - | - | 5V | - | 1 | 3 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~5.5V ±1V~5V | - | - | 0.16mA | - | - | 170MHz | 120Ohm | - | - | - | - | 2:1 | 50 dB | 100nA | 3.5pF | 9Ohm | SPDT | 45ns, 45ns | - | 6 Ω | BREAK-BEFORE-MAKE | 50ns | 45ns | - | - | - | 0.025A | - | 4.2mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HI1-5051-2 Intersil (Renesas Electronics America) | 650 | - | - | 19 Weeks | - | - | Through Hole | - | CDIP | - | 16 | - | - | 500 ns | - | Bulk | 1999 | - | e0 | no | Active | - | 16 | EAR99 | 45Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | - | - | 2 | 15V | - | - | - | - | - | SEPARATE OUTPUT | 16 | - | - | - | 15V | - | - | - | MILITARY | 1 | - | - | - | - | 200μA | - | - | - | 2 | SPDT | - | 500 ns | - | - | - | - | - | Dual | - | - | -15V | - | - | - | - | - | 15V | - | - | 80 dB | - | - | 1Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 25Ohm | - | - | - | 5.08mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 74HCT4066PW-Q100,1 Nexperia USA Inc. | 39 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 14 | - | 35Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | - | 74HCT4066 | - | 14 | - | - | - | 5V | - | - | - | - | 1 | - | 5.5V | 4.5V | DIFFERENTIAL MULTIPLEXER | 40μA | - | 100mW | - | - | SPST | - | - | - | - | - | 4 | - | Single | - | - | - | - | 200MHz | 20Ohm Typ | - | - | - | - | 1:1 | 50 dB | 1μA | 3.5pF | 5Ohm | SPST - NO | 44ns, 30ns | - | 3 Ω | - | 36ns | 53ns | 4.5V~5.5V | - | - | - | - | 1.1mm | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() NX3V1G66GM,132 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 6-XFDFN | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 2 | 1.65V | 0.5mm | - | - | 30 | NX3V1G66G | - | 6 | S-PDSO-N6 | - | Not Qualified | - | - | 3.6V | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | 450mOhm | - | - | - | - | 1:1 | 90 dB | 10nA | 70pF | - | SPST - NO | 24ns, 9ns | 12pC | - | BREAK-BEFORE-MAKE | 49ns | 26ns | 1.4V~4.3V | - | NO | - | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STG4210QTR STMicroelectronics | 6567 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | - | 45 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 10 | - | 2.9Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.12W | QUAD | - | 260 | 2 | 1.8V | 0.4mm | - | - | - | STG4210 | SEPARATE OUTPUT | 10 | - | - | - | 3V | - | - | 1.8/4V | - | 1 | - | 4.3V | 1.65V | - | 50nA | - | 1.12W | 50nA | - | SPST | - | 120 ns | - | - | - | 2 | - | Single | - | - | - | - | 58MHz | 1.3Ohm | - | - | - | - | 1:1 | 66 dB | 100nA | 85pF | 0.03Ohm | SPST - NO | 55ns, 30ns | 49pC | 10m Ω | BREAK-BEFORE-MAKE | 90ns | 40ns | 1.65V~4.3V | - | NO | - | - | 0.55mm | 1.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() DG403DY-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | - | - | - | - | - | 1999 | - | e0 | - | Discontinued | - | 16 | - | 45Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | GULL WING | - | 2 | 15V | - | - | - | - | - | SEPARATE OUTPUT | - | - | - | Not Qualified | - | - | - | 5+-15V | INDUSTRIAL | 1 | - | - | - | - | 10nA | - | - | - | 2 | SPDT | - | - | - | - | - | - | - | Dual, Single | - | - | -15V | - | - | - | - | - | - | - | - | 72 dB | - | - | 3Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 150ns | 100ns | - | - | NO/NC | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() HI3-0201HS-5Z Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | CDIP | - | 16 | - | - | 150 ns | - | Bulk | 1999 | - | e3 | yes | Active | - | 16 | EAR99 | 50Ohm | Matte Tin (Sn) - annealed | 75°C | 0°C | - | - | - | - | - | 4 | 15V | - | - | - | - | - | SEPARATE OUTPUT | 16 | - | - | - | 15V | - | - | - | COMMERCIAL EXTENDED | 1 | - | 36V | - | - | 4.5mA | 4.5mA | - | 10mA | 4 | SPST | - | 50 ns | - | - | - | - | - | Dual, Single | - | - | -15V | - | - | - | - | - | 15V | - | - | 72 dB | - | - | 0.9Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 50Ohm | NC | - | - | 5.33mm | 19.17mm | 7.62mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MM74HC4053MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | -40°C~85°C TA | Tube | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4053 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | 35MHz | 100Ohm | - | - | - | - | 2:1 | - | 100nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL84522IB Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | - | - | - | - | Bulk | 2001 | - | e0 | - | Discontinued | 1 (Unlimited) | 16 | - | 100Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | GULL WING | 240 | 4 | 5V | 1.27mm | - | - | NOT SPECIFIED | - | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | 3/5/+-5V | INDUSTRIAL | 1 | - | 12V | 2V | - | 50nA | - | - | - | 4 | SPST | - | - | - | - | - | - | - | Dual, Single | - | - | -5V | 6V | - | - | 2V | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | BREAK-BEFORE-MAKE | 80ns | 30ns | - | - | NO | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MC74LVXT4051DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | 40 | MC74LVXT4051 | - | 16 | - | - | Not Qualified | - | Non-Inverting | - | - | - | 8 | 1 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | - | - | 40 ns | 40 ns | - | Demultiplexer, Multiplexer | - | 8 | 2.5V~6V ±2.5V~6V | Dual | 80MHz | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL54060IRTZ-T Intersil (Renesas Electronics America) | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | 10 | - | - | 10 ns | - | Tape & Reel | 2001 | - | e3 | - | Active | 1 (Unlimited) | 10 | - | 520mOhm | Matte Tin (Sn) - annealed | 85°C | -40°C | 8542.39.00.01 | - | DUAL | - | 260 | 2 | 3V | 0.5mm | - | - | - | - | SEPARATE OUTPUT | - | - | - | - | - | - | - | 1.8/5V | INDUSTRIAL | 1 | - | 6.5V | 1.8V | - | 8nA | - | - | 100nA | - | SPST | - | 35 ns | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 68 dB | - | - | 0.01Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | 0.8mm | 3mm | 3mm | - | No | - | RoHS Compliant | - | ||
![]() SN74LV4052AD Texas Instruments | 10832 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 28 ns | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | - | 74LV4052 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | 3.3V | - | 2 | 2 | 5.5V | 2V | DIFFERENTIAL MULTIPLEXER | 20μA | 20μA | - | - | 4 | - | 12 ns | 28 ns | - | Demultiplexer, Multiplexer | - | 8 | - | Single | - | - | - | - | - | 75Ohm | - | - | - | - | 4:1 | 45 dB | 100nA | 0.5pF 13.1pF | 1.5Ohm | SP4T | 14ns, 14ns | - | 700m Ω | - | 35ns | 35ns | 2V~5.5V | 500Ohm | - | 0.05A | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS5A12301EYFPR Texas Instruments | 30064 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 6-XFBGA, DSBGA | - | 6 | - | - | 215 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 750mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 2.5V | 0.4mm | - | - | - | TS5A12301 | - | 6 | - | 2 | - | - | Non-Inverting | - | 5V | - | 1 | - | 5.5V | 2.25V | - | 10μA | - | - | 10μA | - | - | - | 225 ns | - | - | - | 1 | - | Single | 55MHz | - | - | - | - | 750mOhm | - | 200mA | - | 200mA | 2:1 | 63 dB | 20nA | 28pF | 0.15Ohm | SPDT | 225ns, 215ns | 97pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | 2.25V~5.5V | - | - | - | 500μm | - | 1mm | 1.4mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS12A44515DR Texas Instruments | 40 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 80 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.15W | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | - | TS12A44515 | SEPARATE OUTPUT | 14 | - | - | - | - | - | - | - | - | 4 | - | 12V | 2V | - | 50nA | - | 1.15W | 50nA | - | SPST | - | 120 ns | - | - | - | 4 | - | Single | - | - | - | - | - | 10Ohm | - | - | - | - | 1:1 | 94 dB | 1nA | 8pF 8pF | 3.5Ohm | SPST - NC | 75ns, 45ns | -10.5pC | 2.5 Ω (Max) | BREAK-BEFORE-MAKE | 175ns | - | 2.7V~12V | - | NC | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS2DDR2811ZXYR Texas Instruments | 4200 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-UFBGA | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | 6Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.5mm | - | 10GHz | - | TS2DDR2811 | SEPARATE OUTPUT | 20 | - | - | - | - | - | - | - | - | 8 | - | 3.6V | 3V | - | 250μA | 250μA | - | 500μA | - | SPST | - | - | - | - | - | - | - | Single | 1.1 GHz | - | - | - | - | 6Ohm | - | - | - | - | 1:1 | - | - | 2.5pF | 0.4Ohm | SPST - NO | - | - | 400m Ω | BREAK-BEFORE-MAKE | 15ns | 9ns | 3V~3.6V | - | NC | - | 610μm | - | 2.5mm | 3mm | 360μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS6233MUTBG ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | - | 550mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 4.2V | 0.4mm | - | - | NOT SPECIFIED | NLAS6233 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | - | - | 4.5V | 3.3V | - | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 36MHz | 550mOhm | - | - | - | - | 2:2 | 70 dB | 1μA | 45pF | 0.19Ohm | DPDT | 17ns, 9ns | - | 190m Ω | BREAK-BEFORE-MAKE | - | - | 2.7V~4.5V | - | - | - | - | 0.6mm | 1.8mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TS12A4514P Texas Instruments | 43 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 440.409842mg | 80 ns | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 727mW | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | - | TS12A4514 | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | - | - | 1 | - | 12V | 2V | - | 50nA | - | 727mW | 50nA | - | SPST | - | 120 ns | - | - | - | 1 | - | Single | 520MHz | - | - | - | - | 10Ohm | - | - | - | - | 1:1 | 94 dB | 1nA | 7.5pF 7.5pF | - | SPST - NO | 75ns, 45ns | -11.5pC | - | BREAK-BEFORE-MAKE | - | - | 2.7V~12V | - | NO | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4351M Texas Instruments | 800 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | 275 ns | -55°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 130Ohm | - | - | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | - | - | 74HC4351 | - | 20 | - | - | - | - | - | - | - | - | 1 | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | - | 35 ns | 300 ns | 2V | Demultiplexer, Multiplexer | 6V | 8 | 2V~6V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | 145MHz | 130Ohm | 1V | 20mA | 3V | 20mA | 8:1 | 73 dB | 400nA | 5pF 25pF | 10Ohm | - | 55ns, 50ns | - | 5 Ω | BREAK-BEFORE-MAKE | 450ns | 375ns | - | - | NC | 0.025A | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4352E Texas Instruments | 903 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1.1991g | 275 ns | -55°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | 130Ohm | - | - | - | - | - | - | - | - | 1 | 4.5V | - | - | - | - | 74HC4352 | - | 20 | - | - | - | - | - | - | - | - | 2 | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | - | 16μA | - | - | 4 | 4PST | 35 ns | 375 ns | 2V | Demultiplexer, Multiplexer | 6V | 8 | 2V~6V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | 165MHz | 130Ohm | 1V | 20mA | 3V | 20mA | 4:1 | 65 dB | 200nA | 5pF 12pF | 10Ohm | SP4T | 60ns, 55ns | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LV4052D,112 Nexperia USA Inc. | 39 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 125 ns | -40°C~125°C TA | Tube | 2013 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | 135Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 2 | 6V | - | - | - | 30 | 74LV4052 | - | 16 | - | - | - | 3.3V | - | - | - | - | 4 | 2 | 6V | 1V | DIFFERENTIAL MULTIPLEXER | 80μA | - | 500mW | - | - | - | 8 ns | 190 ns | - | Demultiplexer, Multiplexer | - | 8 | - | Dual, Single | - | - | - | - | - | 85Ohm | - | - | - | - | 4:1 | 50 dB | 2μA | 3.5pF | 2Ohm | SP4T | 46ns, 32ns | - | 2 Ω | - | 56ns | - | 1V~6V | - | - | - | - | 1.75mm | 9.9mm | - | - | No | - | ROHS3 Compliant | - |