- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX307CWI Maxim Integrated | 3042 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 0°C~70°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | CONFIGURABLE AS 16-CHANNEL SINGLE ENDED MUX | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | MAX307 | - | 28 | - | - | Not Qualified | - | - | - | - | - | - | 8 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 5V~30V ±4.5V~20V | - | - | - | -15V | - | - | 100Ohm | - | - | - | 8:1 | 69 dB | 500pA | 8pF 65pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | - | 150ns | - | - | - | 0.03A | - | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX358CWE Maxim Integrated | 1 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 300 ns | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.8kOhm | Matte Tin (Sn) | - | - | - | - | - | GULL WING | 260 | 1 | 15V | - | - | - | MAX358 | - | 16 | - | - | - | 15V | - | - | - | - | - | 8 | - | 1 | 18V | 4.5V | - | 1mA | 500μA | - | - | - | DPST | - | 300 ns | Multiplexer | - | - | Dual | - | - | -15V | 18V | - | 1.8kOhm | 4.5V | - | - | 8:1 | 68 dB | 10μA | 5pF 25pF | - | - | 300ns, 300ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 1.5kOhm | - | 0.02A | ±4.5V~18V | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG408DY Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | DG408 | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 5V~30V ±5V~20V | - | - | 2mA | -15V | - | - | 100Ohm | - | - | - | 8:1 | 75 dB | 500pA | 3pF 26pF | 1.5Ohm | - | 150ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 225ns | 300ns | - | - | - | 0.02A | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX328EWE Maxim Integrated | 9585 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 1 μs | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 3.5kOhm | Matte Tin (Sn) | - | - | - | 750mW | - | GULL WING | 260 | 1 | 15V | - | - | 30 | MAX328 | - | 16 | - | - | - | 28V | - | - | - | - | - | 8 | - | 1 | 30V | 10V | - | 4.5μA | - | - | - | - | DPST | 1.5 μs | 1.5 μs | Multiplexer | - | 10V~30V ±5V~18V | Dual, Single | - | 0.2mA | -15V | 18V | - | 3.5kOhm | 5V | - | - | 8:1 | 84 dB | 10pA | 1.8pF 8pF | 30Ohm | - | 1.5μs, 1μs | 2pC | 70 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX303CSE Maxim Integrated | 8960 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 100 ns | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | - | 696mW | - | GULL WING | 260 | 2 | 15V | - | - | 30 | MAX303 | SEPARATE OUTPUT | 16 | - | - | - | 20V | - | - | 5+-15V | - | - | 2 | - | - | 30V | 10V | - | - | 10nA | - | 10nA | - | - | - | 150 ns | - | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 2:1 | 72 dB | 500pA | 12pF 12pF | 0.5Ohm | SPDT | 150ns, 100ns | 10pC | 500m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4734EUB Maxim Integrated | 408 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 30 | MAX4734 | - | 10 | - | - | Not Qualified | - | - | 3.6V | 3/3.3V | - | - | 4 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 800mOhm | - | - | - | 4:1 | 56 dB | 1nA | 33pF 117pF | - | SP4T | 25ns, 20ns | 60pC | 100m Ω | - | BREAK-BEFORE-MAKE | 30ns | 25ns | 1.6V~3.6V | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4053ACSE Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 150 ns | 0°C~70°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 100Ohm | - | - | - | - | 696mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | 30 | MAX4053 | - | 16 | - | 6 | - | 8V | Non-Inverting | - | - | - | - | 1 | Logic | - | 16V | 2V | - | 1μA | 100nA | 696mW | 100nA | 8 | - | - | 175 ns | Multiplexer | 3 | 2V~16V ±2.7V~8V | Dual, Single | - | - | -5V | 8V | - | 100Ohm | 2.7V | 30mA | 5V | 2:1 | 90 dB | 100pA | 2pF 2pF | 6Ohm | SPDT | 175ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() NX3L1G384GM,115 NXP USA Inc. | 90000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 6-XFDFN | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1.65V | 0.5mm | - | 30 | NX3L1G384G | - | 6 | R-PDSO-N6 | - | Not Qualified | - | - | 4.3V | - | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60MHz | 750mOhm | - | - | - | 1:1 | 90 dB | 10nA | 35pF | - | SPST - NC | 24ns, 7ns | 6pC | - | - | BREAK-BEFORE-MAKE | 48ns | - | 1.4V~4.3V | - | NO | - | - | - | 0.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG623BRMZ Analog Devices Inc. | 2 | - | Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 45 ns | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 5.5Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | unknown | 40 | ADG623 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | 5V | - | - | - | - | - | 2 | - | - | 5.5V | 2.7V | - | - | - | 10μW | - | - | SPST | - | 75 ns | - | - | 2.7V~5.5V ±2.7V~5.5V | - | 230MHz | - | -5V | 5.5V | - | 5.5Ohm | 2.7V | - | 5V | 1:1 | 65 dB | 250pA | 20pF 20pF | 0.25Ohm | SPST - NO/NC | 120ns, 70ns | 110pC | 250m Ω | - | BREAK-BEFORE-MAKE | - | 70ns | - | - | - | - | - | 850μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NJU211M# NJR Corporation/NJRC | 10 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-DMP | - | 0°C~70°C TA | Tube | 1999 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | - | - | 1:1 | - | 5nA | 5pF 5pF | - | SPST - NC | 1μs, 500ns | 20pC | - | - | - | - | - | - | - | - | - | ±15V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AD7503KN Analog Devices Inc. | 15 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 300Ohm | - | - | - | - | - | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | not_compliant | NOT APPLICABLE | AD7503 | - | 16 | - | - | Not Qualified | - | - | - | - | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | DPST | - | - | - | - | - | - | - | 0.8mA | -15V | - | - | 300Ohm | - | - | - | 8:1 | - | 2nA | 5pF 30pF | 6.8Ohm | - | 800ns, 800ns (Typ) | - | 12 Ω | - | - | 80ns | 80ns | - | - | - | 0.035A | ±15V | - | 5.33mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HI1-0201HS-2 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | - | CDIP | - | 16 | - | 150 ns | - | Bulk | 1999 | e0 | no | Active | - | 16 | - | EAR99 | 50Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | - | - | - | 4 | 15V | - | - | - | - | SEPARATE OUTPUT | 16 | - | - | - | 15V | - | - | - | MILITARY | - | 1 | - | - | 36V | - | - | 4.5mA | 4.5mA | - | 10mA | 4 | SPST | - | 50 ns | - | - | - | Dual, Single | - | - | -15V | - | - | - | - | - | 15V | - | 72 dB | - | - | 0.9Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 30Ohm | NC | - | - | - | 5.08mm | - | 7.62mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ISL43L110IHZ-T Intersil (Renesas Electronics America) | 4357 |
| Datasheet | 6 Weeks | - | Surface Mount | - | SC | - | 5 | - | 12 ns | - | - | 2001 | e3 | - | Active | 2 (1 Year) | 5 | - | - | 220mOhm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | - | SEPARATE OUTPUT | 705 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1 | - | - | 4.5V | 1.1V | - | 50nA | - | - | 50nA | 4 | SPST | - | 15 ns | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 65 dB | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | 1mm | - | 2.15mm | 1.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() HI9P0201HS-9Z Intersil (Renesas Electronics America) | 914 |
| Datasheet | 8 Weeks | - | Surface Mount | - | SOIC | - | 16 | - | 150 ns | - | Bulk | 2000 | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | 50Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | - | SEPARATE OUTPUT | 16 | - | - | - | 15V | - | - | - | INDUSTRIAL | - | 1 | - | - | 36V | - | - | 4.5mA | 4.5mA | - | 10mA | 4 | SPST | - | 50 ns | - | - | - | Dual, Single | - | - | -15V | - | - | - | - | - | 15V | - | 72 dB | - | - | 0.9Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 30Ohm | NC | - | - | - | 2.65mm | 10.3mm | 7.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHC4053M Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | 3 | 4.5V | 1.27mm | unknown | NOT SPECIFIED | - | - | 16 | R-PDSO-G16 | - | - | - | - | - | - | - | - | 1 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±1V~6V | - | - | - | -4.5V | - | - | 100Ohm | - | - | - | 2:1 | 44 dB | 50nA | 5pF 30pF | 5Ohm | SPDT | 41ns, 32ns | - | 10 Ω | -50dB @ 1MHz | - | 46ns | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ6234QI Alpha & Omega Semiconductor Inc. | In Stock | - | - | 16 Weeks | - | - | Surface Mount | 10-UFQFN | YES | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | 500mOhm | - | - | - | - | - | QUAD | NO LEAD | - | 2 | - | 0.5mm | - | - | - | - | - | - | 4 | Not Qualified | 3V | - | - | - | - | - | - | - | - | 4.3V | 2.3V | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 45MHz | 500mOhm | - | - | - | 2:1 | - | 100nA | 22pF | - | SPDT | 50ns, 40ns | 24pC | 40m Ω | - | BREAK-BEFORE-MAKE | 55ns | - | 2.3V~4.3V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NJU4052BD NJR Corporation/NJRC | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-DIP | - | -40°C~85°C TA | Tube | 1999 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160Ohm | - | - | - | 4:1 | - | 100nA | 5pF | - | SP4T | 500ns, 500ns | - | 5Ohm | - | - | - | - | 3V~18V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISL5120IB Intersil (Renesas Electronics America) | 13932 |
| Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | Bulk | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 8 | - | - | 30Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 2 | 3.3V | - | - | 30 | - | SEPARATE OUTPUT | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | 3V | 1 | - | - | - | - | - | 100pA | - | - | - | 2 | SPST | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 76 dB | - | - | 1Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead | ||
![]() NX3V1G384GW,125 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | NOT SPECIFIED | NX3V1G384 | - | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | 450mOhm | - | - | - | 1:1 | - | 10nA | 70pF | - | SPST - NC | 26ns, 10ns | 12pC | - | - | BREAK-BEFORE-MAKE | 43ns | - | 1.4V~4.3V | - | NC | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL5123IB Intersil (Renesas Electronics America) | 6686 |
| Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | Bulk | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 8 | - | - | 30Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | DUAL | GULL WING | 240 | 2 | 3.3V | - | - | 30 | - | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 3.6V | - | INDUSTRIAL | 3V | 1 | - | - | - | - | - | 100pA | - | - | - | 1 | SPDT | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 76 dB | - | - | 1Ohm | - | - | - | - | - | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Contains Lead |