- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4613ESE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | MAX4613 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 12/+-15V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | 4.5V~40V ±4.5V~20V | - | - | -15V | - | - | 70Ohm | - | - | - | - | 1:1 | 60 dB | 500pA | 4pF 4pF | - | SPST - NO/NC | 250ns, 120ns | 5pC | 4 Ω (Max) | - | BREAK-BEFORE-MAKE | 250ns | 120ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX354CPE Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 200 ns | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 350Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 1 | 15V | 2.54mm | - | - | MAX354 | - | 16 | - | - | 28V | - | - | - | - | 8 | 1 | 36V | 4.5V | - | 300μA | - | - | - | DPST | 250 ns | 250 ns | Multiplexer | 4.5V~36V ±4.5V~18V | Dual, Single | 0.5mA | -15V | 18V | - | 350Ohm | 4.5V | - | - | - | 8:1 | 100 dB | 500pA | 1.6pF 11pF | 7Ohm | - | 250ns, 200ns | 80pC | 7 Ω | - | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | - | 0.03A | - | 4.572mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX355CPE Maxim Integrated | 633 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 200 ns | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 350Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 1 | 15V | - | - | - | MAX355 | - | 16 | - | - | 28V | - | - | +-15V | - | 4 | 2 | 36V | 4.5V | - | 300μA | - | - | - | 4PST | 250 ns | 250 ns | Multiplexer | 4.5V~36V ±4.5V~18V | Dual, Single | 0.5mA | -15V | 18V | - | 350Ohm | 4.5V | - | - | - | 4:1 | 100 dB | 500pA | 1.6pF 5pF | 7Ohm | SP4T | 250ns, 200ns | 80pC | 7 Ω | - | BREAK-BEFORE-MAKE | 400ns | 300ns | - | - | - | 0.03A | - | - | 19.175mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG406CJ Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | - | 300 ns | - | 0°C~70°C TA | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | 175Ohm | Matte Tin (Sn) | - | 727mW | - | - | 260 | 1 | 15V | 2.54mm | - | - | DG406 | - | 28 | - | - | 28V | - | - | - | - | 16 | 1 | 30V | 5V | - | 500μA | - | - | - | - | 300 ns | 600 ns | Multiplexer | 5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 100Ohm | 4.5V | - | - | - | 16:1 | 69 dB | 500pA | 8pF 130pF | 1.5Ohm | - | 200ns, 150ns | 2pC | 1.5 Ω | - | BREAK-BEFORE-MAKE | 400ns | - | - | - | - | 0.03A | - | 5.08mm | 36.83mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14689EWL T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 9-WFBGA, WLBGA | - | 9 | - | 30 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | Beyond-the-Rails™ | - | yes | Active | 1 (Unlimited) | 9 | - | 450mOhm | - | - | 963.8mW | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.4mm | - | NOT SPECIFIED | MAX14689 | SEPARATE OUTPUT | - | - | Not Qualified | 2.5V | Non-Inverting | - | - | - | - | 1 | 5.5V | 1.6V | - | - | - | 125μA | - | - | - | 200 μs | - | - | Single | - | - | - | 110MHz | 450mOhm | - | - | - | - | 2:2 | - | 100nA | 25pF | - | DPDT | 200μs, 30μs | - | 5m Ω | - | BREAK-BEFORE-MAKE | 250000ns | - | 1.6V~5.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL84714IHZ-T7A Renesas Electronics America Inc. | 39 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 2 (1 Year) | 6 | - | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | ISL84714 | - | 6 | R-PDSO-G6 | - | - | - | 3.6V | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mOhm | - | - | - | - | 2:1 | - | 2nA | 40pF | - | SPDT | 11ns, 7ns | 20pC | 5m Ω | - | - | - | 9ns | 1.65V~3.6V | 600mOhm | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4644EUA T Maxim Integrated | 150 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5V SUPPLY | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | MAX4644 | - | 8 | S-PDSO-G8 | Not Qualified | - | - | 3.3V | 3/5V | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | - | 2:1 | 55 dB | 250pA | 12pF | 0.1Ohm | SPDT | 15ns, 5ns | 5pC | 100m Ω | - | BREAK-BEFORE-MAKE | 20ns | 7.5ns | 1.8V~5.5V | - | NO/NC | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() DG417CJ Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | 0°C~70°C TA | Tube | 1997 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 35Ohm | - | - | - | DUAL | - | 240 | 1 | 15V | 2.54mm | - | 20 | DG417 | - | 8 | - | - | - | - | - | - | - | 1 | 1 | 30V | 10V | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | - | 1:1 | 68 dB | 250pA | 8pF 8pF | 3Ohm | SPST - NC | 175ns, 145ns | 3pC | 3 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | Non-RoHS Compliant | - | ||
![]() MAX393CUE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 75 ns | - | 0°C~70°C TA | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | - | 696mW | - | GULL WING | 245 | 4 | 5V | 0.65mm | - | - | MAX393 | SEPARATE OUTPUT | 16 | - | - | 8V | - | - | 3.3/5/+-5V | - | 1 | 4 | 15V | 3V | - | 1μA | - | 1μA | - | SPST | - | 130 ns | - | 3V~15V ±3V~8V | Dual, Single | - | -5V | 8V | - | 35Ohm | 3V | - | - | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO/NC | 130ns, 75ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.1mm | 5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4516CUK-T Maxim Integrated | 2500 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 29.993795mg | 75 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | 20Ohm | - | - | 571mW | - | GULL WING | 240 | 1 | 5V | - | - | 20 | MAX4516 | - | 5 | - | - | 5V | Non-Inverting | - | - | - | 1 | - | - | - | - | 40μA | - | 125μA | - | SPST | - | 100 ns | - | 2V~12V ±1V~6V | Dual | - | -5V | 6V | - | 20Ohm | 1V | - | 20mA | 5V | 1:1 | 86 dB | 1nA | 9pF 9pF | - | SPST - NO | 100ns, 75ns | 10pC | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | 2.9mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4052AEPE Maxim Integrated | 78956 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C TA | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX4052 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 3/5/+-5V | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | 0.01mA | -5V | - | - | 100Ohm | - | - | - | - | 4:1 | 90 dB | 100pA | 2pF 2pF | 6Ohm | SP4T | 175ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | - | - | 19.175mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX333AEUP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 145 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | 35Ohm | Matte Tin (Sn) | - | 559mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX333 | - | 20 | - | - | 20V | - | - | - | - | 1 | 4 | 30V | 10V | - | 1μA | 50μA | 50μA | - | - | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 45Ohm | 4.5V | - | - | - | 2:1 | 72 dB | 250pA | 5pF | - | SPDT | 175ns, 145ns | 2pC | 2 Ω (Max) | -78dB @ 1MHz | - | - | - | - | - | - | - | - | 1.1mm | 6.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() HI9P0201-5Z Renesas Electronics America Inc. | 621 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | Commercial grade | 0°C~75°C TA | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 16 | - | - | MATTE TIN | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 15V | - | - | NOT SPECIFIED | HI-201 | - | 16 | - | - | - | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 80Ohm | - | - | - | - | 1:1 | 80 dB | 50nA | 5.5pF 5.5pF | - | SPST - NC | 185ns, 220ns (Typ) | - | - | - | - | - | - | - | 55Ohm | - | - | ±15V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4708ESE T Maxim Integrated | 76 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 250 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 400Ohm | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | MAX4708 | - | 16 | - | - | 28V | - | - | - | - | 8 | 1 | 36V | 9V | SINGLE-ENDED MULTIPLEXER | 525μA | - | - | - | - | 350 ns | 500 ns | - | 9V~36V ±4.5V~20V | - | 0.75mA | -15V | 20V | - | 400Ohm | 4.5V | - | - | - | 8:1 | 70 dB | 500pA | 10pF 19pF | 15Ohm | - | 275ns, 200ns | - | 15 Ω (Max) | - | BREAK-BEFORE-MAKE | 275ns | 200ns | - | - | - | 0.03A | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HI3-0509A-5Z Renesas Electronics America Inc. | 508 |
| Datasheet | 14 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | Commercial grade | 0°C~75°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 16 | - | - | MATTE TIN | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | HI-509 | - | 16 | R-PDIP-T16 | - | - | - | - | - | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 1.8kOhm | - | - | - | - | 4:1 | 68 dB | 30pA Typ | 10pF 12pF | - | SP4T | 300ns, 300ns (Typ) | - | - | - | - | - | - | - | - | - | - | ±15V | 5.33mm | 19.17mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG302AAK/883B Maxim Integrated | 300 | - | Datasheet | 24 Weeks | Lead, Tin | Through Hole | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14 | - | 250 ns | Military grade | -55°C~125°C TA | Tube | 2000 | - | e0 | no | Active | 1 (Unlimited) | 14 | EAR99 | 50Ohm | Tin/Lead (Sn/Pb) | - | 727mW | DUAL | - | 240 | 2 | 15V | - | - | 20 | - | - | 14 | - | - | 15V | - | - | - | - | 2 | 2 | 36V | 10V | - | - | - | 500μA | - | - | - | 300 ns | - | - | - | - | -15V | 18V | - | 50Ohm | 5V | MIL-STD-883 Class B | 30mA | - | 2:1 | 62 dB | 1nA | 14pF 14pF | - | DPST - NO | 300ns, 250ns | 12pC | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±5V~18V | 5.08mm | 19.43mm | - | No | - | Non-RoHS Compliant | - | ||
![]() HI3-0506A-5Z Renesas Electronics America Inc. | 5 |
| Datasheet | 5 Weeks | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | - | 0°C~75°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 28 | - | - | Matte Tin (Sn) | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | HI-506 | - | 28 | R-PDIP-T28 | - | - | - | - | - | - | 16 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 1.8kOhm | - | - | - | - | 16:1 | 68 dB | 30pA Typ | 10pF 52pF | - | - | 300ns, 300ns (Typ) | - | - | - | - | - | - | - | - | - | - | ±15V | 5.33mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4502ESA Maxim Integrated | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C TA | Tube | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 250Ohm | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | MAX4502 | - | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | 1 | 12V | 2V | - | 1μA | - | - | - | SPST | - | - | - | - | Single | - | - | - | - | 250Ohm | - | - | - | - | 1:1 | 100 dB | 1nA | 3pF 3pF | - | SPST - NC | 75ns, 50ns | 1pC | - | - | - | 75ns | 50ns | 2V~12V | - | NC | - | - | - | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4502CPA Maxim Integrated | 1000 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | 0°C~70°C TA | Tube | 1999 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 250Ohm | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 20 | MAX4502 | - | 8 | R-PDIP-T8 | Not Qualified | - | - | 5.5V | - | - | 1 | 1 | - | - | - | 1μA | - | - | - | SPST | - | - | - | - | Single | - | - | - | - | 250Ohm | - | - | - | - | 1:1 | 100 dB | 1nA | 3pF 3pF | - | SPST - NC | 75ns, 50ns | 1pC | - | - | - | 75ns | 50ns | 2V~12V | - | NC | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4504ESA Maxim Integrated | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 250Ohm | - | - | - | - | GULL WING | 240 | 1 | 5V | - | not_compliant | 20 | MAX4504 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | +-3/+-5V | 1V | 1 | 1 | - | - | - | 40μA | - | - | 2 | SPST | - | - | - | - | Dual | - | -5V | - | - | 250Ohm | - | - | - | - | 1:1 | 90 dB | 1nA | 3pF 3pF | - | SPST - NC | 150ns, 100ns | 1pC | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±1V~6V | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead |