- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX320CSA T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | MAX320 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | -5V | - | - | 35Ohm | - | - | - | 1:1 | 72 dB | -8V | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 150ns, 100ns | 2pC | 300m Ω | - | - | 150ns | 100ns | - | - | - | ±2.7V~8V | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HI6-0201HS-5 Maxim Integrated | 1743 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 50 ns | - | 0°C~70°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 80Ohm | Tin/Lead (Sn85Pb15) | - | 762mW | - | GULL WING | 240 | 4 | 15V | 1.27mm | - | 20 | HI6-0201 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | 18V | - | - | 1 | 4 | 20V | 12V | - | - | 3.8mA | 6.5mA | SPST | - | 50 ns | - | 12V~20V ±5V~20V | Dual, Single | - | -15V | 20V | - | 50Ohm | 5V | - | - | 1:1 | 72 dB | - | 1nA | 10pF 10pF | - | SPST - NC | 50ns, 50ns | 10pC | - | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() IH5143CWE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 150 ns | - | 0°C~70°C TA | Tube | 1996 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin/Lead (Sn85Pb15) | - | 450mW | - | GULL WING | 240 | 2 | 15V | - | - | 20 | IH5143 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | 15V | - | - | 1 | 2 | - | - | - | - | - | - | - | - | 300 ns | - | - | Dual | - | -15V | 18V | - | 100Ohm | 4.5V | - | 15V | 2:1 | 50 dB | - | 100nA | - | 5Ohm | SPDT | 300ns, 150ns | 15pC | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | ±4.5V~18V | - | 10.3mm | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4542EKA-T Maxim Integrated | 11 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 75 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | no | Obsolete | 1 (Unlimited) | 8 | - | 60Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 330mW | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 20 | MAX4542 | SEPARATE OUTPUT | 8 | - | - | - | - | 3.3/5V | 1 | 2 | 12V | 2.7V | - | - | 100pA | 1μA | SPST | - | 100 ns | - | - | Single | - | - | - | - | 60Ohm | - | - | - | 1:1 | 76 dB | - | - | 8pF 8pF | 0.8Ohm | SPST - NC | 100ns, 75ns | 1pC | 800m Ω | - | BREAK-BEFORE-MAKE | - | - | 2.7V~12V | NC | - | - | 1.45mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX399EPE Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 400 ns | - | -40°C~85°C TA | Tube | 2002 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin/Lead (Sn85Pb15) | ALSO OPERATE WITH 3V TO 15V SINGLE SUPPLY | 470mW | - | - | 245 | 2 | 5V | - | - | - | MAX399 | - | 16 | - | - | 12V | - | - | 4 | 2 | 15V | 3V | - | 1μA | - | - | - | 150 ns | 500 ns | Multiplexer | 3V~15V ±3V~8V | Dual, Single | - | -5V | 8V | - | 100Ohm | 3V | - | - | 4:1 | 75 dB | - | 100pA | 11pF 20pF | 6Ohm | SP4T | 150ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 19.175mm | - | No | Unknown | Non-RoHS Compliant | - | ||
![]() ISL43210IHZ-T7A Renesas Electronics America Inc. | In Stock |
| Datasheet | 5 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | ISL43210 | - | 6 | R-PDSO-G6 | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | - | 2:1 | 76 dB | - | 3nA | 8pF 8pF | 0.8Ohm | SPDT | 25ns, 17ns (Typ) | 5pC | 800m Ω | - | - | - | 50ns | 2.7V~12V | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() ISL43L210IHZ-T7A Renesas Electronics America Inc. | In Stock |
| Datasheet | 5 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 2 (1 Year) | 6 | - | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | ISL43L210 | - | 6 | R-PDSO-G6 | - | - | 4.5V | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 360mOhm Typ | - | - | - | 2:1 | 70 dB | - | 30nA | 40pF | 0.005Ohm | SPDT | 15ns, 10ns | 25pC | 2m Ω | - | - | - | - | 1.1V~4.5V | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX359MJE/883B Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | 1.5 μs | - | -55°C~125°C TA | Tube | 1995 | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.8kOhm | TIN LEAD | - | 800mW | DUAL | - | 245 | 1 | 15V | - | - | - | - | - | 16 | - | - | 15V | - | - | 4 | 2 | 20V | - | DIFFERENTIAL MULTIPLEXER | 2mA | - | - | - | - | 700 ns | - | - | - | - | -15V | 18V | - | 1.8kOhm | 4.5V | - | - | 4:1 | 68 dB | - | 5μA | - | - | SP4T | 500ns, 500ns | - | - | - | MAKE-BEFORE-BREAK | 1000ns | - | - | - | - | ±4.5V~18V | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() MAX4691ETE Maxim Integrated | 500 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | 120 ns | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 70Ohm | - | - | 1.349W | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 30 | MAX4691 | - | 16 | - | - | - | - | - | 8 | 1 | 11V | 2V | SINGLE-ENDED MULTIPLEXER | 1μA | - | - | - | - | 350 ns | - | 2.7V~11V ±2V~5.5V | - | - | -5V | 5.5V | - | 70Ohm | 2V | 20mA | - | 8:1 | 82 dB | - | 1nA | 9pF 68pF | 2Ohm | - | 300ns, 100ns | 0.1pC | 2 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | - | - | 4mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4551EPE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 120Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 240 | 4 | 5V | - | not_compliant | 20 | MAX4551 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | 3/5/+-5V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | - | - | 120Ohm | - | - | - | 1:1 | 90 dB | - | 1nA | 3.5pF 3pF | 1Ohm | SPST - NC | 110ns, 90ns | 2pC | 1 Ω | - | BREAK-BEFORE-MAKE | 125ns | 100ns | - | NO | - | - | - | 19.175mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4553CSE Maxim Integrated | 3252 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 0°C~70°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 120Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 20 | MAX4553 | SEPARATE OUTPUT | 16 | - | - | - | - | 3/5/+-5V | 1 | 4 | 12V | 2V | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | 6V | - | 120Ohm | 2V | - | - | 1:1 | 90 dB | - | 1nA | 3.5pF 3pF | 1Ohm | SPST - NO/NC | 110ns, 90ns | 2pC | 1 Ω | - | BREAK-BEFORE-MAKE | 125ns | 100ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | Non-RoHS Compliant | - | ||
![]() MAX4560EPE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 160Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 240 | 3 | 5V | 2.54mm | not_compliant | 20 | MAX4560 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | 0.01mA | -5V | - | - | 160Ohm | - | - | - | 2:1 | 96 dB | - | 1nA | 2pF 4pF | 2Ohm | SPDT | 150ns, 120ns | 2.4pC | 2 Ω | - | BREAK-BEFORE-MAKE | 150ns | 120ns | - | - | 0.01A | - | 4.572mm | 19.175mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4600CWE Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 1.25Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 2 | 15V | - | not_compliant | 20 | MAX4600 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | - | - | 5/30/+-5/+-15V | 1 | 2 | - | - | - | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~20V | - | - | -15V | - | - | 1.25Ohm | - | - | - | 1:1 | 53 dB | - | 500pA | 115pF 115pF | 0.05Ohm | SPST - NO/NC | 160ns, 210ns | -60pC | 50m Ω | - | - | - | - | - | - | - | - | - | 10.3mm | 7.5mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX4630EUD Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | -40°C~85°C TA | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | 70Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | not_compliant | 20 | MAX4630 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | 12V | 3/5V | 1 | 4 | - | - | - | 1μA | - | - | SPST | - | - | - | - | Single | - | - | - | 300MHz | 70Ohm | - | - | - | 1:1 | - | - | 500pA | 20pF 12pF | 0.6Ohm | SPST - NC | 150ns, 80ns | 5pC | 500m Ω | - | BREAK-BEFORE-MAKE | 300ns | 150ns | 2V~12V | NC | - | - | 1.1mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4633CSE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 100 ns | - | 0°C~70°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 85Ohm | Tin/Lead (Sn85Pb15) | - | 696mW | - | GULL WING | 240 | 2 | 15V | - | - | 20 | MAX4633 | - | 16 | R-PDSO-G16 | - | - | - | +-15V | 2 | 2 | 18V | 4.5V | - | - | 230μA | 325μA | DPST | - | 150 ns | - | 9V~36V ±4.5V~18V | Dual, Single | - | -15V | 18V | - | 85Ohm | 4.5V | - | - | 2:1 | 62 dB | - | 500pA | 18pF 18pF | 3Ohm | DPST - NO | 150ns, 100ns | 5pC | 3 Ω | - | BREAK-BEFORE-MAKE | 500ns | 400ns | - | NO | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | Non-RoHS Compliant | - | ||
![]() MAX4619EPE Maxim Integrated | 78956 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | -40°C~85°C TA | Tube | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 10Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | 240 | 3 | 3.3V | 2.54mm | - | 20 | MAX4619 | - | 16 | - | - | - | - | 2.5/5V | 1 | 3 | 5.5V | 2V | - | - | - | - | - | - | - | - | - | - | 0.01mA | - | - | - | 10Ohm | - | - | - | 2:1 | - | - | 1nA | 5pF 8.5pF | - | SPDT | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | 20ns | 15ns | 2V~5.5V | - | 0.075A | - | 4.572mm | 19.175mm | 7.62mm | No | - | Non-RoHS Compliant | - | ||
![]() MAX4066CSD T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | MAX4066 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | 5.5V | 3/12V | 1 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 45Ohm | - | - | - | 1:1 | - | - | 1nA | 9pF 9pF | 0.3Ohm | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | - | - | 125ns | 75ns | 2V~16V | NO | - | - | 1.75mm | 8.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4680CPE Maxim Integrated | 500 | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 250 ns | - | 0°C~70°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 1.25Ohm | Tin/Lead (Sn85Pb15) | - | 842mW | DUAL | - | 240 | 2 | 15V | - | - | 20 | MAX4680 | SEPARATE OUTPUT | 16 | - | - | 18V | - | - | 1 | 2 | 36V | 4.5V | - | - | 10nA | 500nA | - | - | 400 ns | - | 4.5V~36V ±4.5V~20V | - | - | -15V | 20V | - | 1.25Ohm | 4.5V | - | - | 1:1 | 53 dB | - | 500pA | 115pF 115pF | 0.09Ohm | SPST - NC | 275ns, 175ns | 55pC | 90m Ω | - | BREAK-BEFORE-MAKE | - | 300ns | - | NO | - | - | - | 19.175mm | - | No | - | Non-RoHS Compliant | - | ||
![]() MAX4660ESA T Maxim Integrated | 150 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | 25Ohm | Matte Tin (Sn) | - | 1.509W | - | GULL WING | 260 | 1 | 15V | - | - | - | MAX4660 | SEPARATE OUTPUT | 8 | R-PDSO-G8 | - | 20V | - | - | 1 | 1 | 40V | 9V | - | - | 200μA | 200μA | - | - | - | - | 9V~40V ±4.5V~20V | Dual, Single | - | -15V | 20V | 225MHz | 25Ohm | 4.5V | - | - | 2:1 | 70 dB | - | 1nA | 6pF | 0.4Ohm | SPDT | - | 1.5pC | 400m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4551CEE T Maxim Integrated | 5000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 250 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 120Ohm | Matte Tin (Sn) | - | 762mW | - | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | MAX4551 | SEPARATE OUTPUT | 16 | - | - | 5V | - | - | 1 | 4 | 12V | 2V | - | 1μA | 50nA | 1μA | SPST | - | 350 ns | - | 2V~12V ±2V~6V | Dual, Single | - | -5V | 6V | - | 120Ohm | 2V | - | - | 1:1 | 90 dB | - | 1nA | 3.5pF 3pF | 1Ohm | SPST - NC | 110ns, 90ns | 2pC | 1 Ω | -90dB @ 100kHz | BREAK-BEFORE-MAKE | 110ns | 90ns | - | NO | - | - | 1.75mm | - | 3.9mm | No | - | ROHS3 Compliant | - |