- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG701BRMZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 8 ns | - | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 3Ohm | - | - | 315mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | ADG701 | - | 8 | - | - | - | - | Inverting, Non-Inverting | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | SPST | - | 12 ns | - | - | - | - | - | - | - | 200MHz | - | - | - | - | 3Ohm | - | 30mA | - | - | 1:1 | 55 dB | 10pA Typ | 17pF 17pF | - | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | 3Ohm | NO | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC1G3157DRYR Texas Instruments | 17000 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 3.8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | 260 | 1 | 2.3V | 0.5mm | - | 74LVC1G3157 | - | 6 | - | 2 | - | - | - | - | - | 1 | - | 1 | 5.5V | 1.65V | - | - | 1μA | 1μA | - | 10μA | - | - | 300 ps | 5.7 ns | - | - | - | - | - | - | Single | 300MHz | - | - | - | 340MHz | 15Ohm | - | - | - | - | 2:1 | 57 dB | - | 5.2pF | 0.1Ohm | SPDT | 5.7ns, 3.8ns | - | 7pC | 100m Ω | BREAK-BEFORE-MAKE | - | 7.5ns | 1.65V~5.5V | - | NC | - | - | 600μm | - | 1.45mm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSA2156P6X ON Semiconductor | 54006 |
| Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 70 | 28mg | 75 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 360mOhm | - | - | 180mW | DUAL | GULL WING | - | 1 | 2.3V | 0.65mm | - | FSA2156 | SEPARATE OUTPUT | - | R-PDSO-G6 | - | - | 3V | - | - | - | 1 | - | - | 4.3V | 3V | - | - | - | - | 180mW | - | - | SPST | - | 65 ns | - | - | - | - | - | - | Single | - | - | - | - | - | 360mOhm Typ | - | - | - | - | 1:1 | 65 dB | 10nA | 38pF | - | SPST - NO | 55ns, 65ns | - | 6pC | - | MAKE-BEFORE-BREAK | - | 80ns | 1.65V~4.3V | 700mOhm | - | - | - | - | - | 2mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ADG721BRMZ-REEL Analog Devices Inc. | 6000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 4Ohm | Matte Tin (Sn) | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | 30 | ADG721 | SEPARATE OUTPUT | 8 | - | - | Not Qualified | - | - | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | - | SPST | - | 14 ns | - | - | - | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | - | - | - | 1:1 | 60 dB | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | NO | - | - | - | 1.1mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1208YCPZ-REEL Analog Devices Inc. | 22 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 83 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.7mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | 30 | ADG1208 | - | 16 | - | - | Not Qualified | 12V | - | - | - | 8 | Parallel | 1 | 16.5V | 5V | - | SINGLE-ENDED MULTIPLEXER | - | - | 4.7mW | - | - | - | - | - | - | - | - | - | 5V~16.5V ±5V~16.5V | - | - | - | 0.33mA | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | - | 8:1 | 85 dB | 100pA | 1.5pF 7pF | 3.5Ohm | - | 95ns, 100ns | - | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | 4mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC74LVXT8051DTRG ON Semiconductor | 60000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | - | - | 30Ohm | - | - | 450mW | - | - | - | - | - | - | - | MC74LVXT8051 | - | 16 | - | - | - | - | - | - | - | - | - | 1 | 6V | 2V | - | - | 40μA | - | 450mW | - | - | - | 4 ns | 20 ns | - | Demultiplexer, Multiplexer | - | 8 | - | Halogen Free | Single | - | - | - | - | - | 25Ohm | - | - | - | 20mA | 8:1 | - | 100nA | 10pF | - | - | - | - | - | 8 Ω | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG428BNZ Analog Devices Inc. | 301 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | 300 ns | - | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 18 | EAR99 | 100Ohm | - | - | 470mW | DUAL | - | - | 1 | 15V | 2.54mm | - | ADG428 | - | 18 | - | - | - | 15V | - | - | - | 8 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | - | 20μA | 1.6mW | - | - | DPST | - | 225 ns | - | - | - | 8 | 12V ±15V | - | - | - | - | -15V | 22V | - | 100Ohm | - | 30mA | 15V | - | 8:1 | 75 dB | 500pA | 11pF 40pF | 10Ohm | - | 150ns, 150ns | - | 4pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | - | 0.03A | - | 3.3mm | - | 22.86mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NLAS5123MNR2G ON Semiconductor | 1092 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 6-WFDFN | YES | 6 | - | 20 ns | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 6 | - | 1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | 260 | 1 | 2.7V | 0.4mm | 40 | NLAS5123 | - | 6 | - | 2 | - | 5V | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 500nA | - | - | - | - | - | - | 30 ns | - | - | - | 1 | - | Halogen Free | Single | - | - | - | - | 55MHz | 1Ohm | - | - | - | - | 2:1 | 62 dB | 2nA | 20pF | 0.15Ohm | SPDT | 20ns, 15ns | - | 48pC | 120m Ω | BREAK-BEFORE-MAKE | 35ns | - | 1.65V~4.5V | - | - | - | - | 750μm | - | 1.2mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1236YCPZ-REEL7 Analog Devices Inc. | 20 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 12-WFQFN Exposed Pad, CSP | YES | 12 | - | 90 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 12 | EAR99 | 190Ohm | Matte Tin (Sn) | - | 3.5mW | QUAD | NO LEAD | 260 | 2 | 15V | 0.5mm | 40 | ADG1236 | - | 12 | - | 4 | Not Qualified | 12V | - | - | - | 2 | Parallel | - | 16.5V | 5V | 1MHz | - | 170μA | - | 3.5mW | 230μA | - | - | - | 150 ns | - | - | - | - | - | - | Dual, Single | - | - | -15V | 16.5V | - | 190Ohm | 5V | - | 15V | - | 2:1 | 80 dB | 100pA | 1.6pF | 3.5Ohm | SPDT | 150ns, 90ns | - | -1pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ±15V | - | 1mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LV4052AN Texas Instruments | 45 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | 28 ns | - | -40°C~85°C TA | Tube | - | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.5V | - | NOT SPECIFIED | 74LV4052 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | Non-Inverting | - | 3.3V | 2 | - | 2 | 5.5V | 2V | - | DIFFERENTIAL MULTIPLEXER | 20μA | 20μA | - | - | 4 | - | 12 ns | 28 ns | - | Demultiplexer, Multiplexer | - | 8 | - | - | Single | - | - | - | - | - | 75Ohm | - | - | - | - | 4:1 | 45 dB | 100nA | 0.5pF 13.1pF | 1.5Ohm | SP4T | 14ns, 14ns | - | - | 700m Ω | - | 35ns | 35ns | 2V~5.5V | - | - | 0.05A | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG5412BFBRUZ Analog Devices Inc. | 20 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 145 ns | - | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | 11.5Ohm | Matte Tin (Sn) | - | 1mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | ADG5412 | - | 16 | - | - | - | - | Non-Inverting | - | - | 1 | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | 55μA | - | - | - | 202 ns | - | - | - | - | 8V~44V ±5V~22V | - | Dual, Single | - | - | -15V | 22V | 270MHz | 11.5Ohm | 9V | - | 15V | - | 1:1 | - | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TS5A3159DBVT Texas Instruments | 6880 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 6.492041mg | 20 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 1.1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | TS5A3159 | - | 6 | - | 2 | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 100nA | 100nA | - | 100nA | - | - | - | 35 ns | - | - | - | 1 | - | - | Single | 100MHz | - | - | - | - | 1.1Ohm | - | - | - | - | 2:1 | 63 dB | 2nA | 23pF | 0.7Ohm | SPDT | 35ns, 20ns | - | 36pC | 100m Ω | BREAK-BEFORE-MAKE | 95ns | 70ns | 1.65V~5.5V | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG5207BRUZ Analog Devices Inc. | 3 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 270 ns | - | -40°C~125°C TA | Tube | - | - | no | Active | 1 (Unlimited) | 28 | EAR99 | 160Ohm | - | - | 1.1mW | DUAL | GULL WING | - | 1 | - | 0.635mm | - | ADG5207 | - | 28 | - | - | Not Qualified | 36V | - | - | - | 8 | - | 2 | 40V | 9V | - | DIFFERENTIAL MULTIPLEXER | - | 80μA | 1.1mW | 130μA | - | - | - | 295 ns | - | - | - | 16 | 9V~40V ±9V~22V | - | - | - | - | - | 22V | 145MHz | 160Ohm | 9V | - | - | - | 8:1 | - | 100pA | 3.3pf 32pF | - | - | 230ns, 185ns | - | 0.45pC | 4 Ω | BREAK-BEFORE-MAKE | 370ns | - | - | - | - | 0.03A | - | 1.05mm | - | 9.8mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74LV4053AD Texas Instruments | 105167 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 28 ns | - | -40°C~85°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 75Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 3 | 2.3V | - | - | 74LV4053 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | 2 | - | 3 | 5.5V | 2V | - | - | 20μA | 20μA | - | - | - | - | 12 ns | 28 ns | - | Demultiplexer, Multiplexer | - | 6 | - | - | Single | - | 0.04mA | - | - | - | 75Ohm | - | - | - | - | 2:1 | 45 dB | 100nA | 0.5pF 8.2pF | 2Ohm | SPDT | 14ns, 14ns | - | - | 1.3 Ω | - | - | - | 2V~5.5V | 500Ohm | - | 0.05A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG733BRUZ-REEL7 Analog Devices Inc. | 5 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 12 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | 5μW | - | GULL WING | 260 | 3 | 2.5V | - | 30 | ADG733 | - | 16 | - | 6 | Not Qualified | - | - | - | - | 3 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | 5μW | 1μA | - | - | - | 34 ns | - | - | - | - | 1.8V~5.5V ±2.5V | - | Dual, Single | 160MHz | - | -2.5V | 2.75V | 200MHz | 4.5Ohm | 2.25V | - | 2.5V | - | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HCT4066M Texas Instruments | 500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | 45 ns | - | -55°C~125°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | 95Ohm | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | 74HCT4066 | - | 14 | - | - | - | 5V | Non-Inverting | - | 5V | 4 | - | - | 5.5V | 4.5V | - | - | - | - | - | 40μA | - | SPST | - | 30 ns | - | - | - | - | - | - | Single | - | - | - | - | - | 70Ohm | - | 25mA | - | 25mA | 1:1 | 72 dB | 100nA | 5pF | 1Ohm | SPST - NO | - | - | - | 500m Ω | MAKE-BEFORE-BREAK | 36ns | 53ns | 4.5V~5.5V | 25Ohm | NO | 0.25A | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD4053BM96G3 Texas Instruments | 18866 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 240Ohm | - | - | - | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | CD4053 | SEPARATE OUTPUT | 16 | - | - | - | 18V | - | - | 5/15V | 2 | - | 3 | 20V | 3V | - | SINGLE-ENDED MULTIPLEXER | 80nA | 80nA | - | - | - | - | 30 ns | - | -0.5V | Demultiplexer, Multiplexer | 20.5V | 6 | 3V~20V ±2.5V~9V | - | Dual, Single | - | - | -5V | 9V | - | 240Ohm | 2.5V | - | - | - | 2:1 | - | 100nA | 0.2pF 9pF | 15Ohm | SPDT | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | 720ns | 720ns | - | 240Ohm | NC | 0.01A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG706BRU Analog Devices Inc. | 2 | - | Datasheet | - | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | 10 ns | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | 4.5Ohm | - | CAN ALSO OPERATE WITH SINGLE 3V OR SINGLE 5V SUPPLIES | 5μW | DUAL | GULL WING | 235 | 1 | 2.5V | 0.65mm | 20 | ADG706 | - | 28 | - | - | - | 5V | - | - | 3/5/+-3V | 16 | Parallel | 1 | 5.5V | 1.8V | - | SPST | 1nA | 1μA | 5μW | 1μA | - | - | 40 ns | 40 ns | - | - | - | 16 | 1.8V~5.5V ±2.5V | - | - | - | - | -2.5V | - | - | 4.5Ohm | - | 30mA | 2.5V | - | 16:1 | 80 dB | 100pA | 13pF 180pF | 0.3Ohm | - | 32ns, 16ns (Typ) | - | 8pC | - | BREAK-BEFORE-MAKE | 50ns | 26ns | - | - | - | 0.03A | - | 1.05mm | - | 9.7mm | 4.4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG794BRQZ-REEL Analog Devices Inc. | 2500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 7Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 566mW | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | 40 | ADG794 | - | 16 | - | - | Not Qualified | 5.5V | - | 3.3V | 3/5V | 2 | Parallel | 4 | - | - | - | AUDIO/VIDEO SWITCH | 1nA | - | 5μW | - | - | DPST | - | - | - | Demultiplexer, Multiplexer | - | 8 | - | - | Single | - | 0.001mA | - | - | - | 7Ohm | - | - | - | - | 2:1 | 65 dB | 1pA Typ | 8pF 14pF | 0.3Ohm | SPDT | 7ns, 5ns (Typ) | - | 7.5pC | 400m Ω | BREAK-BEFORE-MAKE | - | 10ns | 3.3V 5V | - | - | - | - | - | 1.75mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC74LVX8053DTR2G ON Semiconductor | 78900 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 3 | 3V | - | 40 | MC74LVX8053 | - | 16 | - | - | - | - | - | - | - | 2 | - | 3 | 6V | 2.5V | - | - | 40μA | - | 450mW | - | - | DPST | 4 ns | 20 ns | - | Demultiplexer, Multiplexer | - | 6 | - | Halogen Free | Single | - | - | - | - | - | 25Ohm | - | - | - | - | 2:1 | 37 dB | 100nA | 10pF | 25Ohm | SPDT | - | - | - | 8 Ω | - | 15ns | - | 2.5V~6V | - | - | 0.02A | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free |