- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4602CPE Maxim Integrated | 48 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 250 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | 842mW | - | - | 260 | 4 | 15V | - | 30 | MAX4602 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 12/+-15V | 1 | - | 4 | 36V | 4.5V | - | - | 5μA | 500nA | - | SPST | - | 350 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 2.5Ohm | 4.5V | - | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO | 250ns, 350ns | 120pC | 100m Ω | - | - | - | - | - | NO | - | - | - | 19.175mm | 7.62mm | No | Unknown | ROHS3 Compliant | - | ||
![]() ISL43210AIHZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | NOT SPECIFIED | ISL43210A | - | 6 | R-PDSO-G6 | - | - | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | 2:1 | 76 dB | 3nA | 8pF 8pF | 0.8Ohm | SPDT | 25ns, 17ns (Typ) | 5pC | 800m Ω | - | - | - | - | 2.7V~15V | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4635EUB T Maxim Integrated | 1 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 18 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 5.5Ohm | Matte Tin (Sn) | - | 330mW | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 30 | MAX4635 | SEPARATE OUTPUT | 10 | - | - | 5V | - | - | 1 | - | 2 | 5.5V | 1.8V | - | 1μA | 1μA | 1μA | - | - | - | 8 ns | - | - | Single | - | - | - | - | - | 4Ohm | - | - | 2:1 | 52 dB | 100pA | 9pF | 0.1Ohm | SPDT | 14ns, 6ns | 2pC | 100m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | 1.1mm | 3mm | 3mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4684EBC T Maxim Integrated | 8 | - | Datasheet | 6 Weeks | - | Surface Mount | 12-WFBGA, WLCSP | YES | 12 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | - | - | - | - | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | 30 | MAX4684 | SEPARATE OUTPUT | 12 | - | Not Qualified | - | 3.3V | 3V | 2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mOhm | - | - | 2:1 | 64 dB | 1nA | 84pF 37pF | 0.06Ohm | SPDT | 50ns, 30ns | 200pC | 60m Ω | - | BREAK-BEFORE-MAKE | 60ns | 40ns | 1.8V~5.5V | - | - | - | 0.67mm | - | 1.54mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4522EUE Maxim Integrated | 714 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 40 ns | - | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 2V TO 12V SINGLE SUPPLY | 696mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | MAX4522 | SEPARATE OUTPUT | 16 | - | - | 5V | - | - | 1 | - | 4 | 12V | 2V | - | 1μA | 1μA | 1μA | - | SPST | - | 100 ns | - | 2V~12V ±2V~6V | Dual, Single | - | - | -5V | 6V | - | 100Ohm | 2V | - | 1:1 | 90 dB | 1nA | 2pF 2pF | 1Ohm | SPST - NO | 80ns, 30ns | 1pC | 1 Ω | - | BREAK-BEFORE-MAKE | 80ns | 30ns | - | NO | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4719EUB Maxim Integrated | 70 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 30 | MAX4719 | - | 10 | S-PDSO-G10 | Not Qualified | - | 5.5V | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | - | - | - | 20Ohm | - | - | 2:1 | 55 dB | 500pA | 9pF | 0.15Ohm | SPDT | 80ns, 40ns | 18pC | 150m Ω | - | - | 80ns | 40ns | 1.8V~5.5V | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4741EUA Maxim Integrated | 3100 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | 30 | MAX4741 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | 3.6V | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 800mOhm | - | - | 1:1 | 50 dB | 1nA | 32pF 32pF | - | SPST - NO | 24ns, 16ns | 28pC | 50m Ω | -110dB @ 1MHz | BREAK-BEFORE-MAKE | 35ns | - | 1.6V~3.6V | NO | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4614CSD Maxim Integrated | 99998 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 10 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 10Ohm | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | 640mW | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | 30 | MAX4614 | SEPARATE OUTPUT | 14 | - | - | - | - | 2.5/5V | 4 | - | - | 5.5V | 2V | - | 1μA | 1nA | 1nA | - | SPST | - | 12 ns | - | - | Single | 70MHz | - | - | - | - | 10Ohm | - | - | 1:1 | - | - | 5pF 5pF | 0.5Ohm | SPST - NO | 12ns, 10ns | 6.5pC | 200m Ω | - | BREAK-BEFORE-MAKE | 15ns | - | 2V~5.5V | NO | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX4618CPE Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 15 ns | - | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | 842mW | - | - | - | - | - | - | - | MAX4618 | - | 16 | - | - | 5V | - | - | - | - | 2 | 5.5V | 2V | - | 1μA | - | - | - | - | 15 ns | 20 ns | Multiplexer | - | Single | - | - | - | - | - | 10Ohm | - | - | 4:1 | - | 1nA | 5pF 15pF | - | SP4T | 15ns, 10ns | 3pC | 200m Ω | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4657EUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | MAX4657 | - | 8 | - | Not Qualified | - | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 9V~40V ±4.5V~20V | - | - | - | -15V | - | 210MHz | 10Ohm | - | - | 1:1 | 77 dB | 1nA | 25pF 25pF | - | SPST - NC | 200ns, 100ns | 23pC | - | - | - | 200ns | - | - | NC | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4052AESE Maxim Integrated | 20 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX4052 | - | 16 | - | Not Qualified | - | - | 3/5/+-5V | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | - | 0.01mA | -5V | - | - | 100Ohm | - | - | 4:1 | 90 dB | 100pA | 2pF 2pF | 6Ohm | SP4T | 175ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4639EUE Maxim Integrated | 900 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 9 ns | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 3.5Ohm | Matte Tin (Sn) | - | 457mW | - | GULL WING | 260 | 1 | 2.5V | 0.65mm | 30 | MAX4639 | - | 16 | - | - | 5V | - | - | 4 | - | 2 | 5.5V | 1.8V | - | 1μA | - | - | - | - | 18 ns | 20 ns | Multiplexer | 1.8V~5.5V ±2.5V | Dual, Single | - | 0.001mA | -2.5V | 2.75V | - | 3.5Ohm | 900mV | - | 4:1 | - | 250pA | 9pF 20pF | 0.2Ohm | SP4T | 18ns, 7ns | 13pC | 100m Ω | - | BREAK-BEFORE-MAKE | - | 7ns | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX4053ACPE Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 3 | 5V | 2.54mm | 30 | MAX4053 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 2V~16V ±2.7V~8V | - | - | - | -5V | - | - | 100Ohm | - | - | 2:1 | 90 dB | 100pA | 2pF 2pF | 6Ohm | SPDT | 175ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | 150ns | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4674ESE Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5V SUPPLY | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | MAX4674 | - | 16 | - | Not Qualified | - | 5.5V | 3/5V | 2 | - | 4 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 0.001mA | - | - | - | 4Ohm | - | - | 2:1 | 67 dB | 500pA | 10pF 20pF | 0.15Ohm | SPDT | 18ns, 6ns | 10pC | 150m Ω | - | BREAK-BEFORE-MAKE | 22ns | 8ns | 1.8V~5.5V | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX317CSA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 175 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | 727mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX317 | - | 8 | - | - | 20V | - | - | 1 | - | 1 | 30V | 10V | - | 1μA | 5μA | 1μA | - | SPST | - | 145 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 35Ohm | 4.5V | - | 1:1 | 68 dB | 250pA | 8pF 8pF | 2Ohm | SPST - NC | 175ns, 145ns | 3pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX338CSE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 500 ns | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 650Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 1 | 15V | - | 30 | MAX338 | - | 16 | - | - | - | - | - | 8 | Logic | 1 | 20V | 4.5V | - | 1μA | 290μA | - | - | - | 500 ns | 500 ns | Multiplexer | 4.5V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 400Ohm | 4.5V | 15V | 8:1 | 75 dB | 20pA | 3pF 11pF | 4Ohm | - | 500ns, 500ns | 1.5pC | 4 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.03A | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX399ESE Maxim Integrated | 19 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | MAX399 | - | 16 | - | Not Qualified | - | - | +-3/+-8/3/15V | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | 3V~15V ±3V~8V | - | - | - | -5V | - | - | 100Ohm | - | - | 4:1 | 75 dB | 100pA | 11pF 20pF | 6Ohm | SP4T | 150ns, 150ns | 2pC | 6 Ω (Max) | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | 0.03A | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4533EWP Maxim Integrated | 18 | - | Datasheet | 6 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C TA | Tube | 2001 | - | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 15V | 1.27mm | NOT SPECIFIED | MAX4533 | - | - | - | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~18V | - | - | - | -15V | - | - | 175Ohm | - | - | 2:1 | 62 dB | 20nA | 5pF | 1Ohm | SPDT | 250ns, 150ns | 1.5pC | 1 Ω | - | - | - | 300ns | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX391CSE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 75 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | MAX391 | SEPARATE OUTPUT | 16 | - | - | 8V | - | 3.3/5/+-5V | 1 | - | 4 | 15V | 3V | - | 1μA | - | 1μA | - | SPST | - | 130 ns | - | 3V~15V ±3V~8V | Dual, Single | - | - | -5V | 8V | - | 35Ohm | 3V | - | 1:1 | 72 dB | 100pA | 9pF 9pF | 0.3Ohm | SPST - NC | 130ns, 75ns | 2pC | 300m Ω | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4053CEE Maxim Integrated | 78956 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 150 ns | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Tin (Sn) | - | 640mW | - | GULL WING | 260 | 3 | 5V | - | 30 | MAX4053 | SEPARATE OUTPUT | 16 | - | - | 8V | - | - | 1 | - | 3 | 16V | 2V | - | 1μA | 100nA | 100nA | 8 | - | - | 175 ns | Multiplexer | 2V~16V ±2.7V~8V | Dual, Single | - | - | -5V | 8V | - | 100Ohm | 2.7V | - | 2:1 | 90 dB | 1nA | 2pF 2pF | 12Ohm | SPDT | 175ns, 150ns | 2pC | 12 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 1.75mm | 4.9mm | - | No | - | ROHS3 Compliant | Contains Lead |