- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS5A3167YZPR Texas Instruments | 2062 | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | 1.587573mg | 11.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 900mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | - | - | - | TS5A3167 | - | 5 | - | - | - | Non-Inverting | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 10nA | 10nA | - | 100nA | SPST | - | 7 ns | - | - | - | - | Single | 200MHz | - | - | - | 150MHz | 900mOhm | - | - | 200mA | - | 200mA | 1:1 | 64 dB | - | 20nA | 19pF 18pF | - | SPST - NC | 7.5ns, 11ns | - | 6pC | - | MAKE-BEFORE-BREAK | - | - | 1.65V~5.5V | - | NC | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MPC509AU/1K Texas Instruments | 1780 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | 250 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | 1.5kOhm | - | - | 7.5mW | - | GULL WING | 260 | 1 | 15V | - | - | - | MPC509 | - | 16 | 1 | - | 18V | - | - | - | 2 | - | 2 | - | - | - | - | 700μA | 700μA | 1.28W | - | 4PST | - | 200 ns | Multiplexer | - | 8 | - | Dual | - | - | -15V | 22V | - | 1.5kOhm | 5V | - | 20mA | - | - | 4:1 | 68 dB | - | 500pA Typ | 5pF 12pF | - | SP4T | 200ns, 250ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | 500ns | 500ns | - | - | NO | - | ±5V~22V | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG512BNZ Analog Devices Inc. | 344 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 150 ns | Military grade | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30Ohm | Matte Tin (Sn) | - | 10μW | - | - | NOT APPLICABLE | 4 | 5V | - | - | NOT APPLICABLE | ADG512 | SEPARATE OUTPUT | 16 | - | Not Qualified | 5V | - | - | - | 4 | Parallel | - | 5.5V | 4.5V | - | - | - | - | 10μW | 1μA | SPST | - | 375 ns | - | - | - | 3V~5.5V ±4.5V~5.5V | Dual, Single | - | - | -5V | 5.5V | - | 30Ohm Typ | 4.5V | MIL-STD-883 | - | 5V | - | 1:1 | 68 dB | - | 100pA | 9pF 9pF | - | SPST - NO | 200ns, 120ns (Typ) | - | 11pC | - | BREAK-BEFORE-MAKE | - | - | - | 75Ohm | NO | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1413YRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 120 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.8Ohm | - | - | 4.97mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | ADG1413 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | Non-Inverting | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | 220μA | - | 4.97mW | 380μA | SPST | - | 150 ns | - | - | 4 | 5V~16.5V ±4.5V~16.5V | Dual, Single | 170MHz | - | -5V | 16.5V | - | 1.8Ohm | 4.5V | - | - | 15V | - | 1:1 | 80 dB | - | 550pA | 23pF 23pF | 0.13Ohm | SPST - NO/NC | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG813YRUZ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 5 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 650mOhm | Matte Tin (Sn) | - | 14.4μW | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 40 | ADG813 | SEPARATE OUTPUT | 16 | - | - | 3V | - | - | - | 4 | - | - | 3.6V | 1.65V | - | - | - | - | 14.4μW | 4μA | SPST | - | 25 ns | - | - | - | - | Single | - | - | - | - | 90MHz | 650mOhm | - | - | - | - | - | 1:1 | 67 dB | - | 1nA | 30pF 35pF | 0.04Ohm | SPST - NO/NC | 25ns, 5ns | - | 30pC | 40m Ω | BREAK-BEFORE-MAKE | 30ns | 8ns | 1.65V~3.6V | 650mOhm | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG431BRZ-REEL Analog Devices Inc. | 14 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Matte Tin (Sn) | CAN ALSO OPERATE WITH 12V SUPPLY | 7.7μW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG431 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 3.5μW | 100nA | SPST | - | 165 ns | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | 24Ohm | 13.5V | - | - | 15V | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 0.85Ohm | SPST - NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HCT4051M Texas Instruments | 685 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 45 ns | - | -55°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 130Ohm | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HCT4051 | - | 16 | - | - | 5V | Non-Inverting | - | - | 1 | - | 1 | 5.5V | 4.5V | - | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | 12 ns | 55 ns | Demultiplexer, Multiplexer | - | 8 | 4.5V~5.5V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | - | 130Ohm | 1V | - | 25mA | 3V | 25mA | 8:1 | 73 dB | - | 400nA | 5pF 25pF | 5Ohm | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | 39ns | 32ns | - | 40Ohm | NC | 0.025A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4851DR Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 95 ns | - | -40°C~125°C TA | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 195Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 74HC4851 | SEPARATE OUTPUT | 16 | - | - | - | Non-Inverting | - | - | 1 | - | 1 | 6V | 2V | - | - | 2μA | 2μA | - | - | - | 25 ns | 95 ns | Demultiplexer, Multiplexer | 6V | 8 | - | Single | - | 0.04mA | - | - | - | 195Ohm | - | - | - | - | - | 8:1 | - | - | 200nA | 22pF | 2Ohm | - | 78ns, 78ns | - | - | 3 Ω | BREAK-BEFORE-MAKE | 90ns | 90ns | 2V~6V | - | NC | 0.05A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS5A23157DGSRG4 Texas Instruments | 400 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 18.795734mg | 13 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | VIDEO APPLICATION | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.5mm | - | - | TS5A23157 | - | 10 | 4 | - | - | - | - | 1.8/5V | 2 | - | 2 | 5.5V | 1.8V | - | - | 1μA | 1μA | - | 1μA | - | - | 24 ns | - | - | 2 | - | Single | 220MHz | - | - | - | - | 10Ohm | - | - | - | - | - | 2:1 | 60 dB | - | - | 5.5pF | 1Ohm | SPDT | 5.7ns, 3.8ns | - | 7pC | 150m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | - | - | - | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG5413BCPZ-REEL7 Analog Devices Inc. | 50 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | 110 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 10Ohm | MATTE TIN | 2 SWITCHES WITH INVERTED LOGIC | - | QUAD | NO LEAD | 260 | 4 | 15V | 0.65mm | - | 40 | ADG5413 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 1 | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | - | - | - | 158 ns | - | - | - | 9V~40V ±9V~22V | - | 160MHz | - | -15V | 22V | - | 10Ohm | 9V | - | - | - | - | 1:1 | 78 dB | - | 250pA | 17pF 17pF | 0.35Ohm | SPST - NO/NC | 187ns, 138ns | -0.6 dB | 310pC | 350m Ω | BREAK-BEFORE-MAKE | 262ns | 182ns | - | - | - | - | - | - | 0.8mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS3A24159DRCR Texas Instruments | 133 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | 26.109911mg | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | EAR99 | 300mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | 260 | 2 | 1.8V | 0.5mm | - | - | TS3A24159 | - | 10 | 4 | - | - | - | - | 1.8/3V | 2 | - | - | 3.6V | 1.65V | - | - | 15nA | 15nA | - | 100nA | - | - | 40 ns | - | - | 2 | - | Single | 23MHz | - | - | - | - | 300mOhm | - | - | - | - | - | 2:1 | 73 dB | - | 10nA | 90pF | 0.02Ohm | SPDT | 35ns, 25ns | - | 9pC | 10m Ω | BREAK-BEFORE-MAKE | 75ns | 35ns | 1.65V~3.6V | - | - | 0.1A | - | 1mm | - | 3mm | 3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG779BKSZ-REEL Analog Devices Inc. | 119 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 3 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | ADG779 | - | 6 | 2 | Not Qualified | - | - | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | - | - | 14 ns | - | - | - | - | - | 200MHz | - | - | - | - | 5Ohm | - | - | - | - | - | 2:1 | 67 dB | - | 10pA Typ | 7pF | 0.1Ohm | SPDT | 14ns, 3ns (Typ) | - | - | 100m Ω | BREAK-BEFORE-MAKE | - | 7ns | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG433BR Analog Devices Inc. | 28 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Tin/Lead (Sn85Pb15) | - | 7.7μW | - | GULL WING | 235 | 4 | 15V | 1.27mm | not_compliant | 20 | ADG433 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | - | 4 | Parallel | - | 25V | 5V | - | - | - | - | 3.5μW | 100nA | SPST | - | 165 ns | - | - | - | 12V ±15V | Dual, Single | - | - | -15V | 22V | - | 24Ohm | 13.5V | - | - | 15V | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 0.85Ohm | SPST - NO/NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVC1G3157DW-7 Diodes Incorporated | In Stock | - | Datasheet | 23 Weeks | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | 10Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | 74LVC1G3157 | - | - | - | - | - | - | 5.5V | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 10Ohm | - | - | - | - | - | 2:1 | - | - | 1μA | 6pF | - | SPDT | 4ns, 7.5ns | - | 7pC | 250m Ω | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG452BRZ-REEL Analog Devices Inc. | 39 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 140 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | ADG452 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 4 | Parallel | - | 12V | 5V | - | - | 100pA | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | - | Dual, Single | - | - | -5V | 15V | - | 5Ohm | 5V | - | - | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | NO | - | ±4.5V~20V | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7506JN Analog Devices Inc. | 190 | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | 0°C~70°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | - | DUAL | - | - | 1 | 15V | 2.54mm | not_compliant | - | AD7506 | - | - | - | Not Qualified | - | - | - | - | 16 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 450Ohm | - | - | - | - | - | 16:1 | - | - | - | 5pF 40pF | - | - | 1.5μs, 1μs | - | - | 18 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CD4051BQPWRG4Q1 Texas Instruments | 85098 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 450 ns | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | 240Ohm | - | - | - | - | GULL WING | 260 | 1 | 5V | - | - | - | CD4051 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | 8 | - | 1 | 20V | 5V | - | SINGLE-ENDED MULTIPLEXER | 80nA | - | - | - | - | 20 ns | 720 ns | Demultiplexer, Multiplexer | - | 8 | 3V~20V ±2.5V~9V | Dual, Single | - | 3mA | -5V | 10V | - | 240Ohm | 2.5V | - | - | - | - | 8:1 | - | - | 100nA | 0.2pF 30pF | 15Ohm | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG839YKSZ-500RL7 Analog Devices Inc. | 2 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 8.5 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 500mOhm | - | - | 3.6μW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | ADG839 | - | 6 | 2 | - | 3.6V | Non-Inverting | - | - | 1 | - | - | 3.6V | 1.65V | 100kHz | - | - | 4μA | 3.6μW | 1μA | - | - | 16 ns | - | - | - | - | Single | 25MHz | - | - | - | - | 500mOhm | - | - | 300mA | - | - | 2:1 | 57 dB | - | 200pA Typ | 74pF | 0.04Ohm | SPDT | 16ns, 8.5ns | 0.01 dB | 70pC | 40m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~3.6V | 500mOhm | NC | - | - | 1mm | - | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG608TRU Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 50 ns | - | -55°C~125°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 30Ohm | - | OPERATION WITH SINGLE 3V/5V ALSO POSSIBLE | - | DUAL | GULL WING | 235 | 1 | 5V | 0.65mm | - | 20 | ADG608 | - | 16 | - | - | 5V | - | - | - | 8 | Parallel | 1 | 6.5V | 3V | - | SINGLE-ENDED MULTIPLEXER | 50nA | - | 1.5μW | - | DPST | 75 ns | 100 ns | - | - | 8 | 3.3V~5V ±5V | - | - | - | -5V | 6.5V | - | 30Ohm | - | - | 20mA | 5V | - | 8:1 | 85 dB | - | 500pA | 9pF 40pF | 2Ohm | - | 75ns, 45ns | - | 6pC | 5 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | - | 5mm | 4.4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS12A4517DBVR Texas Instruments | 15800 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | 150 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | SUPPLY VOLTAGE CAN ALSO OPERATE WITH 3V TO 3.6V | 471mW | - | GULL WING | 260 | 1 | 1.8V | - | - | - | TS12A4517 | SEPARATE OUTPUT | 5 | - | - | - | - | - | - | 1 | - | - | 6V | 1V | - | - | 70μA | - | 471mW | -70μA | SPST | - | 120 ns | - | - | 1 | - | Dual | 464MHz | - | -1.8V | 6V | - | 20Ohm | 1V | - | - | - | - | 1:1 | 83 dB | - | 5nA | 5.5pF 5.5pF | - | SPST - NC | 75ns, 45ns | - | -13pC | - | BREAK-BEFORE-MAKE | - | - | - | 47Ohm | NC | - | ±1V~6V | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free |