- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4802ACXZ Maxim Integrated | 216 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 26-LFBGA, CSBGA | - | 26 | - | 5 μs | - | 0°C~70°C TA | Tray | 2011 | - | yes | Active | 3 (168 Hours) | 28 | EAR99 | 48Ohm | - | - | - | - | - | 1.818W | BOTTOM | BALL | - | 1 | 5V | 0.65mm | - | - | MAX4802 | SEPARATE OUTPUT | 28 | - | - | - | - | 3/5V | 1 | 8 | 200V | 40V | - | - | 2mA | - | SPST | - | 5 μs | - | - | Single | - | - | - | 38Ohm | - | - | - | 1:1 | 33 dB | 2μA | 18pF | 1.9Ohm | SPST - NO | 5μs, 5μs | - | 1.9 Ω | - | - | 5000ns | 5000ns | 2.7V~6V | - | NO | - | - | 1.32mm | 6mm | 5.35mm | No | - | ROHS3 Compliant | - | ||
![]() ISL54059IRTZ Renesas Electronics America Inc. | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3V | 0.5mm | - | NOT SPECIFIED | ISL54059 | - | 10 | S-PDSO-N10 | - | - | 6.5V | - | 1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60MHz | 520mOhm Typ | - | - | - | 2:1 | - | 8.13nA | 36pF | 0.01Ohm | SPDT | 35ns, 16ns | 170pC | 10m Ω | - | - | - | - | 1.8V~6.5V | - | - | - | - | 0.85mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4583LESE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 100 ns | - | -40°C~85°C TA | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | - | - | 696mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | - | MAX4583 | - | 16 | R-PDSO-G16 | - | 6V | - | - | 1 | 3 | 12.6V | 2V | - | 1μA | - | 1μA | - | - | 200 ns | - | - | Dual, Single | -5V | - | - | 80Ohm | - | - | - | 2:1 | 73 dB | 2nA | 4pF 6pF | 1Ohm | SPDT | 200ns, 100ns | 0.5pC | 1 Ω | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | - | - | - | 1.75mm | 9.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 5962-9073101MEA Maxim Integrated | In Stock | - | Datasheet | 24 Weeks | Lead, Tin | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | - | 140 ns | Military grade | -55°C~125°C TA | Tube | 2000 | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 800mW | DUAL | - | 240 | 4 | 15V | - | - | 20 | - | SEPARATE OUTPUT | 16 | - | - | 5V | - | - | 1 | 4 | 20V | 4.5V | - | - | 5μA | 5μA | - | - | 315 ns | - | - | - | -15V | 20V | - | 100Ohm | 4.5V | MIL-STD-883 | 15V | 1:1 | - | 20nA | - | - | SPST - NC | 250ns, 125ns | 100pC | - | - | BREAK-BEFORE-MAKE | 175ns | - | - | - | NC | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AS1751S-T ams | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 100nA | - | - | SPST | - | - | - | - | Single | - | - | - | 900mOhm | - | - | - | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO | 22ns, 14ns | 2pC | 30m Ω | - | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX349EAP T Maxim Integrated | 4250 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5.5V | 0.65mm | - | NOT SPECIFIED | MAX349 | - | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 8 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 2.7V~16V ±2.7V~8V | - | -5.5V | - | - | 100Ohm | - | - | - | 8:1 | - | 100pA | 2pF 2pF | 16Ohm | - | 275ns, 150ns | 1pC | 16 Ω (Max) | - | - | 275ns | - | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX314LEUE T Maxim Integrated | 9000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 235 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | - | 842mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | - | MAX314 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 12/+-15V | 1 | 4 | 30V | 4.5V | - | - | 5μA | 200μA | SPST | - | 275 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 75 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | - | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG423DJ Maxim Integrated | 20 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 200 ns | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | - | - | 842mW | - | - | 260 | 2 | 15V | - | - | - | DG423 | SEPARATE OUTPUT | 16 | - | - | - | - | 5+-15V | 1 | 2 | 20V | 4.5V | - | - | 10nA | 1μA | SPDT | - | 250 ns | - | 10V~30V ±4.5V~20V | Dual, Single | -15V | 20V | - | 35Ohm | 4.5V | - | - | 1:1 | 72 dB | 500pA | 12pF 12pF | 3Ohm | SPST - NO | 250ns, 200ns | 10pC | 3 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 19.175mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4602CAE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 250 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | - | - | - | 571mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX4602 | SEPARATE OUTPUT | 16 | - | - | 20V | - | 12/+-15V | 1 | 4 | 36V | 4.5V | - | - | 5μA | 500nA | SPST | - | 350 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | -15V | 20V | - | 2.5Ohm | 4.5V | - | - | 1:1 | 56 dB | 500pA | 55pF 55pF | 0.1Ohm | SPST - NO | 250ns, 350ns | 120pC | 100m Ω | - | - | - | - | - | - | NO | - | - | 1.99mm | 6.2mm | 5.29mm | No | - | ROHS3 Compliant | - | ||
![]() DG212CY Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 500 ns | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 175Ohm | Matte Tin (Sn) | - | - | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | - | DG212 | SEPARATE OUTPUT | 16 | - | - | - | - | +-15V | 1 | 4 | 18V | 4.5V | - | 20μA | 20μA | 400μA | SPST | - | 1 μs | - | - | Dual | -15V | 18V | - | 175Ohm | 4.5V | - | - | 1:1 | 70 dB | 5nA | 5pF 5pF | - | SPST - NO | 1μs, 500ns | - | - | - | BREAK-BEFORE-MAKE | 1000ns | - | - | - | NO | - | ±4.5V~18V | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX329CWE T Maxim Integrated | 100 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 1 μs | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 3.5kOhm | Matte Tin (Sn) | - | - | - | - | 750mW | - | GULL WING | 260 | 1 | 15V | - | - | 30 | MAX329 | - | 16 | - | - | 28V | - | - | 4 | 2 | 30V | 10V | - | 4.5μA | - | - | 4PST | 1.5 μs | 1.5 μs | Multiplexer | 10V~30V ±5V~18V | Dual, Single | -15V | 18V | - | 3.5kOhm | 5V | - | - | 4:1 | 84 dB | 10pA | 1.8pF 8pF | 30Ohm | SP4T | 1.5μs, 1μs | 2pC | 70 Ω | - | BREAK-BEFORE-MAKE | 1500ns | 1000ns | - | - | - | 0.01A | - | - | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14803CCM TG5E Maxim Integrated | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | 48Ohm | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 40V~250V ±160 | - | - | - | 20MHz | 48Ohm | - | - | - | 1:1 | - | 2μA | 11pF | - | SPST - NO | 3.5μs, 3.5μs | 820pC | 2.4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14803CCM T Maxim Integrated | 5 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | 48Ohm | TIN | - | - | - | 8542.39.00.01 | 1.818W | QUAD | GULL WING | 260 | 16 | - | 0.5mm | - | 30 | MAX14803 | - | - | - | - | 5.5V | - | 3/5V | - | 16 | - | - | - | - | 8mA | - | SPST | - | - | - | 40V~250V ±160 | Single | - | - | 20MHz | 48Ohm | - | - | - | 1:1 | - | 2μA | 11pF | - | SPST - NO | 3.5μs, 3.5μs | 820pC | 2.4 Ω | - | - | 3500ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HI3-0547-5Z Renesas Electronics America Inc. | 39 |
| Datasheet | 6 Weeks | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | - | 0°C~75°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | OVERVOLTAGE PROTECTION | - | - | DUAL | - | NOT APPLICABLE | 1 | 15V | - | - | NOT APPLICABLE | HI-547 | - | 28 | - | Not Qualified | - | - | - | 8 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | -15V | - | - | 1.8kOhm | - | - | - | 8:1 | 68 dB | 30pA Typ | 10pF 30pF | 126Ohm | - | 300ns, 300ns (Typ) | - | 126 Ω | - | - | 1000ns | 1000ns | - | - | - | - | ±15V | 6.35mm | 37.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX313LCUE Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 235 ns | - | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 10Ohm | Matte Tin (Sn) | - | - | - | - | 457mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | MAX313 | SEPARATE OUTPUT | 16 | - | - | 20V | - | - | 1 | 4 | 36V | 4.5V | - | - | 300μA | 200μA | SPST | - | 275 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 75 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO | 225ns, 185ns | 20pC | 300m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | NO | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG413DYZ-T Renesas Electronics America Inc. | 18 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1999 | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | DG413 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 5V~44V ±5V~20V | - | -15V | - | - | 35Ohm | - | - | - | 1:1 | 68 dB | 100pA | 9pF 9pF | - | SPST - NO/NC | 175ns, 145ns | 5pC | - | - | - | 175ns | - | - | 35Ohm | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4594EXK T Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | MAX4594 | - | 5 | - | Not Qualified | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 10Ohm | - | - | - | 1:1 | 80 dB | 500pA | 8pF 8pF | - | SPST - NO | 35ns, 40ns | 2pC | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG441DJZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | DUAL | - | NOT APPLICABLE | 4 | 15V | - | - | NOT APPLICABLE | DG441 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~22V | - | -15V | - | - | 85Ohm | - | - | - | 1:1 | 60 dB | 500pA | 4pF 4pF | - | SPST - NC | 250ns, 120ns | -1pC | - | - | - | 250ns | 120ns | - | 85Ohm | - | - | - | 5.33mm | 19.17mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4634ETB T Maxim Integrated | 12000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 30 | MAX4634 | - | 10 | - | Not Qualified | - | 5.5V | 3/5V | 4 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | - | 4:1 | 80 dB | 100pA | 13pF 52pF | 0.1Ohm | SP4T | 18ns, 11ns | 2pC | 100m Ω | - | BREAK-BEFORE-MAKE | 22ns | - | 1.8V~5.5V | - | - | 0.05A | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4647EUT T Maxim Integrated | 325 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.95mm | - | 30 | MAX4647 | - | 6 | - | Not Qualified | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | -15V | - | - | 25Ohm | - | - | - | 1:1 | 92 dB | 1nA | 6pF 6pF | 2Ohm | SPST - NC | 100ns, 100ns | 4pC | 800m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - |