- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Turn On Delay Time | Voltage - Supply, Single/Dual (±) | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG412CUE Maxim Integrated | 12 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 145 ns | 0°C~70°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 80Ohm | - | 457mW | - | GULL WING | 260 | 4 | 15V | - | 30 | DG412 | - | 16 | - | - | - | 4 | - | - | 30V | 10V | - | 100pA | - | 1μA | SPST | 175 ns | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 45Ohm | 4.5V | 30mA | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | 3Ohm | SPST - NO | 175ns, 145ns | 5pC | 3 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | 45Ohm | NO | - | - | 900μm | - | 5mm | 4.4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX319CPA Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 145 ns | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | Matte Tin (Sn) | 471mW | - | - | 260 | 1 | 15V | 2.54mm | - | MAX319 | - | 8 | - | 20V | - | 1 | - | - | 30V | 10V | - | 1μA | 100pA | 100pA | - | 175 ns | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 2:1 | 68 dB | 250pA | 8pF 8pF | 2Ohm | SPDT | 175ns, 145ns | 3pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | 35Ohm | - | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DG412FEUE Maxim Integrated | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 160 ns | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 85Ohm | Matte Tin (Sn) | 457mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | DG412 | - | 16 | - | 20V | - | 4 | - | - | 36V | 9V | - | - | 5μA | 600μA | SPST | 220 ns | 9V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 1:1 | 65 dB | 250pA | 15pF 47pF | 0.2Ohm | SPST - NO | 175ns, 145ns | 5pC | 200m Ω | - | - | 175ns | - | - | - | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG411CY Maxim Integrated | 8 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 160 ns | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 80Ohm | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG411 | - | 16 | - | 20V | 512/+-15V | 4 | - | - | 30V | 10V | - | 100pA | 5μA | 1μA | SPST | 220 ns | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 45Ohm | 4.5V | 30mA | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 3Ohm | SPST - NC | 175ns, 145ns | 5pC | 3 Ω (Max) | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 175ns | - | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG419DJ Maxim Integrated | 33 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 145 ns | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | Matte Tin (Sn) | 727mW | - | - | 260 | 1 | 15V | 2.54mm | 30 | DG419 | - | 8 | - | 20V | - | 1 | - | - | 30V | 10V | - | 100pA | -100pA | -100pA | - | 175 ns | 10V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 35Ohm | 4.5V | - | - | 2:1 | 68 dB | 250pA | 8pF 8pF | 3Ohm | SPDT | 175ns, 145ns | 3pC | 3 Ω (Max) | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX313LEUE Maxim Integrated | 230 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 235 ns | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | 457mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX313 | SEPARATE OUTPUT | 16 | - | 18V | - | 1 | - | 4 | 30V | 4.5V | - | - | 5μA | 200μA | SPST | 275 ns | 4.5V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | - | 15V | 1:1 | 75 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO | 225ns, 185ns | 20pC | 300m Ω | - | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | NO | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4619ESE Maxim Integrated | 189 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | 30 | MAX4619 | - | 16 | Not Qualified | - | 2.5/5V | 1 | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.01mA | - | - | - | 10Ohm | - | - | - | 2:1 | - | 1nA | 5pF 8.5pF | - | SPDT | 15ns, 10ns | 3pC | 200m Ω | - | BREAK-BEFORE-MAKE | 20ns | 15ns | 2V~5.5V | - | - | 0.075A | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() DG308ACJ Maxim Integrated | 80 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 150 ns | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Matte Tin (Sn) | 842mW | - | - | 260 | 4 | 15V | - | - | DG308A | - | 16 | - | - | - | 4 | - | - | 20V | 5V | - | 1nA | 1nA | 100μA | SPST | 200 ns | 5V~30V ±5V~20V | Dual | - | -15V | 20V | - | 100Ohm | 5V | - | - | 1:1 | 78 dB | 5nA | 11pF 8pF | - | SPST - NO | 250ns, 150ns | -10pC | - | - | - | - | - | - | - | - | - | - | - | - | 19.175mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX314CSE Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 185 ns | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX314 | SEPARATE OUTPUT | 16 | - | 20V | 512/+-15V | 1 | - | 4 | 30V | 4.5V | - | - | 100pA | 100pA | SPST | 225 ns | 4.5V~30V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | - | 9V | 1:1 | 65 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | - | BREAK-BEFORE-MAKE | 275ns | 235ns | - | 10Ohm | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DG202CJ Maxim Integrated | 7 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 450 ns | 0°C~70°C TA | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 200Ohm | Matte Tin (Sn) | 842mW | - | - | 260 | 4 | 15V | - | 30 | DG202 | SEPARATE OUTPUT | 16 | - | 18V | +-15V | 4 | - | - | 25V | - | - | 20μA | 20μA | 20μA | SPST | 600 ns | - | Dual | - | -15V | 18V | - | 200Ohm | 4.5V | - | - | 1:1 | 70 dB | 5nA | 5pF 5pF | - | SPST - NO | 600ns, 450ns | 20pC | - | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | ±4.5V~18V | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX326ESE Maxim Integrated | 9585 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 500 ns | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 3.5kOhm | Tin (Sn) | 470mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | MAX326 | SEPARATE OUTPUT | 16 | - | - | +-15V | 1 | - | 4 | 30V | 10V | - | - | 90μA | 250μA | SPST | 1 μs | 10V~30V ±5V~18V | Dual, Single | - | -15V | 18V | - | 3.5kOhm | 4.5V | - | - | 1:1 | 70 dB | 10pA | 1.7pF 1.7pF | 75Ohm | SPST - NC | 1μs, 500ns | 2pC | 175 Ω | - | BREAK-BEFORE-MAKE | 1000ns | - | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX394EWP Maxim Integrated | 25 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | NOT SPECIFIED | MAX394 | SEPARATE OUTPUT | 20 | Not Qualified | - | 3.3/5/+-5V | 1 | - | 4 | - | - | - | - | - | - | - | - | 2.7V~15V ±2.7V~8V | - | - | -5V | - | - | 35Ohm | - | - | - | 2:1 | 66 dB | 200pA | 12pF 12pF | 0.5Ohm | SPDT | 130ns, 75ns | 5pC | 500m Ω | - | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX397EWI Maxim Integrated | 3107 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX397 | - | 28 | Not Qualified | - | - | 8 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 2.7V~16V ±2.7V~8V | - | 0.001mA | -5V | - | - | 100Ohm | - | - | - | 8:1 | 75 dB | 100pA | 11pF 80pF | 1.8Ohm | - | 150ns, 150ns | 2pC | 1.8 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | 17.9mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX396EWI Maxim Integrated | 9860 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | -40°C~85°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX396 | - | 28 | Not Qualified | - | - | 16 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 2.7V~16V ±2.7V~8V | - | - | -5V | - | - | 100Ohm | - | - | - | 16:1 | 75 dB | 100pA | 11pF 80pF | 1.8Ohm | - | 150ns, 150ns | 2pC | 1.8 Ω | - | BREAK-BEFORE-MAKE | 250ns | 200ns | - | - | - | 0.03A | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX314LCUE Maxim Integrated | 45 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 235 ns | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | 842mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX314 | SEPARATE OUTPUT | 16 | - | 18V | - | 1 | - | 4 | 30V | 4.5V | - | - | 5μA | 200μA | SPST | 275 ns | 4.5V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 75 dB | 500pA | 15pF 15pF | 0.3Ohm | SPST - NO/NC | 225ns, 185ns | 20pC | 300m Ω | -85dB @ 1MHz | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | - | - | - | - | 1.1mm | 5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4761ETX Maxim Integrated | 85 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | - | 36 | - | 140 ns | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 36 | - | EAR99 | 3.5Ohm | Matte Tin (Sn) | 2.105W | QUAD | - | 260 | 4 | 3V | 0.5mm | 30 | MAX4761 | SEPARATE OUTPUT | 36 | - | 5V | - | 4 | - | 8 | 5.5V | 1.8V | DPDT | 1μA | 12μA | 1μA | - | 50 ns | - | Single | - | - | - | 150MHz | 3.5Ohm | - | - | - | 2:1 | 100 dB | 5nA | 25pF | 0.2Ohm | SPDT | 140ns, 50ns | 15pC | 200m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | - | 6mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX350EAP Maxim Integrated | 32 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | -40°C~85°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | 100Ohm | TIN | - | DUAL | GULL WING | 260 | 2 | 5.5V | 0.65mm | NOT SPECIFIED | MAX350 | - | 20 | Not Qualified | - | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 2.7V~16V ±2.7V~8V | - | - | -5.5V | - | - | 100Ohm | - | - | - | 4:1 | - | 100pA | 2pF 2pF | 16Ohm | SP4T | 275ns, 150ns | 1pC | 16 Ω (Max) | - | - | - | 150ns | - | - | - | - | - | - | 1.99mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX335CWG Maxim Integrated | 100 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 400 ns | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | 150Ohm | Matte Tin (Sn) | 941mW | - | GULL WING | 260 | 8 | 15V | 1.27mm | 30 | MAX335 | SEPARATE OUTPUT | 24 | - | - | 5+-15V | 8 | SPI, Serial | - | 20V | 4.5V | - | - | 150μA | 150μA | SPST | 400 ns | - | Dual | - | -15V | 20V | - | 150Ohm | 4.5V | - | 9V | 1:1 | 90 dB | 1nA | 2pF 2pF | - | SPST - NO | 400ns, 400ns | - | - | - | - | - | - | - | 150Ohm | - | - | ±4.5V~20V | 2.35mm | - | 15.6mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX333ACWP Maxim Integrated | 100 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX333 | SEPARATE OUTPUT | 20 | Not Qualified | - | 12/+-15V | 4 | - | - | - | - | - | - | - | - | - | - | 10V~30V ±4.5V~20V | - | - | -15V | - | - | 45Ohm | - | - | - | 2:1 | 72 dB | 250pA | 5pF | 2Ohm | SPDT | 175ns, 145ns | 2pC | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | 175ns | - | - | 175Ohm | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX313FESE Maxim Integrated | 1005 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 185 ns | -40°C~85°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | 842mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX313 | SEPARATE OUTPUT | 16 | - | 20V | 12/+-15V | 1 | - | 4 | 36V | 9V | - | - | 100pA | 100pA | SPST | 225 ns | 9V~36V ±4.5V~20V | Dual, Single | - | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 55 dB | 1μA | 20pF 20pF | 0.05Ohm | SPST - NO | 225ns, 185ns | 70pC | 50m Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free |