- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4514CSA Maxim Integrated | 24 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 150 ns | - | 0°C~70°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 20Ohm | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 12V | - | - | MAX4514 | - | 8 | - | - | 9V | - | - | - | 1 | 1 | 12V | 2V | - | 1μA | 20μA | 1μA | SPST | - | 240 ns | - | - | Single | - | - | - | - | - | 20Ohm | - | - | - | 1:1 | - | - | 1nA | 14pF 14pF | - | SPST - NO | 150ns, 100ns | 2pC | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | NO | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4613EPE Maxim Integrated | 16 | - | Datasheet | 7 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | MATTE TIN | - | - | DUAL | - | 260 | 4 | 15V | - | NOT SPECIFIED | MAX4613 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | - | - | 12/+-15V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 4.5V~40V ±4.5V~20V | - | - | - | -15V | - | - | 70Ohm | - | - | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 4Ohm | SPST - NO/NC | 250ns, 120ns | 5pC | 4 Ω (Max) | BREAK-BEFORE-MAKE | 250ns | 120ns | - | - | - | - | - | - | - | - | 19.175mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4692EGE Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | TIN | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | 30 | MAX4692 | - | 16 | S-XQCC-N16 | Not Qualified | - | - | 3/5/+-5V | - | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | 2.7V~11V ±2V~5.5V | - | - | 0.001mA | -5V | - | - | 70Ohm | - | - | - | 4:1 | 82 dB | - | 1nA | 9pF 68pF | 2Ohm | SP4T | 300ns, 100ns | 0.1pC | 2 Ω | BREAK-BEFORE-MAKE | 90ns | 60ns | - | - | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4661CWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 175 ns | - | 0°C~70°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | 571mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | MAX4661 | SEPARATE OUTPUT | 16 | - | - | - | - | 12/+-15V | - | 1 | 4 | 36V | 4.5V | - | - | 1nA | 500nA | SPST | - | 275 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 2.5Ohm | 4.5V | - | - | 1:1 | 56 dB | - | 500pA | 55pF 55pF | 0.1Ohm | SPST - NC | 275ns, 175ns | 300pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX379CPE Maxim Integrated | 1291 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 1 | 15V | - | NOT SPECIFIED | MAX379 | - | 16 | R-PDIP-T16 | Not Qualified | - | - | +-15V | 4.5V | 4 | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 1mA | -15V | - | - | 3.5kOhm | - | - | - | 4:1 | 68 dB | -18V | 1nA | 5pF 12pF | - | SP4T | 400ns, 300ns (Typ) | - | - | BREAK-BEFORE-MAKE | 1000ns | 1000ns | - | - | - | - | -4.5V | ±4.5V~18V | - | - | 19.175mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX394EPP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | - | - | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 4 | 5V | - | NOT SPECIFIED | MAX394 | SEPARATE OUTPUT | 20 | - | Not Qualified | - | - | 3.3/5/+-5V | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 2.7V~15V ±2.7V~8V | - | - | - | -5V | - | - | 35Ohm | - | - | - | 2:1 | 66 dB | - | 200pA | 12pF 12pF | 0.5Ohm | SPDT | 130ns, 75ns | 5pC | 500m Ω | BREAK-BEFORE-MAKE | 130ns | 75ns | - | - | - | - | - | - | - | - | 26.16mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4617CUE T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 15 ns | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | - | - | 533mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | MAX4617 | - | 16 | - | - | 5V | - | - | - | 8 | 1 | 5.5V | 2V | - | 1μA | - | - | - | 15 ns | 20 ns | Multiplexer | - | Single | - | - | - | - | - | 10Ohm | - | 75mA | - | 8:1 | - | - | 1nA | 5pF 27pF | - | - | 15ns, 10ns | 3pC | 200m Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | 0.75A | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4518ESD Maxim Integrated | 3104 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -40°C~85°C TA | Tube | 1999 | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4518 | - | 14 | - | Not Qualified | - | - | 3/5/+-5V | - | 4 | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | 2V~15V ±2.7V~8V | - | - | - | -5V | - | - | 100Ohm | - | - | - | 4:1 | 75 dB | - | 100pA | 5pF 16pF | 4Ohm | SP4T | 150ns, 150ns | 5pC (Max) | 4 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4526CSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | TIN | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | MAX4526 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 1 | 2 | - | - | SPST | - | - | - | - | - | - | - | 4.5V~36V ±4.5V~18V | - | - | - | -15V | - | - | 175Ohm | - | - | - | 2:1 | 65 dB | - | 500pA | 13pF | 0.5Ohm | SPDT | - | 1pC | 500m Ω | - | 0.1ns | 0.1ns | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4659EUA Maxim Integrated | 26 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 85 ns | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 25Ohm | - | - | 362mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | MAX4659 | - | 8 | - | - | 20V | Non-Inverting | - | - | 1 | 1 | 40V | 9V | - | - | 135μA | 135μA | - | - | 85 ns | - | 9V~40V ±4.5V~20V | Dual, Single | 225MHz | - | -15V | 20V | - | 25Ohm | 4.5V | 75mA | 15V | 2:1 | 70 dB | - | 1nA | 6pF | 0.4Ohm | SPDT | - | 1.5pC | 400m Ω | BREAK-BEFORE-MAKE | - | - | - | 25Ohm | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | Unknown | ROHS3 Compliant | - | ||
![]() DG419DY Maxim Integrated | 5 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | 145 ns | - | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 100Ohm | - | - | 471mW | - | GULL WING | 260 | 1 | 15V | - | 30 | DG419 | - | 8 | - | - | - | - | - | - | 1 | - | 30V | 10V | - | 100pA | - | 1μA | - | - | 175 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 35Ohm | 4.5V | 30mA | 15V | 2:1 | 68 dB | - | 250pA | 8pF 8pF | 3Ohm | SPDT | 175ns, 145ns | 3pC | 3 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DG412FDY Maxim Integrated | 1399 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tube | 1994 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG412 | - | 16 | - | Not Qualified | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 9V~36V ±4.5V~20V | - | - | - | -15V | - | - | 35Ohm | - | - | - | 1:1 | 65 dB | - | 250pA | 15pF 47pF | 0.2Ohm | SPST - NO | 175ns, 145ns | 5pC | 200m Ω | - | 175ns | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DG412DY Maxim Integrated | 20 | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 160 ns | - | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 80Ohm | - | - | 696mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG412 | - | 16 | - | - | 20V | - | 512/+-15V | - | 4 | - | 30V | 10V | - | 100pA | 5μA | 1μA | SPST | - | 220 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 45Ohm | 4.5V | 30mA | 9V | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 3Ohm | SPST - NO | 175ns, 145ns | 5pC | 3 Ω (Max) | BREAK-BEFORE-MAKE | 175ns | - | - | 45Ohm | NO | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX301CSE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 100 ns | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | 696mW | - | GULL WING | 260 | 2 | 15V | - | 30 | MAX301 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | 2 | - | 30V | 10V | - | - | - | 1μA | SPST | - | 150 ns | - | 10V~30V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 35Ohm | 4.5V | - | 15V | 1:1 | 72 dB | - | 500pA | 12pF 12pF | 0.5Ohm | SPST - NO | 150ns, 100ns | 10pC | 500m Ω | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX312LCUE Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 235 ns | - | 0°C~70°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | Matte Tin (Sn) | - | 842mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | MAX312 | SEPARATE OUTPUT | 16 | - | - | 18V | - | - | - | 1 | 4 | 30V | 4.5V | - | - | 5μA | 200μA | SPST | - | 275 ns | - | 4.5V~36V ±4.5V~20V | Dual, Single | - | - | -15V | 20V | - | 10Ohm | 4.5V | - | - | 1:1 | 75 dB | - | 500pA | 15pF 15pF | 0.3Ohm | SPST - NC | 225ns, 185ns | 20pC | 300m Ω | BREAK-BEFORE-MAKE | 225ns | 185ns | - | - | NC | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4758ETX Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | - | 36 | - | 50 ns | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 36 | - | EAR99 | 850mOhm | Matte Tin (Sn) | - | 2.1W | QUAD | - | 260 | 4 | 3V | 0.5mm | 30 | MAX4758 | SEPARATE OUTPUT | 36 | - | - | - | - | 3/5V | - | 2 | 4 | 5.5V | 1.8V | - | 1μA | 10nA | 10nA | - | - | 140 ns | - | - | Single | - | - | - | - | 50MHz | 850mOhm | - | - | - | 2:2 | 95 dB | - | 4nA | 180pF 300pF | 0.1Ohm | DPDT | 140ns, 50ns | 40pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | - | 0.8mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4515CUK T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | 30 | MAX4515 | - | 5 | - | Not Qualified | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.02mA | - | - | - | 20Ohm | - | - | - | 1:1 | - | - | 1nA | 14pF 14pF | - | SPST - NC | 150ns, 100ns | 2pC | - | BREAK-BEFORE-MAKE | - | - | 2V~12V | - | NC | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4521EUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 250 ns | - | -40°C~85°C TA | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 2V TO 12V SINGLE SUPPLY | 696mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | MAX4521 | SEPARATE OUTPUT | 16 | - | - | 6V | - | 3/5/+-5V | - | 1 | 4 | 12V | 2V | - | 1μA | 1μA | 1μA | SPST | - | 80 ns | - | 2V~12V ±2V~6V | Dual, Single | - | - | -5V | 6V | - | 100Ohm | 2V | - | - | 1:1 | 90 dB | - | 1nA | 2pF 2pF | 1Ohm | SPST - NC | 80ns, 30ns | 1pC | 1 Ω | BREAK-BEFORE-MAKE | - | 30ns | - | - | NC | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() DG441DYZ Renesas Electronics America Inc. | 2 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 1999 | e3 | - | Active | 2 (1 Year) | 16 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | DG441 | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | 1 | 4 | - | - | - | - | - | - | - | - | - | - | 5V~34V ±5V~22V | - | - | - | -15V | - | - | 85Ohm | - | - | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | - | SPST - NC | 250ns, 120ns | -1pC | - | - | 250ns | 120ns | - | 85Ohm | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4528CSA Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C TA | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX4528 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | 3/5/+-5V | - | 2 | 2 | - | - | DPDT | - | - | - | - | - | - | - | 2.7V~12V ±2.7V~6V | - | - | - | -5V | - | - | 110Ohm | - | - | - | 2:1 | - | - | 500pA | 13pF | 4Ohm | SPDT | - | 1pC | 3 Ω | BREAK-BEFORE-MAKE | 150ns | 100ns | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - |