- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Number of Input Lines | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVX8051DR2G ON Semiconductor | 78900 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | 30Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | MC74LVX8051 | - | 16 | - | Not Qualified | - | - | - | 8 | - | 1 | 6V | 2.5V | - | - | 40μA | - | 500mW | - | - | - | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | 8 | - | Halogen Free | Single | - | - | - | - | - | 25Ohm | - | - | - | - | 8:1 | 37 dB | - | 100nA | 10pF | 25Ohm | - | - | - | - | 8 Ω | - | - | - | 2.5V~6V | - | - | 0.02A | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1236YCPZ-500RL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 12-WFQFN Exposed Pad, CSP | - | 12 | 12-LFCSP-WQ (3x3) | - | 90 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | 190Ohm | - | 125°C | -40°C | - | 3.5mW | - | - | - | - | - | - | - | ADG1236 | - | - | 4 | - | 12V | - | - | 2 | Parallel | 2 | 16.5V | 5V | 1MHz | - | - | 230μA | 3.5mW | 230μA | 2 | SPDT | - | 150 ns | - | - | 2 | 12V ±15V | - | Dual, Single | - | - | - | 16.5V | 1GHz | 190Ohm | 5V | - | 15V | - | 2:1 | - | - | 100pA | 1.6pF | - | SPDT | 150ns, 90ns | - | -1pC | 3.5Ohm | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 2.75mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG426BRS Analog Devices Inc. | 1138 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | 110 ns | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | 80Ohm | - | - | - | - | 3.1mW | DUAL | GULL WING | 235 | 1 | 15V | 0.65mm | 20 | ADG426 | - | 28 | - | - | 12V | - | - | 16 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | 100μA | 100μA | 3.1mW | 200μA | - | - | 150 ns | 240 ns | - | - | 16 | - | - | - | - | - | -15V | 22V | - | 80Ohm | - | 20mA | 15V | - | 16:1 | 75 dB | - | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | 1.75mm | - | 10.2mm | 5.3mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ADG842YKSZ-REEL7 Analog Devices Inc. | 1659 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | 7.8 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 370mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 14.4μW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | ADG842 | - | 6 | - | Not Qualified | 3.6V | - | - | 1 | Parallel | - | 3.6V | 1.65V | 100kHz | - | 3nA | - | 14.4μW | 4μA | - | SPST | - | 14 ns | - | - | - | - | - | Single | 21MHz | - | - | - | - | 370mOhm | - | - | - | - | 1:1 | 54 dB | - | 200pA Typ | 160pF 160pF | - | SPST - NC | 14ns, 7.8ns | 0.2 dB | 200pC | - | BREAK-BEFORE-MAKE | - | 8.2ns | 1.65V~3.6V | - | NC | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1312YRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 50 ns | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | ADG1312 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 1 | Parallel | 4 | 16.5V | 5V | 1MHz | - | 220μA | - | 4.8mW | 380μA | - | SPST | - | 125 ns | - | - | - | - | - | Dual, Single | 600MHz | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | - | 1:1 | 80 dB | - | 10nA | 5pF 5pF | 5Ohm | SPST - NO | 125ns, 50ns | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | - | - | - | ±15V | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5409BCPZ-REEL7 Analog Devices Inc. | 354 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | - | 184 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 14Ohm | Matte Tin (Sn) | - | - | - | 2.9mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | 30 | ADG5409 | - | 16 | - | Not Qualified | - | - | - | 4 | Parallel | 2 | 40V | 9V | - | DIFFERENTIAL MULTIPLEXER | - | - | 2.9mW | 80pA | - | - | - | 276 ns | - | - | 8 | 9V~40V ±9V~22V | - | - | - | - | -15V | 22V | - | 14Ohm | 9V | - | - | - | 4:1 | 60 dB | - | 250pA | 17pF 48pF | 0.8Ohm | SP4T | 165ns, 153ns | - | 155pC | 300m Ω | BREAK-BEFORE-MAKE | - | - | - | 16Ohm | - | 0.03A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74HCT4051ADTG ON Semiconductor | 250 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -55°C~125°C TA | Tube | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 100Ohm | - | - | - | - | 450mW | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | MC74HCT4051A | - | 16 | - | - | - | - | - | 8 | - | 1 | 6V | 2V | - | - | 1μA | - | 450mW | - | - | - | - | - | Demultiplexer, Multiplexer | - | 8 | 2V~6V ±2V~6V | Halogen Free | Single | - | - | - | 6V | 80MHz | 100Ohm | 1V | 25mA | - | 25mA | 8:1 | 50 dB | 11 | 200nA | 130pF | 30Ohm | - | - | - | - | 10 Ω | - | 345ns | 220ns | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS5A22364YZPR Texas Instruments | 400 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 10-XFBGA, DSBGA | - | 10 | - | - | 70 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 10 | EAR99 | 650mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 2 | 2.5V | 0.5mm | - | TS5A22364 | - | 10 | 4 | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 2.3V | - | - | 200nA | 200nA | - | 1.3μA | - | - | - | 80 ns | - | - | 2 | - | - | Single | 18.3MHz | - | - | - | - | 740mOhm | - | 150mA | - | 150mA | 2:1 | 66 dB | - | 50nA | 70pF | 0.023Ohm | SPDT | 80ns, 70ns | - | 10pC | 40m Ω | BREAK-BEFORE-MAKE | - | - | 2.3V~5.5V | - | - | - | - | 500μm | - | 2.25mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4053ADR Texas Instruments | 2501 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 28 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 75Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 3 | 2.3V | - | - | 74LV4053 | - | 16 | - | - | - | Non-Inverting | - | 2 | - | 3 | 5.5V | 2V | - | - | 20μA | 20μA | - | - | - | - | 12 ns | 28 ns | Demultiplexer, Multiplexer | - | 6 | - | - | Single | - | 0.04mA | - | - | - | 75Ohm | - | 25mA | - | 25mA | 2:1 | 45 dB | - | 100nA | 0.5pF 8.2pF | 2Ohm | SPDT | 14ns, 14ns | - | - | 1.3 Ω | - | - | - | 2V~5.5V | - | - | 0.05A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX4053DTR2G ON Semiconductor | 550 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | DUAL | GULL WING | 260 | 3 | 3V | - | 40 | MC74LVX4053 | - | 16 | - | - | - | - | - | 2 | - | 3 | 6V | 2.5V | - | - | 40μA | - | 450mW | - | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 6 | 2.5V~6V ±3V | Halogen Free | Single | - | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | - | 2:1 | 70 dB | - | 100nA | 10pF | 10Ohm | SPDT | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | 0.02A | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1234YCPZ-REEL Analog Devices Inc. | 24 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | - | - | 45 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | 190Ohm | Matte Tin (Sn) | - | - | ALSO OPERATES AT 12V SINGLE SUPPLY | 6.02mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.5mm | 30 | ADG1234 | - | 20 | 8 | Not Qualified | 12V | - | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 6.02mW | 475μA | - | - | - | 140 ns | - | - | - | 5V~16.5V ±5V~16.5V | - | Dual, Single | - | - | -15V | 16.5V | - | 190Ohm | 5V | - | 15V | - | 2:1 | 80 dB | - | 100pA | 1.7pF 1.8pF | 3.5Ohm | SPDT | 140ns, 45ns | - | 0.5pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG841YKSZ-REEL7 Analog Devices Inc. | 2228 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | 7.8 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 370mOhm | - | - | - | - | 14.4μW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | ADG841 | - | 6 | - | Not Qualified | 3.6V | Non-Inverting | - | 1 | Parallel | - | 3.6V | 1.65V | 100kHz | - | 3nA | - | 14.4μW | 4μA | - | SPST | - | 14 ns | - | - | - | - | - | Single | 21MHz | - | - | - | - | 370mOhm | - | 300mA | - | - | 1:1 | 54 dB | - | 200pA Typ | 160pF 160pF | - | SPST - NO | 14ns, 7.8ns | 0.02 dB | 200pC | - | BREAK-BEFORE-MAKE | - | 8.2ns | 1.65V~3.6V | 370mOhm | NO | - | - | - | - | 2mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS3A5017DGVR Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | - | 41.900595mg | 4.5 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | TS3A5017 | - | 16 | 8 | - | - | - | - | 4 | - | 2 | 3.6V | 2.3V | - | - | 2.5μA | 2.5μA | - | 7μA | - | 4PST | 9.5 ns | 9.5 ns | - | - | - | - | - | Single | 165MHz | - | - | - | - | 12Ohm | - | - | - | - | 4:1 | 48 dB | - | 100nA | 4.5pF 19pF | 1Ohm | SP4T | 9.5ns, 3.5ns | - | 5pC | 1 Ω | BREAK-BEFORE-MAKE | 10ns | 6ns | 2.3V~3.6V | - | NC | 0.1A | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG4613BCPZ-REEL7 Analog Devices Inc. | 764 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | 16 | - | - | 125 ns | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 6.1Ohm | - | - | - | - | 7.2mW | QUAD | NO LEAD | NOT SPECIFIED | 4 | 5V | 0.5mm | NOT SPECIFIED | ADG4613 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | Non-Inverting | - | 1 | Parallel | - | 12V | 3V | 1MHz | - | - | - | 7.2mW | 140μA | - | - | - | 125 ns | - | - | 4 | 3V~12V ±3V~5.5V | - | Dual, Single | 250MHz | - | -5V | 5.5V | - | 5.1Ohm | 3V | - | 5V | - | 1:1 | 54 dB | - | 10nA | 11.5pF 11.5pF | 0.05Ohm | SPST - NO/NC | 73ns, 91ns | -0.27 dB | 292pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | 6.1Ohm | - | 0.35A | - | - | 0.8mm | 3mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC4016M96 Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 22 ns | -55°C~125°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 170Ohm | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | 74HC4016 | - | 14 | - | - | - | Non-Inverting | - | 4 | - | - | 10V | 2V | - | - | - | - | - | 16μA | - | SPST | - | 35 ns | - | 6V | - | - | - | Single | 200MHz | - | - | - | 20MHz | 170Ohm | - | 25mA | - | 25mA | 1:1 | 62 dB | - | 100nA | 10pF | 10Ohm | SPST - NO | - | - | - | 8.5 Ω | BREAK-BEFORE-MAKE | 38ns | 29ns | 2V~10V | - | NO | 0.025A | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG5209FBRUZ-RL7 Analog Devices Inc. | 88 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | 160Ohm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | 30 | ADG5209 | - | 16 | - | - | - | - | - | 4 | Parallel | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | 1.1mW | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | - | -15V | - | 130MHz | 160Ohm | - | - | - | - | 4:1 | 76 dB | - | 100pA | 2.8pF 17pF | 2.5Ohm | SP4T | 140ns, 185ns | - | 0.4pC | 3.5 Ω | - | - | 145ns | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC1G3157DSFR Texas Instruments | 1880 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | 3.8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 15Ohm | - | - | - | - | - | DUAL | - | 260 | 1 | 2.3V | 0.35mm | - | 74LVC1G3157 | - | 6 | 2 | - | - | Non-Inverting | - | 1 | - | 1 | 5.5V | 1.65V | - | - | 1μA | 1μA | - | 10μA | - | - | 300 ps | 5.7 ns | - | - | - | - | - | Single | 340MHz | - | - | - | 340MHz | 15Ohm | - | 128mA | - | 128mA | 2:1 | 57 dB | - | - | 5.2pF | 0.1Ohm | SPDT | 5.7ns, 3.8ns | - | 7pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | - | NC | - | - | 400μm | - | 1mm | 1mm | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4051ATDRQ1 Texas Instruments | 1594 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 20 ns | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | 75Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | 74LV4051 | SEPARATE OUTPUT | 16 | - | - | - | - | 3.3V | 8 | - | 1 | 5.5V | 2V | - | - | 20μA | - | - | - | - | - | 7 ns | 20 ns | Demultiplexer, Multiplexer | - | 8 | - | - | Single | - | 0.02mA | - | - | - | 75Ohm | - | - | - | - | 8:1 | 45 dB | - | 100nA | 0.5pF 23.4pF | 2.1Ohm | - | 14ns, 14ns | - | - | 1.3 Ω | - | 25ns | 25ns | 2V~5.5V | - | - | 0.05A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX4066DTR2G ON Semiconductor | 90 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 30 ns | -55°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | 30Ohm | - | - | - | - | 450mW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 40 | MC74LVX4066 | - | 14 | - | - | - | Non-Inverting | - | 1 | - | - | 6V | 2V | - | - | 40μA | - | 450mW | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | 4 | - | Halogen Free | Single | - | - | - | - | 160MHz | 20Ohm | - | 20mA | - | 20mA | 1:1 | 37 dB | - | 100nA | 10pF | 20Ohm | SPST - NO | - | - | - | 10 Ω | - | - | 25ns | 2V~6V | - | NO | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG5208FBRUZ-RL7 Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | 160Ohm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG5208 | - | 16 | - | - | - | - | - | 8 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 1.1mW | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | - | -15V | - | 60MHz | 160Ohm | - | - | - | - | 8:1 | 76 dB | - | 100pA | 2.8pF 33pF | 2.5Ohm | - | 170ns, 140ns | - | 0.3pC | 3.5 Ω | - | 260ns | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead |