- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD74HC4051NSRE4 Texas Instruments | 13 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 200.686274mg | 225 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 130Ohm | - | - | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | NOT SPECIFIED | 74HC4051 | - | 16 | - | Not Qualified | - | - | - | 1 | - | 1 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | - | 60 ns | 225 ns | Demultiplexer, Multiplexer | - | 6V | 8 | 2V~6V ±1V~5V | - | Dual, Single | - | - | -4.5V | 5V | - | - | 130Ohm | 1V | 25mA | 3V | 25mA | 8:1 | 73 dB | 400nA | 25pF | 5Ohm | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | 32ns | 32ns | - | - | NC | 0.025A | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVXT4066DR2G ON Semiconductor | 39 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | 40Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 40 | MC74LVXT4066 | SEPARATE OUTPUT | 14 | - | - | - | - | 3.3V | 1 | - | - | 5.5V | 2V | - | - | 40μA | - | 500mW | - | - | SPST | 4 ns | 20 ns | Demultiplexer, Demux, Multiplexer, Mux | - | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 160MHz | 20Ohm | - | - | - | - | 1:1 | 37 dB | 100nA | 10pF | 25Ohm | SPST - NO | - | - | - | 10 Ω | - | 25ns | 35ns | 2V~5.5V | - | NO | - | - | 1.75mm | 8.65mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3A4742DGKR Texas Instruments | 342 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 18.99418mg | 10 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | TS3A4742 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 2 | - | - | 3.6V | 1.65V | - | - | - | 75nA | - | 750nA | - | SPST | - | 15 ns | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | 900mOhm | - | - | - | - | 1:1 | 61 dB | 2nA | 23pF 20pF | 0.09Ohm | SPST - NC | 14ns, 9ns | - | 3pC | 30m Ω | BREAK-BEFORE-MAKE | - | - | 1.6V~3.6V | - | NO | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLAS44599MNR2G ON Semiconductor | 8956 | - | Datasheet | 9 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Tin | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | 30Ohm | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | 800mW | QUAD | - | 260 | 2 | 2.5V | 0.5mm | 40 | NLAS44599 | - | 16 | 8 | - | 5V | Non-Inverting | - | 2 | - | - | 5.5V | 2V | - | - | 4μA | - | 800mW | - | - | - | - | 35 ns | - | - | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 175MHz | 25Ohm | - | 50mA | - | 50mA | 2:2 | 93 dB | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | - | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | - | 1mm | 3mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ADG714BRUZ-REEL Analog Devices Inc. | 5888 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | 15 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | - | - | 125μW | - | GULL WING | 260 | 8 | 2.5V | 0.65mm | 40 | ADG714 | SEPARATE OUTPUT | 24 | - | Not Qualified | - | - | 3/5/+-3V | 8 | Serial | - | 5.5V | 2.7V | - | - | 10μA | - | 125μW | 20μA | - | SPST | - | 32 ns | - | - | - | - | 2.7V~5.5V ±2.5V | - | Dual, Single | 155MHz | - | -2.5V | 2.75V | - | - | 4.5Ohm | 2.25V | - | 2.5V | - | 1:1 | 60 dB | 100pA | 11pF 11pF | 0.4Ohm | SPST - NO | 20ns, 8ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.2mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M74HC4052TTR STMicroelectronics | 2500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 250 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | 30 | M74HC405 | - | 16 | - | - | - | Non-Inverting | - | 4 | - | 2 | 6V | 2V | - | DIFFERENTIAL MULTIPLEXER | 8μA | - | 500mW | - | - | - | 60 ns | 225 ns | Demultiplexer, Multiplexer | - | - | 8 | 2V~6V ±2V~6V | - | Dual | - | - | -4.5V | 6V | - | 200MHz | 100Ohm | 1V | - | - | - | 4:1 | 50 dB | 100nA | 2pF 10pF | 5Ohm | SP4T | 18ns, 29ns | - | - | 5 Ω | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4052ATPWRQ1 Texas Instruments | 298 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 25 ns | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LV4052 | SEPARATE OUTPUT | 16 | - | - | - | - | 3.3V | 4 | - | 2 | 5.5V | 2V | - | - | 20μA | - | - | - | 4 | - | 8 ns | 25 ns | Multiplexer | - | - | 8 | - | - | Single | 50MHz | - | - | - | - | - | 100Ohm | - | - | - | - | 4:1 | 45 dB | 1μA | - | 40Ohm | SP4T | 18ns, 18ns | - | - | 20 Ω (Max) | - | - | - | 2V~5.5V | - | - | 0.05A | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG5207BRUZ-RL7 Analog Devices Inc. | 39 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | 285 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 160Ohm | - | - | - | - | 1.1mW | - | GULL WING | - | 1 | - | 0.635mm | - | ADG5207 | - | 28 | - | Not Qualified | 36V | - | - | 8 | - | 2 | 40V | 9V | - | - | 80μA | - | 1.1mW | - | - | - | - | 360 ns | Multiplexer | - | - | 16 | 9V~40V ±9V~22V | - | Dual, Single | - | 0.13mA | - | 22V | - | 145MHz | 160Ohm | 9V | - | - | - | 8:1 | - | 100pA | 3.3pf 32pF | - | - | 230ns, 185ns | - | 0.45pC | 4 Ω | BREAK-BEFORE-MAKE | 370ns | - | - | - | - | 0.03A | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AUC2G53YZPR Texas Instruments | 300 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | - | 2.296311mg | 10 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.1V | 0.5mm | - | 74AUC2G53 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 2 | - | 1 | 2.7V | 800mV | - | - | 10μA | - | - | 10μA | - | - | 100 ps | 9.2 ns | - | - | 3.6V | 2 | - | - | Single | 198MHz | - | - | - | - | 50MHz | 15Ohm | - | - | - | - | 2:1 | 59 dB | 1μA | 2pF | 4Ohm | SPDT | 2.2ns, 2.3ns | - | - | 1 Ω (Max) | MAKE-BEFORE-BREAK | 3.6ns | 3.6ns | 0.8V~2.7V | - | - | - | 500μm | - | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG619BRM Analog Devices Inc. | 600 | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 75 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 6.5Ohm | - | - | - | - | 10μW | - | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | ADG619 | - | 8 | 2 | - | - | Non-Inverting | - | 1 | Parallel | - | 5.5V | 2.7V | - | - | 1nA | 1μA | 10μW | 1μA | - | - | - | 120 ns | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | Dual, Single | 190MHz | - | -5V | 5.5V | - | - | 6.5Ohm | 2.7V | 50mA | 5V | - | 2:1 | 67 dB | 250pA | 25pF | 0.7Ohm | SPDT | 120ns, 75ns | - | 110pC | 700m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4052BCM ON Semiconductor | 199 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 420 ns | - | -55°C~125°C TA | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.05kOhm | - | 125°C | -55°C | - | 500mW | - | - | - | - | - | - | - | 4052 | - | - | 2 | - | - | Non-Inverting | - | 2 | - | 2 | 15V | 5V | - | - | - | 20μA | 500mW | - | - | SP4T | 55 ns | 1.2 μs | Demultiplexer, Multiplexer | - | - | 8 | 5V~15V ±2.5V~7.5V | - | Dual, Single | 40MHz | - | - | 7.5V | 2 | 40MHz | 240Ohm | 2.5V | - | - | - | 4:1 | - | 50nA | - | - | SP4T | 320ns, 150ns | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() ADG428BPZ Analog Devices Inc. | 2890 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 300 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | - | 800mW | QUAD | J BEND | 260 | 1 | 15V | - | - | ADG428 | - | 20 | - | - | 15V | - | - | 8 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 1.6mW | - | - | DPST | - | 225 ns | - | - | - | 8 | 12V ±15V | - | - | - | - | -15V | 22V | - | - | 100Ohm | - | - | 15V | - | 8:1 | 75 dB | 500pA | 11pF 40pF | 10Ohm | - | 150ns, 150ns | - | 4pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | - | 0.03A | 3.68mm | - | 9.04mm | 9.04mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 74HC4051BQ,115 Nexperia USA Inc. | 2887 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | 290 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | 140Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | QUAD | - | 260 | 1 | 5V | 0.5mm | 30 | 74HC4051 | - | 16 | - | - | 5V | - | - | 8 | - | 1 | 10V | 2V | - | SINGLE-ENDED MULTIPLEXER | 16μA | - | 500mW | - | - | - | 4 ns | 345 ns | Demultiplexer, Multiplexer | - | - | 8 | 2V~10V ±1.5V~5V | - | Dual, Single | - | - | - | 5V | - | - | 120Ohm | 1V | - | 2.5V | - | 8:1 | 50 dB | 400nA | 3.5pF | 9Ohm | - | 51ns, 42ns | - | - | 6 Ω | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4052AQPWRQ1 Texas Instruments | 980 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 18 ns | - | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 74LV4052 | - | 16 | - | - | - | - | 3.3V | 4 | - | 2 | 5.5V | 2V | - | DIFFERENTIAL MULTIPLEXER | 20μA | - | - | - | 4 | - | 14 ns | 18 ns | Demultiplexer, Multiplexer | - | - | 8 | - | - | Single | - | - | - | - | - | - | 100Ohm | - | 25mA | - | 25mA | 4:1 | 45 dB | 1μA | - | 40Ohm | SP4T | 18ns, 18ns | - | - | 20 Ω (Max) | - | - | - | 2V~5.5V | - | - | 0.05A | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG774BRZ-REEL Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 2.2Ohm | Matte Tin (Sn) | - | - | ALSO OPERATE AT 5V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | 30 | ADG774 | - | 16 | - | Not Qualified | - | - | 3/5V | 2 | Parallel | 4 | 5.5V | 0V | - | - | 1nA | - | 5μW | 1μA | - | DPST | - | - | Demultiplexer, Multiplexer | 16 Mbps | - | 8 | - | - | Single | 240MHz | - | - | - | - | - | 2.2Ohm Typ | - | - | - | - | 2:1 | 65 dB | 500pA | 10pF 20pF | 0.15Ohm | SPDT | 15ns, 8ns | - | 10pC | 150m Ω | BREAK-BEFORE-MAKE | 21ns | 11ns | 3V~5V | - | - | 0.1A | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NLVHC4051ADTR2G ON Semiconductor | 2500 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 115Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | NOT SPECIFIED | NLVHC4051A | - | 16 | - | Not Qualified | - | - | - | 8 | - | 1 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | 0.08mA | -4.5V | 6V | - | 80MHz | 100Ohm | 1V | - | - | - | 8:1 | 40 dB | 200nA | 130pF | 12Ohm | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | 345ns | 220ns | - | - | - | 0.025A | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4053APW Texas Instruments | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 28 ns | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 3 | 2.3V | - | - | 74LV4053 | SEPARATE OUTPUT | 16 | - | - | - | Non-Inverting | - | 2 | - | 3 | 5.5V | 2V | - | - | 20μA | 20μA | - | - | - | - | 12 ns | 28 ns | Demultiplexer, Multiplexer | - | - | 6 | - | - | Single | - | 0.04mA | - | - | - | - | 75Ohm | - | - | - | - | 2:1 | 45 dB | 100nA | 0.5pF 8.2pF | 2Ohm | SPDT | 14ns, 14ns | - | - | 1.3 Ω | - | - | - | 2V~5.5V | - | - | 0.05A | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1402BRMZ-REEL7 Analog Devices Inc. | 3587 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 150 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 1.3Ohm | Matte Tin (Sn) | - | - | - | 1.44mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | ADG1402 | - | 8 | - | Not Qualified | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | 60μA | - | 1.44mW | 95μA | - | SPST | - | 150 ns | - | - | - | 1 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | - | - | -5V | 16.5V | - | - | 1.3Ohm | 4.5V | - | 15V | - | 1:1 | 58 dB | 400pA | 36pF 41pF | - | SPST - NC | 150ns, 150ns | 0.08 dB | -12pC | 200m Ω | BREAK-BEFORE-MAKE | 375ns | - | - | - | NC | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74HC4066DT Texas Instruments | 2 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 200 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | NOT SPECIFIED | 74HC4066 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | - | 4 | - | - | 6V | 2V | - | - | 2μA | - | - | 2μA | - | SPST | 15 ns | 180 ns | - | - | - | - | - | - | Single | - | - | - | - | - | - | 30Ohm Typ | - | - | - | - | 1:1 | 42 dB | 100nA | 0.5pF 9pF | - | SPST - NO | 31ns, 34ns | - | - | - | MAKE-BEFORE-BREAK | 36ns | - | 2V~6V | - | NO | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLVHC4052ADTR2G ON Semiconductor | 2500 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | 0.65mm | NOT SPECIFIED | MC74HC4052A | - | 16 | - | Not Qualified | - | - | - | 4 | - | 2 | 6V | 2V | - | DIFFERENTIAL MULTIPLEXER | - | - | 450mW | - | - | - | - | - | - | - | - | 8 | 2V~6V ±2V~6V | Halogen Free | - | - | - | -4.5V | 12V | - | 80MHz | 100Ohm | 1V | - | - | - | 4:1 | 40 dB | 200nA | 130pF | 12Ohm | SP4T | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | 345ns | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free |