- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG633YRU Analog Devices Inc. | 4866 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 40 ns | -40°C~125°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 75Ohm | - | - | - | - | 10μW | - | GULL WING | 240 | 3 | 5V | - | - | 30 | ADG633 | - | 16 | 6 | - | - | Non-Inverting | - | 1 | Parallel | - | 12V | 2V | 1MHz | - | - | 1μA | 10μW | 1μA | 1 | - | - | 95 ns | - | - | 3 | 2V~12V ±2V~6V | Dual, Single | 580MHz | - | -5V | 6V | - | 75Ohm | 2V | 20mA | 5V | - | 2:1 | 90 dB | - | 200pA | 4pF 7pF | 0.8Ohm | SPDT | 95ns, 40ns | - | 2pC | 800m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1204YCPZ-REEL7 Analog Devices Inc. | 4 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 12-WFQFN Exposed Pad, CSP | YES | 12 | - | - | 90 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 12 | - | EAR99 | 190Ohm | - | - | - | - | 1.3mW | QUAD | - | 260 | 1 | 15V | 0.5mm | - | 40 | ADG1204 | - | 12 | - | - | 12V | - | - | 4 | Parallel | 1 | - | - | - | - | 170μA | - | 1.3mW | - | - | 4PST | - | - | Multiplexer | - | - | - | Dual, Single | - | 0.23mA | -15V | - | - | 190Ohm | - | - | 15V | - | 4:1 | 85 dB | - | 100pA | 1.5pF 4.2pF | 3.5Ohm | SP4T | 85ns, 110ns | - | -0.7pC | 6 Ω | BREAK-BEFORE-MAKE | 85ns | - | - | - | - | - | ±15V | - | - | 3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TS5A6542YZPR Texas Instruments | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | - | 2.296311mg | 25 ns | -40°C~85°C TA | Tape & Reel (TR) | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 750mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 2.5V | 0.5mm | - | - | TS5A6542 | - | 8 | 2 | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 2.25V | - | - | 5.5nA | 55nA | - | 100nA | - | - | - | 30 ns | - | 6.5V | 1 | - | Single | - | - | - | - | - | 750mOhm | - | 450mA | - | 450mA | 2:1 | 63 dB | - | 20nA | 37pF | 0.15Ohm | SPDT | 25ns, 20ns | - | 15pC | 50m Ω | BREAK-BEFORE-MAKE | 40ns | - | 2.25V~5.5V | 800mOhm | NO | - | - | 500μm | - | 1.25mm | 2.25mm | 310μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC4066PWT Texas Instruments | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 200 ns | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | - | 74HC4066 | SEPARATE OUTPUT | 14 | - | - | 5V | - | - | 4 | - | - | 6V | 2V | - | - | 2μA | - | - | 2μA | - | SPST | 15 ns | 180 ns | - | - | - | - | Single | 30MHz | - | - | - | - | 30Ohm Typ | - | - | - | - | 1:1 | 42 dB | - | 100nA | 0.5pF 9pF | - | SPST - NO | 31ns, 34ns | - | - | - | MAKE-BEFORE-BREAK | 36ns | - | 2V~6V | - | NO | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG408BRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 60 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | - | - | - | - | 450mW | - | GULL WING | 240 | 1 | 15V | 0.65mm | not_compliant | 30 | ADG408 | - | 16 | - | Not Qualified | 12V | - | - | 8 | Parallel | 1 | 32V | - | - | - | 100μA | - | 3.1mW | - | - | DPST | 130 ns | 150 ns | Multiplexer | - | - | - | Dual, Single | - | - | -15V | 22V | - | 100Ohm | - | - | 15V | - | 8:1 | 75 dB | - | 500pA | 11pF 40pF | 15Ohm | - | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG701LBRTZ-REEL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 3Ohm | - | - | - | - | 282mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 40 | ADG701 | - | 6 | - | - | - | Non-Inverting | 3/5V | 1 | - | - | 5.5V | 1.8V | 1MHz | - | - | - | 5μW | 1μA | - | SPST | - | 12 ns | - | - | - | - | - | 200MHz | - | - | - | - | 3Ohm | - | 30mA | - | - | 1:1 | 55 dB | - | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | 3Ohm | NC | - | - | 1.3mm | - | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STG5123DTR STMicroelectronics | 73500 | - | Datasheet | - | NRND (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | 29 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 1.2Ohm | - | - | - | - | 1.12W | DUAL | - | - | 1 | 1.8V | 0.4mm | - | - | STG5123 | - | 6 | 2 | - | - | - | - | 1 | - | - | 4.5V | 1.65V | - | - | 50nA | 50nA | 1.12W | 100nA | - | - | - | 40 ns | - | - | 1 | - | Single | - | - | - | - | 150MHz | 1.2Ohm | - | - | - | - | 2:1 | 75 dB | - | 20nA | 25pF | 0.06Ohm | SPDT | 28ns, 21ns | - | 33pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1213YCPZ-REEL7 Analog Devices Inc. | 1500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | 16 | - | - | 115 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 190Ohm | Matte Tin (Sn) | - | - | - | 150μW | QUAD | NO LEAD | 260 | 4 | 15V | 0.5mm | - | 40 | ADG1213 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | 220μA | - | 3.8mW | 380μA | - | SPST | - | 130 ns | - | - | - | 5V~16.5V ±4.5V~16.5V | Dual, Single | 1 GHz | - | -15V | 16.5V | - | 190Ohm | 4.5V | - | 15V | - | 1:1 | 75 dB | - | 100pA | 1.1pF 1.2pF | 5Ohm | SPST - NO/NC | 130ns, 115ns | - | -0.3pC | 2.5 Ω | BREAK-BEFORE-MAKE | 125ns | - | - | - | - | - | - | - | 0.9mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG512BRZ-REEL Analog Devices Inc. | 39 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 150 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 30Ohm | - | - | - | - | 10μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | ADG512 | - | 16 | - | Not Qualified | 5V | Non-Inverting | - | 4 | Parallel | - | 5.5V | 4.5V | - | - | 100pA | - | 10μW | 1μA | - | SPST | - | 375 ns | - | - | - | 3V~5.5V ±4.5V~5.5V | Dual, Single | - | - | -5V | 5.5V | - | 30Ohm Typ | 4.5V | 30mA | 5V | - | 1:1 | 68 dB | - | 100pA | 9pF 9pF | - | SPST - NO | 200ns, 120ns (Typ) | - | 11pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1411YCPZ-REEL7 Analog Devices Inc. | 550 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | - | 120 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 1.8Ohm | Matte Tin (Sn) | - | - | - | 4.97mW | QUAD | NO LEAD | 260 | 4 | 5V | 0.65mm | - | 40 | ADG1411 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 4.97mW | 380μA | - | - | - | 150 ns | - | - | 4 | 5V~16.5V ±4.5V~16.5V | Dual, Single | 170MHz | - | -5V | 16.5V | - | 1.8Ohm | 4.5V | - | 15V | - | 1:1 | 80 dB | - | 550pA | 23pF 23pF | 0.13Ohm | SPST - NC | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | - | NC | - | - | - | 1mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG507AKP Analog Devices Inc. | 389 | - | Datasheet | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | - | 450 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 700Ohm | - | - | - | - | 470mW | QUAD | J BEND | 225 | 1 | 15V | - | - | 30 | ADG507 | - | 28 | - | - | 15V | - | - | 1 | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | 1.5mA | 1.5mA | 28mW | 1.5mA | - | - | 300 ns | 450 ns | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | 20mA | 12V | - | 8:1 | 68 dB | - | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 3.94mm | - | 11.58mm | 11.58mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1613BCPZ-REEL7 Analog Devices Inc. | 224 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | - | 16 | 16-LFCSP-VQ (4x4) | - | 137 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 1.1Ohm | - | 125°C | -40°C | - | 5.8mW | - | - | - | - | - | - | - | - | ADG1613 | - | - | 4 | - | - | - | - | 4 | Parallel | 4 | 16V | 3.3V | 1MHz | - | - | - | 5.8mW | 480μA | - | - | - | 212 ns | - | - | 4 | 3.3V~16V ±3.3V~8V | Dual, Single | 38MHz | - | - | 8V | 38MHz | 1.1Ohm | 3.3V | - | - | - | 1:1 | - | - | 300pA | 60pF 60pF | - | SPST - NO/NC | 156ns, 87ns | - | 170pC | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG612YRUZ-REEL7 Analog Devices Inc. | 20900 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 40 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 115Ohm | - | - | - | - | 10μW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | ADG612 | - | 16 | - | Not Qualified | - | Non-Inverting | - | 4 | Parallel | - | 5.5V | 2.7V | - | - | 1nA | - | 10μW | 1μA | - | SPST | - | 65 ns | - | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | 680MHz | - | -5V | 5.5V | - | 115Ohm | 2.7V | 10mA | 5V | - | 1:1 | 65 dB | - | 100pA | 5pF 5pF | 2Ohm | SPST - NO | 65ns, 40ns | - | -0.5pC | 2 Ω | BREAK-BEFORE-MAKE | 260ns | - | - | - | NO | 0.01A | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TS5A3166DCKRG4 Texas Instruments | 22 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 2.494758mg | 11.5 ns | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Active | 1 (Unlimited) | 5 | - | - | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TS5A3166 | SEPARATE OUTPUT | 5 | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 10nA | - | - | 100nA | - | SPST | - | 7 ns | - | 7V | 1 | - | Single | 200MHz | - | - | - | - | 900mOhm | - | - | - | - | 1:1 | 62 dB | - | 20nA | 19pF 18pF | - | SPST - NO | 7ns, 11.5ns | - | 1pC | - | MAKE-BEFORE-BREAK | - | - | 1.65V~5.5V | - | NO | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG709CRU Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~125°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 30 | ADG709 | - | 16 | - | Not Qualified | - | - | 3/5/+-3V | 1 | - | 2 | 5.5V | 1.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 432mW | - | - | 4PST | - | - | - | - | 8 | 1.8V~5.5V ±2.5V | - | - | - | -2.5V | - | 55MHz | 4.5Ohm | - | - | 2.5V | - | 4:1 | 60 dB | - | 10pA Typ | 13pF 42pF | 0.4Ohm | SP4T | 14ns, 8ns (Typ) | - | 3pC | 400m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | 5mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG706BRU-REEL7 Analog Devices Inc. | 3 | - | Datasheet | - | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | 10 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 4.5Ohm | - | - | - | CAN ALSO OPERATE WITH SINGLE 3V OR SINGLE 5V SUPPLIES | 5μW | - | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 30 | ADG706 | - | 28 | - | Not Qualified | 5V | - | 3/5/+-3V | 16 | Parallel | 1 | 5.5V | 1.8V | - | SPST | 1nA | - | 5μW | - | - | - | - | - | Multiplexer | - | - | 1.8V~5.5V ±2.5V | Dual, Single | 25MHz | - | -2.5V | - | - | 4.5Ohm | - | - | 2.5V | - | 16:1 | 80 dB | - | 100pA | 13pF 180pF | 0.3Ohm | - | 32ns, 16ns (Typ) | - | 8pC | - | BREAK-BEFORE-MAKE | 50ns | 26ns | - | - | - | 0.03A | - | - | - | 9.7mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG802BRM-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 15 ns | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 300mOhm | Tin/Lead (Sn/Pb) | - | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG802 | - | 8 | - | - | - | - | 2/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | - | SPST | - | 45 ns | - | - | - | - | Single | - | - | - | - | 12MHz | 300mOhm | - | - | - | - | 1:1 | 61 dB | - | 250pA | 180pF 180pF | - | SPST - NC | 45ns, 15ns | - | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | NC | - | - | - | - | 3mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG451BNZ Analog Devices Inc. | 231 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 140 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 5Ohm | - | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 470mW | - | - | - | 4 | 5V | - | - | - | ADG451 | - | 16 | - | - | 9V | Non-Inverting | - | 4 | Parallel | - | 12V | 5V | - | - | - | - | 17.5μW | 500nA | - | SPST | - | 180 ns | - | - | - | - | Dual, Single | - | - | -5V | 15V | - | 5Ohm | 5V | 100mA | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NC | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | 4Ohm | NC | - | ±4.5V~20V | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG212AKNZ Analog Devices Inc. | 1685 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | 450 ns | -40°C~85°C TA | Tube | - | - | Active | 1 (Unlimited) | - | - | - | 115Ohm | - | 85°C | -40°C | - | 470mW | - | - | - | - | - | - | - | - | ADG212 | - | - | 4 | - | 5V | Non-Inverting | - | 4 | Parallel | 4 | 25V | - | - | - | - | - | 22.5mW | 1mA | 4 | SPST | - | 600 ns | - | - | 4 | 15V ±15V | Dual | - | - | - | 22V | - | 115Ohm | - | 30mA | 15V | - | 1:1 | - | - | 5nA | 5pF 5pF | - | SPST - NO | 600ns, 450ns | - | 20pC | 5.75Ohm | - | - | - | - | 115mOhm | - | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TS5A3160DBVT Texas Instruments | 26 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 6.492041mg | 27 ns | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | 1.1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | - | TS5A3160 | - | 6 | 2 | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 10nA | 10nA | - | 50nA | - | - | - | 24 ns | - | - | 1 | - | Single | - | - | - | - | - | 900mOhm | - | - | - | - | 2:1 | 64 dB | - | 20nA | 18pF | 0.15Ohm | SPDT | 6ns, 13ns | - | 36.5pC | 50m Ω | MAKE-BEFORE-BREAK | - | 30ns | 1.65V~5.5V | 1.1Ohm | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free |