- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Total Dose | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG821BRM Analog Devices Inc. | 500 | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 16 ns | -40°C~125°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 600mOhm | - | - | - | - | 5μW | DUAL | GULL WING | 235 | 2 | 3.6V | 0.65mm | not_compliant | 20 | ADG821 | - | 8 | - | Not Qualified | - | - | 3/5V | - | 2 | - | Parallel | - | 5.5V | 1.8V | - | - | - | 5μW | 2μA | SPST | - | 45 ns | - | - | - | - | Single | 24MHz | - | - | - | - | 600mOhm | - | - | - | - | 1:1 | 52 dB | - | 250pA | 85pF 98pF | 0.16Ohm | SPST - NO | 45ns, 16ns | - | 15pC | 160m Ω | BREAK-BEFORE-MAKE | 67ns | - | 1.8V~5.5V | - | NO | - | - | - | - | - | 1.1mm | 3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG722BRMZ-REEL7 Analog Devices Inc. | 2458 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 10 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | - | - | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 30 | ADG722 | - | 8 | - | Not Qualified | - | Non-Inverting | 3/5V | - | 2 | - | Parallel | - | 5.5V | 1.8V | - | 1nA | - | 5μW | 1μA | SPST | - | 20 ns | - | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 60 dB | - | 250pA | 7pF 7pF | 0.3Ohm | SPST - NC | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | NC | - | - | - | - | - | 1.1mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NS5B1G385DTT1G ON Semiconductor | 2955 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | 5 | - | - | 2 ns | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | 7Ohm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | NS5B1G385 | - | 5 | - | - | - | - | - | - | 1 | - | - | - | 5.5V | 2V | - | 100nA | - | - | 1μA | SPST | - | 6 ns | - | 1 | - | Halogen Free | Single | - | - | - | - | 330MHz | 15Ohm | - | - | - | - | 1:1 | - | - | 100nA | 4.1pF | - | SPST - NO | 6ns, 2ns | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | NO | - | - | - | - | - | - | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3A5017RGYR Texas Instruments | 7100 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | 37.194574mg | 4.5 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | 12Ohm | - | - | - | - | - | QUAD | - | 260 | 2 | 2.5V | 0.5mm | - | - | TS3A5017 | - | 16 | 8 | - | - | Non-Inverting | - | - | 4 | - | - | 2 | 3.6V | 2.3V | - | 2.5μA | 2.5μA | - | 7μA | 4PST | 9.5 ns | 9.5 ns | - | - | - | - | Single | 165MHz | - | - | - | - | 12Ohm | - | 128mA | - | 128mA | 4:1 | 48 dB | - | 100nA | 4.5pF 19pF | 1Ohm | SP4T | 9.5ns, 3.5ns | - | 5pC | 1 Ω | BREAK-BEFORE-MAKE | 10ns | 6ns | 2.3V~3.6V | - | NC | 0.1A | - | - | - | 1mm | - | 4mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS3A4751RGYR Texas Instruments | 472 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | 32.205058mg | 9 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | - | 260 | 4 | 1.8V | 0.5mm | - | - | TS3A4751 | SEPARATE OUTPUT | 14 | - | - | - | - | 1.8/3V | - | 4 | - | - | - | 3.6V | 1.6V | - | - | 75nA | - | 750nA | SPST | - | 15 ns | - | 4 | - | - | Single | - | - | - | - | - | 900mOhm | - | - | - | - | 1:1 | 61 dB | - | 2nA | 23pF 20pF | 0.09Ohm | SPST - NO | 14ns, 9ns | - | 3pC | 30m Ω | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.6V~3.6V | - | NO | - | - | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG787BRMZ-500RL7 Analog Devices Inc. | 340 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | 3 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 3Ohm | Matte Tin (Sn) | - | - | - | 5.5μW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | 30 | ADG787 | - | 10 | 4 | - | 5.5V | - | 3/5V | - | 1 | - | Parallel | - | 5.5V | 1.8V | 1MHz | 5nA | 1μA | 5.5μW | 1μA | - | - | 13 ns | Demultiplexer, Multiplexer | 2 | - | - | Single | - | - | - | - | - | 3Ohm | - | - | - | - | 2:1 | 63 dB | - | 50pA Typ | 16pF | 0.07Ohm | SPDT | 19ns, 5ns | 0.2 dB | 14pC | 20m Ω | BREAK-BEFORE-MAKE | 30ns | 7ns | 1.8V~5.5V | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1422BCPZ-REEL7 Analog Devices Inc. | 30 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 10-VFDFN Exposed Pad, CSP | YES | 10 | - | - | 145 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | 10 | - | EAR99 | 2.4Ohm | - | - | - | - | 1.8mW | - | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | ADG1422 | - | 10 | - | Not Qualified | 12V | - | - | - | 1 | - | Parallel | 2 | 16.5V | 5V | 1MHz | - | - | 1.8mW | 190μA | - | - | 145 ns | - | - | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 180MHz | -5V | 16.5V | - | - | 2.4Ohm | 5V | - | 15V | - | 1:1 | 60 dB | - | 500pA | 18pF 22pF | 0.04Ohm | SPST - NC | 145ns, 145ns | 0.12 dB | -5pC | 20m Ω | BREAK-BEFORE-MAKE | - | 395ns | - | - | NC | - | - | - | - | - | 0.8mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1313YRZ Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 50 ns | -40°C~105°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG1313 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | - | 4 | - | Parallel | - | 16.5V | 5V | 1MHz | - | - | 4.8mW | 380μA | SPST | - | 125 ns | - | - | 12V ±15V | - | Dual, Single | 600MHz | -15V | 16.5V | - | - | 200Ohm | 5V | - | 15V | - | 1:1 | 80 dB | - | 10nA | 5pF 5pF | 5Ohm | SPST - NO/NC | 125ns, 50ns | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | 130Ohm | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG431BN Analog Devices Inc. | 9500 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 60 ns | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 24Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 12V NOMINAL SINGLE SUPPLY | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | not_compliant | NOT SPECIFIED | ADG431 | - | 16 | - | Not Qualified | 12V | Inverting | - | 13.5V | 4 | - | - | - | 25V | - | - | 100mA | 100mA | 470mW | 100nA | SPST | - | 165 ns | - | - | - | - | - | - | -15V | 22V | - | - | 24Ohm | - | 30mA | 15V | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 0.85Ohm | SPST - NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | 130ns | - | 17mOhm | NC | - | -13.5V | ±15V | - | 3.3mm | - | 20.07mm | 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG774ABRQ-REEL7 Analog Devices Inc. | 769 | - | Datasheet | - | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 3.5Ohm | - | - | - | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 0.635mm | not_compliant | 30 | ADG774 | - | 16 | - | Not Qualified | - | - | 3/5V | - | 2 | - | Parallel | 4 | 5.5V | 0V | - | 1nA | - | 5μW | 1μA | DPST | - | - | Demultiplexer, Multiplexer | 8 | - | - | Single | 400MHz | - | - | - | - | 3.5Ohm | - | - | - | - | 2:1 | 65 dB | - | 100pA | 5pF 7.5pF | 0.15Ohm | SPDT | 12ns, 6ns | - | 6pC | 150m Ω | BREAK-BEFORE-MAKE | - | - | 3V~5V | - | - | - | - | - | - | - | 1.7526mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS5A2066YZPR Texas Instruments | 12357 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | - | 8 | - | 2.296311mg | 4.9 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 2 | 1.8V | 0.5mm | - | - | TS5A2066 | - | 8 | - | - | - | Non-Inverting | - | - | 2 | - | - | - | 5.5V | 1.65V | - | 100nA | 100nA | - | 1μA | SPST | - | 6.4 ns | - | - | - | - | Single | 300MHz | - | - | - | - | 10Ohm | - | 50mA | - | 50mA | 1:1 | 68 dB | - | 30nA | 5.5pF 5.5pF | 0.9Ohm | SPST - NO | 5.8ns, 3.6ns | - | 1pC | 1 Ω | BREAK-BEFORE-MAKE | 11.5ns | - | 1.65V~5.5V | - | NO | - | - | - | - | 500μm | - | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1401BCPZ-REEL7 Analog Devices Inc. | 300 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad, CSP | - | 8 | 8-LFCSP-WD (2x3) | - | 150 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 1.3Ohm | - | 125°C | -40°C | - | 1.44mW | - | - | - | - | - | - | - | - | ADG1401 | - | - | 1 | - | 12V | - | - | - | 1 | - | Parallel | 1 | 16.5V | 5V | 1MHz | - | - | 1.44mW | 95μA | - | - | 150 ns | - | 1 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 120MHz | - | 16.5V | - | 120MHz | 1.3Ohm | 4.5V | - | 15V | - | 1:1 | - | - | 400pA | 36pF 41pF | - | SPST - NO | 150ns, 150ns | 0.08 dB | -12pC | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG701LBRMZ Analog Devices Inc. | 91271 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 8 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 3Ohm | - | - | - | - | 315mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | ADG701 | - | 8 | - | Not Qualified | - | Non-Inverting | 3/5V | - | 1 | - | - | - | 5.5V | 1.8V | 1MHz | - | - | 5μW | 1μA | SPST | - | 12 ns | - | - | - | - | - | 200MHz | - | - | - | - | 3Ohm | - | 30mA | - | - | 1:1 | 55 dB | - | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NC | - | - | - | - | 850μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74LVX4053DR2G ON Semiconductor | 15000 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 55Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVX4053 | - | 16 | - | - | - | - | - | - | 1 | - | - | 3 | 6V | 2.5V | - | 40μA | - | 500mW | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±3V | Halogen Free | Single | - | -3V | 3V | - | - | 26Ohm | 1.25V | - | - | - | 2:1 | 70 dB | - | 100nA | 10pF | 10Ohm | SPDT | - | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | 0.02A | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG452BR Analog Devices Inc. | 6 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 140 ns | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 5Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | ADG452 | - | 16 | - | - | 9V | Non-Inverting | - | - | 4 | - | Parallel | - | 12V | 5V | - | 100pA | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | - | Dual, Single | - | -5V | 15V | - | - | 5Ohm | 5V | 100mA | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | NO | - | - | ±4.5V~20V | - | 1.5mm | - | 10mm | 4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG509AKPZ-REEL Analog Devices Inc. | 58 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 450Ohm | Matte Tin (Sn) | - | - | - | 470mW | QUAD | J BEND | 260 | 1 | 15V | - | - | 40 | ADG509 | - | 20 | - | Not Qualified | 15V | - | - | - | 1 | - | Parallel | 2 | 16.5V | 10.8V | - | 600μA | - | 27mW | - | 4PST | 300 ns | 450 ns | Multiplexer | - | 10.8V~16.5V ±10.8V~16.5V | - | Dual, Single | - | -15V | 16.5V | - | - | 450Ohm | 10.8V | - | - | - | 4:1 | 68 dB | - | 1nA | 5pF 11pF | 22.5Ohm | SP4T | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 4.57mm | 8.965mm | 8.965mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NLAS5213BMUTAG ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 day ago) | - | - | Surface Mount | 8-UFDFN | YES | 8 | - | - | 15 ns | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | 1.3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | - | 2 | 3.3V | 0.4mm | - | - | NLAS5213 | - | 8 | 2 | - | 3V | - | - | - | 2 | - | - | - | 4.5V | 1.65V | - | 1μA | 1μA | - | - | SPST | - | 20 ns | - | - | - | Halogen Free | Single | - | - | - | - | 496MHz | 1.3Ohm | - | - | - | - | 1:1 | 57 dB | - | - | 19pF | 0.16Ohm | SPST - NO | 20ns, 15ns | - | - | 150m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | - | - | - | - | - | 500μm | - | 1.8mm | 1.2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD4053BCM ON Semiconductor | 2140 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 420 ns | -55°C~125°C TA | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | 1.05kOhm | - | 125°C | -55°C | - | 500mW | - | - | - | - | - | - | - | - | 4053 | - | - | 3 | - | - | Non-Inverting | - | - | 3 | 15V | - | 3 | 15V | 5V | - | - | 20μA | 500mW | - | SPDT | 55 ns | 1.2 μs | Demultiplexer, Multiplexer | 6 | 5V~15V ±2.5V~7.5V | - | Dual, Single | 40MHz | - | 7.5V | 3 | 40MHz | 240Ohm | 2.5V | - | - | - | 2:1 | - | - | 50nA | - | - | SPDT | 320ns, 150ns | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ADG453BRZ-REEL Analog Devices Inc. | 4035 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 140 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 5Ohm | Matte Tin (Sn) | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | ADG453 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 4 | - | Parallel | - | 12V | 5V | - | 100pA | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | - | Dual, Single | - | -5V | 15V | - | - | 5Ohm | 5V | - | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO/NC | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | - | - | - | ±4.5V~20V | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TS12A44514PWR Texas Instruments | 4000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 80 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 20Ohm | - | - | - | - | 880mW | DUAL | GULL WING | 260 | 4 | 3V | - | - | - | TS12A44514 | SEPARATE OUTPUT | 14 | - | - | - | Non-Inverting | - | - | 4 | - | - | - | 12V | 2V | - | 50nA | - | 880mW | 50nA | SPST | - | 120 ns | - | 4 | - | - | Single | 530MHz | - | - | - | - | 10Ohm | - | - | - | - | 1:1 | 94 dB | - | 1nA | 8pF 8pF | 3.5Ohm | SPST - NO | 75ns, 45ns | - | -10.5pC | 2.5 Ω (Max) | BREAK-BEFORE-MAKE | 175ns | - | 2.7V~12V | 10Ohm | NO | - | - | - | 1 V | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free |