- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS5A3357QDCURQ1 Texas Instruments | 5625 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 6.5 ns | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 3 | 1.8V | 0.5mm | - | NOT SPECIFIED | TS5A3357 | - | 8 | 3 | Not Qualified | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 1μA | 1μA | - | - | 10μA | - | - | - | 10 ns | - | 1 | - | - | Single | 334MHz | - | - | - | 15Ohm | - | - | - | - | 3:1 | 81 dB | 200nA | 4.5pF 10.5pF | 0.3Ohm | SP3T | 10ns, 6.5ns | 3.4pC | 100m Ω | BREAK-BEFORE-MAKE | 40ns | - | 1.65V~5.5V | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G66DCURG4 Texas Instruments | 510 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 10.007382mg | 10.5 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 2.3V | 0.5mm | - | - | 74LVC2G66 | SEPARATE OUTPUT | 8 | - | - | - | - | 3.3V | 2 | - | - | 5.5V | 1.65V | - | - | 10μA | - | - | - | 10μA | - | SPST | 600 ps | 10 ns | - | - | - | - | Single | 300MHz | - | - | 300MHz | 10Ohm | - | - | - | - | 1:1 | 42 dB | 100nA | 6pF | 5Ohm | SPST - NO | 3.9ns, 6.3ns | - | 2 Ω (Max) | MAKE-BEFORE-BREAK | 5.6ns | 6.9ns | 1.65V~5.5V | - | NO | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG701LBRMZ-REEL7 Analog Devices Inc. | 19237 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 3Ohm | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | ADG701 | - | 8 | - | - | - | Non-Inverting | 3/5V | 1 | - | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | 5μW | - | 1μA | - | SPST | - | 12 ns | - | - | - | - | Single | - | - | - | - | 3Ohm | - | 30mA | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NC | - | - | - | - | 3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC4067E Texas Instruments | 1049 | - | Datasheet | - | - | Gold | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24 | 3.735305g | 290 ns | -55°C~125°C TA | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | - | 160Ohm | - | - | DUAL | - | - | 1 | 4.5V | 2.54mm | - | - | 74HC4067 | - | 24 | - | - | - | - | - | 16 | - | 1 | 6V | 2V | - | - | 8μA | 8μA | - | - | - | - | - | 75 ns | 300 ns | Demultiplexer, Multiplexer | 16 | - | - | Single | - | - | - | - | 160Ohm | - | 25mA | - | 25mA | 16:1 | 75 dB | 800nA | 5pF 50pF | 10Ohm | - | 51ns, 49ns | - | 8.5 Ω | BREAK-BEFORE-MAKE | 60ns | 58ns | 2V~6V | - | - | 0.025A | - | 4.57mm | - | 31.75mm | 13.71mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG509AKPZ Analog Devices Inc. | 149 | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 450Ohm | Matte Tin (Sn) | 470mW | QUAD | J BEND | 260 | 1 | 15V | - | - | 40 | ADG509 | - | 20 | - | - | 15V | - | - | 1 | - | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 470mW | - | - | - | 4PST | - | - | - | 8 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | -15V | 16.5V | - | 450Ohm | 10.8V | - | 15V | - | 4:1 | 68 dB | 1nA | 5pF 11pF | 22.5Ohm | SP4T | 300ns, 300ns | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | - | - | - | 3.68mm | - | 9.04mm | 9.04mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS5A4594DBVR Texas Instruments | 1865 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | 14 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 8Ohm | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | TS5A4594 | - | 5 | - | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 2V | - | - | 10nA | 10nA | - | - | 250nA | - | SPST | - | 17 ns | - | - | - | - | Single | 450MHz | - | - | - | 8Ohm | - | 40mA | - | 40mA | 1:1 | 82 dB | 500pA | 6.5pF 6.5pF | - | SPST - NO | 17ns, 14ns | 2pC | - | BREAK-BEFORE-MAKE | - | 30ns | 2V~5.5V | 8Ohm | NO | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS3A4741DCNR Texas Instruments | 200 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | 9 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 900mOhm | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | - | TS3A4741 | - | 8 | - | - | 3V | Non-Inverting | - | 2 | - | - | 3.6V | 1.65V | - | - | - | - | - | - | 75nA | - | SPST | - | 14 ns | - | 2 | - | - | Single | 125MHz | - | - | - | 900mOhm | - | 100mA | - | 100mA | 1:1 | 61 dB | 2nA | 23pF 20pF | 0.09Ohm | SPST - NO | 14ns, 9ns | 3pC | 30m Ω | BREAK-BEFORE-MAKE | - | - | 1.6V~3.6V | - | NO | - | - | 1.45mm | - | 2.9mm | 1.63mm | 1.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G66QDCURQ1 Texas Instruments | 7000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 8.3 ns | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | - | - | 74LVC2G66 | SEPARATE OUTPUT | 8 | - | - | - | - | 3.3V | 2 | - | - | 5.5V | 1.65V | - | - | 15μA | - | - | - | 100nA | - | SPST | - | 5.9 ns | - | - | - | - | Single | 300MHz | - | - | 300MHz | 15Ohm | - | - | - | - | 1:1 | - | - | 6pF | - | SPST - NO | 5.9ns, 8.3ns | - | 5 Ω (Max) | MAKE-BEFORE-BREAK | - | - | 1.65V~5.5V | - | NO | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NS5B1G384DFT2G ON Semiconductor | 26460 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 2 ns | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | 15Ohm | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | NS5B1G384 | - | 5 | - | - | - | - | - | 1 | - | - | 5.5V | 2V | - | - | 100nA | - | - | - | - | - | SPST | - | 6 ns | - | 1 | - | Halogen Free | Single | - | - | - | 330MHz | 15Ohm | - | - | - | - | 1:1 | - | 100nA | 4.1pF | - | SPST - NC | 6ns, 2ns | - | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | NC | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG528AKPZ-REEL Analog Devices Inc. | 255 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 450Ohm | Matte Tin (Sn) | 470mW | QUAD | J BEND | 260 | 1 | 15V | - | - | 40 | ADG528 | - | 20 | - | Not Qualified | 15V | - | - | 8 | Parallel | 1 | 16.5V | 10.8V | - | - | 600μA | - | 28mW | - | - | - | DPST | 300 ns | 450 ns | Multiplexer | 8 | 10.8V~16.5V ±10.8V~16.5V | - | Dual, Single | - | -15V | 16.5V | - | 450Ohm | 10.8V | - | - | - | 8:1 | 68 dB | 1nA | 5pF 22pF | 5Ohm | - | 300ns, 300ns | 4pC | 22.5 Ω | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FSA3357L8X ON Semiconductor | 1016 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | 25mg | 3.7 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 180mW | QUAD | - | - | 1 | 2.3V | 0.5mm | - | - | FSA3357 | - | - | 3 | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | - | - | 180mW | - | 1μA | - | DPDT | - | 6.5 ns | - | - | - | - | Single | - | - | - | 200MHz | 15Ohm | - | - | - | - | 3:1 | 58 dB | 100nA | 3.6pF | 0.31Ohm | SP3T | 6.5ns, 3.7ns | 3pC | 150m Ω | BREAK-BEFORE-MAKE | - | 7.2ns | 1.65V~5.5V | - | - | - | - | 500μm | - | 1.6mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4052ADWG ON Semiconductor | 12500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 160 ns | -55°C~125°C TA | Tube | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | 100Ohm | Tin (Sn) | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | - | 40 | MC74HC4052A | - | 16 | - | - | - | - | - | 4 | - | 2 | 6V | 2V | - | DIFFERENTIAL MULTIPLEXER | 40μA | 80μA | 500mW | - | - | - | 4PST | 40 ns | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 8 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | -4.5V | 6V | - | 100Ohm | 1V | - | - | - | 4:1 | 40 dB | 100nA | 80pF | 18Ohm | SP4T | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | 76ns | - | - | - | - | - | 2.4mm | - | 10.45mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG736BRM Analog Devices Inc. | 176 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 8 ns | -40°C~125°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | 315mW | DUAL | GULL WING | 240 | 2 | 3V | 0.5mm | - | 20 | ADG736 | - | 10 | 4 | - | - | Non-Inverting | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | - | 1μA | - | - | - | 16 ns | - | - | - | - | Single | - | - | - | - | 4Ohm | - | 30mA | - | - | 2:1 | 62 dB | 10pA Typ | 9pF | 0.1Ohm | SPDT | 12ns, 5ns (Typ) | - | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | 0.03A | - | 850μm | - | 3mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG823BRM Analog Devices Inc. | 30 | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 16 ns | -40°C~125°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 600mOhm | - | 5μW | DUAL | GULL WING | 240 | 2 | 3.6V | 0.65mm | - | 30 | ADG823 | - | 8 | - | - | - | - | 3/5V | 2 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | - | 2μA | - | SPST | - | 45 ns | - | - | - | - | Single | - | - | - | 24MHz | 600mOhm | - | - | - | - | 1:1 | 52 dB | 250pA | 85pF 98pF | 0.16Ohm | SPST - NO/NC | 45ns, 16ns | 15pC | 160m Ω | BREAK-BEFORE-MAKE | 67ns | - | 1.8V~5.5V | - | - | - | - | - | 1.1mm | 3mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MPC508AU/1KG4 Texas Instruments | 6 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | 250 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | 1.5kOhm | - | 7.5mW | - | GULL WING | 260 | 1 | 15V | - | - | - | MPC508 | - | 16 | - | - | 18V | - | - | 1 | - | 1 | - | - | - | - | 700μA | 700μA | - | - | - | - | DPST | - | 200 ns | Multiplexer | - | - | - | Dual | - | -15V | 22V | - | 1.5kOhm | 5V | 20mA | - | - | 8:1 | 68 dB | 500pA Typ | 5pF 25pF | - | - | 200ns, 250ns (Typ) | - | - | BREAK-BEFORE-MAKE | 500ns | 500ns | - | - | NO | 0.02A | ±5V~22V | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG5208FBCPZ-RL7 Analog Devices Inc. | 2886 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | - | - | - | Tin (Sn) | - | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | 30 | ADG5208 | - | 16 | - | - | - | - | - | 8 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 1.1mW | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | -15V | - | 60MHz | 160Ohm | - | - | - | - | 8:1 | 76 dB | 100pA | 2.8pF 33pF | 2.5Ohm | - | 170ns, 140ns | 0.3pC | 3.5 Ω | - | 260ns | - | - | - | - | - | - | - | 0.8mm | 4mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LVC2G53DCUT Texas Instruments | 41375 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | 9.610488mg | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 13Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 2.3V | 0.5mm | - | - | 74LVC2G53 | COMMON OUTPUT | 8 | - | - | - | - | 3.3V | 2 | - | 1 | 5.5V | 1.65V | - | - | 1μA | - | - | - | 1μA | - | - | 600 ps | 5.4 ns | Demultiplexer, Multiplexer, NOT | 2 | - | - | Single | 300MHz | - | - | 300MHz | 13Ohm | - | - | - | - | 2:1 | 50 dB | 100nA | 10pF | 5Ohm | SPDT | 4.5ns, 8ns | - | 2 Ω (Max) | BREAK-BEFORE-MAKE | - | 7.9ns | 1.65V~5.5V | - | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT4053M96 Texas Instruments | 148 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 44 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 130Ohm | - | - | - | GULL WING | 260 | 3 | 4.5V | - | - | - | 74HCT4053 | - | 16 | - | - | 5V | - | - | 3 | - | 3 | 5.5V | 4.5V | - | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | 2 | DPST | 12 ns | 48 ns | Demultiplexer, Multiplexer | 6 | 4.5V~5.5V ±1V~5V | - | Dual, Single | - | -4.5V | 5V | - | 130Ohm | 1V | 25mA | 3V | 25mA | 2:1 | 64 dB | 100nA | 5pF 8pF | 5Ohm | SPDT | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74V1G66CTR STMicroelectronics | 15000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 7.5 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74V1G66 | - | 5 | - | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 2V | - | - | - | - | - | 50mA | 1μA | - | SPST | - | 4 ns | - | - | - | - | Single | - | - | - | 180MHz | 10Ohm | - | 50mA | - | 50mA | 1:1 | 60 dB | 100nA | 3pF | - | SPST - NO | 4ns, 7.5ns | - | - | - | - | - | 2V~5.5V | - | NO | - | - | - | - | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG658YRQ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 30 ns | -40°C~125°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 75Ohm | - | 10μW | DUAL | GULL WING | 240 | 1 | 5V | 0.635mm | not_compliant | 30 | ADG658 | - | 16 | - | Not Qualified | 5V | - | - | 8 | Parallel | 1 | 12V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | - | 10μW | - | - | - | DPST | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | 6V | - | 75Ohm | 2V | - | - | - | 8:1 | 90 dB | 200pA | 4pF 23pF | 1.3Ohm | - | 115ns, 45ns | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | 0.02A | - | - | - | 4.9022mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |