- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Logic IC Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS12A4516DR Texas Instruments | 5340 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 75.891673mg | 150 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SUPPLY VOLTAGE CAN ALSO OPERATE WITH 3V TO 3.6V | 471mW | - | GULL WING | 260 | 1 | 1.8V | - | - | - | TS12A4516 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 1 | - | - | 6V | 1V | - | - | 70μA | - | 471mW | 70μA | - | SPST | - | 120 ns | - | - | 1 | - | - | Dual | 464MHz | - | -1.8V | - | 6V | - | 20Ohm | 1V | - | - | - | 1:1 | 83 dB | 5nA | 5.5pF 5.5pF | - | SPST - NO | 75ns, 45ns | -13pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | ±1V~6V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4052ATDRQ1 Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 25 ns | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | 74LV4052 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3.3V | 4 | - | 2 | 5.5V | 2V | - | - | 20μA | - | - | - | 4 | - | 8 ns | 25 ns | Multiplexer | - | 8 | - | - | Single | - | - | - | - | - | - | 100Ohm | - | - | - | - | 4:1 | 45 dB | 1μA | - | 40Ohm | SP4T | 18ns, 18ns | - | 20 Ω (Max) | - | - | - | 2V~5.5V | - | - | 0.05A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG5401BCPZ-RL7 Analog Devices Inc. | 511 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad, CSP | YES | 8 | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | - | 7Ohm | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 15V | 0.5mm | - | 30 | ADG5401 | - | 8 | - | - | - | - | - | 1 | - | 1 | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | 170MHz | - | -15V | - | - | - | 7Ohm | - | - | - | - | 1:1 | 50 dB | 500pA | 21pF 23pF | - | SPST - NO | 21ns, 23ns | 275pC | - | - | 253ns | 242ns | - | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STG4160BJR STMicroelectronics | 15000 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-UFBGA, FCBGA | - | 8 | - | - | 38 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 500mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 500mW | BOTTOM | BALL | - | 1 | - | 0.5mm | - | - | STG4160 | - | 8 | 2 | - | - | - | - | - | - | - | 4.8V | 1.65V | - | - | - | - | 500mW | 50nA | - | - | - | 38 ns | - | - | 1 | - | - | Single | - | - | - | - | - | 50MHz | 500mOhm | - | - | - | - | 2:1 | - | 30nA | 30pF | - | SPDT | 38ns, 38ns | 162pC | 10m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.8V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AD7506KNZ Analog Devices Inc. | 155 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | 28-PDIP | - | 1 μs | - | 0°C~70°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | Through Hole | - | 300Ohm | - | 125°C | -55°C | - | 1W | - | - | - | - | - | - | - | - | AD7506 | - | - | 1 | - | - | - | - | 1 | Parallel | 1 | 15V | - | - | - | - | 300μA | 30mW | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 17V | - | 450Ohm | - | 20mA | - | - | 16:1 | - | 5nA | 5pF 40pF | - | - | 1.5μs, 1μs | - | 18Ohm | - | - | - | - | 450Ohm | - | - | ±15V | 4.95mm | - | 39.7mm | 14.73mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG201HSKRZ-REEL Analog Devices Inc. | 13 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 50 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 50Ohm | - | - | - | - | 240mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG201 | - | 16 | - | - | - | Non-Inverting | - | 4 | Parallel | - | 16.5V | 10.8V | - | - | 10mA | - | 240mW | 10mA | - | SPST | - | 50 ns | - | - | - | 10.8V~16.5V ±13.5V~16.5V | - | Dual, Single | - | - | -15V | - | 16.5V | - | 50Ohm | 10.8V | 20mA | 15V | - | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 50ns, 50ns | 10pC | 1.5 Ω | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG719BRM Analog Devices Inc. | 736 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 6 ns | - | -40°C~125°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | - | - | - | - | 315mW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG719 | - | 8 | 2 | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | - | - | 12 ns | - | - | - | - | - | Single | 200MHz | - | - | - | - | - | 4Ohm | - | 30mA | - | - | 2:1 | 67 dB | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | 850μm | - | 3mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD7506KN Analog Devices Inc. | 1 | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | 1 μs | - | 0°C~70°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 450Ohm | - | - | - | - | 30mW | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | not_compliant | NOT APPLICABLE | AD7506 | - | 28 | - | Not Qualified | 15V | - | - | 16 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 30mW | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | 17V | - | 450Ohm | - | - | - | - | 16:1 | 70 dB | 5nA | 5pF 40pF | 12Ohm | - | 1.5μs, 1μs | - | 18 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | 6.35mm | 37.4mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG212AKP Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 115Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | QUAD | J BEND | 225 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG212 | SEPARATE OUTPUT | 20 | - | Not Qualified | 15V | - | - | 4 | - | - | 25V | - | - | - | - | - | 470mW | - | - | SPST | - | - | - | - | - | - | - | - | - | - | -15V | - | 22V | - | 115Ohm | - | - | 15V | - | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NO | 600ns, 450ns | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | 600ns | - | - | 115mOhm | NO | - | ±15V | - | - | 8.965mm | 8.965mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG1207YCPZ-REEL7 Analog Devices Inc. | 7500 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | 32 | - | - | 85 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 6.3mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.5mm | - | 40 | ADG1207 | - | 32 | - | Not Qualified | 12V | - | - | 8 | Parallel | 2 | 16.5V | 5V | - | DIFFERENTIAL MULTIPLEXER | - | - | 6.3mW | - | - | - | - | - | - | - | 16 | 5V~16.5V ±5V~16.5V | - | - | - | - | -15V | - | 16.5V | - | 200Ohm | 5V | - | 15V | - | 8:1 | 85 dB | 200pA | 2pF 9pF | 3.5Ohm | - | 95ns, 100ns | 0.5pC | 3.5 Ω | BREAK-BEFORE-MAKE | 115ns | 140ns | - | - | - | 0.03A | - | - | 1mm | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NLVHCT4851ADTR2G ON Semiconductor | 1669 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 400Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | - | 16 | - | - | - | - | 5V | 1 | - | 1 | 5.5V | 4.5V | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | 0.04mA | - | - | - | - | 400Ohm | - | - | - | - | 8:1 | - | 100nA | 40pF | 80Ohm | - | - | - | - | - | 40ns | 40ns | 4.5V~5.5V | - | - | 0.025A | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG211AKPZ Analog Devices Inc. | 43 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 450 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 115Ohm | - | - | - | - | 470mW | QUAD | J BEND | 260 | 4 | 15V | 1.27mm | - | 40 | ADG211 | - | 20 | - | Not Qualified | 5V | Non-Inverting | - | 4 | Parallel | - | 25V | - | - | - | - | - | 22.5mW | 1mA | - | SPST | - | 600 ns | - | - | - | - | - | Dual | - | - | -15V | - | 22V | - | 115Ohm | - | 30mA | 15V | - | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | 4.53mm | - | 8.89mm | 8.89mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201HSJP Analog Devices Inc. | 24 | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 50 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 50Ohm | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE WITH SINGLE 10.8 TO 16.5 SUPPLY RANGE | 240mW | QUAD | J BEND | 225 | 4 | 15V | 1.27mm | - | 30 | ADG201 | SEPARATE OUTPUT | 20 | - | - | - | - | - | 4 | - | - | 16.5V | 10.8V | - | - | - | - | 240mW | 10mA | - | SPST | - | 50 ns | - | - | - | 10.8V~16.5V ±13.5V~16.5V | - | Dual, Single | - | - | -15V | - | 16.5V | - | 50Ohm | 10.8V | - | 15V | - | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 75ns, 75ns | 10pC | 1.5 Ω | BREAK-BEFORE-MAKE | 75ns | 75ns | - | - | NC | - | - | - | - | 8.965mm | 8.965mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS12A4515DR Texas Instruments | 357 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | 80 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 20Ohm | - | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TS12A4515 | - | 8 | - | - | - | Non-Inverting | - | 1 | - | - | 12V | 2V | - | - | 50nA | - | 471mW | 50nA | - | SPST | - | 120 ns | - | - | 1 | - | - | Single | 475MHz | - | - | - | - | 520MHz | 10Ohm | - | 20mA | - | 20mA | 1:1 | 94 dB | 1nA | 7.5pF 7.5pF | - | SPST - NC | 75ns, 45ns | -11.5pC | - | BREAK-BEFORE-MAKE | - | - | 2.7V~12V | - | NC | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX309CPE Maxim Integrated | 86 | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 300 ns | - | 0°C~70°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | - | 842mW | - | - | 260 | 2 | 15V | - | - | 30 | MAX309 | - | 16 | - | - | 28V | - | - | 4 | - | 2 | 30V | 5V | - | - | 500μA | - | - | - | - | 4PST | 175 ns | 600 ns | Multiplexer | - | - | 5V~30V ±5V~20V | - | Dual, Single | - | - | -15V | - | 20V | - | 100Ohm | 5V | - | - | - | 4:1 | 75 dB | 750pA | 3pF 26pF | 1.5Ohm | SP4T | 150ns, 150ns | 2pC | 1.5 Ω | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | 0.03A | - | - | - | 19.175mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT4316M96 Texas Instruments | 787 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 50 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 170Ohm | - | - | - | ALSO OPERATES AT 2V TO 10V (VCC-VEE) SUPPLY | - | - | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | - | 74HCT4316 | - | 16 | - | - | 5V | Non-Inverting | 5V | 4 | - | - | 5.5V | 4.5V | - | - | - | - | - | 16μA | - | SPST | - | 56 ns | - | 6V | - | 4.5V~5.5V ±1V~5V | - | Dual, Single | 200MHz | - | -4.5V | - | 5V | - | 170Ohm | 1V | 25mA | 3V | 25mA | 1:1 | 62 dB | 100nA | 5pF | 5Ohm | SPST - NO | 37ns, 37ns | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NO | 0.025A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG723BRM Analog Devices Inc. | 1500 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 6 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | - | - | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 30 | ADG723 | - | 8 | - | - | - | Non-Inverting | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | - | SPST | - | 14 ns | - | - | - | - | - | - | 200MHz | - | - | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 60 dB | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO/NC | 14ns, 6ns (Typ) | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | - | - | - | - | 1.1mm | 3mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74HC4052M ON Semiconductor | 711 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 290 ns | - | -40°C~85°C TA | Tube | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100Ohm | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | 74HC4052 | - | - | 2 | - | - | - | - | 2 | - | 2 | 6V | 2V | - | - | - | - | 500mW | - | - | SP4T | 60 ns | 355 ns | Demultiplexer, Multiplexer | - | 8 | 2V~6V ±2V~6V | - | Dual | 30MHz | - | - | - | 6V | 35MHz | 100Ohm | 1V | - | - | - | 4:1 | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FSAL200QSC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | - | 16 | - | - | 20 ns | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 12Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | FSAL200 | - | - | - | - | 5V | - | - | - | - | 4 | 5.5V | 3V | - | - | - | 1μA | 500mW | - | - | - | - | 40 ns | Demultiplexer, Multiplexer | - | 8 | - | - | Single | 137MHz | - | - | MULTIPLEXER AND DEMUX/DECODER | - | - | 12Ohm | - | - | - | - | 2:1 | - | 100μA | 13pF | - | SPDT | 20ns, 10ns | 7pC | 400m Ω | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADG201HSKPZ Analog Devices Inc. | 15740 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | 50 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 50Ohm | - | - | - | CAN ALSO OPERATE WITH SINGLE 10.8 TO 16.5 SUPPLY RANGE | 240mW | QUAD | J BEND | 260 | 4 | 15V | 1.27mm | - | 40 | ADG201 | - | 20 | - | Not Qualified | - | Non-Inverting | - | 4 | Parallel | - | 16.5V | 10.8V | - | - | - | - | 240mW | 10mA | - | SPST | - | 50 ns | - | - | - | 10.8V~16.5V ±13.5V~16.5V | - | Dual, Single | - | - | -15V | - | 16.5V | - | 50Ohm | 10.8V | 20mA | 15V | - | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 50ns, 50ns | 10pC | 1.5 Ω | - | - | - | - | 50Ohm | - | - | - | 4.454mm | - | 9.04mm | 8.38mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead |