- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLAS52231MUR2G ON Semiconductor | 3080 | - | Datasheet | 7 Weeks | LAST SHIPMENTS (Last Updated: 5 days ago) | - | - | Surface Mount | 10-UFQFN | YES | 10 | 10.007382mg | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | - | 430mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | - | 260 | 1 | 3V | - | - | 40 | NLAS52231 | - | 10 | 4 | - | - | - | - | 1 | - | - | 4.5V | 1.65V | - | - | 1μA | - | - | 1μA | - | - | 50 ns | - | - | 2 | - | Halogen Free | Single | - | - | - | - | 36MHz | 430mOhm | - | - | - | - | 2:1 | 62 dB | 500nA | 39pF | 0.05Ohm | SPDT | 50ns, 30ns | - | 53pC | 50m Ω (Max) | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | - | - | 550μm | - | 1.8mm | 1.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() M74VHC1GT66DFT2G ON Semiconductor | 39 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | - | 40Ohm | Tin (Sn) | - | 150mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | M74VHC1GT66 | - | 5 | - | Not Qualified | - | - | - | 1 | - | - | 5.5V | 2V | - | - | - | - | 150mW | - | SPST | 5 ns | 40 ns | - | - | 1 | - | Halogen Free | Single | 150MHz | - | - | - | 180MHz | 40Ohm | - | - | - | - | 1:1 | 80 dB | 100nA | 10pF | - | SPST - NO | - | - | - | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | NO | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG5421BCPZ-RL7 Analog Devices Inc. | 589 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 10-VFDFN Exposed Pad, CSP | YES | 10 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 10 | - | 14Ohm | Tin (Sn) | - | - | DUAL | NO LEAD | 260 | 2 | 15V | 0.5mm | - | 30 | ADG5421 | - | 10 | - | - | - | - | - | 1 | - | 2 | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | - | -15V | - | 250MHz | 14Ohm | - | - | - | - | 1:1 | - | 250pA | 11pF 12pF | 0.1Ohm | SPST - NO | 199ns, 184ns | 0.8 dB | 120pC | 100m Ω | - | - | - | - | - | - | - | - | 0.85mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7511DIJN Analog Devices Inc. | 8 |
| Datasheet | - | - | Lead, Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 180 ns | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin/Lead (Sn85Pb15) | OVERVOLTAGE PROTECTION | 450mW | - | - | NOT APPLICABLE | 4 | 15V | - | not_compliant | NOT APPLICABLE | AD7511 | - | 16 | - | Not Qualified | 15V | Inverting, Non-Inverting | - | 4 | Parallel | - | - | - | - | - | - | - | 24mW | 800μA | SPST | - | 350 ns | - | - | - | - | - | Dual | - | - | -15V | 17V | - | 100Ohm | - | 50mA | 15V | - | 1:1 | - | - | 8pF 1pF | 1Ohm | SPST - NC | 180ns, 350ns (Typ) | - | - | 1 Ω | BREAK-BEFORE-MAKE | - | - | - | NC | - | ±15V | 3.3mm | - | 20.07mm | 6.35mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1613BCPZ-REEL Analog Devices Inc. | 39 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 137 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 1.1Ohm | MATTE TIN | - | 5.8mW | QUAD | NO LEAD | 225 | 4 | - | 0.635mm | - | NOT SPECIFIED | ADG1613 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3.3/12/+-5V | - | Parallel | - | 16V | 3.3V | 1MHz | - | - | - | 5.8mW | 480μA | - | - | 212 ns | - | - | 4 | 3.3V~16V ±3.3V~8V | - | Dual, Single | 38MHz | - | - | 8V | - | 1.1Ohm | 3.3V | - | - | - | 1:1 | - | 300pA | 60pF 60pF | - | SPST - NO/NC | 156ns, 87ns | - | 170pC | 30m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5412BFBRUZ-RL7 Analog Devices Inc. | 43 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 172.98879mg | 145 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | 11.5Ohm | Tin (Sn) | - | 1mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5412 | - | 16 | - | - | - | - | - | 1 | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | 55μA | - | - | 202 ns | - | - | - | 8V~44V ±5V~22V | - | Dual, Single | - | - | -15V | 22V | 270MHz | 11.5Ohm | 9V | - | 15V | - | 1:1 | - | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74AUC1G66YZPR Texas Instruments | 85 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | - | 5 | 1.587573mg | 1.4 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e1 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1 | 1.65V | - | - | - | 74AUC1G66 | - | 5 | - | - | - | - | - | 1 | - | - | 2.7V | 800mV | - | - | 10μA | - | - | 10μA | SPST | 100 ps | 2.2 ns | - | - | - | - | - | Single | - | - | - | - | 50MHz | 15Ohm | - | - | - | - | 1:1 | 55 dB | 1μA | 2pF | - | SPST - NO | 1.4ns, 1.5ns | - | - | - | - | - | 2.9ns | 0.8V~2.7V | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4051PWRG4 Texas Instruments | 18 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 225 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 130Ohm | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HC4051 | - | 16 | - | - | - | - | - | 1 | - | 1 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | 16μA | - | - | - | 60 ns | 225 ns | Demultiplexer, Multiplexer | 6V | 8 | 2V~6V ±1V~5V | - | Dual, Single | - | - | -4.5V | 5V | - | 130Ohm | 1V | 25mA | 3V | 25mA | 8:1 | 73 dB | 400nA | 25pF | 5Ohm | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | 32ns | 32ns | - | NC | 0.025A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC4051AFT Toshiba Semiconductor and Storage | In Stock |
| - | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | Active | 1 (Unlimited) | 16 | - | 37Ohm | - | - | 180mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | 74VHC4051 | - | - | - | - | - | - | - | 8 | - | 1 | 5.5V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180MHz | 37Ohm | - | - | - | - | 8:1 | 45 dB | 100nA | 0.5pF 23.4pF | 5Ohm | - | 12ns, 12ns | - | - | 5 Ω | - | 37ns | 37ns | 2V~5.5V | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADG438FBR Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | - | -40°C~125°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 270Ohm | - | FAULT PROTECTED; OVERVOLTAGE PROTECTION | 2.6mW | DUAL | GULL WING | 240 | 1 | 15V | - | not_compliant | NOT SPECIFIED | ADG438 | - | 16 | - | Not Qualified | 15V | - | - | 8 | Parallel | 1 | 25V | -15V | - | SINGLE-ENDED MULTIPLEXER | 50μA | - | 2.6mW | 200μA | DPST | 220 ns | 230 ns | - | - | - | - | - | - | - | - | -15V | 22V | - | 270Ohm Typ | - | 20mA | - | - | 8:1 | 93 dB | 500pA | 3pF 22pF | 8.1Ohm | - | 230ns, 130ns | - | 15pC | 8.1 Ω | BREAK-BEFORE-MAKE | 345ns | - | - | - | - | ±15V | 1.5mm | - | 10mm | 4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG426BRS-REEL7 Analog Devices Inc. | 3269 | - | Datasheet | - | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | 2.26799g | 110 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | 80Ohm | - | - | 3.1mW | DUAL | GULL WING | 240 | 1 | 15V | 0.65mm | not_compliant | 30 | ADG426 | - | 28 | - | Not Qualified | 12V | - | - | 16 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 3.1mW | - | - | - | - | - | - | - | - | - | - | - | 0.5mA | -15V | 22V | - | 80Ohm | - | - | - | - | 16:1 | 75 dB | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | ±15V | - | 2mm | - | 5.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS44599MNR2 ON Semiconductor | 6000 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 30Ohm | Tin/Lead (Sn90Pb10) | - | 800mW | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | not_compliant | 30 | NLAS44599 | SEPARATE OUTPUT | 16 | - | Not Qualified | 5V | - | - | 2 | - | 2 | 5.5V | 2V | - | - | 4μA | - | - | - | - | - | 35 ns | - | - | - | - | - | Single | - | - | - | - | 175MHz | 25Ohm | - | - | - | - | 2:2 | 93 dB | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | - | 3pC | - | BREAK-BEFORE-MAKE | 41ns | 18ns | 2V~5.5V | NC | - | - | - | 1mm | 3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS12A4517DR Texas Instruments | 663 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | 150 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | SUPPLY VOLTAGE CAN ALSO OPERATE WITH 3V TO 3.6V | 471mW | - | GULL WING | 260 | 1 | 1.8V | - | - | - | TS12A4517 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 1 | - | - | 6V | 1V | - | - | 70μA | - | 471mW | 70μA | SPST | - | 120 ns | - | - | 1 | - | - | Dual | 464MHz | - | -1.8V | 6V | - | 20Ohm | 1V | - | - | - | 1:1 | 83 dB | 5nA | 5.5pF 5.5pF | - | SPST - NC | 75ns, 45ns | - | -13pC | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | ±1V~6V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG723BRMZ-REEL Analog Devices Inc. | 2201 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 4Ohm | Matte Tin (Sn) | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 40 | ADG723 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | SPST | - | 14 ns | - | - | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | - | - | - | 1:1 | 60 dB | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO/NC | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | - | - | - | 1.1mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MAX4594DCKR Texas Instruments | 18000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 40 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | MAX4594 | - | 5 | - | - | - | - | 5V | 1 | - | - | 5.5V | 2V | - | - | 1μA | 1μA | - | 1μA | SPST | - | 35 ns | - | - | - | - | - | Single | 300MHz | - | - | - | - | 10Ohm | - | - | - | - | 1:1 | 80 dB | 500pA | 8pF 8pF | - | SPST - NO | 35ns, 40ns | - | 2pC | - | BREAK-BEFORE-MAKE | - | - | 2.4V~5.5V | NO | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G3157DRY2 Texas Instruments | 70 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | 260 | 1 | - | 0.5mm | - | - | 74LVC1G3157 | COMMON OUTPUT | - | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 1μA | - | - | - | - | 300 ps | - | - | - | - | - | - | Single | 340MHz | 0.035mA | - | - | 340MHz | 15Ohm | - | - | - | - | 2:1 | - | 1μA | 5.2pF | - | SPDT | 5.7ns, 3.8ns | - | 7pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | NC | - | - | 600μm | - | 1.45mm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS12A4515P Texas Instruments | 15 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 440.409842mg | 80 ns | - | -40°C~85°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 20Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 727mW | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | TS12A4515 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 1 | - | - | 12V | 2V | - | - | 50nA | - | 727mW | 50nA | SPST | - | 120 ns | - | - | 1 | - | - | Single | 520MHz | - | - | - | - | 10Ohm | - | - | - | - | 1:1 | 94 dB | 1nA | 7.5pF 7.5pF | - | SPST - NC | 75ns, 45ns | - | -11.5pC | - | BREAK-BEFORE-MAKE | - | - | 2.7V~12V | NC | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G66DCKRG4 Texas Instruments | 22 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 2.494758mg | 5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | 74LVC1G66 | - | 5 | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | SPDT | 10μA | 1μA | - | 10μA | SPST | 600 ps | 4.2 ns | - | - | - | - | - | Single | 300MHz | - | - | - | 300MHz | 10Ohm | - | - | - | - | 1:1 | 58 dB | 100nA | 6pF | 12Ohm | SPST - NO | 4.2ns, 5ns | - | - | - | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | NC | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4051D,652 Nexperia USA Inc. | 43 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~125°C TA | Tube | 2011 | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC4051 | - | 16 | - | Not Qualified | - | - | - | 8 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~10V ±1.5V~5V | - | - | - | - | - | - | 180MHz | 120Ohm | - | - | - | - | 8:1 | 50 dB | 400nA | 3.5pF | 9Ohm | - | 51ns, 42ns | - | - | 6 Ω | - | - | 87ns | - | - | - | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT1G66GW,125 Nexperia USA Inc. | 2662 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 13 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 5 | - | 15Ohm | Tin (Sn) | - | 250mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HCT1G66 | - | 5 | - | - | 5V | - | - | 1 | - | - | 5.5V | 4.5V | - | - | 200μA | 50mA | 250mW | 50mA | SPST | - | 15 ns | - | - | 1 | - | - | Single | - | - | - | - | 200MHz | 95Ohm | - | - | - | - | 1:1 | 50 dB | 1μA | 1.5pF | - | SPST - NO | 30ns, 44ns | - | - | - | - | 36ns | - | 4.5V~5.5V | - | - | - | - | - | 2mm | - | - | No | - | ROHS3 Compliant | Lead Free |