- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG802BRM Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 15 ns | - | -40°C~125°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 300mOhm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG802 | - | 8 | - | - | - | - | - | 2/5V | 1 | - | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | SPST | - | 45 ns | - | - | - | - | - | - | Single | - | - | - | - | 12MHz | 300mOhm | - | - | - | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NC | 45ns, 15ns | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | NC | - | - | - | - | 3mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SW06GSZ Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 500 ns | - | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 150Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | SW06 | - | 16 | - | Not Qualified | - | - | - | - | 4 | - | Parallel | - | 36V | 0V | - | - | - | - | 165mW | 9mA | SPST | - | 700 ns | - | - | - | - | - | - | Dual, Single | - | - | -15V | 18V | - | 150Ohm | 12V | - | 15V | - | 1:1 | 58 dB | 60nA | 7pF 5.5pF | 10Ohm | SPST - NO/NC | 700ns, 500ns | - | 30 Ω | - | - | - | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1209YCPZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 83 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.8mW | QUAD | - | 260 | 1 | 15V | 0.65mm | - | 40 | ADG1209 | - | 16 | - | - | 12V | - | - | - | 4 | - | - | 2 | 16.5V | 5V | - | DIFFERENTIAL MULTIPLEXER | - | - | 4.8mW | - | - | - | - | - | - | - | 8 | 5V~16.5V ±5V~16.5V | - | - | 550MHz | 0.33mA | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | - | 4:1 | 85 dB | 100pA | 1.5pF 4.5pF | 3.5Ohm | SP4T | 95ns, 100ns | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | 115ns | - | - | - | - | 0.03A | - | - | 1mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1312YRZ Analog Devices Inc. | 3160 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 50 ns | - | -40°C~105°C TA | Tube | - | - | e3 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | ADG1312 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | - | 4 | - | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 4.8mW | 380μA | SPST | - | 125 ns | - | - | - | - | 12V ±15V | - | Dual, Single | 600MHz | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | - | 1:1 | 80 dB | 10nA | 5pF 5pF | 5Ohm | SPST - NO | 125ns, 50ns | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | 130Ohm | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NLV74HC4851ADR2G ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MC74HC4851A | - | 16 | - | - | - | - | - | - | - | - | - | 1 | 6V | 2V | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | - | Single | - | - | - | - | - | 400Ohm | - | - | - | - | 8:1 | - | 100nA | 40pF | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG426BN Analog Devices Inc. | 1764 | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 80Ohm | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | ADG426 | - | 28 | - | Not Qualified | 12V | - | - | - | 16 | - | - | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | - | 100μA | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | -15V | 22V | - | 80Ohm | - | - | 15V | - | 16:1 | 75 dB | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | 8pC | 4 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | 6.35mm | 37.4mm | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() ADG721BRM Analog Devices Inc. | 28 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 30 | ADG721 | - | 8 | - | - | - | Non-Inverting | - | 3/5V | 2 | - | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | SPST | - | 14 ns | - | - | - | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 60 dB | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO | 14ns, 6ns (Typ) | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | 10mOhm | NO | - | - | - | 1.1mm | 3mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MPC508AUG4 Texas Instruments | 6 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | 250 ns | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | 1.5kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 7.5mW | - | GULL WING | 260 | 1 | 15V | - | - | - | MPC508 | COMMON OUTPUT | 16 | - | - | 18V | - | - | - | 1 | - | - | 1 | - | - | - | - | 700μA | 700μA | 1.28W | - | DPST | - | 200 ns | - | Multiplexer | - | 8 | - | - | Dual | - | - | -15V | 22V | - | 1.5kOhm | 5V | - | 9V | - | 8:1 | 68 dB | 500pA Typ | 5pF 25pF | - | - | 200ns, 250ns (Typ) | - | - | BREAK-BEFORE-MAKE | 500ns | 500ns | - | - | NO | 0.02A | ±5V~22V | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74HC4051RM13TR STMicroelectronics | 5263 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 250 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | - | - | 30 | M74HC405 | - | 16 | - | - | - | Non-Inverting | - | - | 8 | 7V | - | 1 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | 8μA | 8μA | 180mW | - | - | 60 ns | 225 ns | - | Demultiplexer, Multiplexer | - | 8 | 2V~6V ±2V~6V | - | Dual | 120MHz | - | -4.5V | 6V | 200MHz | 100Ohm | 1V | - | - | - | 8:1 | 50 dB | 100nA | 2pF 10pF | 5Ohm | - | 18ns, 29ns | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | - | 1.64mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G3157DTBR Texas Instruments | 1000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 6-XFDFN | YES | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BOTTOM | NO LEAD | - | 1 | - | 0.4mm | - | - | 74LVC1G3157 | - | - | - | - | - | - | - | - | 1 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340MHz | - | - | - | 340MHz | 15Ohm | - | - | - | - | 2:1 | - | 1μA | 5.2pF | - | SPDT | 5.7ns, 3.8ns | 7pC | 100m Ω | - | - | - | 1.65V~5.5V | - | - | - | - | 350μm | - | 1mm | 800μm | 322μm | - | - | ROHS3 Compliant | - | ||
![]() ADG612YRUZ-REEL Analog Devices Inc. | 988 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 40 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 115Ohm | - | - | 10μW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | ADG612 | - | 16 | - | Not Qualified | - | Non-Inverting | - | - | 4 | - | Parallel | - | 5.5V | 2.7V | - | - | 1nA | - | 10μW | 1μA | SPST | - | 65 ns | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | Dual, Single | 680MHz | - | -5V | 5.5V | - | 115Ohm | 2.7V | 10mA | 5V | - | 1:1 | 65 dB | 100pA | 5pF 5pF | 2Ohm | SPST - NO | 65ns, 40ns | -0.5pC | 2 Ω | BREAK-BEFORE-MAKE | 260ns | - | - | - | NO | 0.01A | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NLAS3799BMNR2G ON Semiconductor | 149 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Gold | - | Surface Mount | 16-WFQFN | YES | 16 | - | 30 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | 400mOhm | - | - | - | QUAD | - | 260 | 2 | 3V | - | - | 40 | NLAS3799B | - | 16 | 8 | - | 3V | Non-Inverting | - | - | 2 | - | - | 2 | 4.5V | 1.65V | - | - | 40μA | - | - | - | - | - | 50 ns | - | - | - | 4 | - | Halogen Free | Single | - | - | - | - | 19MHz | 400mOhm | - | 300mA | - | 300mA | 2:2 | 69 dB | 500nA | 3pF | 0.05Ohm | DPDT | 50ns, 30ns | 51pC | 50m Ω (Max) | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLAST9431MTR2G ON Semiconductor | 6656 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | Surface Mount | 16-WFQFN | YES | 16 | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 800mW | QUAD | - | - | 2 | 2.5V | - | - | - | NLAST9431 | SEPARATE OUTPUT | 16 | - | - | 5V | - | - | - | 2 | - | - | 1 | 5.5V | 2V | - | - | 4μA | - | 800mW | - | - | - | 35 ns | - | - | - | 4 | - | Halogen Free | Single | - | - | - | - | 200MHz | 25Ohm | - | - | - | - | 2:2 | 93 dB | 1nA | 10pF 10pF | - | DPDT | 14ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | - | - | 0.8mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ADG507AKRU Analog Devices Inc. | 976 | - | Datasheet | - | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | 450 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | 300Ohm | - | - | 470mW | - | GULL WING | 240 | 1 | 15V | 0.65mm | - | 30 | ADG507 | - | 28 | - | - | 15V | - | - | - | 1 | - | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | 1.5mA | 28mW | - | - | 300 ns | 450 ns | - | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | Dual, Single | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | - | 8:1 | 68 dB | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 9.7mm | 4.4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG711BR Analog Devices Inc. | 150 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 6 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | not_compliant | 20 | ADG711 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 3/5V | 4 | - | Parallel | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | SPST | - | 11 ns | - | - | - | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | NC | - | - | - | 1.75mm | 9.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV74HC4067ADTR2G ON Semiconductor | 5000 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 11 hours ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 24 | - | - | 140Ohm | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | DUAL | GULL WING | - | 4 | 3V | 0.65mm | - | - | - | - | 24 | - | - | - | - | 6V | - | 1 | - | - | 1 | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 140Ohm | - | - | - | - | 16:1 | 65 dB | 800nA | 5pF 45pF | 10Ohm | - | 51ns, 49ns | - | 8.5 Ω | - | 450ns | 435ns | 2V~6V | - | - | - | - | - | - | 7.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G66DBVR Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | 1.4 ns | - | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 1.65V | - | - | NOT SPECIFIED | 74AUC1G66 | - | 5 | - | Not Qualified | - | Non-Inverting | - | - | 1 | - | - | - | 2.7V | 800mV | - | - | 10μA | - | - | 10μA | SPST | 100 ps | 2.2 ns | - | - | - | - | - | - | Single | 170MHz | - | - | - | 50MHz | 15Ohm | - | - | - | - | 1:1 | 55 dB | 1μA | 2pF | - | SPST - NO | 1.4ns, 1.5ns | - | - | - | - | 2.9ns | 0.8V~2.7V | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG704BRM-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 4Ohm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.5mm | not_compliant | 30 | ADG704 | - | 10 | - | Not Qualified | 5V | - | - | - | 4 | - | Parallel | 1 | 5.5V | 1.8V | - | - | 1nA | - | 5μW | - | 4PST | - | - | - | Multiplexer | - | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 4:1 | 60 dB | 100pA | 9pF 37pF | 0.1Ohm | SP4T | 14ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5V | - | - | 0.03A | - | - | - | 3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4051BM96G3 Texas Instruments | 64789 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 240Ohm | - | - | - | - | GULL WING | 260 | 1 | 5V | - | - | - | CD4051 | SEPARATE OUTPUT | 16 | - | - | 18V | - | - | - | 8 | - | - | 1 | 20V | 3V | - | SINGLE-ENDED MULTIPLEXER | 80nA | - | - | - | - | 10 ns | - | -0.5V | Demultiplexer, Multiplexer | 20.5V | 8 | 3V~20V ±2.5V~9V | - | Dual, Single | - | 3mA | -5V | 9V | - | 240Ohm | 2.5V | - | - | - | 8:1 | - | 100nA | 0.2pF 30pF | 15Ohm | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | 720ns | 720ns | - | - | NC | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG794BRQZ-500RL7 Analog Devices Inc. | 500 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | 8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 7Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 566mW | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | 40 | ADG794 | - | 16 | - | Not Qualified | 5.5V | - | 3.3V | 3/5V | 2 | - | Parallel | 4 | - | - | - | AUDIO/VIDEO SWITCH | 1nA | - | 5μW | - | DPST | - | 14 ns | - | Demultiplexer, Multiplexer | - | 8 | - | - | Single | - | 0.001mA | - | - | - | 7Ohm | - | - | - | - | 2:1 | 65 dB | 1pA Typ | 8pF 14pF | 0.3Ohm | SPDT | 7ns, 5ns (Typ) | 7.5pC | 400m Ω | BREAK-BEFORE-MAKE | - | 10ns | 3.3V 5V | - | - | - | - | - | 1.75mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead |