- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG5213BRUZ-RL7 Analog Devices Inc. | 39 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 170 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | 160Ohm | Matte Tin (Sn) | - | - | - | - | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5213 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1 | Parallel | 4 | 40V | 9V | 1MHz | - | 80μA | - | - | 55μA | - | SPST | - | 210 ns | - | - | - | 9V~40V ±9V~22V | Dual, Single | - | - | -15V | 22V | - | 160Ohm | 9V | - | 15V | - | 1:1 | - | - | 100pA | 2.8pF 4.8pF | 2Ohm | SPST - NO/NC | 195ns, 165ns | -6 dB | -0.5pC | 1.5 Ω | BREAK-BEFORE-MAKE | 290ns | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SN74LV4066AD Texas Instruments | 11 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 16 ns | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 75Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 2.3V | 1.27mm | - | - | 74LV4066 | SEPARATE OUTPUT | 14 | - | - | - | - | 2.5/5V | 4 | - | - | 5.5V | 2V | - | - | 20μA | - | - | 20μA | - | SPST | 10 ns | 16 ns | 2V | - | - | - | Single | 50MHz | - | - | - | - | 75Ohm | - | - | - | - | 1:1 | 40 dB | - | 100nA | 0.5pF 5.5pF | 6Ohm | SPST - NO | 12ns, 12ns | - | - | 2 Ω | MAKE-BEFORE-BREAK | 25ns | 25ns | 2V~5.5V | - | NO | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG601BRMZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.5Ohm | Matte Tin (Sn) | - | - | CAN ALSO OPERATE WITH 2.7V TO 5.5V SINGLE SUPPLY | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | ADG601 | - | 8 | - | Not Qualified | - | - | 5/+-5V | 1 | - | - | 5.5V | 2.7V | - | - | - | - | 10μW | - | - | SPST | - | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | - | - | -5V | 5.5V | 180MHz | 2.5Ohm | 2.7V | - | - | - | 1:1 | 60 dB | - | 250pA | 50pF 50pF | 0.35Ohm | SPST - NO | 120ns, 75ns | - | 250pC | - | BREAK-BEFORE-MAKE | - | 75ns | - | - | NO | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4066TTR STMicroelectronics | 36507 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 115 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | 80Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | DUAL | GULL WING | - | 4 | 4.5V | - | - | - | M74HC406 | SEPARATE OUTPUT | 14 | - | - | - | - | - | 1 | - | - | 12V | 2V | - | - | 8μA | - | 500mW | 8μA | - | SPST | - | 100 ns | - | - | 4 | - | Single | - | - | - | - | 200MHz | 80Ohm | - | - | - | - | 1:1 | 60 dB | - | 100nA | 0.5pF 5pF | 10Ohm | SPST - NO | 12ns, 18ns | - | - | 5 Ω | - | 20ns | 23ns | 2V~12V | - | NO | - | - | 1mm | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG742BKSZ-REEL7 Analog Devices Inc. | 496308 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CAN ALSO OPERATE WITH 5 VOLT SUPPLY | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | ADG742 | - | 6 | - | Not Qualified | - | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | - | SPST | - | 12 ns | - | - | - | - | Single | 200MHz | - | - | - | - | 3Ohm | - | - | - | - | 1:1 | 55 dB | - | 250pA | 17pF 17pF | - | SPST - NC | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5.5V | - | NC | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC1390CN#PBF Linear Technology/Analog Devices | 39 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 255Ohm | Matte Tin (Sn) | - | - | - | - | - | - | - | 1 | 5V | 2.54mm | - | - | LTC1390 | - | 16 | - | - | 3V | - | - | 8 | - | 1 | - | - | - | - | 200nA | - | 500mW | - | - | DPST | - | - | - | Multiplexer | 8 | - | Dual, Single | - | - | -5V | 7.5V | - | 75Ohm | - | - | 5V | - | 8:1 | 70 dB | - | 5nA | 5pF 10pF | - | - | 400ns, 200ns | - | 2pC | - | - | 400ns | 200ns | - | - | - | - | ±5V | - | - | - | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG453BR Analog Devices Inc. | 5 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 140 ns | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | ADG453 | - | 16 | - | - | 9V | Non-Inverting | - | 4 | Parallel | - | 12V | 5V | - | - | - | - | 17.5μW | 500nA | - | SPST | - | 180 ns | - | - | - | - | Dual, Single | - | - | -5V | 15V | - | 5Ohm | 5V | 100mA | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO/NC | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | - | - | ±4.5V~20V | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG5412WBCPZ-REEL7 Analog Devices Inc. | 22 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | - | 182 ns | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 15Ohm | Matte Tin (Sn) | - | - | - | 1mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | 30 | ADG5412 | - | 16 | - | - | - | - | - | 4 | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | 70μA | - | - | - | 262 ns | - | - | - | 9V~40V ±9V~22V | Dual, Single | 160MHz | - | -15V | 22V | - | 15Ohm | 9V | - | 15V | - | 1:1 | 78 dB | - | 10nA | 17pF 17pF | 0.35Ohm | SPST - NO | 240ns, 170ns | -0.6 dB | 310pC | 350m Ω | - | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TS5A3159DCKRE4 Texas Instruments | 22 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 1.1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2-CHANNEL MUX/DEMUX | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | NOT SPECIFIED | TS5A3159 | SEPARATE OUTPUT | 6 | - | Not Qualified | - | - | 2/5V | 1 | - | 1 | 5.5V | 1.65V | - | - | 100nA | - | - | 100nA | - | - | - | 35 ns | - | - | - | - | Single | - | - | - | - | - | 1.1Ohm | - | - | - | - | 2:1 | 63 dB | - | 2nA | 23pF | 0.7Ohm | SPDT | 35ns, 20ns | - | 36pC | 100m Ω | BREAK-BEFORE-MAKE | 95ns | 70ns | 1.65V~5.5V | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG5423BCPZ-RL7 Analog Devices Inc. | 1500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-VFDFN Exposed Pad, CSP | YES | 10 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 10 | - | 14Ohm | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 2 | 15V | 0.5mm | - | 30 | ADG5423 | - | 10 | - | - | - | - | - | 1 | - | 2 | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | -15V | - | 250MHz | 14Ohm | - | - | - | - | 1:1 | - | - | 250pA | 11pF 12pF | 0.1Ohm | SPST - NO | 199ns, 184ns | 0.8 dB | 120pC | 100m Ω | - | - | - | - | - | - | - | - | - | 0.85mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FSA3157BL6X ON Semiconductor | 2774 |
| Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | 30g | 12.5 ns | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 10Ohm | Nickel/Palladium (Ni/Pd) | - | - | - | 180mW | BOTTOM | BUTT | - | 1 | 2.3V | 0.5mm | - | - | FSA3157 | - | - | 2 | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | - | - | 180mW | 1μA | - | - | - | 23 ns | - | - | 1 | - | Single | - | - | - | - | 250MHz | 15Ohm | - | - | - | - | 2:1 | 57 dB | - | 100nA | 6.5pF | 0.5Ohm | SPDT | 5.2ns, 3.5ns | - | 7pC | 150m Ω | BREAK-BEFORE-MAKE | - | 7ns | 1.65V~5.5V | - | - | - | - | 500μm | - | 1.45mm | 1mm | - | No | - | RoHS Compliant | - | ||
![]() ADG432BR-REEL Analog Devices Inc. | 1221 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 130 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Tin/Lead (Sn85Pb15) | - | - | - | 7.7μW | - | GULL WING | 240 | 4 | 15V | 1.27mm | - | 30 | ADG432 | SEPARATE OUTPUT | 16 | - | - | 12V | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 3.5μW | 100nA | - | SPST | - | 165 ns | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | 24Ohm | 13.5V | - | 15V | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 0.85Ohm | SPST - NO | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1234YCPZ-REEL7 Analog Devices Inc. | 1 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | 20-LFCSP-WQ (4x4) | - | 45 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | 190Ohm | - | 125°C | -40°C | - | 6.02mW | - | - | - | - | - | - | - | - | ADG1234 | - | - | 8 | - | 12V | Non-Inverting | - | 4 | Parallel | 4 | 16.5V | 5V | 1MHz | - | - | - | 6.02mW | 475μA | 4 | SPDT | - | 140 ns | - | - | 4 | 5V~16.5V ±5V~16.5V | Dual, Single | 900MHz | - | - | 16.5V | 900MHz | 190Ohm | 5V | 24mA | 15V | - | 2:1 | - | - | 100pA | 1.7pF 1.8pF | - | SPDT | 140ns, 45ns | - | 0.5pC | 3.5Ohm | - | - | - | - | 190Ohm | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7503JN Analog Devices Inc. | 50 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 0°C~70°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 300Ohm | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | AD7503 | - | 16 | - | Not Qualified | - | - | - | 8 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 450mW | - | - | DPST | - | - | - | - | 8 | - | - | - | - | -15V | 17V | - | 300Ohm | - | - | - | - | 8:1 | - | - | - | 5pF 30pF | 6.8Ohm | - | 800ns, 800ns (Typ) | - | - | 12 Ω | - | - | - | - | - | - | 0.02A | ±15V | - | 5.33mm | - | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MC74HC4053ADTR2 ON Semiconductor | 320 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 160 ns | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 3 | 4.5V | - | - | 40 | 74HC4053 | - | 16 | - | Not Qualified | - | Non-Inverting | - | 2 | - | 3 | 6V | 2V | - | - | 40μA | - | 450mW | - | - | - | 40 ns | 245 ns | - | Demultiplexer, Multiplexer | 6 | 2V~6V ±2V~6V | Dual, Single | - | 0.08mA | -4.5V | 6V | - | 100Ohm | 1V | - | - | - | 2:1 | 50 dB | - | 100nA | 50pF | 12Ohm | SPDT | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | - | - | 1.2mm | 5mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ADG781BCPZ-REEL7 Analog Devices Inc. | 10500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | - | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | 4Ohm | Matte Tin (Sn) | - | - | - | 5μW | QUAD | - | 260 | 4 | 3V | 0.5mm | - | 40 | ADG781 | - | 20 | - | - | - | - | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | - | - | - | 1:1 | 58 dB | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | - | 12ns | 1.8V~5.5V | - | NC | 0.03A | - | - | 0.8mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG428BR Analog Devices Inc. | 23 | - | Datasheet | - | - | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | 300 ns | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | 100Ohm | - | - | - | - | 600mW | DUAL | GULL WING | 240 | 1 | 15V | - | - | 30 | ADG428 | - | 18 | - | - | 12V | - | - | 8 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | 100μA | - | 1.6mW | - | - | DPST | 250 ns | 300 ns | - | - | 8 | - | - | - | - | -15V | 22V | - | 100Ohm | - | - | 15V | - | 8:1 | 75 dB | - | 500pA | 11pF 40pF | 10Ohm | - | 150ns, 150ns | - | 4pC | 10 Ω | BREAK-BEFORE-MAKE | 225ns | - | - | - | - | - | ±15V | - | 2.65mm | - | 7.5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS5A3357DCUT Texas Instruments | 6880 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | 3.7 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | 15Ohm | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | TS5A3357 | - | 8 | 3 | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 1.65V | - | - | 1μA | 1μA | - | 1μA | - | - | - | 6.5 ns | - | - | 1 | - | Single | 334MHz | - | - | - | - | 15Ohm | - | 100mA | - | 100mA | 3:1 | 81 dB | - | 100nA | 4.5pF 10.5pF | 0.3Ohm | SP3T | 6.5ns, 3.7ns | - | 3.4pC | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | 5Ohm | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG719BRMZ-REEL Analog Devices Inc. | 4 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 3 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 4Ohm | - | - | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | ADG719 | - | 8 | 2 | Not Qualified | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | - | - | - | 7 ns | - | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 2:1 | 67 dB | - | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG659YCPZ-REEL7 Analog Devices Inc. | 4737 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | - | 30 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 75Ohm | Matte Tin (Sn) | - | - | - | 10μW | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | ADG659 | - | 16 | - | - | 5V | - | - | 4 | Parallel | 2 | 12V | 2V | - | - | 10nA | - | 10μW | - | - | - | - | - | - | Multiplexer | 8 | 2V~12V ±2V~6V | Dual, Single | - | 0.001mA | -5V | 6V | - | 75Ohm | 2V | - | - | - | 4:1 | 90 dB | - | 200pA | 4pF 12pF | 1.3Ohm | SP4T | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | - | - | - | 1mm | 4mm | - | - | No | - | ROHS3 Compliant | Contains Lead |