- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Family | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Output Characteristics | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Logic IC Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Power Supply Current-Max (ICC) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEF4067BT,653 Nexperia USA Inc. | 9 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 435 ns | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | 24 | - | 115Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | - | GULL WING | 260 | 1 | 15V | - | - | 30 | 4067 | - | 24 | - | - | - | - | - | - | 16 | - | 1 | 15V | 3V | - | SINGLE-ENDED MULTIPLEXER | 80μA | - | - | - | - | - | - | - | 50 ns | 340 ns | - | Demultiplexer, Multiplexer | - | 16 | - | - | - | Dual | - | - | - | - | - | - | - | 155Ohm | - | - | - | - | 16:1 | 50 dB | - | 200nA | 7.5pF | 5Ohm | - | - | - | - | 5 Ω | - | - | - | - | 3V~15V | 175Ohm | - | - | - | - | 2.65mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLVAS4599DFT2G ON Semiconductor | 496308 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | - | 30Ohm | Tin (Sn) | - | - | - | - | 200mW | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 40 | NLVAS4599 | - | 6 | - | 2 | - | 5V | - | - | 1 | - | - | 5.5V | 2V | - | - | 1μA | - | - | 200mW | - | - | - | - | - | 28 ns | - | - | - | 1 | - | - | - | Single | - | - | - | - | - | - | 220MHz | 25Ohm | - | - | - | - | 2:1 | 93 dB | - | 100nA | 10pF 10pF | 3Ohm | SPDT | 14ns, 8ns | - | 3pC | 2 Ω | - | BREAK-BEFORE-MAKE | 30ns | - | 2V~5.5V | - | - | - | - | 990.6μm | - | 2.1844mm | 1.3462mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4051M96G4 Texas Instruments | 2115 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 225 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 130Ohm | - | - | - | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HC4051 | - | 16 | - | - | - | - | - | - | 1 | - | 1 | 6V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | - | 16μA | - | - | - | - | - | 60 ns | 225 ns | - | Demultiplexer, Multiplexer | 6V | 8 | 2V~6V ±1V~5V | - | - | Dual, Single | - | - | -4.5V | - | - | 5V | - | 130Ohm | 1V | 25mA | 3V | 25mA | 8:1 | 75 dB | - | 400nA | 25pF | 5Ohm | - | - | - | - | 5 Ω | - | BREAK-BEFORE-MAKE | 32ns | 32ns | - | - | NC | 0.025A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4052BCMX ON Semiconductor | 5680 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 420 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 240Ohm | - | 125°C | -55°C | - | - | 500mW | - | - | - | - | - | - | - | - | 4052 | - | - | - | 2 | - | - | - | - | 2 | - | 2 | 15V | 5V | - | - | - | - | - | 500mW | - | - | - | SP4T | 55 ns | 1.2 μs | - | Demultiplexer, Multiplexer | - | 8 | 5V~15V ±2.5V~7.5V | - | - | Dual, Single | - | - | - | - | - | 7.5V | 40MHz | 240Ohm | 2.5V | - | - | - | 4:1 | - | - | 50nA | - | - | SP4T | 320ns, 150ns | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4052DG ON Semiconductor | 26 | - | Datasheet | 35 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | 55Ohm | Tin (Sn) | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVX4052 | - | 16 | - | - | Not Qualified | - | - | -3.3/GND3.3/5V | 1 | - | 2 | 6V | 2.5V | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | - | 500mW | - | - | - | 4PST | 40 ns | 40 ns | - | Demultiplexer, Multiplexer | - | 8 | 2.5V~6V ±2.5V~6V | - | Halogen Free | Single | - | - | -3V | - | - | 3V | - | 26Ohm | 1.25V | - | - | - | 4:1 | 70 dB | - | 100nA | 10pF | 15Ohm | SP4T | - | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STG4158BJR STMicroelectronics | 39 |
| Datasheet | 52 Weeks | - | - | Surface Mount | Surface Mount | 6-WFBGA, FCBGA | - | 6 | - | - | 14 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | Not Applicable | 6 | EAR99 | 2Ohm | - | - | - | - | - | 500mW | BOTTOM | BALL | - | 1 | 1.8V | 0.4mm | - | - | STG4158 | - | 6 | - | - | - | - | - | - | 1 | - | 1 | 4.5V | 1.65V | - | - | 9μA | - | 50nA | - | - | - | - | - | - | 112 ns | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 40MHz | 600mOhm Typ | - | - | - | - | 2:1 | 76 dB | - | 30nA | 30pF | 0.04Ohm | SPDT | 28ns, 13ns | - | 230pC | 10m Ω | - | BREAK-BEFORE-MAKE | - | 20ns | 1.65V~4.5V | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NLAS4051DR2G ON Semiconductor | 78900 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | 33Ohm | Tin (Sn) | - | - | ALSO OPERATE WITH 2.5 TO 5.5V SINGLE SUPPLY | - | 500mW | - | GULL WING | 260 | 1 | 3V | - | - | 40 | NLAS4051 | - | 16 | - | - | - | - | - | -33/5V | 8 | - | 1 | 5.5V | 2.5V | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | 500mW | - | - | - | DPST | 40 ns | 40 ns | - | Demultiplexer, Multiplexer | - | 8 | 2.5V~5V ±3V | - | Halogen Free | Dual, Single | 80MHz | - | -3V | - | - | 3.3V | 95MHz | 26Ohm | 1.25V | - | 3V | - | 8:1 | 93 dB | - | 100nA | 10pF 10pF | 15Ohm | - | 23ns, 23ns | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.05A | - | 1.5mm | - | 10mm | 4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ADG733BRQZ-REEL Analog Devices Inc. | 39 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | 12 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | - | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | - | 5μW | - | GULL WING | 260 | 3 | 2.5V | - | - | 40 | ADG733 | - | 16 | - | 6 | Not Qualified | - | - | - | 3 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | - | 5μW | - | 1μA | - | - | - | 34 ns | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | Dual, Single | 160MHz | - | -2.5V | - | - | 2.75V | 200MHz | 4.5Ohm | 2.25V | - | 2.5V | - | 2:1 | 72 dB | - | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 4.9022mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG433BNZ Analog Devices Inc. | 50 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Matte Tin (Sn) | - | - | - | - | 470mW | DUAL | - | NOT SPECIFIED | 4 | 15V | - | - | NOT SPECIFIED | ADG433 | - | 16 | - | - | Not Qualified | 12V | - | - | 4 | - | - | 25V | - | - | - | - | - | - | 470mW | 30mA | - | - | SPST | - | - | - | - | - | - | 12V ±15V | - | - | - | - | - | -15V | - | - | 22V | - | 24Ohm | - | - | 15V | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 0.85Ohm | SPST - NO/NC | 90ns, 60ns | - | 5pC | 1.2 Ω | - | - | - | 130ns | - | - | - | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PI5A3157BC6EX Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | MATTE TIN | - | - | - | - | 180mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 30 | - | - | - | R-PDSO-G6 | - | Not Qualified | - | Non-Inverting | - | 1 | - | 1 | 5.5V | 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | 13Ohm | - | 128mA | - | - | 2:1 | 63 dB | - | 100nA | 2.3pF | 0.5Ohm | SPDT | 5.2ns, 3.5ns | - | 7pC | 150m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1411WBCPZ-REEL Analog Devices Inc. | 39 | - | Datasheet | 26 Weeks | CONTACT ADI (Last Updated: 3 months ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | - | 120 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, ADI0012 | - | no | Active | 2 (1 Year) | 16 | EAR99 | 1.8Ohm | - | - | - | - | - | 4.97mW | QUAD | - | - | 4 | 5V | 0.65mm | - | - | ADG1411 | SEPARATE OUTPUT | 16 | - | - | - | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | - | 4.97mW | - | 380μA | - | - | - | 150 ns | - | - | - | 4 | 5V~16.5V ±4.5V~16.5V | - | - | Dual, Single | - | - | -5V | - | - | 16.5V | - | 1.8Ohm | 4.5V | - | 15V | - | 1:1 | 80 dB | - | 550pA | 23pF 23pF | 0.13Ohm | SPST - NC | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | - | BREAK-BEFORE-MAKE | 510ns | 380ns | - | - | NC | - | - | - | 1mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC1391IGN#PBF Linear Technology/Analog Devices | 19319 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C TA | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 300Ohm | Matte Tin (Sn) | - | - | - | - | - | - | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | LTC1391 | - | 16 | - | - | Not Qualified | - | - | - | 8 | Serial | 1 | 5.5V | 2.7V | - | - | 200nA | - | 15μA | 500mW | - | - | 12 | DPST | - | - | - | Multiplexer | - | 8 | - | - | - | Dual, Single | - | 0.04mA | -5V | - | - | 7.5V | - | 75Ohm | - | - | 5V | - | 8:1 | 70 dB | - | 5nA | 5pF 10pF | 15Ohm | - | 400ns, 200ns | - | 2pC | - | - | BREAK-BEFORE-MAKE | 400ns | 200ns | - | - | - | - | ±5V | - | - | 4.9mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG836LYRM Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | 7 ns | - | -40°C~125°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 650mOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 3.6μW | DUAL | GULL WING | 240 | 2 | 2.7V | 0.5mm | not_compliant | 30 | ADG836 | - | 10 | - | 4 | Not Qualified | 3.6V | - | 3/3.3V | 2 | Parallel | - | 3.6V | 1.65V | 100kHz | - | - | - | - | 3.6μW | - | 1μA | - | - | - | 26 ns | - | - | - | - | - | - | - | Single | 57MHz | - | - | - | - | - | - | 650mOhm | - | - | - | - | 2:1 | 67 dB | - | 1nA | 25pF | 0.04Ohm | SPDT | 26ns, 7ns | 0.05 dB | 40pC | 40m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.65V~3.6V | - | NC | - | - | - | 1.1mm | 3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS5A22362DGSRG4 Texas Instruments | 22 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 18.795734mg | 70 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | 650mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | - | - | TS5A22362 | - | 10 | - | 4 | - | - | - | - | 1 | - | - | 5.5V | 2.3V | - | - | 200nA | - | 200nA | - | - | 1.3μA | - | - | - | 80 ns | - | - | - | 2 | - | - | - | Single | 18.3MHz | - | - | - | - | - | - | 740mOhm | - | - | - | - | 2:1 | 66 dB | - | 50nA | 70pF | 0.023Ohm | SPDT | 80ns, 70ns | - | 10pC | 40m Ω | - | BREAK-BEFORE-MAKE | - | - | 2.3V~5.5V | - | - | - | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4067ADTR2G ON Semiconductor | 30 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | 24 | - | 140Ohm | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | - | - | - | 24 | - | - | - | - | - | - | 1 | - | 1 | 6V | 2V | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | 0.08mA | - | - | - | - | 90MHz | 140Ohm | - | - | - | - | 4:1 | 65 dB | - | 100nA | 10pF | 10Ohm | SP4T | - | - | - | 8.5 Ω | - | - | 23ns | - | 2V~6V | - | - | 0.025A | - | - | - | 7.8mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG711BRU-REEL Analog Devices Inc. | 143 | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | - | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 30 | ADG711 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 3/5V | 1 | - | 4 | 5.5V | 1.8V | - | - | - | - | - | 5μW | - | 1μA | - | SPST | - | 11 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 4Ohm | - | - | - | - | 1:1 | 58 dB | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | - | 3pC | - | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | NC | - | - | - | 1.2mm | 5mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG736BRM-REEL Analog Devices Inc. | 41 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | 5 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | 4Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 5μW | DUAL | GULL WING | 235 | 2 | 3V | 0.5mm | not_compliant | 20 | ADG736 | - | 10 | - | 4 | Not Qualified | - | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | - | 5μW | - | 1μA | - | - | - | 12 ns | - | - | - | - | - | - | - | Single | 200MHz | - | - | - | - | - | - | 4Ohm | - | - | - | - | 2:1 | 62 dB | - | 10pA Typ | 9pF | 0.1Ohm | SPDT | 12ns, 5ns (Typ) | - | - | 100m Ω | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | 0.03A | - | - | 1.1mm | 3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74HC4852DRG4 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 100 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 195Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | 74HC4852 | - | 16 | - | 4 | - | - | - | - | - | - | 2 | 6V | 2V | - | - | 2μA | 50pF | 2μA | - | - | - | 4 | - | 38 ns | 47.5 ns | HC/UH | Demultiplexer, Multiplexer | - | 8 | - | 3-STATE | - | Single | - | - | - | TRUE | MULTIPLEXER AND DEMUX/DECODER | - | - | 195Ohm | - | - | - | - | 4:1 | - | 0.01mA | 200nA | 22pF | - | SP4T | 39ns, 78ns | - | - | 3 Ω | - | - | - | - | 2V~6V | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14051BFEL ON Semiconductor | 1896 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 700 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 500mW | - | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | MC14051B | - | 16 | - | - | Not Qualified | - | - | - | 8 | - | 1 | 18V | 3V | - | SINGLE-ENDED MULTIPLEXER | - | - | - | 500mW | - | - | - | SP8T | 90 ns | 700 ns | - | Demultiplexer, Multiplexer | - | 8 | - | - | - | Dual | - | - | - | - | - | - | - | 280Ohm | - | - | - | - | 8:1 | 50 dB | - | 100nA | 7.5pF | 70Ohm | - | - | - | - | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | - | 0.025A | - | - | 2.05mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4624EUT-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | 2:1 | - | - | 2nA | 32pF | - | SPDT | 50ns, 50ns | - | 65pC | 60mOhm | -57dB @ 1MHz | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |