- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Data Rate | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC4053ADT ON Semiconductor | 45000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 160 ns | -55°C~125°C TA | Tube | 2005 | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 3 | 4.5V | - | - | 40 | 74HC4053 | - | 16 | - | Not Qualified | - | - | - | - | 2 | - | 3 | 6V | 2V | - | 40μA | - | 450mW | - | - | DPST | 40 ns | 245 ns | - | Demultiplexer, Multiplexer | - | - | 6 | 2V~6V ±2V~6V | Dual, Single | 120MHz | 0.08mA | -4.5V | 6V | - | - | 100Ohm | 1V | - | - | - | 2:1 | 50 dB | 100nA | 50pF | 12Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | - | - | 1.2mm | 5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LV4052ATPWREP Texas Instruments | 43 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 25 ns | -40°C~105°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | NOT SPECIFIED | 74LV4052 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 4 | - | 2 | 5.5V | 2V | DIFFERENTIAL MULTIPLEXER | 20μA | 20μA | - | - | - | - | 8 ns | 25 ns | - | Demultiplexer, Multiplexer | - | - | 8 | - | Single | - | - | - | - | - | - | 100Ohm | - | - | - | - | 4:1 | 45 dB | 1μA | - | 30Ohm | SP4T | 18ns, 18ns | - | 20 Ω (Max) | - | - | - | 2V~5.5V | - | - | 0.05A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DG411DYZ Intersil (Renesas Electronics America) | 940 |
| Datasheet | 7 Weeks | - | - | Surface Mount | - | SOIC | - | 16 | - | - | 145 ns | - | Bulk | 1999 | e3 | - | Active | 2 (1 Year) | 16 | - | EAR99 | 80Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | - | SEPARATE OUTPUT | - | - | - | 28V | - | - | INDUSTRIAL | 1 | - | - | 40V | 5V | - | 100pA | 5μA | - | - | 4 | SPST | - | 250 ns | - | - | - | - | - | - | Dual, Single | - | - | -15V | 20V | - | - | - | 5V | - | - | - | - | 68 dB | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 175ns | - | - | 25mOhm | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ADG774BR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 2.2Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE AT 5V SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | not_compliant | 30 | ADG774 | - | 16 | - | Not Qualified | - | - | 3/5V | - | 2 | Parallel | 4 | 5.5V | 0V | - | 1nA | - | 5μW | 1μA | - | DPST | - | - | - | Demultiplexer, Multiplexer | 16 Mbps | - | - | - | Single | - | - | - | - | - | - | 2.2Ohm Typ | - | - | - | - | 2:1 | 65 dB | 500pA | 10pF 20pF | 0.15Ohm | SPDT | 15ns, 8ns | 10pC | 150m Ω | BREAK-BEFORE-MAKE | 21ns | 11ns | 3V~5V | - | - | 0.1A | - | - | 1.75mm | 9.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14053BFEL ON Semiconductor | 822 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 550 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | 40 | MC14053B | - | 16 | - | Not Qualified | - | Non-Inverting | 5/15V | - | 2 | - | 3 | 18V | 3V | SINGLE-ENDED MULTIPLEXER | - | - | 500mW | - | - | - | 65 ns | 550 ns | - | Demultiplexer, Multiplexer | - | - | 6 | - | Dual | - | - | - | - | - | - | 280Ohm | - | - | - | - | 2:1 | 50 dB | 100nA | 7.5pF | 70Ohm | SPDT | - | - | 10 Ω | BREAK-BEFORE-MAKE | 700ns | 700ns | 3V~18V | - | - | 0.025A | - | - | 2.05mm | 10.2mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI5A121BCEX Diodes Incorporated | 6 |
| - | 18 Weeks | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 10Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | PI5A121 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 326MHz | 10Ohm | - | - | - | - | 1:1 | - | 200pA Typ | 5.5pF 5.5pF | - | SPST - NO | 15ns, 7ns | 1.6pC | 200mOhm | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV4066APWT Texas Instruments | 43 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 16 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | 75Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 2.3V | - | - | NOT SPECIFIED | 74LV4066 | SEPARATE OUTPUT | 14 | - | Not Qualified | - | - | 2.5/5V | - | 4 | - | - | 5.5V | 2V | - | 20μA | - | - | 20μA | - | SPST | 10 ns | 16 ns | 2V | - | - | - | - | - | Single | 50MHz | - | - | - | - | - | 75Ohm | - | - | - | - | 1:1 | 40 dB | 100nA | 0.5pF 5.5pF | 6Ohm | SPST - NO | 12ns, 12ns | - | 2 Ω | MAKE-BEFORE-BREAK | 25ns | 25ns | 2V~5.5V | - | NO | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAST44599MNR2 ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | - | 12 ns | -55°C~125°C TA | Tape & Reel (TR) | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | 30Ohm | Tin/Lead (Sn90Pb10) | - | - | - | 800mW | QUAD | NO LEAD | 240 | 2 | 2.5V | 0.5mm | not_compliant | 30 | NLAST44599 | - | 16 | 8 | Not Qualified | 5V | - | - | - | 2 | - | - | 5.5V | 2V | - | 4μA | - | 800mW | - | - | - | - | 35 ns | - | - | - | - | 4 | - | Single | - | - | - | - | - | 175MHz | 25Ohm | - | - | - | - | 2:2 | 93 dB | 1nA | 10pF 10pF | - | DPDT | 14ns, 5ns | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | - | - | - | - | 1mm | 3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG509ABQ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 450Ohm | Tin/Lead (Sn63Pb37) | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | - | not_compliant | NOT SPECIFIED | ADG509 | - | 16 | - | Not Qualified | - | - | - | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 4PST | - | - | - | - | - | - | - | 10.8V~16.5V ±10.8V~16.5V | - | - | 1.5mA | -15V | - | - | - | 450Ohm | - | - | - | - | 4:1 | 68 dB | 1nA | 5pF 11pF | 22.5Ohm | SP4T | 300ns, 300ns | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | - | - | - | - | 5.08mm | 19.495mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TS5A3159ADCKT Texas Instruments | 5450 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 30 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | 1.1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TS5A3159 | - | 6 | 2 | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | 100nA | 10nA | - | 50nA | - | - | - | 35 ns | - | - | - | - | 1 | - | Single | 100MHz | - | - | - | - | - | 900mOhm | - | - | - | - | 2:1 | 64 dB | 20nA | 18pF | 0.15Ohm | SPDT | 30ns, 20ns | -20pC | 50m Ω | BREAK-BEFORE-MAKE | 75ns | 50ns | 1.65V~5.5V | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG419BRM-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 160 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | - | - | - | - | 35μW | - | GULL WING | 240 | 1 | 15V | - | - | 30 | ADG419 | - | 8 | 2 | - | 12V | Non-Inverting | - | - | 1 | Parallel | - | 25V | 5V | - | 100pA | - | 35μW | 1μA | - | - | - | 160 ns | - | - | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | - | 35Ohm | 13.5V | 30mA | 15V | - | 2:1 | 80 dB | 250pA | 6pF | - | SPDT | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ±15V | - | - | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG211AKP Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 115Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | QUAD | J BEND | 225 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG211 | SEPARATE OUTPUT | 20 | - | Not Qualified | 15V | - | - | - | 4 | - | - | 25V | - | - | - | - | 470mW | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | -15V | 22V | - | - | 115Ohm | - | - | 15V | - | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | 600ns | - | - | - | NC | - | ±15V | - | - | 8.965mm | 8.965mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG619SRJZ-EP-RL7 Analog Devices Inc. | 880 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | 75 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 6.5Ohm | - | - | - | - | 10μW | - | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | ADG619 | - | 8 | 2 | Not Qualified | - | Non-Inverting | - | - | 1 | Parallel | - | 5.5V | 2.7V | - | 1nA | - | 10μW | 1μA | - | - | - | 120 ns | - | - | - | - | 1 | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | 190MHz | - | -5V | 5.5V | - | - | 6.5Ohm | 2.7V | 50mA | 5V | - | 2:1 | 67 dB | 250pA | 25pF | 0.7Ohm | SPDT | 120ns, 75ns | 110pC | 700m Ω | BREAK-BEFORE-MAKE | - | - | - | 6.5Ohm | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG733BRQZ-REEL7 Analog Devices Inc. | 2458 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | - | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | - | DUAL | GULL WING | 260 | 3 | 2.5V | - | unknown | NOT SPECIFIED | ADG733 | - | 16 | 6 | Not Qualified | - | - | - | - | 3 | - | - | 5.5V | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | - | -2.5V | - | - | 200MHz | 4.5Ohm | - | - | 2.5V | - | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 4.9022mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1308BRZ-REEL7 Analog Devices Inc. | 25032 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 130 ns | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 210Ohm | Matte Tin (Sn) | - | - | - | - | - | GULL WING | 260 | 1 | 15V | - | - | 30 | ADG1308 | - | 16 | - | Not Qualified | 15V | - | - | - | 8 | Parallel | 1 | 16.5V | 5V | - | 220μA | - | - | - | - | - | 130 ns | 110 ns | - | Multiplexer | - | - | 8 | 5V~16.5V ±5V~16.5V | Dual, Single | - | 2mA | -15V | 16.5V | - | - | 210Ohm | 5V | - | - | - | 8:1 | 80 dB | 1nA | 15pF 20pF | 5Ohm | - | 100ns, 100ns | 2pC | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HC4052M96G4 Texas Instruments | 39 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 250 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 130Ohm | - | - | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HC4052 | - | 16 | - | - | - | - | - | - | 8 | - | 2 | 6V | 2V | DIFFERENTIAL MULTIPLEXER | - | 16μA | - | - | 4 | - | 4 ns | 325 ns | - | Demultiplexer, Multiplexer | - | 6V | - | 2V~6V ±1V~5V | Dual, Single | - | - | -4.5V | 5V | - | - | 130Ohm | 1V | 25mA | 3V | 25mA | 4:1 | 67 dB | 200nA | 12pF | 5Ohm | SP4T | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4051APWG4 Texas Instruments | 123 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 28 ns | -40°C~85°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 75Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | - | 74LV4051 | SEPARATE OUTPUT | 16 | - | - | - | - | 3.3V | - | 8 | - | 1 | 5.5V | 2V | - | 20μA | 20μA | - | - | - | - | 12 ns | 28 ns | - | Demultiplexer, Multiplexer | - | - | 8 | - | Single | - | 0.04mA | - | - | - | - | 75Ohm | - | - | - | - | 8:1 | 45 dB | 100nA | 0.5pF 23.4pF | 2.1Ohm | - | 14ns, 14ns | - | 1.3 Ω | - | - | - | 2V~5.5V | - | - | 0.05A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG701BRT-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 3Ohm | - | - | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | - | 30 | ADG701 | - | 6 | - | - | - | - | 3/5V | - | 1 | Parallel | - | 5.5V | 1.8V | - | 1nA | - | 5μW | 1μA | - | SPST | - | 12 ns | - | - | - | - | - | - | Single | 200MHz | - | - | - | - | - | 3Ohm | - | - | - | - | 1:1 | 55 dB | 10pA Typ | 17pF 17pF | - | SPST - NO | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NO | - | - | - | - | 2.9mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS5A3160DCKRG4 Texas Instruments | 7560 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 27 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TS5A3160 | - | 6 | 2 | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | 10nA | 10nA | - | 50nA | - | - | - | 24 ns | - | - | - | - | 1 | - | Single | 100MHz | - | - | - | - | - | 900mOhm | - | - | - | - | 2:1 | 64 dB | 20nA | 18pF | 0.15Ohm | SPDT | 6ns, 13ns | 36.5pC | 50m Ω | MAKE-BEFORE-BREAK | - | 30ns | 1.65V~5.5V | - | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4053BCN ON Semiconductor | 7816 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | 420 ns | -55°C~125°C TA | Tube | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.05kOhm | - | 125°C | -55°C | - | 700mW | - | - | - | - | - | - | - | - | 4053 | - | - | 3 | - | - | Non-Inverting | - | - | 3 | - | 3 | 15V | 5V | - | - | 20μA | 700mW | - | - | SPDT | 55 ns | 1.2 μs | - | Demultiplexer, Multiplexer, Mux | - | - | 6 | 5V~15V ±2.5V~7.5V | Dual, Single | 40MHz | - | - | 7.5V | 3 | 40MHz | 240Ohm | 2.5V | - | - | - | 2:1 | - | 50nA | - | - | SPDT | 320ns, 150ns | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free |