- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLAS44599DTR2G ON Semiconductor | 186 | - | Datasheet | - | OBSOLETE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 40 | NLAS44599 | - | 16 | - | 8 | - | 5V | - | - | 2 | - | - | 5.5V | 2V | - | - | 4μA | 4μA | 450mW | - | - | - | - | - | 35 ns | - | 4 | - | Halogen Free | Single | - | - | - | - | - | 175MHz | 25Ohm | - | - | - | 2:2 | 93 dB | - | 10μA | 10pF 10pF | - | DPDT | 14ns, 5ns | - | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | NC | - | - | - | - | 5mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCF4052BEY STMicroelectronics | 17 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 450 ns | - | -55°C~125°C TA | Tube | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 125Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | - | - | 1 | 5V | - | - | - | HCF4052 | - | 16 | - | - | - | - | Non-Inverting | - | 4 | - | 2 | 20V | 3V | - | DIFFERENTIAL MULTIPLEXER | 80nA | - | 500mW | - | - | - | 60 ns | 80nA | 720 ns | Demultiplexer, Multiplexer | 8 | - | - | Dual | 60MHz | 0.6mA | - | - | 1 | - | 280Ohm | - | - | - | 4:1 | 40 dB | - | 100nA | 0.2pF 5pF | 10Ohm | SP4T | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | 3V~20V | - | - | - | - | - | - | 20mm | 7.1mm | - | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() SN74HC4066DRG4 Texas Instruments | 6 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 200 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | - | 74HC4066 | SEPARATE OUTPUT | 14 | - | - | - | 5V | - | - | 4 | - | - | 6V | 2V | - | - | 2μA | - | - | 2μA | - | SPST | 15 ns | - | 180 ns | - | - | - | - | Single | 30MHz | - | - | - | - | - | 30Ohm Typ | - | - | - | 1:1 | 42 dB | - | 100nA | 0.5pF 9pF | - | SPST - NO | 31ns, 34ns | - | - | - | MAKE-BEFORE-BREAK | 36ns | - | 2V~6V | - | NO | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG451BR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 140 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 240 | 4 | 5V | 1.27mm | not_compliant | 30 | ADG451 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | 4 | Parallel | - | 12V | 5V | - | - | 100pA | - | 17.5μW | 500nA | - | SPST | - | - | 180 ns | - | - | - | - | Dual, Single | - | - | -5V | 15V | - | - | 5Ohm | 5V | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NC | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | NC | - | ±4.5V~20V | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1423BRMZ Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | 145 ns | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 2.4Ohm | Matte Tin (Sn) | - | - | - | 1.8mW | - | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | ADG1423 | - | 10 | - | - | - | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 1.8mW | 190μA | - | - | - | - | 145 ns | - | 2 | 5V~16.5V ±4.5V~16.5V | - | Dual, Single | 180MHz | - | -5V | 16.5V | - | - | 2.4Ohm | 4.5V | - | 15V | 1:1 | 60 dB | - | 500pA | 18pF 22pF | 0.04Ohm | SPST - NO/NC | 145ns, 145ns | 0.12 dB | -5pC | 20m Ω | BREAK-BEFORE-MAKE | - | 395ns | - | 5.2Ohm | - | - | - | 1.1mm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 5962-8971001XX Analog Devices Inc. | 339 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28 | 28-CDIP | - | 400 ns | Military grade | -55°C~125°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 600Ohm | - | 125°C | -55°C | - | 28mW | - | - | - | - | - | - | - | - | ADG526 | - | - | - | 1 | - | - | - | - | 16 | - | 1 | 16.5V | 10.8V | - | - | 600μA | - | 470mW | - | - | - | 300 ns | - | 400 ns | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | - | 16.5V | - | - | 450Ohm | 10.8V | - | - | 16:1 | - | - | 1nA | 5pF 44pF | - | SPST | 300ns, 300ns | - | 4pC | 22.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4053BM96G4 Texas Instruments | 28 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 450 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 240Ohm | - | - | - | - | - | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | - | CD4053 | SEPARATE OUTPUT | 16 | - | - | - | 18V | - | - | 2 | - | 3 | 20V | 3V | - | SINGLE-ENDED MULTIPLEXER | 80nA | 100μA | - | - | - | - | 20 ns | - | 720 ns | Demultiplexer, Multiplexer | 6 | 3V~20V ±2.5V~9V | - | Dual, Single | - | - | -5V | 9V | - | - | 240Ohm | 2.5V | - | 5V | 2:1 | 40 dB | - | 100nA | 0.2pF 9pF | 15Ohm | SPDT | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | 0.01A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NX3L4053PW,118 NXP USA Inc. | 100000 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 3 | - | - | - | NOT SPECIFIED | NX3L4053 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60MHz | 800mOhm | - | - | - | 2:1 | - | - | 10nA | 35pF | - | SPDT | 40ns, 20ns | - | 15pC | 120m Ω | BREAK-BEFORE-MAKE | 90ns | - | 1.4V~4.3V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC1391CN#PBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 300Ohm | Matte Tin (Sn) | - | - | - | - | - | - | - | 1 | 5V | 2.54mm | - | - | LTC1391 | - | 16 | - | - | - | 2.7V | - | - | 8 | - | 1 | - | - | - | - | 200nA | - | 500mW | - | - | DPST | - | - | - | Multiplexer | 8 | - | - | Dual, Single | - | 0.04mA | -5V | 7.5V | - | - | 75Ohm | - | - | 5V | 8:1 | 70 dB | - | 5nA | 5pF 10pF | 15Ohm | - | 400ns, 200ns | - | 2pC | - | BREAK-BEFORE-MAKE | 400ns | 200ns | - | - | - | - | ±5V | - | 3.937mm | - | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG408BRU-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 60 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | - | - | - | 450mW | - | GULL WING | 240 | 1 | 15V | 0.65mm | not_compliant | 30 | ADG408 | - | 16 | - | - | Not Qualified | 12V | - | - | 8 | Parallel | 1 | 32V | - | - | - | 100μA | - | 3.1mW | - | - | DPST | 130 ns | - | 150 ns | Multiplexer | - | - | - | Dual, Single | - | - | -15V | 22V | - | - | 100Ohm | - | 20mA | 15V | 8:1 | 75 dB | - | 500pA | 11pF 40pF | 15Ohm | - | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC4051DB,118 Nexperia USA Inc. | 22 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 290 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | 140Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC4051 | - | 16 | - | - | - | 5V | - | - | 8 | - | 1 | 10V | 2V | - | SINGLE-ENDED MULTIPLEXER | 16μA | - | 500mW | - | - | - | 4 ns | - | 345 ns | Demultiplexer, Multiplexer | - | 2V~10V ±1.5V~5V | - | Dual, Single | - | - | - | 5V | - | - | 120Ohm | 1V | - | 2.5V | 8:1 | 50 dB | - | 400nA | 3.5pF | 9Ohm | - | 51ns, 42ns | - | - | 6 Ω | - | - | - | - | - | - | - | - | - | 2mm | 6.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG701LBRJZ-500RL7 Analog Devices Inc. | 472 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | 8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | EAR99 | 3Ohm | Matte Tin (Sn) | - | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | ADG701 | SEPARATE OUTPUT | 5 | - | - | Not Qualified | - | - | - | 1 | - | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | 5μW | 1μA | - | SPST | - | - | 12 ns | - | 1 | - | - | Single | 200MHz | - | - | - | - | - | 3Ohm | - | - | - | 1:1 | 55 dB | - | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NC | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74LV4052PW,118 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 6V | 0.65mm | - | 30 | 74LV4052 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 4 | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 85Ohm | - | - | - | 4:1 | 50 dB | - | 2μA | 3.5pF | 2Ohm | SP4T | 46ns, 32ns | - | - | 2 Ω | - | 56ns | 38ns | 1V~6V | - | - | - | - | - | 1.1mm | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG729BRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | - | - | - | - | 100μW | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 30 | ADG729 | - | 16 | - | - | - | - | - | 3/5V | 4 | - | 2 | 5.5V | 2.7V | - | AUDIO/VIDEO SWITCH | - | - | 100μW | 20μA | 4 | 4PST | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 100MHz | 4.5Ohm | - | - | - | 4:1 | 55 dB | - | 100pA | 13pF 42pF | 0.4Ohm | SP4T | 95ns, 85ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | - | - | 2.7V~5.5V | - | - | 0.01A | - | - | 1.1mm | 5mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC4053ADTG ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tube | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 190Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 3 | 4.5V | - | - | 40 | 74HC4053 | - | 16 | - | - | - | - | - | - | 2 | - | 3 | 6V | 2V | - | - | 40μA | 4μA | 450mW | - | - | DPST | 40 ns | - | 245 ns | Demultiplexer, Demux, Multiplexer, Mux | 6 | 2V~6V ±2V~6V | Halogen Free | Dual, Single | - | 0.08mA | -4.5V | 6V | - | - | 100Ohm | 1V | - | - | 2:1 | 50 dB | - | 100nA | 50pF | 12Ohm | SPDT | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.025A | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4051ATDWRQ1 Texas Instruments | 1350 |
| - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 420.395078mg | 20 ns | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 75Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | - | 74LV4051 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 3.3V | 8 | - | 1 | 5.5V | 2V | - | - | 20μA | - | - | - | - | - | 7 ns | - | 20 ns | Demultiplexer, Multiplexer | 8 | - | - | Single | - | 0.02mA | - | - | - | - | 75Ohm | - | - | - | 8:1 | 45 dB | - | 100nA | 0.5pF 23.4pF | 2.1Ohm | - | 14ns, 14ns | - | - | 1.3 Ω | - | 25ns | 25ns | 2V~5.5V | - | - | 0.05A | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC1391CGN#PBF Linear Technology/Analog Devices | 2274 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 300Ohm | Matte Tin (Sn) | - | - | - | - | - | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | LTC1391 | - | 16 | - | - | Not Qualified | 2.7V | - | - | 8 | - | 1 | - | - | - | - | 200nA | 15μA | 500mW | - | - | DPST | - | - | - | Multiplexer | 8 | - | - | Dual, Single | - | 0.04mA | -5V | 7.5V | - | - | 75Ohm | - | - | 5V | 8:1 | 70 dB | - | 5nA | 5pF 10pF | 15Ohm | - | 400ns, 200ns | - | 2pC | - | BREAK-BEFORE-MAKE | 400ns | 200ns | - | 45Ohm | - | - | ±5V | - | - | 4.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLAST4051DR2 ON Semiconductor | 50000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | 33Ohm | Tin/Lead (Sn80Pb20) | - | - | ALSO OPERATES WITH 2.5V TO 6.6V (VCC-VEE) SUPPLY | - | - | GULL WING | 235 | 1 | 3V | - | not_compliant | NOT SPECIFIED | NLAST4051 | - | 16 | - | - | Not Qualified | - | Non-Inverting | -3.3/GND3.3/5V | 8 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | 3V~5V ±3V | - | Dual, Single | - | 0.08mA | -3V | - | - | 95MHz | 26Ohm | - | - | - | 8:1 | 93 dB | - | 100pA | 10pF 10pF | 15Ohm | - | 23ns, 23ns | - | 12pC | 10 Ω | - | 28ns | 28ns | - | 86mOhm | - | 0.05A | - | - | - | 9.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG436BN Analog Devices Inc. | 13 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 12Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | - | NOT SPECIFIED | 2 | 15V | - | not_compliant | NOT SPECIFIED | ADG436 | - | 16 | - | 4 | Not Qualified | - | - | - | 2 | - | - | 30V | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~30V ±3V~20V | - | - | - | - | -15V | 20V | - | - | 12Ohm Typ | 3V | - | - | 2:1 | 72 dB | - | 250pA | 13pF | 1Ohm | SPDT | 70ns, 60ns (Typ) | - | 10pC | 1 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 5.33mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG508AKR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 450 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 300Ohm | - | - | - | - | 470mW | - | GULL WING | 240 | 1 | 15V | - | not_compliant | 30 | ADG508 | - | 16 | - | - | Not Qualified | 15V | - | - | 8 | Parallel | 1 | 16.5V | 10.8V | - | - | 600μA | - | 27mW | - | - | DPST | 300 ns | - | 450 ns | Multiplexer | - | 10.8V~16.5V ±10.8V~16.5V | - | Dual, Single | - | - | -15V | 16.5V | - | - | 300Ohm | 10.8V | - | - | 8:1 | 68 dB | - | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead |