- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS3A5017PWRG4 Texas Instruments | 22 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 4.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | - | - | TS3A5017 | - | 16 | 8 | - | - | - | - | 4 | - | 2 | 3.6V | 2.3V | - | - | 2.5μA | 2.5μA | - | 7mA | - | - | 9.5 ns | 9.5 ns | - | - | - | - | Single | 165MHz | - | - | - | - | 12Ohm | - | - | - | - | 4:1 | 48 dB | - | 100nA | 4.5pF 19pF | 1Ohm | SP4T | 9.5ns, 3.5ns | - | 5pC | 1 Ω | BREAK-BEFORE-MAKE | 10ns | 6ns | 2.3V~3.6V | - | - | NC | 0.1A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG733BRUZ-REEL Analog Devices Inc. | 12023 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 12 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | 5μW | - | GULL WING | 260 | 3 | 2.5V | - | - | 30 | ADG733 | - | 16 | 6 | Not Qualified | - | - | - | 3 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | 5μW | 1μA | - | - | - | 34 ns | - | - | - | 1.8V~5.5V ±2.5V | Dual, Single | 160MHz | - | -2.5V | 2.75V | 200MHz | 4.5Ohm | 2.25V | - | 2.5V | - | 2:1 | 72 dB | - | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC222CS#PBF Linear Technology/Analog Devices | 807 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 0°C~70°C TA | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | LTC222 | SEPARATE OUTPUT | 16 | - | - | 5V | - | - | 4 | - | - | - | - | - | - | - | - | 500mW | - | - | SPST | - | - | - | - | - | 5V ±15V | - | - | - | -15V | - | - | 90Ohm | - | - | 15V | - | 1:1 | 75 dB | - | 5nA | 5pF 12pF | - | SPST - NO | 400ns, 300ns | - | 8pC | - | BREAK-BEFORE-MAKE | - | 300ns | - | - | - | NO | - | - | - | 1.752mm | 9.906mm | 3.899mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC4066PW Texas Instruments | 3000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 57.209338mg | 12 ns | - | -40°C~85°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | 75Ohm | - | - | - | DUAL | GULL WING | 260 | 4 | 2.3V | - | - | NOT SPECIFIED | 74AHC4066 | - | 14 | - | Not Qualified | - | Non-Inverting | 2.5/5V | 4 | - | - | 5.5V | 2V | - | - | - | - | - | 20μA | - | SPST | 4 ns | 12 ns | - | - | - | - | Single | - | - | - | - | - | 75Ohm | - | 25mA | - | 25mA | 1:1 | 40 dB | - | 100nA | 0.5pF 5.5pF | 6Ohm | SPST - NO | 12ns, 12ns | - | - | 2 Ω | BREAK-BEFORE-MAKE | 25ns | 25ns | 2V~5.5V | - | - | NO | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STG3699BVTR STMicroelectronics | 1610 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 16-UFQFN | - | 16 | - | 30 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 500mOhm | - | - | 1.12W | QUAD | - | 260 | 4 | 1.8V | - | - | 30 | STG3699 | - | 16 | 8 | - | 3V | - | - | 1 | - | - | 4.3V | 1.65V | - | - | 50nA | 50nA | 1.12W | 50nA | - | - | - | 55 ns | - | - | 4 | - | Single | - | - | - | - | 40MHz | 500mOhm | - | 300mA | - | 300mA | 2:1 | 64 dB | - | 20nA | 5pF | 0.15Ohm | SPDT | 55ns, 30ns | - | 57pC | 150m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~4.3V | - | - | - | - | - | - | 0.6mm | 2.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PI3A288ZMEX Diodes Incorporated | 333 |
| Datasheet | 21 Weeks | - | - | - | Surface Mount | 10-UFQFN | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | 350mOhm Typ | - | - | - | - | 2:1 | - | - | - | 6pF | - | SPDT | 270μs, 65μs (Typ) | - | - | 5m Ω | - | - | - | 1.65V~4.3V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG801BRT-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | 15 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 300mOhm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | not_compliant | 30 | ADG801 | - | 6 | - | Not Qualified | - | - | 2/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | - | SPST | - | 45 ns | - | - | - | - | Single | 12MHz | - | - | - | - | 300mOhm | - | - | - | - | 1:1 | 61 dB | - | 250pA | 180pF 180pF | - | SPST - NO | 45ns, 15ns | - | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | - | NO | - | - | - | - | 2.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG201HSKR-REEL Analog Devices Inc. | 1 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 50 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 50Ohm | Tin/Lead (Sn85Pb15) | - | 240mW | - | GULL WING | 235 | 4 | 15V | 1.27mm | not_compliant | 20 | ADG201 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 4 | Parallel | - | 16.5V | 10.8V | - | - | 10mA | - | 240mW | 10mA | - | SPST | - | 50 ns | - | - | - | 10.8V~16.5V ±13.5V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 50Ohm | 10.8V | - | 15V | - | 1:1 | 72 dB | - | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 50ns, 50ns | - | 10pC | 1.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG709CRUZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 7 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | 40 | ADG709 | - | 16 | - | Not Qualified | 5V | - | 3/5/+-3V | 4 | - | 2 | 5.5V | 1.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 5μW | - | - | 4PST | - | - | - | - | 8 | 1.8V~5.5V ±2.5V | - | 55MHz | 0.001mA | -2.5V | - | - | 4.5Ohm | - | - | 2.5V | - | 4:1 | 60 dB | - | 10pA Typ | 13pF 42pF | 0.4Ohm | SP4T | 14ns, 8ns (Typ) | - | 3pC | 400m Ω | BREAK-BEFORE-MAKE | - | 15ns | - | - | - | - | 0.03A | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() M74HC4851RM13TR STMicroelectronics | 4814 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 95 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | 650Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 30 | M74HC48 | - | 16 | - | - | - | - | - | 8 | - | 1 | 6V | 2V | - | - | - | - | 500mW | - | - | - | 25 ns | 95 ns | Demultiplexer, Multiplexer | - | 8 | - | Single | - | 0.04mA | - | - | - | 195Ohm | - | - | - | - | 8:1 | - | - | 100nA | 6.7pF 22pF | 2Ohm | - | - | - | - | 3 Ω | BREAK-BEFORE-MAKE | 90ns | 90ns | 2V~6V | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LV4051PW,118 Nexperia USA Inc. | 5000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 145 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e4 | - | Active | 1 (Unlimited) | 16 | - | 135Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | - | GULL WING | 260 | 1 | 2V | 0.65mm | - | 30 | 74LV4051 | - | 16 | - | - | 3.3V | - | - | 8 | - | 1 | 6V | 1V | - | SINGLE-ENDED MULTIPLEXER | 80μA | - | 500mW | - | - | - | 8 ns | 145 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 8 | - | Dual, Single | - | - | - | - | - | 85Ohm | - | - | - | - | 8:1 | 50 dB | - | 2μA | 3.5pF | 5Ohm | - | 34ns, 29ns | - | - | 2 Ω | - | - | 90ns | 1V~6V | - | 375Ohm | - | - | - | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG411BRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 145 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | GULL WING | 240 | 4 | 15V | 0.65mm | not_compliant | 30 | ADG411 | - | 16 | - | Not Qualified | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | - | SPST | - | 175 ns | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | 30mA | 15V | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | - | SPST - NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | ±15V | - | 1.2mm | 5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M74HC4316TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 205 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | - | GULL WING | 260 | 4 | 4.5V | 0.65mm | - | 40 | M74HC43 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 1 | - | - | 12V | 2V | - | - | 1μA | - | 500mW | 1μA | - | SPDT, SPST | - | 115 ns | - | - | 4 | 2V~12V ±1V~6V | Dual, Single | - | - | -4.5V | 6V | 43MHz | 70Ohm | 1V | - | - | - | 2:1 | 50 dB | - | 100nA | 1pF 5pF | 5Ohm | SPDT | 18ns, 29ns | - | - | 5 Ω | BREAK-BEFORE-MAKE | 21ns | - | - | - | - | NC | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG713BRU Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | not_compliant | 30 | ADG713 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3/5V | 4 | - | - | 5.5V | 1.8V | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 4Ohm | - | - | - | - | 1:1 | 58 dB | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74VHC4053MTCX ON Semiconductor | 98269 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 170 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100Ohm | - | - | 600mW | - | - | - | - | - | - | - | - | 74VHC4053 | - | - | - | - | - | - | - | - | - | 3 | 6V | 2V | - | - | - | - | 600mW | - | - | - | 35 ns | 200 ns | Demultiplexer, Multiplexer | - | 6 | 2V~6V ±1V~6V | Dual, Single | 30MHz | - | - | 6V | - | 100Ohm | 1V | - | - | - | 2:1 | - | - | 50nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADG5423BRMZ-RL7 Analog Devices Inc. | 1379 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | 143.193441mg | 196 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 14Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 2 | 15V | 0.5mm | - | 30 | ADG5423 | SEPARATE OUTPUT | 10 | - | - | - | - | - | 1 | - | 2 | 40V | 9V | 1MHz | - | - | - | - | 55μA | - | - | - | 220 ns | - | - | - | 9V~40V ±9V~22V | Dual, Single | - | - | -15V | 22V | 250MHz | 14Ohm | 9V | - | 15V | - | 1:1 | - | - | 250pA | 11pF 12pF | 0.1Ohm | SPST - NO | 199ns, 184ns | 0.8 dB | 120pC | 100m Ω | BREAK-BEFORE-MAKE | 370ns | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN74HC4851DGVR Texas Instruments | 10000 |
| - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TFSOP (0.173, 4.40mm Width) | - | 16 | 41.900595mg | 95 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 195Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.4mm | - | NOT SPECIFIED | 74HC4851 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1 | - | 1 | 6V | 2V | - | - | 2μA | 2μA | - | - | 8 | - | 25 ns | 95 ns | Demultiplexer, Multiplexer | 6V | - | - | Single | - | 0.04mA | - | - | - | 195Ohm | - | - | - | - | 8:1 | - | - | 200nA | 22pF | 2Ohm | - | 78ns, 78ns | - | - | 3 Ω | BREAK-BEFORE-MAKE | 90ns | 90ns | 2V~6V | - | - | NC | 0.05A | - | 1.2mm | - | 3.6mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G3157DBVRG4 Texas Instruments | 6000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 6.492041mg | 13 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | 15Ohm | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | 0.95mm | - | - | 74LVC1G3157 | - | 6 | 2 | - | - | - | 3.3V | 1 | - | 1 | 5.5V | 1.65V | - | - | 1μA | 1μA | - | 10μA | - | - | 300 ps | 24 ns | - | - | - | - | Single | - | - | - | - | - | 15Ohm | - | 128mA | - | 128mA | 2:1 | 57 dB | - | - | 5.2pF | 0.1Ohm | SPDT | 5.7ns, 3.8ns | - | 7pC | 100m Ω | BREAK-BEFORE-MAKE | - | 7.5ns | 1.65V~5.5V | 150°C | - | NC | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG451BN Analog Devices Inc. | 200 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 140 ns | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Tin/Lead (Sn85Pb15) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | - | - | 4 | 5V | - | - | - | ADG451 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 4 | - | - | 12V | 5V | - | - | - | - | 17.5μW | 500nA | - | SPST | - | 180 ns | - | - | - | - | Dual, Single | - | - | -5V | 15V | - | 5Ohm | 5V | - | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NC | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | 4mOhm | NC | - | ±4.5V~20V | - | 5.33mm | 20.07mm | 7.62mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4581CSE Maxim Integrated | 85980 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 0°C~70°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | MAX4581 | - | 16 | - | Not Qualified | - | - | 3/5/+-5V | 8 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | - | -5V | - | - | 80Ohm | - | - | - | - | 8:1 | 73 dB | - | 1nA | 4pF 18pF | 1Ohm | - | 200ns, 100ns | - | 0.5pC | 1 Ω | BREAK-BEFORE-MAKE | 200ns | - | - | - | - | - | 0.02A | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - |