- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC4851QPWRG4Q1 Texas Instruments | 20000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 95 ns | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | 195Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 74HC4851 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | - | 8 | - | 1 | 6V | 2V | - | - | 2μA | - | - | - | - | - | 15 ns | 95 ns | - | Demultiplexer, Multiplexer | 6V | 8 | - | - | Single | - | - | - | - | - | - | 195Ohm | - | - | - | - | 8:1 | - | 200nA | 22pF | 2Ohm | - | 78ns, 78ns | - | - | 3 Ω | - | BREAK-BEFORE-MAKE | - | - | 2V~6V | NC | 0.05A | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC4067ADWR2G ON Semiconductor | 410 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | 415 ns | -55°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 24 | - | 140Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | - | 4 | 4.5V | - | - | - | MC74HC4067A | - | 24 | - | - | - | - | - | - | - | - | 1 | - | 1 | 6V | 2V | - | SPST | 4μA | 25mA | 500mW | - | - | - | - | 415 ns | - | Demultiplexer, Multiplexer | - | 4 | - | Halogen Free | Single | - | 0.08mA | - | - | - | 90MHz | 140Ohm | - | - | - | - | 16:1 | 65 dB | 100nA | 10pF | 10Ohm | SP4T | - | - | - | 8.5 Ω | - | - | 23ns | - | 2V~6V | - | 0.025A | - | - | - | 2.65mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14016BDR2G ON Semiconductor | 43 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | - | 1.27mm | - | NOT SPECIFIED | NLV14016B | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | 5/15V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | 37MHz | 400Ohm | - | - | - | - | 1:1 | - | 100nA | 5pF | - | SPST - NO | - | - | - | 10 Ω | - | - | - | - | 3V~18V | NO | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS12A4514D Texas Instruments | 8 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | 80 ns | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TS12A4514 | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | - | - | 1 | - | 1 | 12V | 2V | - | - | 50nA | - | - | 50nA | - | SPST | - | 120 ns | - | - | - | - | - | - | Single | - | - | - | - | - | 520MHz | 10Ohm | - | - | - | - | 1:1 | 94 dB | 1nA | 7.5pF 7.5pF | - | SPST - NO | 75ns, 45ns | - | -11.5pC | - | - | BREAK-BEFORE-MAKE | - | - | 2.7V~12V | NO | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4066M96G4 Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | 150 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | 70Ohm | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | - | 74HC4066 | - | 14 | - | - | - | - | Non-Inverting | - | - | - | 4 | - | - | 10V | 2V | - | - | - | - | - | 16μA | - | SPST | - | 100 ns | 2V | - | - | - | - | - | Single | 200MHz | - | - | - | - | - | 70Ohm | - | 25mA | - | 25mA | 1:1 | 72 dB | 100nA | 5pF | 1Ohm | SPST - NO | - | - | - | 500m Ω | - | MAKE-BEFORE-BREAK | 30ns | - | 2V~10V | NO | - | - | - | 1.58mm | - | 8.65mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG701LBRTZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 3Ohm | - | - | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 40 | ADG701 | - | 6 | - | - | - | - | Non-Inverting | - | 3/5V | - | 1 | - | 1 | 5.5V | 0V | - | - | - | - | 5μW | 1μA | - | SPST | - | 12 ns | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | 30mA | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | NC | - | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5412FBCPZ-RL7 Analog Devices Inc. | 6000 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Active | 3 (168 Hours) | 16 | - | 11.5Ohm | - | - | - | - | - | QUAD | NO LEAD | - | 4 | 15V | 0.65mm | - | - | ADG5412 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | - | 1 | Parallel | 4 | - | - | 1MHz | - | - | - | 1mW | - | - | - | - | - | -5V | - | 22V | - | 8V~44V ±5V~22V | - | - | 160MHz | - | -15V | - | - | 270MHz | 11.5Ohm | - | - | - | - | 1:1 | 70 dB | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | - | 0.8mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201AKR-REEL7 Analog Devices Inc. | 727 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 250 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Tin/Lead (Sn85Pb15) | - | - | - | 33mW | - | GULL WING | 240 | 1 | 15V | 1.27mm | - | 30 | ADG201 | SEPARATE OUTPUT | 16 | - | - | - | 15V | - | - | - | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 33mW | 2mA | - | SPST | - | 300 ns | - | - | - | - | 10V~15V ±10V~15V | - | Dual | - | - | -15V | 22V | - | - | 90Ohm | - | - | 15V | - | 1:1 | 80 dB | 2nA | 5pF | 5Ohm | SPST - NC | 300ns, 250ns | - | 20pC | 4.5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14053BFELG ON Semiconductor | 208 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 550 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | 280Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 3 | 5V | 1.27mm | - | 40 | MC14053B | - | 16 | - | - | - | - | - | - | 5/15V | - | 2 | - | 3 | 18V | 3V | - | SINGLE-ENDED MULTIPLEXER | 360nA | - | 500mW | - | - | - | 65 ns | 550 ns | - | Demultiplexer, Demux, Multiplexer, Mux | - | 6 | - | - | Dual | 17MHz | - | - | - | - | - | 280Ohm | - | - | - | - | 2:1 | 50 dB | 100nA | 7.5pF | 25Ohm | SPDT | - | - | - | 10 Ω | - | BREAK-BEFORE-MAKE | - | - | 3V~18V | - | 0.025A | - | - | - | 2.05mm | 10.2mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD4097BPWR Texas Instruments | 20 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 24-TSSOP | 89.499445mg | 440 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 240Ohm | - | 125°C | -55°C | - | 500mW | - | - | - | - | - | - | - | - | CD4097 | - | - | - | 2 | - | - | - | - | - | - | 2 | - | 2 | 18V | 3V | - | - | 80nA | 100μA | 500mW | - | 8 | - | 60 ns | 650 ns | - | Demultiplexer, Multiplexer | - | 16 | - | - | Single | - | - | - | - | - | 20MHz | 240Ohm | - | - | - | - | 8:1 | - | 100nA | 0.2pF 35pF | - | - | - | - | - | 5Ohm | - | - | - | - | 3V~18V | - | - | - | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG5413BFBRUZ Analog Devices Inc. | 542 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 172.98879mg | 145 ns | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | 11.5Ohm | Tin (Sn) | - | - | - | 1mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5413 | - | 16 | - | - | - | - | - | - | - | - | 1 | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | 55μA | - | - | - | 202 ns | - | - | - | - | 8V~44V ±5V~22V | - | Dual, Single | - | - | -15V | 22V | - | 270MHz | 11.5Ohm | 9V | - | 15V | - | 1:1 | - | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO/NC | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | - | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MAX4596DBVR Texas Instruments | 130000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 11.198062mg | 50 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | MAX4596 | - | 5 | - | - | - | - | - | - | - | - | 1 | - | - | 5.5V | 2V | - | - | 1μA | - | - | 1μA | - | SPST | - | 45 ns | - | - | - | - | - | - | Single | 300MHz | - | - | - | - | - | 10Ohm | - | - | - | - | 1:1 | 83 dB | 500pA | 8pF 8pF | - | SPST - NO | 35ns, 40ns | - | 2pC | - | - | MAKE-BEFORE-BREAK | - | - | 2.4V~5.5V | NO | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC4053M ON Semiconductor | 37657 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 170 ns | -40°C~85°C TA | Tube | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 100Ohm | - | - | - | - | 500mW | - | - | - | - | - | - | unknown | - | 74VHC4053 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 6V | 2V | - | - | - | - | 500mW | - | - | - | 35 ns | 200 ns | - | Demultiplexer, Multiplexer | - | - | 2V~6V ±1V~6V | - | Dual, Single | - | - | - | 6V | 3 | - | 100Ohm | 1V | - | - | - | 2:1 | - | 50nA | 5pF 30pF | - | SPDT | 41ns, 32ns | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MAX4692EGE-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-VQFN Exposed Pad | - | - | 16-QFN-EP (4x4) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~11V ±2V~5.5V | - | - | - | - | - | - | - | - | 70Ohm | - | - | - | - | 4:1 | - | 1nA | 9pF 68pF | - | SP4T | 300ns, 100ns | - | 0.1pC | 2Ohm | -75dB @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX4501EUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | - | - | - | R-PDSO-G5 | - | - | - | - | 5.5V | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | - | - | 1:1 | 100 dB | 1nA | 3pF 3pF | - | SPST - NO | 75ns, 50ns | - | 1pC | - | - | - | 75ns | 50ns | 2V~12V | - | - | - | - | - | - | 2.9mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NLAS4053DTR2 ON Semiconductor | 78900 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 33Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 3 | 3V | - | - | 40 | NLAS4053 | - | 16 | - | - | - | - | - | - | - | - | 2 | - | 3 | 5.5V | 2.5V | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | - | DPST | 40 ns | 40 ns | - | Demultiplexer, Multiplexer | - | 6 | 3V~5V ±3V | - | Dual, Single | 145MHz | 0.08mA | -3V | 3.3V | - | 180MHz | 26Ohm | 1.25V | - | 3V | - | 2:1 | 93 dB | 100nA | 10pF 10pF | 15Ohm | SPDT | 23ns, 23ns | - | 12pC | 10 Ω | - | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.05A | - | - | - | 1.2mm | 5mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() MC74LVXT4051DTRG ON Semiconductor | 1078 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 40 ns | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVXT4051 | - | 16 | - | - | - | - | - | - | - | - | 8 | - | 1 | 6V | 2.5V | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | - | - | 40 ns | 40 ns | - | Demultiplexer, Multiplexer | - | 8 | 2.5V~6V ±2.5V~6V | Halogen Free | Dual | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | - | - | - | 8:1 | 70 dB | 100nA | 10pF | 15Ohm | - | - | - | 12pC | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG407BN Analog Devices Inc. | 4 | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | 80Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | - | not_compliant | NOT SPECIFIED | ADG407 | - | 28 | - | - | Not Qualified | 12V | - | - | - | 13.5V | 8 | - | 2 | 25V | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | -15V | 22V | - | - | 80Ohm | - | - | 15V | - | 8:1 | 75 dB | 500pA | 5pF 25pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | - | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | -13.5V | ±15V | - | 6.35mm | 37.4mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HC4316M96G4 Texas Instruments | 39 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 205 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 170Ohm | - | - | - | ALSO OPERATES WITH 2V TO 10V (VCC-VEE) SUPPLY | - | - | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | - | 74HC4316 | - | 16 | - | - | - | - | Non-Inverting | - | - | - | 4 | - | - | 6V | 2V | - | - | - | - | - | 16μA | - | SPST | - | 205 ns | - | - | 6V | - | 2V~6V ±1V~5V | - | Dual, Single | 200MHz | - | -4.5V | 5V | - | - | 170Ohm | 1V | 25mA | 3V | 25mA | 1:1 | 62 dB | 100nA | 5pF | 5Ohm | SPST - NO | 37ns, 37ns | - | - | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | NO | 0.025A | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4316MG4 Texas Instruments | 39 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 205 ns | -55°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | 170Ohm | - | - | - | ALSO OPERATES WITH 2V TO 10V (VCC-VEE) SUPPLY | - | - | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | - | 74HC4316 | - | 16 | - | - | - | - | Non-Inverting | - | - | - | 4 | - | - | 6V | 2V | - | - | - | - | - | 16μA | - | SPST | - | 205 ns | - | - | 6V | - | 2V~6V ±1V~5V | - | Dual, Single | 200MHz | - | -4.5V | 5V | - | - | 170Ohm | 1V | 25mA | 3V | 25mA | 1:1 | 62 dB | 100nA | 5pF | 5Ohm | SPST - NO | 37ns, 37ns | - | - | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | NO | 0.025A | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |