- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Number of Output Lines | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG5209FBCPZ-RL7 Analog Devices Inc. | 5454 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | - | - | - | Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 2 | 15V | 0.65mm | - | 30 | ADG5209 | - | 16 | - | - | - | - | - | - | - | 4 | Parallel | 2 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 1.1mW | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | - | -15V | - | 130MHz | 160Ohm | - | - | - | - | - | 4:1 | 76 dB | 1nA | 4pF 8pF | 2.5Ohm | SP4T | 140ns, 185ns | - | - | 0.4pC | 3.5 Ω | - | - | 145ns | - | - | - | - | 0.8mm | 4mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MM74HC4066MX ON Semiconductor | 90920 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | 168 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70Ohm | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | 74HC4066 | - | - | - | 4 | - | - | - | - | - | 4 | - | 4 | 12V | 2V | - | - | - | - | 500mW | 8μA | SPST | - | 100 ns | - | - | - | 4 | - | - | Single | - | - | - | - | 100MHz | 70Ohm | - | - | - | - | - | 1:1 | - | 20nA | - | - | SPST - NO | 10ns, 30ns | - | - | - | 5Ohm | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX4066DTR2 ON Semiconductor | 10 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 40 | MC74LVX4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | - | 1 | - | 4 | 6V | 2V | - | - | 40μA | - | - | - | SPST | 4 ns | 20 ns | - | Demultiplexer, Multiplexer | - | - | - | - | Single | 150MHz | - | - | - | 160MHz | 20Ohm | - | - | - | - | - | 1:1 | 37 dB | 100nA | 10pF | 20Ohm | SPST - NO | - | - | - | - | 10 Ω | - | - | 25ns | 2V~6V | - | NO | - | 1.2mm | 5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4595DBVR Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 11.198062mg | 40 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 10Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | NOT SPECIFIED | MAX4595 | - | 5 | - | - | Not Qualified | - | - | - | - | 1 | - | - | 5.5V | 2V | - | - | 1μA | - | - | 1μA | SPST | - | 35 ns | - | - | - | - | - | - | Single | 300MHz | - | - | - | - | 10Ohm | - | - | - | - | - | 1:1 | 80 dB | 500pA | 8pF 8pF | - | SPST - NC | 35ns, 40ns | - | - | 2pC | - | MAKE-BEFORE-BREAK | - | - | 2.4V~5.5V | - | NO | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLHV4052DTR2G ON Semiconductor | 30000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | - | - | R-PDSO-G16 | - | - | - | - | 18V | - | 4 | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 280Ohm | - | - | - | - | - | 4:1 | 50 dB | 100nA | - | 25Ohm | DP4T | - | - | - | - | 10 Ω | - | 75ns | 75ns | 3V~18V | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG201HSKP Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 50Ohm | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE WITH SINGLE 10.8 TO 16.5 SUPPLY RANGE | - | QUAD | J BEND | 225 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG201 | SEPARATE OUTPUT | 20 | - | - | Not Qualified | - | - | - | +-15V | 1 | - | 4 | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 10.8V~16.5V ±13.5V~16.5V | - | - | - | - | -15V | - | - | 50Ohm | - | - | - | - | - | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 50ns, 50ns | - | - | 10pC | 1.5 Ω | BREAK-BEFORE-MAKE | 50ns | 50ns | - | - | NC | - | - | 8.965mm | 8.965mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TS5A3154DCURG4 Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | 12.5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | TS5A3154 | - | 8 | - | 2 | - | - | - | - | - | 1 | - | 1 | 5.5V | 1.65V | - | - | 20nA | 20nA | - | 100nA | - | - | 8 ns | - | - | - | 1 | - | - | Single | 100MHz | - | - | - | - | 900mOhm | - | - | - | - | - | 2:1 | 64 dB | - | 19pF 36pF | 0.16Ohm | SPDT | 16ns, 15ns | - | - | 12pC | 50m Ω | MAKE-BEFORE-BREAK | - | 30ns | 1.65V~5.5V | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS5A4624DCKTG4 Texas Instruments | 22 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 10 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | 900mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TS5A4624 | - | 6 | - | 2 | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | - | 10nA | 10nA | - | 50nA | - | - | 25 ns | - | - | - | 1 | - | - | Single | - | - | - | - | 90MHz | 900mOhm | - | - | - | - | - | 2:1 | 63 dB | 20nA | 18pF | 0.15Ohm | SPDT | 22ns, 8ns | - | - | 15.5pC | 50m Ω | BREAK-BEFORE-MAKE | 70ns | - | 1.65V~5.5V | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC4316DTR2G ON Semiconductor | 39 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 140 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 110Ohm | - | - | - | - | 450mW | - | GULL WING | - | 4 | 4.5V | 0.65mm | - | - | MC74VHC4316 | - | 16 | - | - | - | - | Non-Inverting | - | - | 1 | - | - | 6V | 2V | - | - | 40μA | - | 450mW | - | - | 60 ns | 130 ns | - | Demultiplexer, Multiplexer | - | 4 | 2V~6V ±2V~6V | Halogen Free | Dual | - | - | -4.5V | 12V | 160MHz | 90Ohm | 1V | - | 25mA | - | 25mA | 1:1 | 50 dB | 100nA | 10pF | 15Ohm | SPST - NO/NC | - | - | - | - | 15 Ω | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG5404FBRUZ Analog Devices Inc. | 192 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | - | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 14 | - | - | 11.5Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | NOT SPECIFIED | ADG5404 | - | 14 | - | - | - | - | - | - | - | 4 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 2.9mW | - | - | - | - | - | - | - | - | 8V~44V ±5V~22V | - | - | - | - | -15V | - | 110MHz | 11.5Ohm | - | - | - | - | - | 4:1 | 72 dB | 500pA | 11pF 47pF | 0.65Ohm | - | 535ns, 205ns | - | - | 695pC | 650m Ω | - | 570ns | 575ns | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NLX2G66DMUTAG ON Semiconductor | 10000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-UFDFN | YES | 8 | - | - | 6 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | 5.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | - | 2 | 1.8V | 0.5mm | - | - | - | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | DIFFERENTIAL MULTIPLEXER | - | - | - | 1μA | - | - | 4.9 ns | - | - | - | 2 | - | Halogen Free | Single | - | - | - | - | 270MHz | 5.5Ohm | - | - | - | - | - | 1:1 | 60 dB | 100nA | 6pF | 8Ohm | SPST - NO | 4.9ns, 6ns | - | - | - | 4.5 Ω | - | 10ns | - | 1.65V~5.5V | - | NO | - | 0.55mm | 1.95mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC4316RM13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 205 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | 70Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 4 | 4.5V | 1.27mm | - | 30 | M74HC43 | SEPARATE OUTPUT | 16 | - | - | - | - | Non-Inverting | - | - | 4 | - | - | 12V | 2V | - | - | - | - | 500mW | 1μA | SPST | - | 115 ns | - | - | - | - | 2V~12V ±1V~6V | - | Dual, Single | - | - | -4.5V | 6V | 43MHz | 70Ohm | 1V | - | - | - | - | 2:1 | 50 dB | 100nA | 1pF 5pF | 5Ohm | SPDT | 18ns, 29ns | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | 21ns | - | - | - | NC | - | 1.75mm | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG713BRZ-REEL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | Matte Tin (Sn) | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | ADG713 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | 3/5V | 1 | Parallel | 4 | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | SPST | - | 11 ns | - | - | - | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | - | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | - | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74HC4051D-Q100,118 Nexperia USA Inc. | 444 | - | Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 200.686274mg | - | - | -40°C~125°C TA | Tape & Reel (TR) | 1999 | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 16 | - | - | 140Ohm | - | - | - | - | 500mW | - | GULL WING | - | 1 | 5V | - | - | - | 74HC4051 | - | 16 | - | - | - | 5V | - | - | - | 8 | - | 1 | 10V | 2V | - | DIFFERENTIAL MULTIPLEXER | 16μA | - | 500mW | - | - | 60 ns | 90 ns | - | Demultiplexer, Multiplexer | - | - | 2V~10V ±1.5V~5V | - | Dual, Single | - | - | - | 5V | 180MHz | 120Ohm | 1V | - | 25mA | 2.5V | 25mA | 8:1 | 50 dB | 400nA | 3.5pF | 9Ohm | - | 51ns, 42ns | 8 | - | - | 6 Ω | - | 520ns | 435ns | - | 180Ohm | - | - | - | 9.9mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG529AKRW Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 18 | - | EAR99 | 450Ohm | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 1 | 15V | - | not_compliant | 30 | ADG529 | - | 18 | - | - | Not Qualified | - | - | - | - | 4 | - | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 470mW | - | 4PST | - | - | - | - | - | 8 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | 1.5mA | -15V | 16.5V | - | 450Ohm | 10.8V | - | - | - | - | 4:1 | 68 dB | 1nA | 5pF 11pF | 5Ohm | SP4T | 300ns, 300ns | - | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | - | - | - | 11.55mm | 7.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STG3699QTR STMicroelectronics | 1998 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | 45 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | - | 45mOhm | Matte Tin (Sn) - annealed | - | - | 2-CHANNEL MUX/DEMUX | 1.12W | QUAD | NO LEAD | 260 | 4 | 2.7V | 0.5mm | - | NOT SPECIFIED | STG3699 | - | 16 | - | 8 | Not Qualified | - | - | - | - | 4 | - | - | 4.3V | 1.65V | - | - | 50nA | - | 1.12W | 50nA | - | - | 70 ns | - | - | - | - | - | - | Single | - | - | - | - | 50MHz | 500mOhm | - | - | - | - | - | 2:1 | 64 dB | 10nA | 5pF | 0.06Ohm | SPDT | 50ns, 30ns | - | - | 35pC | 60m Ω | BREAK-BEFORE-MAKE | 50ns | 30ns | 1.65V~4.3V | - | NO/NC | - | 1mm | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG511BR-REEL7 Analog Devices Inc. | 495 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 150 ns | Military grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 30Ohm | Tin/Lead (Sn85Pb15) | - | - | - | 10μW | - | GULL WING | 240 | 4 | 5V | 1.27mm | not_compliant | 30 | ADG511 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | - | 4 | Parallel | - | 5.5V | 4.5V | - | - | 100pA | - | 10μW | 1μA | SPST | - | 375 ns | - | - | - | - | 3V~5.5V ±4.5V~5.5V | - | Dual, Single | - | - | -5V | 5.5V | - | 30Ohm Typ | 4.5V | MIL-STD-883 | - | 5V | - | 1:1 | 68 dB | 100pA | 9pF 9pF | - | SPST - NC | 200ns, 120ns (Typ) | - | - | 11pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD4051BMT Texas Instruments | 12450 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | 450 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | 1.05kOhm | - | - | - | - | - | - | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | CD4051 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 18V | - | - | +-5V | 8 | - | 1 | 20V | 3V | - | SINGLE-ENDED MULTIPLEXER | 80nA | 100μA | - | - | - | 20 ns | 720 ns | -0.5V | Demultiplexer, Multiplexer | 20.5V | 8 | 3V~20V ±2.5V~9V | - | Dual, Single | - | 3mA | -5V | 9V | - | 240Ohm | 2.5V | - | - | - | - | 8:1 | 40 dB | 100nA | 0.2pF 30pF | 15Ohm | - | - | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG741BKSZ-REEL Analog Devices Inc. | 43 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | 8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CAN ALSO OPERATE WITH 5 VOLT SUPPLY | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | ADG741 | - | 6 | - | - | Not Qualified | - | - | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | SPST | - | 12 ns | - | - | - | - | - | - | - | 200MHz | - | - | - | - | 3Ohm | - | - | - | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | - | SPST - NO | 12ns, 8ns (Typ) | - | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5.5V | - | NO | - | - | 2mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG787BCBZ-REEL7 Analog Devices Inc. | 43 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 10-UFBGA, WLCSP | YES | 10 | - | - | 3 ns | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | e1 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 3Ohm | - | - | - | - | 5.5μW | BOTTOM | BALL | 260 | 2 | 2.7V | 0.5mm | - | 30 | ADG787 | - | 10 | - | 4 | Not Qualified | 5.5V | - | - | - | 1 | Parallel | - | 5.5V | 1.8V | 1MHz | - | - | - | 5.5μW | 1μA | - | - | 13 ns | - | - | - | 2 | - | - | - | - | - | - | - | - | 3Ohm | - | - | - | - | - | 2:1 | 63 dB | 50pA Typ | 16pF | 0.07Ohm | SPDT | 19ns, 5ns | - | 0.2 dB | 14pC | 20m Ω | - | 35ns | 7ns | 1.8V~5.5V | - | - | - | 0.63mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead |