- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLV4052ATPWRG4Q1 Texas Instruments | 2100 |
| - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 25 ns | Automotive grade | -40°C~105°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | NOT SPECIFIED | 74LV4052 | - | 16 | - | - | Not Qualified | - | - | - | 3.3V | 4 | - | 2 | 5.5V | 2V | - | DIFFERENTIAL MULTIPLEXER | 20μA | - | - | - | 4 | - | 12 ns | 25 ns | - | Demultiplexer, Multiplexer | 8 | - | Single | - | - | - | - | - | 100Ohm | - | 25mA | - | 25mA | 4:1 | 45 dB | 1μA | - | 40Ohm | SP4T | 18ns, 18ns | - | - | 20 Ω (Max) | - | - | - | 2V~5.5V | - | 0.05A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NX3L1G53GT,115 NXP USA Inc. | 4065 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 8-XFDFN | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1.65V | 0.5mm | - | 30 | NX3L1G53G | - | 8 | R-PDSO-N8 | - | Not Qualified | - | - | 4.3V | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60MHz | 750mOhm | - | - | - | - | 2:1 | 90 dB | 10nA | 35pF | 0.04Ohm | SPDT | 24ns, 8ns | - | 15pC | 20m Ω | BREAK-BEFORE-MAKE | 50ns | 23ns | 1.4V~4.3V | - | - | - | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74HC4051ADTR2 ON Semiconductor | 5373 | - | Datasheet | 48 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 160 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | 100Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 40 | MC74HC4051A | - | 16 | - | - | Not Qualified | 6V | Non-Inverting | - | - | 8 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | 40μA | - | - | - | - | - | 40 ns | 245 ns | - | Demultiplexer, Multiplexer | - | 2V~6V ±2V~6V | Dual, Single | - | 0.08mA | -4.5V | - | - | 100Ohm | - | - | - | - | 8:1 | 40 dB | 200nA | 130pF | 18Ohm | - | - | - | - | 10 Ω | BREAK-BEFORE-MAKE | 83ns | 76ns | - | - | 0.025A | - | - | - | 5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVC1G66DRLR Texas Instruments | 40000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | 2.806603mg | 5 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 10Ohm | - | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1.8V | - | - | NOT SPECIFIED | 74LVC1G66 | - | 5 | - | - | Not Qualified | - | Non-Inverting | - | - | 1 | - | - | 5.5V | 1.65V | - | SPDT | 10μA | 1μA | - | 10μA | - | SPST | 600 ps | 4.2 ns | - | - | - | - | Single | 300MHz | - | - | - | 300MHz | 10Ohm | - | 50mA | - | 50mA | 1:1 | 58 dB | 100nA | 6pF | 12Ohm | SPST - NO | 4.2ns, 5ns | - | - | - | BREAK-BEFORE-MAKE | - | - | 1.65V~5.5V | NC | - | - | 600μm | - | 1.6mm | 1.2mm | 550μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCT4066QPWRG4Q1 Texas Instruments | 2000 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 57.209338mg | 35 ns | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | 80Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | NOT SPECIFIED | 74HCT4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | 5V | 4 | - | - | 5.5V | 4.5V | - | - | 2μA | - | - | 2μA | - | - | 18 ns | 24 ns | - | - | - | - | Single | 200MHz | - | - | - | - | 95Ohm | - | - | - | - | 1:1 | 72 dB | - | 5pF | 1Ohm | SPST - NO | 24ns, 35ns | - | - | 1 Ω | MAKE-BEFORE-BREAK | 36ns | 53ns | 4.5V~5.5V | NO | 0.25A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4051MX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | 290 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100Ohm | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | 74HC4051 | - | - | - | 1 | - | - | Non-Inverting | - | - | 1 | - | 1 | 6V | 2V | - | - | - | - | 500mW | - | - | - | 60 ns | 355 ns | - | Demultiplexer, Multiplexer | 8 | 2V~6V ±2V~6V | Dual | 30MHz | - | - | 6V | 35MHz | 100Ohm | 1V | - | - | - | 8:1 | - | 100nA | 5pF 90pF | - | - | 41ns, 32ns | - | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC4052AFT Toshiba Semiconductor and Storage | In Stock | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | 16 | - | - | 37Ohm | - | - | - | - | 180mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | 74VHC4052 | - | - | - | - | - | - | - | - | - | 4 | - | 2 | 5.5V | 2V | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230MHz | 37Ohm | - | - | - | - | 4:1 | 45 dB | 100nA | 0.5pF 13.1pF | 5Ohm | SP4T | 12ns, 12ns | - | - | 5 Ω | - | 37ns | 37ns | 2V~5.5V | - | - | - | - | - | 5mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADG904BRU Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | - | 30 | ADG904 | - | 20 | - | 4 | - | 2.75V | - | - | - | 4 | - | 1 | 2.75V | 1.65V | - | SINGLE-ENDED MULTIPLEXER | - | - | 2.75μW | - | - | - | - | - | - | - | - | - | - | 2.5 GHz | - | - | - | - | - | - | - | - | - | 4:1 | 37 dB | 1μA | 2pF | - | SP4T | 10ns, 16ns | - | - | - | - | - | - | 1.65V~2.75V | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG526AKPZ-REEL Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | - | 450 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 450Ohm | - | - | - | - | 470mW | QUAD | J BEND | 260 | 1 | 15V | - | - | 40 | ADG526 | - | 28 | - | - | Not Qualified | 15V | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | - | 600μA | - | 26mW | - | - | - | 300 ns | 450 ns | - | Multiplexer | 16 | 10.8V~16.5V ±10.8V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 450Ohm | 10.8V | 20mA | - | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 5Ohm | - | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | - | - | 4.57mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NX3L1G3157GM,115 NXP USA Inc. | 180000 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 6-XFDFN | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1.65V | 0.5mm | - | 30 | NX3L1G3157 | - | 6 | R-PDSO-N6 | - | Not Qualified | - | - | 4.3V | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60MHz | 750mOhm | - | - | - | - | 2:1 | 90 dB | 10nA | 35pF | 0.2Ohm | SPDT | 25ns, 10ns | - | 15pC | 20m Ω | BREAK-BEFORE-MAKE | 52ns | 30ns | 1.4V~4.3V | - | - | - | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN74AUC2G53YZTR Texas Instruments | 135000 | - | - | - | - | - | Surface Mount | Surface Mount | 8-UFBGA, DSBGA | - | 8 | - | - | 8.1 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 15Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.1V | 0.5mm | - | - | 74AUC2G53 | - | 8 | - | - | - | - | - | - | - | 2 | - | 1 | 2.7V | 800mV | - | - | 10μA | - | - | 10μA | - | - | - | 9.2 ns | - | - | - | - | Single | 198MHz | - | - | - | 50MHz | 15Ohm | - | - | - | - | 2:1 | 59 dB | 1μA | 2pF | 4Ohm | SPDT | 2.2ns, 2.3ns | - | - | 1 Ω (Max) | - | 3.6ns | 4.2ns | 0.8V~2.7V | - | - | - | - | 0.625mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ADG802BRM-REEL Analog Devices Inc. | 2193 | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 15 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 300mOhm | Tin/Lead (Sn/Pb) | - | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG802 | - | 8 | - | - | - | - | - | - | 2/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | - | SPST | - | 45 ns | - | - | - | - | Single | - | - | - | - | 12MHz | 300mOhm | - | - | - | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NC | 45ns, 15ns | - | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | NC | - | - | - | - | 3mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG413BR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG413 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 12V | - | - | - | 4 | - | - | 25V | - | - | - | - | - | 600mW | - | - | SPST | - | - | - | - | - | 12V ±15V | - | - | - | -15V | 22V | - | 35Ohm | - | - | 15V | - | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NO/NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | 175ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG433BN Analog Devices Inc. | 1343 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 24Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | not_compliant | NOT SPECIFIED | ADG433 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 12V | - | - | - | 4 | - | - | 25V | - | - | - | - | - | 470mW | - | - | SPST | - | - | - | - | - | 12V ±15V | - | - | - | -15V | 22V | - | 24Ohm | - | - | 15V | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 0.85Ohm | SPST - NO/NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | 130ns | - | - | - | - | - | 5.33mm | 20.13mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG5413FBRUZ-RL7 Analog Devices Inc. | 17 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 172.98879mg | 510 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | 16 | - | - | 11.5Ohm | - | - | - | - | 1mW | - | GULL WING | - | 4 | 15V | 0.65mm | - | - | ADG5413 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | - | 1 | Parallel | 4 | 44V | 8V | 1MHz | - | - | - | 1mW | 1.2mA | - | - | - | 495 ns | - | - | - | 8V~44V ±5V~22V | Dual, Single | - | - | -15V | 22V | 270MHz | 11.5Ohm | 5V | - | 15V | - | 1:1 | 70 dB | 250pA | 12pF 11pF | 0.05Ohm | SPST - NO/NC | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG701LBRJZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | 8 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | 3Ohm | - | - | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | unknown | 40 | ADG701 | - | 5 | - | - | Not Qualified | - | Non-Inverting | - | - | 1 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | - | - | - | 12 ns | - | - | 1 | - | - | - | - | - | - | 200MHz | 3Ohm | - | 30mA | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | NC | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HD3SS3411IRWAT Texas Instruments | 17 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 14-WFQFN Exposed Pad | YES | 14 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | HD3SS3411 | SEPARATE OUTPUT | - | - | - | - | - | - | - | - | 1 | - | 1 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mA | - | - | - | 8Ohm | - | - | - | - | 2:1 | - | - | - | - | - | - | - | - | 500m Ω (Max) | - | - | - | 3V~3.6V | NO | - | - | 800μm | - | 3.5mm | 3.5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4066ARGYRG4 Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | 32.205058mg | 25 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | - | - | 75Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 2.3V | 0.5mm | - | NOT SPECIFIED | 74LV4066 | SEPARATE OUTPUT | 14 | - | - | Not Qualified | - | - | - | 2.5/5V | 4 | - | - | 5.5V | 2V | - | - | 20μA | - | - | 20μA | - | SPST | 10 ns | 25 ns | 2V | - | - | - | Single | 50MHz | - | - | - | - | 75Ohm | - | - | - | - | 1:1 | 40 dB | 100nA | 0.5pF 5.5pF | 6Ohm | SPST - NO | 12ns, 12ns | - | - | 2 Ω | MAKE-BEFORE-BREAK | - | - | 2V~5.5V | NO | - | - | 1mm | - | 3.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD7510DIKN Analog Devices Inc. | 27500 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | - | 0°C~70°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Tin/Lead (Sn85Pb15) | - | - | OVERVOLTAGE PROTECTION | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | not_compliant | NOT SPECIFIED | AD7510 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 450mW | - | - | SPST | - | - | - | - | - | - | - | - | - | -15V | 17V | - | 100Ohm | - | - | 15V | - | 1:1 | - | 5nA | 8pF 1pF | 0.75Ohm | SPST - NO | 180ns, 350ns (Typ) | - | - | 1 Ω | MAKE-BEFORE-BREAK | - | - | - | NO | - | ±15V | - | - | 19.055mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG712BR Analog Devices Inc. | 2173 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | - | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | not_compliant | 30 | ADG712 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | 3/5V | 4 | - | - | 5.5V | 1.8V | - | - | - | - | 520mW | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 4Ohm | - | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | NO | - | - | - | 1.75mm | 9.9mm | - | - | - | No SVHC | Non-RoHS Compliant | - |