- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVXT4052DTG ON Semiconductor | 45000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 40 ns | -55°C~125°C TA | Tube | 2005 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 450mW | - | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVXT4052 | - | 16 | - | - | - | - | - | - | - | 1 | - | 2 | 6V | 2.5V | - | DIFFERENTIAL MULTIPLEXER | 40μA | - | 450mW | - | - | 4PST | 40 ns | 40 ns | Demultiplexer, Multiplexer | 8 | 2.5V~6V ±2.5V~6V | Halogen Free | Dual | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | - | - | - | 4:1 | 70 dB | 100nA | 10pF | 15Ohm | SP4T | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IH5043CPE Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 200 ns | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | - | 842mW | - | - | 260 | 2 | 15V | - | - | 30 | IH5043 | SEPARATE OUTPUT | 16 | - | - | - | 18V | - | - | 5+-15V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 ns | - | - | - | - | Dual | - | - | -15V | 18V | - | - | 80Ohm | 4.5V | - | - | - | 2:1 | 50 dB | 5nA | - | 5Ohm | SPDT | 400ns, 200ns | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±4.5V~18V | - | - | - | 19.175mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NX3L1T3157GM,115 NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | 6-XFDFN | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 1.65V | 0.5mm | - | 30 | NX3L1T3157G | SEPARATE OUTPUT | 6 | R-PDSO-N6 | - | Not Qualified | - | - | 4.3V | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60MHz | 500mOhm | - | - | - | - | 2:1 | 90 dB | 10nA | 35pF | 0.04Ohm | SPDT | 40ns, 20ns | 15pC | 20m Ω | BREAK-BEFORE-MAKE | - | 90ns | 1.4V~4.3V | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG713BRZ-REEL Analog Devices Inc. | 39 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | - | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 30 | ADG713 | - | 16 | - | - | Not Qualified | - | Non-Inverting | - | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | - | Single | 200MHz | - | - | - | - | - | 4Ohm | - | 30mA | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG431BR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 130 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 24Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 12V NOMINAL SINGLE SUPPLY | 7.7μW | - | GULL WING | 240 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG431 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 12V | - | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 3.5μW | 100nA | - | SPST | - | 165 ns | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | - | 24Ohm | 13.5V | - | 15V | - | 1:1 | 68 dB | 250pA | 9pF 9pF | 0.85Ohm | SPST - NC | 90ns, 60ns | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | ±15V | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() M74HCT4851ADWR2G ON Semiconductor | 12500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 400Ohm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | M74HCT4851A | - | 16 | - | - | - | - | - | - | 5V | 8 | - | 1 | 6V | 2V | - | - | 2μA | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | Halogen Free | Single | - | 0.04mA | - | - | - | - | 400Ohm | - | - | - | - | 8:1 | - | 100nA | 40pF | 80Ohm | - | - | - | - | - | 40ns | 40ns | 4.5V~5.5V | - | - | - | 0.025A | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14016BCPG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | 4.535924g | -100V | 90 ns | -55°C~125°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | 400Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | - | 260 | 4 | 5V | - | - | 40 | MC14016B | SEPARATE OUTPUT | 14 | - | - | - | 15V | - | - | - | 1 | - | - | 18V | 3V | - | - | - | - | 500mW | - | - | SPST | - | 45 ns | - | - | - | - | Single | 54MHz | - | - | - | 4 | 37MHz | 400Ohm | - | - | - | - | 1:1 | - | 100nA | 5pF | 15Ohm | SPST - NO | - | - | 10 Ω | - | - | - | 3V~18V | - | - | NO | - | - | - | 3.68mm | - | 19.56mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() M74HCT4851ADTR2G ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 400Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | M74HCT4851A | - | 16 | - | - | - | - | - | - | 5V | 8 | - | 1 | 6V | 2V | - | - | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | Halogen Free | Single | - | 0.04mA | - | - | - | - | 400Ohm | - | - | - | - | 8:1 | - | 100nA | 40pF | 80Ohm | - | - | - | - | - | 40ns | 40ns | 4.5V~5.5V | - | - | - | 0.025A | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1236YRUZ-REEL Analog Devices Inc. | 1595 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | 90 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 190Ohm | Matte Tin (Sn) | - | - | - | 3.5mW | - | GULL WING | 260 | 2 | 15V | 0.65mm | - | 30 | ADG1236 | - | 16 | - | 4 | Not Qualified | 12V | - | - | - | 2 | Parallel | - | 16.5V | 5V | 1MHz | - | 170μA | - | 3.5mW | 230μA | - | - | - | 150 ns | - | - | - | - | Dual, Single | - | - | -15V | 16.5V | - | - | 190Ohm | 5V | - | 15V | - | 2:1 | 80 dB | 100pA | 1.6pF | 3.5Ohm | SPDT | 150ns, 90ns | -1pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±15V | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74VHC4066MTCX ON Semiconductor | 79407 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | 100 ns | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70Ohm | - | 85°C | -40°C | - | 600mW | - | - | - | - | - | - | - | - | 74VHC4066 | - | - | - | 4 | - | - | - | - | - | 4 | - | 4 | 12V | 2V | - | - | - | - | 600mW | 4μA | - | SPST | - | 85 ns | - | 4 | - | - | Single | - | - | - | - | - | 100MHz | 70Ohm | - | - | - | - | 1:1 | - | 100nA | - | - | SPST - NO | 10ns, 30ns | - | 5Ohm | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS4684FCT1 ON Semiconductor | 20000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | - | Surface Mount | 10-UFBGA, FCBGA | YES | 10 | - | - | - | 60 ns | -55°C~125°C TA | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | - | 500mOhm | Tin/Lead (Sn/Pb) | - | - | - | - | BOTTOM | BALL | 240 | 2 | 3V | 0.5mm | not_compliant | 30 | NLAS4684 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | 5V | - | - | - | 1 | - | 2 | 5.5V | 1.8V | - | - | 200nA | - | - | - | - | - | - | 50 ns | - | - | - | - | Single | - | - | - | - | - | 9.5MHz | 800mOhm | - | - | - | - | 2:1 | 65 dB | 1μA | 102pF 104pF | 0.06Ohm | SPDT | 30ns, 30ns | 15pC | 60m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 0.65mm | 1.965mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG732BSUZ Analog Devices Inc. | 38 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 48-TQFP | YES | 48 | - | - | - | 16 ns | -40°C~125°C TA | Tray | - | e3 | no | Active | 3 (168 Hours) | 48 | SMD/SMT | EAR99 | 4Ohm | - | - | - | - | 100μW | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 30 | ADG732 | - | 48 | - | - | - | 5V | - | - | - | 32 | Parallel | 1 | 5.5V | 1.8V | - | SINGLE-ENDED MULTIPLEXER | - | 20μA | 100μW | - | - | - | - | - | - | 32 | 1.8V~5.5V ±2.5V | - | - | - | 0.02mA | -2.5V | - | - | - | 5.5Ohm | - | 30mA | 2.5V | - | 32:1 | 72 dB | 250pA | 13pF 275pF | 0.3Ohm | - | - | 1pC | - | BREAK-BEFORE-MAKE | 37ns | 35ns | - | - | 4Ohm | NO | 0.03A | - | - | 1mm | - | 7mm | 7mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MC74LVX4053DG ON Semiconductor | 39 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 40 ns | -55°C~125°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 55Ohm | Tin (Sn) | - | - | - | 500mW | DUAL | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVX4053 | - | 16 | - | - | Not Qualified | - | - | - | - | 1 | - | 3 | 6V | 2.5V | - | - | 40μA | - | 500mW | - | - | - | 40 ns | 40 ns | Demultiplexer, Multiplexer | 6 | 2.5V~6V ±3V | Halogen Free | Single | - | - | -3V | 3V | - | - | 26Ohm | 1.25V | - | - | - | 2:1 | 70 dB | 100nA | 10pF | 10Ohm | SPDT | - | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | - | - | 0.02A | - | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4851D,118 Nexperia USA Inc. | 13 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e4 | - | Active | 1 (Unlimited) | 16 | - | - | 210Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74HCT4851 | - | 16 | - | - | - | - | - | - | - | 8 | - | 1 | 5.5V | 4.5V | - | - | 2μA | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | - | - | 210Ohm | - | - | - | - | 8:1 | - | 100nA | 10pF | 2Ohm | - | 25ns, 80ns | - | 2 Ω | - | 35ns | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() ADG786BCPZ-REEL7 Analog Devices Inc. | 487 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | - | - | - | 12 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | - | CAN ALSO OPERATE AT 5V NOMINAL | 5μW | QUAD | NO LEAD | 260 | 3 | 2.5V | 0.5mm | - | 40 | ADG786 | - | 20 | - | 6 | Not Qualified | - | - | - | - | 3 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | 5μW | 1μA | - | - | - | 34 ns | - | - | 1.8V~5.5V ±2.5V | - | Dual, Single | 160MHz | - | -2.5V | 2.75V | - | - | 4.5Ohm | 2.25V | - | 2.5V | - | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 0.9mm | 4mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG802BRT-500RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | 15 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 300mOhm | - | - | - | - | 5μW | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | - | ADG802 | - | 6 | - | - | - | - | - | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | 1nA | 5μW | 1μA | - | SPST | - | 45 ns | - | - | - | - | Single | - | - | - | - | - | 12MHz | 300mOhm | - | - | - | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NC | 45ns, 15ns | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | 150°C | - | NC | - | - | 250mOhm | 1.45mm | - | 2.9mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG526AKRZ-REEL Analog Devices Inc. | 39 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 450Ohm | Matte Tin (Sn) | - | - | - | 470mW | - | GULL WING | 260 | 1 | 15V | - | - | 30 | ADG526 | - | 28 | - | - | Not Qualified | 15V | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | - | 600μA | - | 26mW | - | - | - | 300 ns | 450 ns | Multiplexer | - | 10.8V~16.5V ±10.8V~16.5V | - | Dual, Single | - | - | -15V | 16.5V | - | - | 450Ohm | 10.8V | - | - | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 5Ohm | - | 300ns, 300ns | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG759BCPZ-REEL Analog Devices Inc. | 39 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | - | - | - | 7 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | - | CAN ALSO OPERATE AT 5V NOMINAL | 5μW | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 40 | ADG759 | - | 20 | - | - | Not Qualified | 5V | - | - | - | 4 | Parallel | 2 | 5.5V | 1.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 5μW | - | - | 4PST | - | - | - | 8 | 1.8V~5.5V ±2.5V | - | - | - | 0.001mA | -2.5V | - | - | - | 4.5Ohm | - | - | 2.5V | - | 4:1 | 80 dB | 100pA | 13pF 42pF | 0.4Ohm | SP4T | 14ns, 8ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | - | 15ns | - | - | - | - | 0.03A | - | - | - | 0.9mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CD74HCT4052M Texas Instruments | 66 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | 50 ns | -55°C~125°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 180Ohm | - | - | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HCT4052 | - | 16 | - | - | - | 5V | - | - | - | 2 | - | 2 | 5.5V | 4.5V | - | DIFFERENTIAL MULTIPLEXER | - | 16μA | - | - | 4 | 4PST | 12 ns | 70 ns | Demultiplexer, Multiplexer | 8 | 4.5V~5.5V ±1V~5V | - | Dual, Single | - | - | -4.5V | 5V | - | - | 130Ohm | 1V | 25mA | 3V | 25mA | 4:1 | 65 dB | 200nA | 5pF 12pF | 5Ohm | SP4T | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 40Ohm | NC | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLAS5223BMUR2G ON Semiconductor | 170 | - | Datasheet | 14 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | - | - | 30 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | - | - | 400mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | - | - | 2 | 3V | - | - | - | NLAS5223 | - | 10 | - | 4 | - | 3V | - | - | - | 1 | - | - | 4.5V | 1.65V | - | - | 1μA | - | - | 1μA | - | - | - | 50 ns | - | 2 | - | Halogen Free | Single | - | - | - | - | - | 19MHz | 350mOhm | - | - | - | - | 2:1 | 68 dB | 500nA | 60pF | 0.05Ohm | SPDT | 50ns, 50ns | 38pC | 50m Ω (Max) | BREAK-BEFORE-MAKE | - | - | 1.65V~4.5V | - | - | - | - | - | - | - | 0.6mm | 1.8mm | - | - | No | - | ROHS3 Compliant | Lead Free |