- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC201ACN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 0°C~70°C TA | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | 125Ohm | Matte Tin (Sn) | - | - | - | - | - | 4 | 15V | - | - | - | LTC201 | SEPARATE OUTPUT | 16 | - | - | 5V | - | - | 4 | - | - | - | - | - | - | - | 500mW | - | SPST | - | - | - | - | - | 5V ±15V | - | Dual | - | -15V | - | - | 125Ohm | - | - | 15V | - | 1:1 | 75 dB | 5nA | 5pF 12pF | 3.25Ohm | SPST - NC | 400ns, 300ns | 8pC | 6.25 Ω | BREAK-BEFORE-MAKE | - | 300ns | - | NC | - | - | - | 3.937mm | - | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD7506JQ Analog Devices Inc. | 20 | - | Datasheet | - | - | - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | NO | 28 | - | - | - | -25°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | 450Ohm | - | - | - | DUAL | - | - | 1 | 15V | 2.54mm | - | - | AD7506 | - | - | - | - | - | - | - | 16 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | 17V | - | 450Ohm | - | - | - | - | 16:1 | - | - | 5pF 40pF | - | - | 1.5μs, 1μs | - | 18 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 0.02A | ±15V | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() SN74HC4851QDRG4Q1 Texas Instruments | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | 95 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 195Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 74HC4851 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 8 | - | 1 | 6V | 2V | - | 2μA | - | - | - | - | 12.5 ns | 95 ns | Demultiplexer, Multiplexer | 6V | 8 | - | - | Single | - | - | - | - | 195Ohm | - | - | - | - | 8:1 | - | 200nA | 22pF | 2Ohm | - | 78ns, 78ns | - | 3 Ω | BREAK-BEFORE-MAKE | - | - | 2V~6V | NC | 0.05A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4316D,118 Nexperia USA Inc. | 34 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 50 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | 240Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | - | GULL WING | 260 | 4 | 4.5V | - | - | 30 | 74HCT4316 | - | 16 | - | - | - | - | - | 1 | - | - | 5.5V | 4.5V | - | 1nA | - | 500mW | - | SPST | - | 56 ns | - | - | 4 | 4.5V~5.5V ±1V~5V | - | Dual, Single | - | - | 5V | 160MHz | 135Ohm | 1V | - | 2.5V | - | 1:1 | 50 dB | 100nA | 3.5pF | 16Ohm | SPST - NO | 42ns, 34ns | - | 6 Ω | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74V2G66STR STMicroelectronics | 1700 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | 4 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | 10Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | unknown | 30 | 74V2G66 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | Non-Inverting | 3.3/5V | 2 | - | - | 5.5V | 2V | - | - | - | - | 1μA | SPST | - | 7.5 ns | - | - | - | - | - | Single | - | - | - | 180MHz | 10Ohm | - | - | - | - | 1:1 | 60 dB | 100nA | 3pF | 2Ohm | SPST - NO | 4ns, 7.5ns | - | - | MAKE-BEFORE-BREAK | 7ns | 10ns | 2V~5.5V | NO/NC | - | - | - | 1.45mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG707BRU-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | 10 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 4.5Ohm | - | CAN ALSO OPERATE WITH SINGLE 3V OR SINGLE 5V SUPPLIES | 5μW | - | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 30 | ADG707 | - | 28 | - | Not Qualified | 5V | - | 3/5/+-3V | 8 | Parallel | 2 | 5.5V | 1.8V | - | 1nA | - | 5μW | - | - | - | - | Multiplexer | - | - | 1.8V~5.5V ±2.5V | - | Dual, Single | 0.001mA | -2.5V | - | - | 4.5Ohm | - | 30mA | 2.5V | - | 8:1 | 80 dB | 100pA | 13pF 90pF | 0.3Ohm | - | 32ns, 16ns (Typ) | 8pC | - | BREAK-BEFORE-MAKE | 50ns | - | - | - | 0.03A | - | - | 1.1mm | 9.7mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74V1G66STR STMicroelectronics | 15000 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 7.5 ns | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | 10Ohm | Matte Tin (Sn) - annealed | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74V1G66 | - | 5 | - | - | - | Non-Inverting | - | 1 | - | - | 5.5V | 2V | - | - | - | - | 1μA | SPST | - | 4 ns | - | - | - | - | - | Single | - | - | - | 180MHz | 10Ohm | - | 50mA | - | 50mA | 1:1 | 60 dB | 100nA | 3pF | - | SPST - NO | 4ns, 7.5ns | - | - | - | - | - | 2V~5.5V | NO | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG417BR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | - | - | - | DUAL | GULL WING | 240 | 1 | 15V | - | not_compliant | 30 | ADG417 | - | 8 | - | Not Qualified | 9V | - | - | 1 | - | - | 12V | 5V | - | - | - | 400mW | - | SPST | - | - | - | - | - | - | - | - | - | -15V | 15V | - | 35Ohm | 5V | - | - | - | 1:1 | 80 dB | 250pA | 6pF 6pF | - | SPST - NC | 160ns, 100ns | 7pC | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | ±15V | - | 5.33mm | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADW54010Z-0REEL Analog Devices Inc. | 2860 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 5 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive | - | no | Active | 1 (Unlimited) | - | - | EAR99 | 4Ohm | - | - | 5μW | - | - | - | - | - | - | - | - | ADW54010 | - | 10 | - | - | - | - | - | - | - | 2 | 5.5V | 1.8V | - | 1nA | - | - | 1μA | - | - | 12 ns | - | - | - | - | - | Single | - | - | - | 200MHz | 4Ohm | - | - | - | - | 2:1 | - | 10pA Typ | 9pF | - | SPDT | 12ns, 5ns (Typ) | - | 100m Ω | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG702BRM Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 8 ns | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 3Ohm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG702 | - | 8 | - | - | - | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | SPST | - | 12 ns | - | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | - | - | - | 1:1 | 55 dB | 10pA Typ | 17pF 17pF | - | SPST - NC | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | NC | - | - | - | - | 3mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLAS4053DTG ON Semiconductor | In Stock | - | Datasheet | 22 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 40 ns | - | -55°C~125°C TA | Tube | 2005 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | 33Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | - | GULL WING | 260 | 3 | 3V | - | - | 40 | NLAS4053 | - | 16 | - | - | - | - | - | 2 | - | 3 | 5.5V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | DPST | 40 ns | 40 ns | Demultiplexer, Multiplexer | - | 6 | 3V~5V ±3V | Halogen Free | Dual, Single | 0.08mA | -3V | 3.3V | 180MHz | 26Ohm | 1.25V | - | 3V | - | 2:1 | 93 dB | 100nA | 10pF 10pF | 15Ohm | SPDT | 23ns, 23ns | 12pC | 10 Ω | BREAK-BEFORE-MAKE | 28ns | 28ns | - | - | 0.05A | - | 1.0414mm | - | 4.9784mm | 4.4958mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4051BEE4 Texas Instruments | 75 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | 450 ns | - | -55°C~125°C TA | Tube | - | - | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | 240Ohm | - | - | - | - | - | - | 1 | 5V | 2.54mm | - | - | CD4051 | SEPARATE OUTPUT | 16 | - | - | 18V | - | - | 8 | - | 1 | 20V | 3V | SINGLE-ENDED MULTIPLEXER | 80nA | 100μA | - | - | - | 20 ns | 720 ns | Demultiplexer, Multiplexer | - | 8 | 3V~20V ±2.5V~9V | - | Dual, Single | 3mA | -5V | 9V | - | 240Ohm | 2.5V | - | 5V | - | 8:1 | 40 dB | 100nA | 0.2pF 30pF | 15Ohm | - | - | - | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | NC | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT4052ADR2G ON Semiconductor | 39 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Military grade | -55°C~125°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | - | Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 4.5V | - | - | NOT SPECIFIED | - | - | 16 | R-XDSO-G16 | - | - | - | - | 4 | - | 2 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | 80MHz | 100Ohm | - | - | - | - | 4:1 | 50 dB | 200nA | 130pF | 30Ohm | - | - | - | 10 Ω | - | 345ns | - | - | - | - | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVXT4053DTRG ON Semiconductor | 39 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 40 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 55Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | - | GULL WING | 260 | 3 | 3V | - | - | 40 | MC74LVXT4053 | - | 16 | - | - | - | - | - | 2 | - | 3 | 6V | 2.5V | SINGLE-ENDED MULTIPLEXER | 40μA | - | 450mW | - | DPST | 23 ns | 40 ns | Demultiplexer, Multiplexer | - | 6 | 2.5V~6V ±6V | Halogen Free | Dual | - | -3V | 3V | - | 26Ohm | 1.25V | - | - | - | 2:1 | 70 dB | 100nA | 10pF | 15Ohm | SPDT | - | 12pC | 10 Ω | - | 28ns | 28ns | - | - | - | - | - | 1.2mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4053APWT Texas Instruments | 38 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | 28 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 180Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 3 | 2.3V | - | - | NOT SPECIFIED | 74LV4053 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 2 | - | 3 | 5.5V | 2V | - | 20μA | 20μA | - | - | - | 12 ns | 28 ns | Demultiplexer, Multiplexer | - | 6 | - | - | Single | 0.04mA | - | - | - | 75Ohm | - | - | - | - | 2:1 | 45 dB | 100nA | 0.5pF 8.2pF | 2Ohm | SPDT | 14ns, 14ns | - | 1.3 Ω | - | - | - | 2V~5.5V | - | 0.05A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG738WBRUZ-REEL Analog Devices Inc. | 6 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | ADG738 | - | 16 | - | - | - | - | - | 8 | Serial | 1 | 5.5V | 2.7V | AUDIO/VIDEO SWITCH | - | - | 100μW | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 4.5Ohm | - | - | - | - | 8:1 | - | 100pA | 13pF 85pF | 1.4Ohm | - | 20ns, 10ns (Typ) | 3pC | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC74LVX8051DTG ON Semiconductor | 39 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 30 ns | - | -55°C~85°C TA | Tube | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 450mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | MC74LVX8051 | - | 16 | - | Not Qualified | - | - | - | 8 | - | 1 | 6V | 2.5V | - | 40μA | - | 450mW | - | - | 4 ns | 20 ns | Demultiplexer, Multiplexer | - | 8 | - | Halogen Free | Single | - | - | - | - | 25Ohm | - | - | - | - | 8:1 | 37 dB | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2.5V~6V | - | 0.02A | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG428BP-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 100Ohm | - | - | - | QUAD | J BEND | 225 | 1 | 15V | - | not_compliant | 30 | ADG428 | - | 20 | - | Not Qualified | - | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 800mW | - | DPST | - | - | - | - | 8 | 12V ±15V | - | - | - | -15V | 22V | - | 100Ohm | - | - | 15V | - | 8:1 | 75 dB | 500pA | 11pF 40pF | 10Ohm | - | 150ns, 150ns | 4pC | 10 Ω | BREAK-BEFORE-MAKE | 225ns | 300ns | - | - | 0.03A | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NLHV4051DTR2G ON Semiconductor | 3000 |
| Datasheet | 45 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2017 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | - | - | - | - | - | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17MHz | 280Ohm | - | - | - | - | 8:1 | 50 dB | 100nA | - | 25Ohm | - | - | - | 10 Ω | - | 90ns | 90ns | 3V~18V | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC2G66GM,125 Nexperia USA Inc. | 6 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 8-XFQFN Exposed Pad | - | 8 | - | 3.8 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 250mW | QUAD | - | 260 | 2 | 2.7V | 0.55mm | - | 30 | 74LVC2G66 | - | 8 | - | - | 5V | - | - | 1 | - | - | 5.5V | 1.65V | - | 200μA | 100nA | 250mW | 200μA | SPST | - | 4.6 ns | - | - | 2 | - | - | Single | - | - | - | 500MHz | 10Ohm | - | - | - | - | 1:1 | 46 dB | 5μA | 5pF | - | SPST - NO | 3.9ns, 5ns | 7.5pC | - | - | 13ns | 11.5ns | 1.65V~5.5V | - | - | - | - | 0.5mm | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free |