- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Number of Input Lines | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Number of Output Lines | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SW06GSZ-REEL Analog Devices Inc. | 1139 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 500 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 150Ohm | Matte Tin (Sn) | - | - | - | - | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | NOT SPECIFIED | SW06 | - | 16 | - | - | Not Qualified | - | - | - | 1 | Parallel | 4 | 36V | 0V | - | 6mA | - | 165mW | 9mA | - | SPST | - | 700 ns | - | - | - | - | - | - | Dual, Single | - | - | -15V | 18V | - | 150Ohm | 12V | - | 15V | - | 1:1 | 58 dB | - | 60nA | 7pF 5.5pF | 10Ohm | SPST - NO/NC | 700ns, 500ns | - | - | 30 Ω | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 74LV4052DB,118 Nexperia USA Inc. | 2056 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | 125 ns | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e4 | - | Active | 1 (Unlimited) | 16 | - | 135Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 400mW | - | GULL WING | 260 | 2 | 6V | 0.65mm | - | 30 | 74LV4052 | - | 16 | - | - | - | 3.3V | - | - | 4 | - | 2 | 6V | 1V | DIFFERENTIAL MULTIPLEXER | 80μA | - | 400mW | - | - | - | 8 ns | 190 ns | - | Demultiplexer, Multiplexer | - | 8 | - | - | Dual, Single | - | - | - | - | - | 85Ohm | - | - | - | - | 4:1 | 50 dB | - | 2μA | 3.5pF | 2Ohm | SP4T | 46ns, 32ns | - | - | 2 Ω | - | - | 56ns | - | 1V~6V | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT4851ADTG ON Semiconductor | 39 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -55°C~125°C TA | Tube | 2006 | e4 | yes | Active | 1 (Unlimited) | 16 | - | 400Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | MC74HCT4851A | - | 16 | - | - | - | - | - | 5V | 8 | - | 1 | 6V | 2V | - | 2μA | - | 450mW | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | 8 | - | Halogen Free | Single | - | 0.04mA | - | - | - | 400Ohm | - | - | - | - | 8:1 | - | 11 | 100nA | 40pF | 80Ohm | - | - | - | - | - | - | - | 40ns | 40ns | 4.5V~5.5V | - | 0.025A | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD7510DIJQ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | - | - | - | -25°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin/Lead (Sn63Pb37) | - | - | OVERVOLTAGE PROTECTION | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | not_compliant | NOT SPECIFIED | AD7510 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | 4 | - | - | - | - | - | - | - | 450mW | - | - | SPST | - | - | - | - | - | - | - | - | - | - | 0.8mA | -15V | 17V | - | 100Ohm | - | - | 15V | - | 1:1 | - | - | - | 8pF 1pF | 1Ohm | SPST - NO | 180ns, 350ns (Typ) | - | - | 1 Ω | - | MAKE-BEFORE-BREAK | - | - | - | NO | - | ±15V | - | 5.08mm | 19.05mm | 7.62mm | - | - | - | Non-RoHS Compliant | - | ||
![]() SN74LV4066ADBRG4 Texas Instruments | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | - | 121.789551mg | 25 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | 75Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 2.3V | 0.65mm | - | - | 74LV4066 | SEPARATE OUTPUT | 14 | - | - | - | - | - | 2.5/5V | 4 | - | - | 5.5V | 2V | - | 20μA | - | - | 20μA | - | SPST | 10 ns | 25 ns | 2V | - | - | - | - | - | Single | - | - | - | - | - | 75Ohm | - | - | - | - | 1:1 | 40 dB | - | 100nA | 0.5pF 5.5pF | 6Ohm | SPST - NO | 12ns, 12ns | - | - | 2 Ω | - | MAKE-BEFORE-BREAK | - | - | 2V~5.5V | NO | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AD7503JNZ Analog Devices Inc. | 17 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | 300Ohm | Matte Tin (Sn) | - | - | - | 450mW | DUAL | - | - | 1 | 15V | 2.54mm | - | - | AD7503 | - | 16 | - | - | - | - | - | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | 800μA | 450mW | - | - | DPST | - | - | - | - | - | 8 | - | - | - | - | - | -15V | 17V | - | 300Ohm | - | - | - | - | 8:1 | - | - | - | 5pF 30pF | 6.8Ohm | - | 800ns, 800ns (Typ) | - | - | 12 Ω | - | - | - | - | - | - | - | ±15V | 3.3mm | - | 20.07mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 74HCT4052PW,118 Nexperia USA Inc. | 7205 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 75 ns | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e4 | - | Active | 1 (Unlimited) | 16 | - | 210Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | 0.65mm | - | 30 | 74HCT4052 | - | 16 | - | - | - | 5V | - | - | 8 | - | 2 | 5.5V | 4.5V | DIFFERENTIAL MULTIPLEXER | 320μA | - | 500mW | - | - | - | 18 ns | 105 ns | - | Demultiplexer, Demux, Multiplexer, Mux | - | - | 4.5V~5.5V ±1V~5V | - | Dual, Single | - | - | - | 5V | - | 150Ohm | 1V | - | 2.5V | - | 4:1 | 50 dB | - | 2μA | 3.5pF | 9Ohm | SP4T | 60ns, 48ns | 10 | - | 6 Ω | - | - | 70ns | 50ns | - | - | - | - | - | 1.1mm | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4066SJX ON Semiconductor | 15579 |
| Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | - | 14-SOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4066 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 70Ohm | - | - | - | - | 1:1 | - | - | 20nA | - | - | SPST - NO | 10ns, 30ns | - | - | 5Ohm | - | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADG709CRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 7 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | - | - | - | - | 5μW | - | GULL WING | 240 | 1 | 2.5V | 0.65mm | - | 30 | ADG709 | - | 16 | - | - | - | 5V | - | 3/5/+-3V | 4 | - | 2 | 5.5V | 1.8V | - | 1nA | - | 5μW | - | - | 4PST | - | - | - | Multiplexer | - | 8 | 1.8V~5.5V ±2.5V | - | Dual, Single | 55MHz | 0.001mA | -2.5V | - | - | 4.5Ohm | - | - | 2.5V | - | 4:1 | 60 dB | - | 10pA Typ | 13pF 42pF | 0.4Ohm | SP4T | 14ns, 8ns (Typ) | - | 3pC | 400m Ω | - | BREAK-BEFORE-MAKE | - | 15ns | - | - | 0.03A | - | - | - | 5mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LVC2G53DCURG4 Texas Instruments | 137 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 9.610488mg | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | 13Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | 0.5mm | - | - | 74LVC2G53 | COMMON OUTPUT | 8 | - | - | - | - | - | 3.3V | 2 | - | 1 | 5.5V | 1.65V | - | 1μA | - | - | 100nA | - | - | 600 ps | 5.4 ns | - | - | - | 2 | - | - | Single | 300MHz | - | - | - | 300MHz | 13Ohm | - | - | - | - | 2:1 | 50 dB | - | - | 10pF | 5Ohm | SPDT | 4.5ns, 8ns | - | - | 2 Ω (Max) | - | BREAK-BEFORE-MAKE | - | 7.9ns | 1.65V~5.5V | - | - | - | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DG300ACJ Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | 14 | - | - | - | - | - | - | - | DUAL | - | - | 2 | 15V | - | - | - | - | - | - | R-PDIP-T14 | - | Not Qualified | - | - | - | 1 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 50Ohm | - | - | - | - | 1:1 | 62 dB | - | 5nA | 14pF 14pF | - | SPST - NO | 300ns, 250ns | - | 12pC | - | -74dB @ 500kHz | - | - | - | - | - | - | ±5V~18V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TS5A3159DBVRG4 Texas Instruments | 39 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 6.492041mg | 15 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 1.1Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | - | TS5A3159 | - | 6 | - | 2 | - | - | - | - | 1 | - | - | 5.5V | 1.65V | - | 100nA | - | - | 100nA | - | - | - | 20 ns | - | - | - | 1 | - | - | Single | 100MHz | - | - | - | - | 1.1Ohm | - | - | - | - | 2:1 | 63 dB | - | 2nA | 23pF | 0.7Ohm | SPDT | 35ns, 20ns | - | 36pC | 100m Ω | - | BREAK-BEFORE-MAKE | 95ns | 70ns | 1.65V~5.5V | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4052BPWRG3 Texas Instruments | 135000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | 240Ohm | - | - | - | - | - | - | GULL WING | 260 | 1 | 5V | - | - | - | CD4052 | SEPARATE OUTPUT | 16 | - | - | - | 18V | - | 5/15V | 4 | - | 2 | 20V | 3V | DIFFERENTIAL MULTIPLEXER | 80nA | - | - | - | 4 | - | 10 ns | - | -0.5V | Demultiplexer, Multiplexer | - | 8 | 3V~20V ±2.5V~9V | - | Dual, Single | - | 3mA | -5V | 9V | - | 240Ohm | 2.5V | - | - | - | 4:1 | - | - | 100nA | 0.2pF 18pF | 15Ohm | SP4T | - | - | - | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | NC | 0.01A | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4051M96G3 Texas Instruments | 8543 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | 130Ohm | - | - | - | - | - | - | GULL WING | 260 | 1 | 4.5V | - | - | - | 74HC4051 | - | 16 | - | - | - | - | - | - | 1 | - | 1 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | 160μA | - | - | - | - | - | 4 ns | - | - | Demultiplexer, Multiplexer | 6V | 8 | 2V~6V ±1V~5V | - | Dual, Single | - | - | -4.5V | 5V | - | 130Ohm | 1V | 25mA | 3V | 25mA | 8:1 | 75 dB | - | 400nA | 25pF | 5Ohm | - | - | - | - | 5 Ω | - | BREAK-BEFORE-MAKE | 32ns | 32ns | - | NC | 0.025A | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G3157DCKRE4 Texas Instruments | 6 | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | 2.494758mg | 13 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 15Ohm | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | - | 74LVC1G3157 | - | 6 | - | 2 | - | - | - | 3.3V | 1 | - | 1 | 5.5V | 1.65V | - | 1μA | 1μA | - | 10μA | - | - | 300 ps | 24 ns | - | - | - | - | - | - | Single | 300MHz | - | - | - | - | 15Ohm | - | 128mA | - | 128mA | 2:1 | 57 dB | - | - | 5.2pF | 0.1Ohm | SPDT | 5.7ns, 3.8ns | - | 7pC | 100m Ω | - | BREAK-BEFORE-MAKE | - | 7.5ns | 1.65V~5.5V | NC | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG507ATE Analog Devices Inc. | 9 | - | Datasheet | - | - | - | - | Surface Mount | 28-CLCC | YES | 28 | - | - | - | -55°C~125°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | 300Ohm | TIN LEAD | - | - | - | 28mW | QUAD | - | 220 | 1 | 15V | - | - | 30 | ADG507 | - | 28 | - | - | - | - | - | - | 1 | - | 2 | 16.5V | 10.8V | DIFFERENTIAL MULTIPLEXER | - | - | 470mW | - | - | - | - | - | - | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | - | 8:1 | 68 dB | - | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | - | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | - | - | 2.54mm | - | - | 11.63mm | - | No | - | Non-RoHS Compliant | - | ||
![]() CD4052BMG4 Texas Instruments | 584 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | 141.690917mg | 450 ns | -55°C~125°C TA | Tube | - | - | - | Active | 1 (Unlimited) | - | - | 240Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | CD4052 | - | - | - | 2 | - | 18V | - | - | 2 | - | 2 | 20V | 3V | - | 80nA | 100μA | - | - | 4 | - | 20 ns | 720 ns | - | Demultiplexer, Multiplexer | - | 8 | 3V~20V ±2.5V~9V | - | Dual, Single | - | - | - | 9V | 25MHz | 240Ohm | 2.5V | - | 5V | - | 4:1 | - | - | 100nA | 0.2pF 18pF | - | SP4T | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HCT4053RM13TR STMicroelectronics | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 38 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | 120Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 500mW | - | GULL WING | 260 | 1 | 4.5V | 1.27mm | - | 30 | M74HCT405 | - | 16 | - | - | - | 5V | - | - | 2 | - | 3 | 5.5V | 4.5V | SINGLE-ENDED MULTIPLEXER | 8μA | - | 500mW | - | - | - | 12 ns | 45 ns | - | Demultiplexer, Multiplexer | - | 6 | 4.5V~5.5V ±1V~6V | - | Dual | 120MHz | - | -4.5V | 6V | 190MHz | 120Ohm | 1V | - | - | - | 2:1 | 50 dB | - | 100nA | 0.75pF 5pF | 5Ohm | SPDT | 34ns, 31ns | - | - | 5 Ω | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.75mm | 9.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG712BRU-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 30 | ADG712 | - | 16 | - | - | - | - | Non-Inverting | 3/5V | 4 | - | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 4Ohm | - | 30mA | - | - | 1:1 | 58 dB | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | - | 3pC | - | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | NO | - | - | - | 1.2mm | 5mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG719SRJZ-EP-RL7 Analog Devices Inc. | In Stock |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | 3 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 4Ohm | - | - | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 30 | ADG719 | - | 6 | - | 2 | Not Qualified | - | Non-Inverting | - | 1 | Parallel | - | 5.5V | 1.8V | - | 1nA | - | 5μW | 1μA | - | - | - | 7 ns | - | - | - | 1 | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | - | 2:1 | 87 dB | - | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | - | - | - | - | 8ns | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |