- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Channel Capacitance (CS(off), CD(off))
- Number of Pins
- On-State Resistance (Max)
Attribute column
Categories
Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Halogen Free | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | Max Frequency | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Number of Input Lines | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX3L2267GM,115 NXP USA Inc. | 90103 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 10-XFQFN | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NX3L2267 | - | 10 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60MHz | - | 750mOhm | - | - | - | - | 2:1 | - | - | 10nA | 35pF | - | SPDT | 40ns, 20ns | 37pC | 90m Ω | - | - | - | 1.4V~4.3V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LVXT8051DG ON Semiconductor | 50000 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 30 ns | - | -55°C~85°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 40Ohm | Tin (Sn) | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | MC74LVXT8051 | - | 16 | - | - | - | - | - | 8 | - | 1 | 6V | 2V | 40μA | 4μA | 500mW | - | - | - | 4 ns | - | 20 ns | Demultiplexer, Demux, Multiplexer, Mux | - | 8 | - | Halogen Free | Single | - | - | - | - | - | - | - | 25Ohm | - | - | - | - | 8:1 | 37 dB | - | 100nA | 10pF | 25Ohm | - | - | - | 8 Ω | - | - | - | 2V~6V | - | 0.02A | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG819BRT-500RL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | 16 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 600mOhm | - | - | - | 5μW | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | ADG819 | - | 6 | 2 | - | - | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | 1nA | - | 5μW | 2μA | - | - | - | - | 45 ns | - | - | - | - | - | Single | 17MHz | - | - | - | - | - | - | 600mOhm | - | - | - | - | 2:1 | 71 dB | - | 250pA | 80pF | 0.06Ohm | SPDT | 45ns, 16ns | 20pC | 60m Ω | BREAK-BEFORE-MAKE | 70ns | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVC1G3157DBVRE4 Texas Instruments | 19200 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 6.492041mg | 13 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 15Ohm | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | 0.95mm | - | NOT SPECIFIED | 74LVC1G3157 | - | 6 | 2 | Not Qualified | - | - | 3.3V | 1 | - | 1 | 5.5V | 1.65V | 1μA | 1μA | - | 10μA | - | - | 300 ps | - | 24 ns | - | - | - | - | - | Single | 300MHz | - | - | - | - | - | - | 15Ohm | - | 128mA | - | 128mA | 2:1 | 57 dB | - | - | 5.2pF | 0.1Ohm | SPDT | 5.7ns, 3.8ns | 7pC | 100m Ω | BREAK-BEFORE-MAKE | - | 7.5ns | 1.65V~5.5V | NC | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC4066N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 14-PDIP | - | 168 ns | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70Ohm | - | 85°C | -40°C | 600mW | - | - | - | - | - | - | - | - | 74HC4066 | - | - | 4 | - | - | - | - | 4 | - | 4 | 12V | 2V | - | - | 600mW | 8μA | 4 | SPST | - | - | 100 ns | - | - | 4 | - | - | Single | - | - | - | - | 4 | 100MHz | - | 70Ohm | - | - | - | - | 1:1 | - | - | 20nA | - | - | SPST - NO | 10ns, 30ns | - | 5Ohm | - | - | - | 2V~12V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74LVC1G3157DCK3 Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | - | - | -40°C~125°C TA | - | - | - | e6 | yes | Active | 1 (Unlimited) | 6 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | 74LVC1G3157 | - | - | - | - | - | - | - | 1 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340MHz | - | - | - | - | 340MHz | - | 15Ohm | - | - | - | - | 2:1 | - | - | 1μA | 5.2pF | - | SPDT | 6ns, 4ns | 7pC | 200m Ω | - | - | - | 1.65V~5.5V | - | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() NX3L4684GM,115 NXP USA Inc. | 10 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 10-XFQFN | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NX3L4684 | - | 10 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | 750mOhm | - | - | - | - | 2:1 | - | - | 10nA | 35pF | - | SPDT | 45ns, 20ns | 50pC | 40m Ω | - | - | - | 1.4V~4.3V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI5A3167CCEX Diodes Incorporated | 6 |
| Datasheet | 23 Weeks | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | 1.2Ohm | - | - | - | - | 1:1 | - | - | 20nA | 3.5pF | - | SPST - NC | 6ns, 7.5ns | 35pC | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC74LVX8053MELG ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | - | 30 ns | - | -55°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | - | 30Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 3 | 3V | 1.27mm | - | 40 | MC74LVX8053 | - | 16 | - | Not Qualified | - | - | - | 2 | - | 3 | 6V | 2.5V | 40μA | - | - | - | - | DPST | 4 ns | - | 20 ns | Demultiplexer, Multiplexer | - | 6 | - | - | Single | - | - | - | - | - | - | - | 25Ohm | - | - | - | - | 2:1 | 37 dB | - | 100nA | 10pF | 25Ohm | SPDT | - | - | 8 Ω | - | 15ns | - | 2.5V~6V | - | 0.02A | - | - | 2.05mm | 10.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLAS1053US ON Semiconductor | 2446 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | 8 | - | - | 12 ns | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | - | 22Ohm | - | - | - | 250mW | DUAL | GULL WING | 240 | 1 | 4.5V | 0.5mm | not_compliant | 30 | NLAS1053 | - | 8 | - | Not Qualified | 5.5V | - | 2.5/5V | 2 | - | 1 | - | - | 1μA | - | - | - | - | - | 18 ns | - | 12 ns | - | - | - | - | - | Single | 170MHz | 0.002mA | - | - | - | 200MHz | - | 16Ohm | - | - | - | - | 2:1 | 93 dB | - | 100nA | 10pF 10pF | 3Ohm | SPDT | 8ns, 8ns | 3pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | 2V~5.5V | - | 0.05A | - | - | 0.9mm | 2.3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AZ4052MTR-G1 Diodes Incorporated | 50950 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 110Ohm | - | 85°C | -40°C | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 10V | 3V | - | - | - | - | - | - | - | 100μA | - | Demultiplexer, Multiplexer | - | - | - | - | - | - | - | - | - | - | 70MHz | 70MHz | 110Ohm | - | - | - | - | 4:1 | - | - | 2μA | - | - | SP4T | 81ns, 48ns | - | 6Ohm | - | - | - | 3V~10V | - | - | - | 1.65mm | - | 10.2mm | 4.04mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4851PW,118 Nexperia USA Inc. | 3026 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | 210Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74HCT4851 | - | 16 | - | - | 5V | - | - | 8 | - | 1 | 5.5V | 4.5V | 2μA | - | 500mW | - | - | - | 32 ns | - | - | Demultiplexer, Multiplexer | - | 8 | - | - | Single | - | - | - | - | - | - | - | 210Ohm | - | - | - | - | 8:1 | - | 13 | 100nA | 10pF | 2Ohm | - | 25ns, 80ns | - | 2 Ω | - | 35ns | - | 4.5V~5.5V | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | - | ||
![]() MM74HC4052SJX ON Semiconductor | 194155 |
| Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | 16-SOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4052 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | - | - | 35MHz | - | 100Ohm | - | - | - | - | 4:1 | - | - | 100nA | 5pF 45pF | - | SP4T | 41ns, 32ns | - | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLV4051ATDWRG4Q1 Texas Instruments | 7211 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 420.395078mg | 20 ns | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | 75Ohm | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | - | NOT SPECIFIED | 74LV4051 | - | 16 | - | Not Qualified | - | - | 3.3V | 8 | - | 1 | 5.5V | 2V | 20μA | - | - | - | - | - | 9 ns | - | 20 ns | Demultiplexer, Multiplexer | - | 8 | - | - | Single | - | 0.02mA | - | - | - | - | - | 75Ohm | - | 25mA | - | 25mA | 8:1 | 45 dB | - | 100nA | 0.5pF 23.4pF | 2.1Ohm | - | 14ns, 14ns | - | 1.3 Ω | - | 25ns | 25ns | 2V~5.5V | - | 0.05A | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1204YRUZ-REEL Analog Devices Inc. | 6 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 90 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 190Ohm | Matte Tin (Sn) | - | - | 1.3mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | ADG1204 | - | 14 | - | Not Qualified | 12V | - | - | 4 | Parallel | 1 | - | - | 170μA | - | 1.3mW | - | - | 4PST | - | - | - | Multiplexer | - | - | - | - | Dual, Single | - | 0.23mA | -15V | - | - | - | - | 190Ohm | - | - | 15V | - | 4:1 | 85 dB | - | 100pA | 1.5pF 4.2pF | 3.5Ohm | SP4T | 85ns, 110ns | -0.7pC | 6 Ω | BREAK-BEFORE-MAKE | 85ns | - | - | - | - | ±15V | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC74VHC4316DG ON Semiconductor | 39 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 130 ns | - | -55°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | 110Ohm | - | - | - | 500mW | - | GULL WING | - | 4 | 4.5V | 1.27mm | - | - | MC74VHC4316 | - | 16 | - | - | - | Non-Inverting | - | 1 | - | - | 6V | 2V | 40μA | - | 500mW | - | - | - | 40 ns | - | 140 ns | Demultiplexer, Multiplexer | - | 4 | 2V~6V ±2V~6V | Halogen Free | Dual | - | - | -4.5V | 12V | - | 160MHz | - | 90Ohm | 1V | 25mA | - | 25mA | 1:1 | 50 dB | - | 100nA | 10pF | 15Ohm | SPST - NO/NC | - | - | 15 Ω | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG819BRM Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 16 ns | - | -40°C~125°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 600mOhm | - | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG819 | - | 8 | 2 | - | - | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | 2μA | 5μW | 2μA | - | - | - | - | 45 ns | - | - | - | - | - | Single | - | - | - | - | - | 17MHz | - | 600mOhm | - | - | - | - | 2:1 | 71 dB | - | 250pA | 80pF | 0.06Ohm | SPDT | 45ns, 16ns | 20pC | 60m Ω | BREAK-BEFORE-MAKE | 60ns | - | 1.8V~5.5V | - | - | - | - | - | 3mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74AUC2G53DCTR Texas Instruments | 245 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | - | 23.388357mg | 2.3 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 15Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 1.1V | 0.65mm | - | - | 74AUC2G53 | SEPARATE OUTPUT | 8 | - | - | - | Non-Inverting | - | 2 | - | 1 | 2.7V | 800mV | 10μA | - | - | 10μA | - | - | 100 ps | - | 2.2 ns | - | 3.6V | 2 | - | - | Single | 500MHz | - | - | - | - | 50MHz | - | 15Ohm | - | - | - | - | 2:1 | 59 dB | - | 1μA | 2pF | 4Ohm | SPDT | 2.2ns, 2.3ns | - | 1 Ω (Max) | MAKE-BEFORE-BREAK | 3.6ns | 3.6ns | 0.8V~2.7V | - | - | - | 1.3mm | - | 2.95mm | 2.8mm | 1.29mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG659YRQ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | 30 ns | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 75Ohm | Tin/Lead (Sn85Pb15) | - | - | 10μW | - | GULL WING | 240 | 1 | 5V | 0.635mm | - | 30 | ADG659 | - | 16 | - | - | 5V | - | - | 4 | - | 2 | 12V | 2V | 10nA | - | 10μW | - | - | 4PST | - | - | - | Multiplexer | - | - | 2V~12V ±2V~6V | - | Dual, Single | - | 0.001mA | -5V | 6V | - | - | - | 75Ohm | 2V | - | - | - | 4:1 | 90 dB | - | 200pA | 4pF 12pF | 1.3Ohm | SP4T | 115ns, 45ns | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TS3A44159PWRG4 Texas Instruments | 43 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 61.887009mg | 35 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | 450mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 2 | 1.8V | - | - | - | TS3A44159 | - | 16 | 8 | - | 3V | - | - | 4 | - | - | 4.3V | 1.65V | 15nA | 150nA | - | 400nA | - | - | - | - | 25 ns | - | - | 4 | - | - | Single | 35MHz | - | - | - | - | - | - | 450mOhm | - | - | - | - | 2:1 | 71 dB | - | 20nA | 50pF | 0.05Ohm | SPDT | 23ns, 32ns | 139pC | 50m Ω | BREAK-BEFORE-MAKE | 75ns | 50ns | 1.65V~4.3V | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free |