- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switch Circuit | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4566CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | - | 240 | 2 | 5V | - | unknown | 20 | 16 | R-PDIP-T16 | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 350MHz | 60Ohm | 1:1 | 82 dB | - | 1Ohm | SPST | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() ISL54400IRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | -40°C~85°C TA | Tube | - | - | Obsolete | 2 (1 Year) | - | - | Audio, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 394MHz Audio 239MHz USB | 6Ohm USB | 2:1 | - | - | - | SPDT | - | - | 2.5V~3.6V | - | - | Break-Before-Make, USB 2.0 | - | - | - | ROHS3 Compliant | ||
![]() MAX4589CWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | Video | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 20 | - | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 200MHz | 60Ohm | 2:1 | 74 dB | - | 1Ohm | DPST | 550ns | 300ns | - | - | - | Break-Before-Make, SPI, T-Switch Configration | - | - | - | Non-RoHS Compliant | ||
![]() MAX4579CPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | 0°C~70°C TA | Tube | - | - | Last Time Buy | 1 (Unlimited) | - | - | Audio | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 4.5V~36V ±4.5V~20V | - | - | 350Ohm | 8:1 | - | - | - | - | - | - | - | - | - | Break-Before-Make | - | - | - | ROHS3 Compliant | ||
![]() MAX4567EEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | GULL WING | 240 | 2 | 5V | 0.635mm | - | 20 | 16 | R-PDSO-G16 | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 350MHz | 60Ohm | 2:1 | 83 dB | - | 1Ohm | SPDT | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | 1.73mm | 4.89mm | - | Non-RoHS Compliant | ||
![]() FSUSB22MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | USB | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | 3.6V | - | 4 | DPDT | - | - | 750MHz | 6.5Ohm | 2:1 | 30 dB | - | 0.3Ohm | SPDT | 6ns | - | 3V~3.6V | - | - | Bi-Directional, USB 2.0 | 1.1mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX4554CSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Force Sense | - | DUAL | GULL WING | 240 | 2 | 15V | - | - | 20 | 16 | R-PDSO-G16 | - | - | 2 | - | 9V~40V ±4.5V~20V | -15V | - | 6Ohm | - | 30 dB | - | 0.5Ohm | 3PST | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4567CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | - | 240 | 2 | 5V | - | unknown | 20 | 16 | R-PDIP-T16 | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 350MHz | 60Ohm | 2:1 | 83 dB | - | 1Ohm | SPDT | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() ISL54401IRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | -40°C~85°C TA | Tube | - | - | Obsolete | 2 (1 Year) | - | - | Audio, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 394MHz Audio 239MHz USB | 6Ohm USB | 2:1 | - | - | - | SPDT | - | - | 2.5V~3.6V | - | - | Break-Before-Make, USB 2.0 | - | - | - | ROHS3 Compliant | ||
![]() MAX4565CPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 2.7V~12V ±2.7V~6V | - | 350MHz | 60Ohm | 1:1 | - | - | - | SPST | - | - | - | - | - | Bi-Directional, T-Switch Configuration | - | - | - | ROHS3 Compliant | ||
![]() MAX4456EPL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 40 | TIN | Video | - | DUAL | - | 260 | 1 | 5V | 2.54mm | unknown | 30 | 40 | R-PDIP-T40 | - | 4.5V | 1 | CROSS POINT SWITCH | - | -5V | 65MHz | - | 8:8 | 80 dB | -5.5V | - | - | 50ns | 35ns | - | -4.5V | ±4.5V~5.5V | Bi-Directional, Buffered, T-Switch Configuration | 5.08mm | 52.075mm | - | ROHS3 Compliant | ||
![]() MAX7457ETE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | -40°C~85°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | Buffers, RGB, SCART | - | - | - | ROHS3 Compliant | ||
![]() MAX4358ECE D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-TQFP | YES | - | -40°C~85°C TA | Tray | e3 | no | Obsolete | 3 (168 Hours) | 144 | TIN | Video | ALSO OPERATE WITH 2.7V TO 5V SINGLE SUPPLY | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | 144 | - | - | - | 1 | CROSS POINT SWITCH | 4.5V~5.5V ±3V~5V | -5V | 70MHz | - | 32:16 | 110 dB | - | - | - | - | - | - | - | - | Buffered, SPI | - | 20mm | - | ROHS3 Compliant | ||
![]() MAX4566ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 20 | 16 | R-PDSO-G16 | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 350MHz | 60Ohm | 1:1 | 82 dB | - | 1Ohm | SPST | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | 1.75mm | 9.9mm | - | Non-RoHS Compliant | ||
![]() HA4314BCA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 0°C~70°C TA | Tube | - | no | Obsolete | 1 (Unlimited) | - | - | Video | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | 16 | - | - | - | 1 | CROSS POINT SWITCH | - | - | 400MHz | - | 4:1 | - | - | - | - | - | - | - | - | ±4.5V~5.5V | - | - | - | - | Non-RoHS Compliant | ||
![]() FHP3392IMTC24X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 24 | - | Video | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | unknown | - | 24 | R-PDSO-G24 | - | 2.5V | 3 | - | - | -5V | 750MHz | - | 2:1 | 66 dB | -6V | - | SPDT | - | - | - | -2.5V | ±2.5V~6V | RGB | 1.1mm | 7.8mm | - | ROHS3 Compliant | ||
![]() MAX4566CEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | GULL WING | 240 | 2 | 5V | 0.635mm | - | 20 | 16 | R-PDSO-G16 | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 320MHz | 60Ohm | 1:1 | 82 dB | - | 1Ohm | SPST | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | 1.73mm | 4.89mm | - | Non-RoHS Compliant | ||
![]() MAX4566EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | - | 240 | 2 | 5V | - | unknown | 20 | 16 | R-PDIP-T16 | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 350MHz | 60Ohm | 1:1 | 82 dB | - | 1Ohm | SPST | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() MAX4554CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Force Sense | - | DUAL | - | 240 | 2 | 15V | - | - | 20 | 16 | R-PDIP-T16 | - | - | 2 | - | 9V~40V ±4.5V~20V | -15V | - | 6Ohm | - | 30 dB | - | 0.5Ohm | 3PST | - | - | - | - | - | - | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() MAX4589EPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | Video | - | DUAL | - | 240 | 1 | 5V | - | - | 20 | 20 | - | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 200MHz | 60Ohm | 2:1 | 74 dB | - | 1Ohm | DPST | 550ns | 300ns | - | - | - | Break-Before-Make, SPI, T-Switch Configration | - | - | - | Non-RoHS Compliant |