- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Number of Channels | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switch Circuit | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4555ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Force Sense | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | - | 20 | 16 | R-PDSO-G16 | - | - | 4 | - | 9V~40V ±4.5V~20V | -15V | - | 6Ohm | 1:1 | 38 dB | 0.3Ohm | SPST | 325ns | 325ns | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4588EPI Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | Video | - | DUAL | - | 240 | 2 | 5V | - | - | 20 | 28 | - | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 180MHz | 60Ohm | 4:1 | 74 dB | 1Ohm | - | - | - | - | Break-Before-Make, SPI, T-Switch Configration | - | 34.795mm | - | Non-RoHS Compliant | ||
![]() FSAV330MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 5.5V | 4 | - | - | - | 300MHz | 10Ohm | 2:1 | 60 dB | - | SPDT | 5.1ns | 5.2ns | 4V~5.5V | - | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() LA72730-N-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-SDIP (0.300, 7.62mm) | - | 24-SDIP | -20°C~70°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Audio, Video | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 10MHz | - | 5:1 | - | - | - | - | - | 4.5V~5.5V | I2C, ALC Output | - | - | - | ROHS3 Compliant | ||
![]() FSAV331QSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 2 (1 Year) | 16 | MATTE TIN | Video | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 2 | - | - | - | 300MHz | 10Ohm | 4:1 | 56 dB | - | - | 5.3ns | 5.8ns | 4.75V~5.25V | - | 1.6mm | 5mm | - | ROHS3 Compliant | ||
![]() FSUSB22QSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Last Time Buy | 3 (168 Hours) | 16 | MATTE TIN | USB | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 16 | R-PDSO-G16 | - | 3.6V | 4 | DPDT | - | - | 750MHz | 6.5Ohm | 2:1 | 30 dB | 0.3Ohm | SPDT | 6ns | - | 3V~3.6V | Bi-Directional, USB 2.0 | 1.7272mm | - | - | ROHS3 Compliant | ||
![]() FSAV450MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 5.5V | 4 | - | - | - | 800MHz | 7Ohm | 2:1 | 50 dB | - | SPDT | 6ns | 3.5ns | 4.5V~5.5V | RGB | 1.1mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX9655AEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | -40°C~85°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | Buffers, RGB, SCART | - | - | - | ROHS3 Compliant | ||
![]() FSA2380MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3/e4 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN/NICKEL PALLADIUM GOLD | Audio | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | 4.3V | 2 | - | - | - | 120MHz | 2Ohm | - | 68 dB | 0.5Ohm | DP3T | 60ns | 45ns | 2.7V~5V | Break-Before-Make | - | 5mm | - | ROHS3 Compliant | ||
![]() FSUSB30BQX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-VFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | USB | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | 14 | - | - | 4.3V | 1 | - | - | - | 720MHz | 10Ohm | - | 30 dB | 0.35Ohm | DPDT | 30ns | 25ns | 3V~4.3V | Break-Before-Make, USB 2.0 | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() FSAV330M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 5.5V | 4 | - | - | - | 300MHz | 10Ohm | 2:1 | 60 dB | - | SPDT | 5.1ns | 5.2ns | 4V~5.5V | - | 1.75mm | 9.9mm | - | ROHS3 Compliant | ||
![]() FSUSB22QSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 2 (1 Year) | 16 | MATTE TIN | USB | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 3.6V | 4 | DPDT | - | - | 750MHz | 6.5Ohm | 2:1 | 30 dB | 0.3Ohm | SPDT | 6ns | - | 3V~3.6V | Bi-Directional, USB 2.0 | 1.6002mm | - | - | ROHS3 Compliant | ||
![]() NCS6433DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | Video | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | 5.25V | 4 | - | - | - | 570MHz | 10Ohm | 2:1 | 48 dB | - | - | 5ns | 5ns | 4.75V~5.25V | RGB | 1.75mm | 9.9mm | - | ROHS3 Compliant | ||
![]() NCS6415DWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C TA | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | Video | - | DUAL | GULL WING | 260 | 1 | 10V | - | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | - | 1 | - | - | - | 20MHz | - | 8:6 | - | - | - | - | - | 8V~11V | I2C, RGB | 2.65mm | - | - | ROHS3 Compliant | ||
![]() FSAV433BQX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 20 | TIN | Video | - | QUAD | NO LEAD | NOT SPECIFIED | 3 | 3.3V | 0.5mm | - | NOT SPECIFIED | 20 | R-XQCC-N20 | - | - | 3 | - | - | - | 550MHz | 9Ohm | 3:1 | 45 dB | - | - | 5.5ns | 4ns | 2.3V~3.6V | RGB | 0.8mm | 4.5mm | - | ROHS3 Compliant | ||
![]() MAX4529CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | Video | CAN ALSO OPERATE WITH SINGLE 5V SUPPLY | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | 8 | R-PDIP-T8 | COMMERCIAL | - | 1 | - | 2.7V~12V ±2.7V~6V | -5V | 300MHz | 120Ohm | 1:1 | 80 dB | - | SPST | 75ns | 75ns | - | Bi-Directional, Buffered, T-Switch Configuration | 4.572mm | 9.375mm | - | Non-RoHS Compliant | ||
![]() NCN3411MTTWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 42-WFQFN Exposed Pad | - | 42-WQFN (3.5x9.0) | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 13Ohm | 2:1 | - | - | SPDT | - | - | 1.5V~2V | - | - | - | - | ROHS3 Compliant | ||
![]() ADG751BRT-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | Video | SINGLE T-SWITCH | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | unknown | 30 | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | 1 | - | - | - | 180MHz | 35Ohm | 1:1 | 75 dB | - | SPST | - | 6ns | 1.8V~5.5V | T-Switch Configuration | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() FSAV450QSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 2 (1 Year) | 16 | MATTE TIN | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 5.5V | 4 | - | - | - | 800MHz | 7Ohm | 2:1 | 50 dB | - | SPDT | 6ns | 3.5ns | 4.5V~5.5V | RGB | 1.6mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX4567EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | - | 240 | 2 | 5V | - | - | 20 | 16 | R-PDIP-T16 | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 350MHz | 60Ohm | 2:1 | 83 dB | 1Ohm | SPDT | 150ns | 100ns | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | 19.175mm | - | Non-RoHS Compliant |