- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max | Input Voltage (Max) | Voltage - Supply, Single/Dual (±) | Bandwidth | Supply Current-Max (Isup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Consumer IC Type | On-state Resistance Match-Nom | Switch Circuit | Switch-off Time-Max | Voltage - Supply, Single (V+) | Signal Current-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS5USBC412YFFR Texas Instruments | 24992 |
| - | 6 Weeks | Surface Mount | 12-UFBGA, DSBGA | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e1 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | USB, UART | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | - | TS5USBC412 | - | - | - | 5.5V | 2 | CROSS POINT SWITCH | - | - | - | 1200MHz | - | 1.1GHz | 9Ohm | 2:1, 1:2 | 25 dB | - | 0.075Ohm | - | 1000ns | 2.3V~5.5V | - | Bi-Directional, USB 2.0 | - | 1.598mm | - | ROHS3 Compliant | ||
![]() HD3SS3202IRSVR Texas Instruments | 3038 | - | - | 6 Weeks | Surface Mount | 16-UFQFN | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | USB | QUAD | NO LEAD | 260 | 1 | - | 0.4mm | NOT SPECIFIED | HD3SS3202 | - | - | R-PQCC-N16 | - | 2 | DIFFERENTIAL MULTIPLEXER | - | - | - | 10000MHz | - | 8GHz | 8Ohm | 2:1 | - | - | - | - | - | 3V~3.6V | - | Bi-Directional | 0.55mm | - | - | ROHS3 Compliant | ||
![]() ISL54211IRUZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 22 Weeks | Surface Mount | 10-UFQFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Audio, USB | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL54211 | - | 10 | - | - | 2 | - | - | - | - | - | - | 700MHz | 2.8Ohm Audio 6Ohm USB | 2:1 | - | - | - | SPDT | - | 2.7V~5V | - | Depop, USB 2.0 | - | - | - | ROHS3 Compliant | ||
![]() PI3WVR13412ZHEX Diodes Incorporated | 14000 | - | Datasheet | 20 Weeks | Surface Mount | 42-VFQFN Exposed Pad | - | - | -40°C~105°C | Tape & Reel (TR) | DisplayPort™ | - | - | Active | 1 (Unlimited) | - | - | - | DisplayPort | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 7GHz | - | 2:1 | - | - | - | SPDT | - | 3V~3.6V | - | HDMI | - | - | - | ROHS3 Compliant | ||
![]() PI3USB3200ZREX Diodes Incorporated | 2539 | - | Datasheet | 23 Weeks | Surface Mount | 24-WFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 7GHz | - | 3:2 | - | - | - | - | - | 2.7V~4V | - | USB 2.0, USB 3.1 | - | - | - | RoHS Compliant | ||
![]() PI3USB31534ZTFEX Diodes Incorporated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | 34-UFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | USB, Video | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 7GHz | - | 6:4 | - | - | - | - | - | 3V~3.6V | - | HDMI 2.0, USB 3.1 | - | - | - | RoHS Compliant | ||
![]() PI3DBS16415ZHEX Diodes Incorporated | 12 | - | Datasheet | 19 Weeks | Surface Mount | 42-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | 4 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | 14GHz | - | 2:1 | - | - | - | SPDT | - | - | - | USB 3.1 | - | - | - | ROHS3 Compliant | ||
![]() HD3SS3212RKSTQ1 Texas Instruments | 4500 | - | - | 6 Weeks | Surface Mount | 20-VFQFN Exposed Pad | YES | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | HD3SS3212 | - | - | - | - | 2 | DIFFERENTIAL MULTIPLEXER | - | - | 2.7V~3.6V ±2.7V~3.6V | - | - | 8GHz | 8Ohm | 2:1, 1:2 | - | - | - | SPDT | - | - | - | USB 3.1 | 1mm | 4.5mm | - | ROHS3 Compliant | ||
![]() TS3USBCA410RSVR Texas Instruments | 5 |
| - | 6 Weeks | Surface Mount | 16-UFQFN | YES | - | 0°C~70°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | USB | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | TS3USBCA410 | - | - | - | 5.5V | 1 | - | 0.07mA | - | - | - | - | 550MHz | 7.1Ohm | 3:1 | - | CONSUMER CIRCUIT | - | - | - | 2.4V~5.5V | - | USB 2.0 | 0.55mm | 2.6mm | - | ROHS3 Compliant | ||
![]() ISL54227IRTZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 10 | - | Matte Tin (Sn) | USB | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL54227 | - | 10 | - | 5.25V | 1 | - | - | - | - | - | - | 790MHz | 17Ohm | 2:1 | 23 dB | - | 0.2Ohm | DPST | - | 2.7V~5.25V | - | USB 2.0 | 0.85mm | 3mm | - | ROHS3 Compliant | ||
![]() TS3USBCA410IRSVR Texas Instruments | 3000 | - | - | 6 Weeks | Surface Mount | 16-UFQFN | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | USB | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | TS3USBCA410 | - | - | - | 5.5V | 1 | - | 0.07mA | - | - | - | - | 550MHz | 7.1Ohm | 3:1 | - | CONSUMER CIRCUIT | - | - | - | 2.4V~5.5V | - | USB 2.0 | 0.55mm | 2.6mm | - | ROHS3 Compliant | ||
![]() TS3USBCA420RSVR Texas Instruments | 50 |
| - | 8 Weeks | Surface Mount | 16-UFQFN | YES | - | 0°C~70°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | USB | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | TS3USBCA420 | - | - | - | 5.5V | 1 | - | 0.07mA | - | - | - | - | 550MHz | 7.1Ohm | 4:1 | - | CONSUMER CIRCUIT | - | - | - | 2.4V~5.5V | - | USB 2.0 | 0.55mm | 2.6mm | - | ROHS3 Compliant | ||
![]() ISL54220IRTZ Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | USB | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL54220 | - | 10 | - | - | 2 | DPDT | - | - | - | - | - | 742MHz | 8Ohm | 2:1 | - | - | - | SPDT | - | 2.7V~5.5V | - | Break-Before-Make, USB 2.0 | - | - | - | ROHS3 Compliant | ||
![]() ISL54224IRTZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 10 | - | Matte Tin (Sn) | USB | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL54224 | - | 10 | S-PDSO-N10 | - | 2 | - | - | - | - | - | - | 780MHz | 20Ohm | 2:1 | 30 dB | - | 0.2Ohm | SPDT | - | 2.7V~5.25V | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL54220IRTZ-T Renesas Electronics America Inc. | 3000 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) - annealed | USB | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL54220 | - | 10 | - | - | 2 | DPDT | - | - | - | - | - | 742MHz | 8Ohm | 2:1 | - | - | - | SPDT | - | 2.7V~5.5V | - | Break-Before-Make, USB 2.0 | - | - | - | ROHS3 Compliant | ||
![]() TS3USBCA420IRSVR Texas Instruments | 34 |
| - | 6 Weeks | Surface Mount | 16-UFQFN | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | USB | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | TS3USBCA420 | - | - | - | 5.5V | 1 | - | 0.07mA | - | - | - | - | 550MHz | 7.1Ohm | 4:1 | - | CONSUMER CIRCUIT | - | - | - | 2.4V~5.5V | - | USB 2.0 | 0.55mm | 2.6mm | - | ROHS3 Compliant | ||
![]() ISL54222AIRTZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 10 | - | Matte Tin (Sn) - annealed | USB | DUAL | NO LEAD | - | 2 | 3V | 0.5mm | - | ISL54222A | SEPARATE OUTPUT | 10 | S-PDSO-N10 | 3.3V | 2 | - | - | 3.3V | - | - | 0.05mA | 780MHz | 8Ohm | 2:1 | 28 dB | - | 0.072Ohm | SPDT | 17ns | 1.8V~3.3V | 0.04A | Break-Before-Make, USB 2.0 | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL54225IRTZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 10 | - | Matte Tin (Sn) - annealed | USB | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL54225 | - | 10 | S-PDSO-N10 | - | 2 | - | - | - | - | - | - | 780MHz | 20Ohm | 2:1 | 30 dB | - | 0.2Ohm | SPDT | - | 2.7V~5.25V | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL54406IRTZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 10 | - | Matte Tin (Sn) - annealed | Audio | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | NOT SPECIFIED | ISL54406 | - | 10 | S-PDSO-N10 | 3.6V | 2 | SPDT | - | - | - | - | - | - | 2.8Ohm | 1:1 | 110 dB | - | 0.09Ohm | SPST | - | 2.7V~5V | - | Depop | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL54200IRZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 2 (1 Year) | 10 | - | Matte Tin (Sn) | USB | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | NOT SPECIFIED | ISL54200 | - | 10 | S-PDSO-N10 | 5.5V | 2 | - | - | - | - | - | - | 550MHz | 30Ohm | 2:1 | 98 dB | - | 0.1Ohm | SPDT | - | 2.7V~5.5V | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | - | ROHS3 Compliant |