- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Throw Configuration | Supply Current-Max | Data Rate | Input Voltage (Max) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Consumer IC Type | On-state Resistance Match-Nom | Switch Circuit | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3DBS16413ZHEX Diodes Incorporated | 3500 |
| Datasheet | 20 Weeks | - | Surface Mount | 42-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PCIe 4.0, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 12GHz | - | 3:1 | - | - | - | SPDT | - | - | 3.3V | - | - | - | Bi-Directional, USB 3.0, USB 3.1 | - | - | - | - | RoHS Compliant | ||
![]() MAX4888BGTI Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | -40°C~85°C TA | Tube | 2011 | - | yes | Obsolete | 1 (Unlimited) | - | - | 8Ohm | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | MAX4888 | - | - | - | - | - | 2 | 3.6V | 3V | SPST | 1mA | - | - | 8.192 Gbps | - | Single | - | - | - | 8GHz | 8.4Ohm | - | - | - | - | DPDT | - | - | 3V~3.6V | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() ISL54214IRUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 12-UFQFN | YES | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 12 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | Audio, USB | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3V | 0.4mm | - | NOT SPECIFIED | ISL54214 | - | 12 | - | - | 4.6V | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | 700MHz | 2.8Ohm Audio 8Ohm USB | 3:1 | 96 dB | - | 0.04Ohm | SP3T | - | - | 2.7V~4.6V | - | - | - | Break-Before-Make, USB 2.0 | 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() ISL54409IRUZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 20 Weeks | - | Surface Mount | 10-UFQFN | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 10 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Audio, USB | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | ISL54409 | - | 10 | R-PQCC-N10 | - | 3.6V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8Ohm | 1:1 | 110 dB | - | 0.1Ohm | SPST | - | - | 2.7V~5V | - | - | - | Depop, USB 2.0 | 0.5mm | 1.8mm | 1.4mm | - | ROHS3 Compliant | ||
![]() ISL54410IRUZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 19 Weeks | - | Surface Mount | 10-UFQFN | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 10 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Audio, USB | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | ISL54410 | - | 10 | R-PQCC-N10 | - | 3.6V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8Ohm | 1:1 | 110 dB | - | 0.1Ohm | SPST | - | - | 2.7V~5V | - | - | - | Depop, USB 2.0 | 0.5mm | 1.8mm | 1.4mm | - | ROHS3 Compliant | ||
![]() ISL54227IRUZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 10-UFQFN | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | - | - | USB | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | ISL54227 | - | 10 | - | - | 5.25V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 790MHz | 17Ohm | 2:1 | 23 dB | - | 0.2Ohm | DPST | - | - | 2.7V~5.25V | - | - | - | USB 2.0 | 0.55mm | - | - | - | ROHS3 Compliant | ||
![]() ISL54222AIRTZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) - annealed | - | - | USB | DUAL | NO LEAD | - | 2 | 3V | 0.5mm | - | - | ISL54222A | SEPARATE OUTPUT | 10 | S-PDSO-N10 | - | 3.3V | 2 | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 780MHz | 8Ohm | 2:1 | 28 dB | - | 0.072Ohm | SPDT | - | - | 1.8V~3.3V | - | 0.04A | - | Break-Before-Make, USB 2.0 | 0.8mm | 3mm | - | - | ROHS3 Compliant | ||
![]() ISL54224IRTZ Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | - | - | USB | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54224 | - | 10 | S-PDSO-N10 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 780MHz | 20Ohm | 2:1 | 30 dB | - | 0.2Ohm | SPDT | - | - | 2.7V~5.25V | - | - | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | - | - | ROHS3 Compliant | ||
![]() ISL54211IRTZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 22 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) - annealed | - | - | Audio, USB | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | ISL54211 | - | 10 | S-PDSO-N10 | - | 3.6V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 700MHz | 2.8Ohm Audio 6Ohm USB | 2:1 | 45 dB | - | 0.02Ohm | SPDT | - | - | 2.7V~5V | - | - | - | Depop, USB 2.0 | 0.8mm | 3mm | - | - | ROHS3 Compliant | ||
![]() ISL54405IRTZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | - | Audio | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54405 | - | 16 | S-PQCC-N16 | - | 3.6V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 230MHz | 1.9Ohm | 2:1 | 100 dB | - | 0.023Ohm | SPDT | - | - | 3.3V 5V | - | - | - | Break-Before-Make, Depop | 0.8mm | 3mm | - | - | ROHS3 Compliant | ||
![]() ISL54210IRTZ Renesas Electronics America Inc. | 5 |
| Datasheet | 21 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) - annealed | - | - | Audio, USB | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3V | 0.5mm | - | NOT SPECIFIED | ISL54210 | - | 10 | S-PDSO-N10 | - | 3.6V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 700MHz | 2.8Ohm Audio 6Ohm USB | 2:1 | 111 dB | - | 0.02Ohm | SPDT | - | - | 2.7V~3.6V | - | - | - | Depop, USB 2.0 | 0.8mm | 3mm | - | - | ROHS3 Compliant | ||
![]() PI3DBS16413ZHEX-55 Diodes Incorporated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 42-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PCIe 4.0, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 12GHz | - | 3:1 | - | - | - | SP3T | - | - | 3.3V | - | - | - | Bi-Directional, USB 3.0, USB 3.1 | - | - | - | - | ROHS3 Compliant | ||
![]() MAX20328EWA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 25-WFBGA, WLBGA | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | USB | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 2 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | 800MHz | 4Ohm | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | USB 2.0 | - | - | - | - | ROHS3 Compliant | ||
![]() PI3DBS16412ZLCEX-55 Diodes Incorporated | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 40-WFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PCIe 4.0, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 13GHz | - | 2:1 | - | - | - | SPDT | - | - | 3.3V | - | - | - | Bi-Directional, USB 3.0, USB 3.1 | - | - | - | - | ROHS3 Compliant | ||
![]() LT1203CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | Video | DUAL | GULL WING | 250 | 1 | 15V | - | - | NOT SPECIFIED | LT1203 | - | 8 | R-PDSO-G8 | Not Qualified | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -15V | 150MHz | 42Ohm | 2:1 | - | - | - | SPDT | 35ns | 35ns | - | - | 0.02A | ±5V~15V | Buffered, RGB | - | 4.9mm | - | - | ROHS3 Compliant | ||
![]() MAX14566AEETA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | 8 | - | - | Strip | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | 6.5Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.8V | - | 120μA | SPST | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() TS5USBC412IYFFT Texas Instruments | 26 |
| - | 6 Weeks | - | Surface Mount | 12-UFBGA, DSBGA | YES | - | - | -40°C~85°C TA | Cut Tape (CT) | - | e1 | yes | Active | 1 (Unlimited) | 12 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | USB, UART | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | compliant | - | TS5USBC412 | - | - | R-XBGA-B12 | - | 5.5V | 2 | - | - | CROSS POINT SWITCH | - | - | - | - | - | - | 1200MHz | - | - | 1.2GHz | 9Ohm | 2:1, 1:2 | 25 dB | - | 0.075Ohm | - | 250000ns | 1000ns | 2.3V~5.5V | - | - | - | Bi-Directional, USB 2.0 | 0.625mm | 1.598mm | - | - | RoHS Compliant | ||
![]() TS3USBCA420IRSVT Texas Instruments | 34 |
| - | 6 Weeks | - | Surface Mount | 16-UFQFN | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | USB | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | - | TS3USBCA420 | - | - | - | - | 5.5V | 1 | - | - | - | - | - | 0.07mA | - | - | - | - | - | - | 550MHz | 7.1Ohm | 4:1 | - | CONSUMER CIRCUIT | - | - | - | - | 2.4V~5.5V | - | - | - | USB 2.0 | 0.55mm | 2.6mm | - | - | ROHS3 Compliant | ||
![]() HD3SS3202IRSVT Texas Instruments | 24863 | - | - | 6 Weeks | - | Surface Mount | 16-UFQFN | YES | - | - | -40°C~85°C | Digi-Reel® | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | USB | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | HD3SS3202 | SEPARATE OUTPUT | - | R-PQCC-N16 | - | 3.6V | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | 10000MHz | 0.8mA | - | 8GHz | 8Ohm | 2:1, 1:2 | 77 dB | - | 0.7Ohm | - | 500ns | 500ns | 3V~3.6V | NO | - | - | Bi-Directional | 0.5mm | - | - | - | ROHS3 Compliant | ||
![]() TS3USBCA420RSVT Texas Instruments | 898 |
| - | 6 Weeks | - | Surface Mount | 16-UFQFN | YES | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | USB | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | - | TS3USBCA420 | - | - | - | - | 5.5V | 1 | - | - | - | - | - | 0.07mA | - | - | - | - | - | - | 550MHz | 7.1Ohm | 4:1 | - | CONSUMER CIRCUIT | - | - | - | - | 2.4V~5.5V | - | - | - | USB 2.0 | 0.55mm | 2.6mm | - | - | ROHS3 Compliant |