- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Turn On Delay Time | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Evaluation Kit | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switch Circuit | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4550CAI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | 80Ohm | Matte Tin (Sn) | - | - | Audio, Video | - | - | - | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | MAX4550 | SEPARATE OUTPUT | 28 | - | - | - | - | - | 3/5/+-5V | 2 | 5.5V | 2.7V | CROSS POINT SWITCH | 7μA | - | - | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | - | -5V | - | 5.5V | - | 80Ohm | 2.7V | 4:2 | 63 dB | 5Ohm | - | - | 900ns | 500ns | - | - | - | Break-Before-Make, Clickless, I2C | 1.99mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4764AEBC T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-WFBGA, CSPBGA | - | 12 | - | - | 80 ns | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 12 | - | 850mOhm | Matte Tin (Sn) | - | - | Audio | - | 444mW | BOTTOM | BALL | - | 2 | - | 0.5mm | - | MAX4764 | SEPARATE OUTPUT | - | - | - | - | - | - | 3/5V | 2 | 5.5V | 1.8V | - | 10nA | 1μA | - | - | - | 70 ns | - | - | Single | - | - | - | - | 27MHz | 850mOhm | - | 2:1 | - | - | SPDT | - | - | - | 1.8V~5.5V | - | - | Break-Before-Make, Clickless | - | - | No | ROHS3 Compliant | - | ||
![]() MAX4816ETE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | 1 μs | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | 5Ohm | - | - | - | Telecommunications | ALSO OPERATES WITH 6V TO 11V SINGLE SUPPLY AND +/-5V SUPPLY | 2.667W | QUAD | - | - | 4 | 3.3V | 0.8mm | - | MAX4816 | - | 16 | - | - | - | - | - | - | 4 | 11V | 6V | - | 800nA | - | - | - | - | 40 μs | - | 6V~11V ±3.3V~5V | Dual, Single | - | -3.3V | Yes | 5.5V | 550MHz | 5Ohm | 3V | 1:1 | 30 dB | 0.1Ohm | SPST | - | - | 1000ns | - | - | - | T1/E1 | 0.8mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MAX4764ETB TG104 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | 80 ns | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | 850mOhm | Matte Tin (Sn) | - | - | Audio | - | 444mW | - | - | - | - | - | - | - | MAX4764 | - | - | - | - | - | - | - | - | 2 | 5.5V | 1.8V | - | 10nA | 1μA | - | - | - | 70 ns | - | - | Single | - | - | - | - | 27MHz | 850mOhm | - | 2:1 | - | - | SPDT | - | - | - | 1.8V~5.5V | - | - | Break-Before-Make, Clickless | - | - | No | ROHS3 Compliant | - | ||
![]() MAX4818ETE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | - | - | - | 1 μs | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | 5Ohm | - | - | - | Telecommunications | ALSO OPERATES WITH 6V TO 11V SINGLE SUPPLY AND +/-5V SUPPLY | 2.667W | QUAD | - | - | 2 | 3.3V | 0.8mm | - | MAX4818 | - | 16 | S-XQCC-N16 | - | - | 9V | - | +-3/+-5V | 2 | 11V | 6V | - | 800nA | - | - | - | - | 50 μs | - | 6V~11V ±3.3V~5V | Dual, Single | 350MHz | -3.3V | - | 5.5V | - | 5Ohm | 3V | 2:1 | 30 dB | 0.3Ohm | SPDT | BREAK-BEFORE-MAKE | 50000ns | 1000ns | - | NC | - | T1/E1 | 0.8mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MAX4563EEE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | 60Ohm | TIN | - | - | Audio, Video | - | - | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | MAX4563 | - | 16 | - | - | - | - | - | - | 4 | 5.5V | 2.7V | AUDIO/VIDEO SWITCH | - | - | - | - | SPDT, SPST | - | - | - | Single | - | - | - | - | 300MHz | 30Ohm | - | 2:1, 1:2 | 50 dB | 3Ohm | SPST, SPDT | - | 800ns | 350ns | 2.7V~5.5V | - | - | Break-Before-Make, SPI, T-Switch Configration | 1.75mm | - | No | ROHS3 Compliant | - | ||
![]() PEX9765-AARDK Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEX9733-AA80BI G Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AN15865AAVT Panasonic Electronic Components | In Stock | - | - | - | Surface Mount | Surface Mount | 80-QFP | - | - | 80-QFH | - | - | -20°C~75°C TA | Bulk | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 75°C | -20°C | Video | - | - | - | - | - | - | - | - | - | AN15865A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~9.5V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SI05-0B00-00 Broadcom Limited | 188 | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SR02-0B00-00 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDT82V8313DSG Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 208-BFQFP | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDT82V8313 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | ||
![]() PEX9749-AARDK Broadcom Limited | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | 0°C~70°C TA | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPC7232W IXYS Integrated Circuits Division | In Stock | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | 28-PLCC (11.51x11.51) | 1.182714g | 5 μs | 0°C~70°C TA | Tube | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 38Ohm | - | 70°C | 0°C | Ultrasound | - | 2.5W | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 8 | 6V | 4.5V | - | - | - | 2.5W | 4mA | SPST | 5 μs | 8 | - | Dual, Single | - | - | - | 200V | - | 38Ohm | -160V | 1:1 | - | - | SPST | - | - | - | 4.5V~6V | - | - | Buffered | - | - | - | ROHS3 Compliant | - | ||
![]() NJU7311AM# NJR Corporation/NJRC | 1527 | - | Datasheet | 12 Weeks | - | Surface Mount | - | - | - | 30-SO | - | - | -30°C~75°C TA | Tube | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | ±8V~16V | - | - | - | - | RoHS Compliant | - | ||
![]() PEX8603-AB RDK Broadcom Limited | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | -40°C~85°C TA | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEX8603-AB-T RDK Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS15-0B00-00 Broadcom Limited | 857 | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4567CSE T Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | Video | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | NOT SPECIFIED | MAX4567 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.7V~12V ±2.7V~6V | - | - | -5V | - | - | 350MHz | 60Ohm | - | 2:1 | 83 dB | 1Ohm | SPDT | - | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | 1.75mm | 9.9mm | - | ROHS3 Compliant | - | ||
![]() ISL76120ARTZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Obsolete | 2 (1 Year) | 10 | - | - | - | - | - | USB | - | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | NOT SPECIFIED | ISL76120 | - | 10 | S-PDSO-N10 | - | - | - | 5.5V | - | 2 | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | 880MHz | 30Ohm | - | 2:1 | 98 dB | 0.1Ohm | SPDT | - | - | - | 2.7V~5.5V | - | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | - | ROHS3 Compliant | - |