- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | uPs/uCs/Peripheral ICs Type | Adjustable Threshold | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switch Circuit | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Bus Compatibility | Data Transfer Rate-Max | Neg Supply Voltage-Min (Vsup) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL59534IKEZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 356-BBGA Exposed Pad | - | 356-HPBGA (27x27) | - | -40°C~85°C TA | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 300MHz | - | 32:16 | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | SPI | - | - | - | ROHS3 Compliant | ||
![]() LC78212-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 30-SDIP (0.400, 10.16mm) | - | 30-PDIP | - | -30°C~75°C TA | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 150Ohm | - | - | - | - | - | - | - | 6V~18.5V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADG2188YCPZ-HS-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | MATTE TIN | Telecommunications, Ultrasound | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | unknown | 40 | - | 32 | S-XQCC-N32 | - | - | - | - | 1 | CROSS POINT SWITCH | - | - | 12V ±5V | -5V | 210MHz | 50Ohm | 8:8 | 64 dB | - | 4.5Ohm | - | 200ns | 250ns | - | - | - | - | I2C | - | 5mm | - | ROHS3 Compliant | ||
![]() PI3USB31531ZTFAEX Diodes Incorporated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | 40-UFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 6GHz | - | 6:4 | - | - | - | - | - | - | 3V~3.6V | - | - | - | Bi-Directional, USB 3.1 | - | - | - | RoHS Compliant | ||
![]() TPS66020YBGR Texas Instruments | 12000 | - | - | 6 Weeks | - | 28-XFBGA, DSBGA | YES | - | - | -10°C~85°C TA | - | - | - | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | - | BOTTOM | BALL | - | 1 | 3.3V | - | - | - | TPS66020 | - | R-PBGA-B28 | - | - | - | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | YES | 2.85V~3.6V 2.85V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PI3USB14-AQE Diodes Incorporated | In Stock | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | PI3USB14 | - | - | - | - | - | - | 2 | - | - | - | - | - | 815MHz | 8Ohm | 4:1 | - | - | - | - | - | - | 3.3V | - | - | - | USB 2.0 | - | - | - | - | ||
![]() TPS66121YBGR Texas Instruments | 3000 | - | - | 6 Weeks | - | 28-XFBGA, DSBGA | YES | - | - | -10°C~85°C TA | - | - | - | e1 | yes | Active | 1 (Unlimited) | 28 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | - | 1 | 5V | - | - | - | TPS66121 | - | R-PBGA-B28 | - | - | - | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 4.5V~5.5V 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PI3USB14LEX Diodes Incorporated | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | PI3USB14 | - | - | - | - | - | - | 2 | - | - | - | - | - | 815MHz | 8Ohm | 4:1 | - | - | - | - | - | - | 3.3V | - | - | - | USB 2.0 | - | - | - | - | ||
![]() PI3USB14QEX Diodes Incorporated | In Stock | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | PI3USB14 | - | - | - | - | - | - | 2 | - | - | - | - | - | 815MHz | 8Ohm | 4:1 | - | - | - | - | - | - | 3.3V | - | - | - | USB 2.0 | - | - | - | - | ||
![]() FSA2567UMX_F113 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 16-UFQFN | - | 16-UMLP (1.8x2.6) | - | -40°C~85°C TA | Bulk | - | - | - | - | Obsolete | Not Applicable | - | - | Telecommunications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 475MHz | 10Ohm | - | - | - | - | 4PDT | - | - | 1.65V~4.3V | - | - | - | Break-Before-Make | - | - | - | - | ||
![]() MAX4546CEE T Maxim Integrated | In Stock | - | - | - | Surface Mount | - | YES | - | 70°C | - | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Tin (Sn) | - | SPST | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | - | 16 | R-PDSO-G16 | Not Qualified | 6V | COMMERCIAL | 2.7V | 1 | AUDIO/VIDEO SWITCH | - | - | - | -5V | - | 20Ohm | - | 80 dB | -6V | 0.5Ohm | - | 150ns | 100ns | - | - | - | -2.7V | - | 1.73mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX4572CAI Maxim Integrated | In Stock | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | 0°C~70°C TA | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | Matte Tin (Sn) | Audio, Video | - | - | DUAL | GULL WING | 260 | 8 | 5V | 0.65mm | - | NOT SPECIFIED | - | 28 | - | Not Qualified | - | - | - | 8 | AUDIO/VIDEO SWITCH | - | - | 2.7V~5.25V 2.7V~5.25V | - | 150MHz | 35Ohm | 1:1, 2:1 | 50 dB | - | 0.8Ohm | SPST, SPDT | 500ns | 300ns | - | - | - | - | Break-Before-Make, Clickless, I2C | 1.99mm | 10.2mm | - | ROHS3 Compliant | ||
![]() PI3DBS16213XEAEX Diodes Incorporated | 22029 |
| Datasheet | 20 Weeks | Surface Mount | 24-XFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 12GHz | - | 3:1 | - | - | - | SP3T | - | - | 3.3V | - | - | - | Bi-Directional, USB 3.0, USB 3.1 | - | - | - | RoHS Compliant | ||
![]() SLG55570AV Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | ||
![]() SLG55590AV Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1GHz | 7Ohm | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | USB 2.0 | - | - | - | - | ||
![]() SLG55583V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1GHz | 7Ohm | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | USB 2.0 | - | - | - | - | ||
![]() SLG55594AV Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1GHz | 6Ohm | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | USB 2.0 | - | - | - | - | ||
![]() SLG555LC20V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI2DBS212QE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Telecommunications | - | - | - | - | - | - | - | - | - | - | PI2DBS212 | - | - | - | - | - | - | 2 | - | - | - | - | - | 2GHz | 10Ohm | 2:1 | - | - | - | - | - | - | 1.2V~1.8V | - | - | - | SATA | - | - | - | - | ||
![]() PEX8624-BB50RBC G Broadcom Limited | 420 | - | - | 22 Weeks | Surface Mount | - | YES | 324-FCBGA (19x19) | - | - | Tray | - | ExpressLane™ | e1 | - | Active | 4 (72 Hours) | 324 | Tin/Silver/Copper (Sn/Ag/Cu) | PCI Express® | - | - | BOTTOM | BALL | - | - | - | - | - | - | - | - | S-PBGA-B324 | - | - | - | - | - | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | 312.5 MBps | - | Configurable | - | - | - | ROHS3 Compliant |