- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Max Supply Current | uPs/uCs/Peripheral ICs Type | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Family | Logic Function | Data Rate | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Output Characteristics | Supply Type | Bandwidth | Supply Current-Max (Isup) | Output Polarity | Logic IC Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switch Circuit | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HV232PJ-G Microchip Technology | 26 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1.182714g | 5 μs | Commercial grade | 0°C~70°C TA | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 28 | - | 22Ohm | Matte Tin (Sn) - annealed | - | - | Ultrasound | ALSO REQUIRES VPP (40V TO VNN +200V) AND VNN (-40V TO -160V) SUPPLY | - | 1.2W | QUAD | J BEND | 245 | 8 | 5V | 1.27mm | 40 | HV232 | SEPARATE OUTPUT | - | - | - | Not Qualified | 13.2V | - | - | - | 8 | - | 13.2V | 4.5V | - | 7mA | - | - | - | -7mA | - | - | - | - | 5 μs | - | - | - | - | - | 40V~200V ±40V~160V | - | Dual | - | - | - | - | 200V | 50MHz | 38Ohm | 40V | - | 100V | - | 1:1 | 33 dB | 1.35Ohm | SPST | - | 5000ns | 5000ns | - | NO | - | - | 3.68mm | - | 11.51mm | 11.51mm | - | - | ROHS3 Compliant | - | ||
![]() TS5USBC402YFPR Texas Instruments | 85 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 12-XFBGA, DSBGA | YES | 12 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 12 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | USB, UART | - | - | - | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | - | TS5USBC402 | SEPARATE OUTPUT | - | - | - | - | - | 5.5V | - | - | 3 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 1200MHz | - | - | - | - | 1.2GHz | 9Ohm | - | - | - | - | 2:1, 1:2 | 22 dB | 0.07Ohm | - | BREAK-BEFORE-MAKE | 250000ns | 1000ns | 2.3V~5.5V | NO | - | Bi-Directional | 500μm | - | 0m | 0m | 0m | - | ROHS3 Compliant | - | ||
![]() HV20220PJ-G-M904 Microchip Technology | 26 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 1.182714g | 5 μs | Commercial grade | 0°C~70°C TA | Cut Tape (CT) | 2013 | - | - | - | Active | 1 (Unlimited) | 28 | - | 38Ohm | - | - | - | Ultrasound | ALSO REQUIRES VPP (40V TO VNN +200V) AND VNN (-40V TO -160V) SUPPLY | - | 1.2W | QUAD | J BEND | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | HV20220 | SEPARATE OUTPUT | - | - | - | - | - | - | - | - | 8 | - | 13.2V | 4.5V | SINGLE-ENDED MULTIPLEXER | 7mA | - | - | - | 10μA | - | - | - | - | 5 μs | - | - | - | - | - | 40V~200V ±40V~160V | - | Dual | - | - | - | - | 200V | 50MHz | 38Ohm | 40V | - | 100V | - | 1:1 | 33 dB | - | SPST | - | 5000ns | 5000ns | - | - | - | - | - | 4.572mm | 11.5062mm | - | - | - | ROHS3 Compliant | - | ||
![]() PI3V312QEX Diodes Incorporated | 2314 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-QSOP | - | 12 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 8Ohm | - | 85°C | -40°C | - | - | - | 500mW | - | - | - | - | - | - | - | PI3V312 | - | - | - | 4 | - | 3V | - | - | - | 4 | 4 | 3.3V | 2.5V | - | 800μA | - | - | 500mW | - | - | - | SPDT | 300 ps | 15 ns | - | Demultiplexer, Multiplexer | - | - | 8 | - | - | Single | - | - | - | - | - | 500MHz | 8Ohm | - | - | - | - | 2:1 | - | - | SPDT | - | - | - | 3.3V | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HD3SS0001RLLR Texas Instruments | 200 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | 54.601182mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | - | EAR99 | 6Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Networking | - | - | - | QUAD | NO LEAD | 260 | - | - | 0.4mm | NOT SPECIFIED | HD3SS0001 | SEPARATE OUTPUT | - | - | - | - | - | - | - | - | 1 | - | 3.6V | 3V | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - | 200 ps | - | - | - | - | - | - | - | - | - | 10 GHz | - | - | - | - | - | 7.5Ohm | - | - | - | - | 3:1, 2:1 | - | - | - | BREAK-BEFORE-MAKE | - | - | 3V~3.6V | NO | - | - | 1mm | - | 3mm | 3mm | 850μm | - | ROHS3 Compliant | Lead Free | ||
![]() PEX8749-CA80BC G Broadcom Limited | 2073 | - | - | 22 Weeks | - | - | - | Surface Mount | - | YES | - | 676-FCBGA (27x27) | - | - | Commercial grade | - | Tray | - | ExpressLane™ | e1 | - | Active | 4 (72 Hours) | 676 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PCI Express® | - | 8542.31.00.01 | - | BOTTOM | BALL | - | - | - | - | - | - | - | - | S-PBGA-B676 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUS CONTROLLER, PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Configurable | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3CH3244LE Diodes Incorporated | 10000 |
| Datasheet | 18 Weeks | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | 8Ohm | - | - | - | - | 1:1 | - | - | SPST | - | - | - | 3.3V | - | - | Differential Compatibility | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HV2705BD-M936 Microchip Technology | 2900 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | 48-LQFP | - | - | - | - | - | - | 0°C~70°C TA | Cut Tape (CT) | 2012 | - | - | yes | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | Ultrasound | - | - | - | - | - | 260 | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V~200V ±40V~160V | - | - | - | - | - | - | - | 50MHz | 38Ohm | - | - | - | - | 1:1 | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL54405IVZ-T Intersil (Renesas Electronics America) | 8361 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | - | TSSOP | - | 16 | - | - | 50 ns | - | - | - | 2001 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | 1.9Ohm | - | 85°C | -40°C | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | - | - | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 5V | 3V | - | 55μA | - | - | - | 65μA | - | - | SPDT | - | 45 μs | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 300mA | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | No | RoHS Compliant | - | ||
![]() PEX8724-CA80BC G Broadcom Limited | 1000 | - | - | 22 Weeks | - | - | - | Surface Mount | - | - | - | 324-FCBGA (19x19) | - | - | Commercial grade | - | Tray | 2016 | ExpressLane™ | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | PCI Express® | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Configurable | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3L110QEX Diodes Incorporated | 2500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | 9 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 8Ohm | - | - | - | Telecommunications | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 40 | PI3L110 | - | - | - | - | - | 3.3V | - | - | - | 4 | - | 3.63V | 2.97V | - | - | 2 | - | 500mW | - | - | 4 | - | 250 ps | 15 ns | 3L | - | 200 Mbps | - | 8 | - | 3-STATE | - | - | - | TRUE | BUS EXCHANGER | - | - | 8Ohm | - | - | - | - | 2:1 | - | - | - | - | - | - | 3V~3.6V | - | - | 10/100 Base-T | - | 1.75mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BH76363FV-E2 ROHM Semiconductor | 50 | - | - | 11 Weeks | - | Copper, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | Video | - | - | - | DUAL | GULL WING | - | - | - | 0.635mm | - | BH763* | - | - | - | - | - | - | - | 3/5V | - | 1 | - | - | - | - | - | - | 11mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | 6:1 | - | - | - | - | - | - | 2.8V~5.5V | - | - | RGB | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI3DBS12412AZHEX Diodes Incorporated | 46 |
| Datasheet | 23 Weeks | - | Gold | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 42 | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 42 | - | - | - | - | - | Thunderbolt | - | - | - | QUAD | NO LEAD | - | 4 | 3.3V | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | 12 Gbps | - | - | - | - | - | - | - | - | - | - | 11.3GHz | - | - | - | - | - | 2:1 | 17 dB | - | - | - | - | - | - | - | - | Bi-Directional | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PI3V512QE Diodes Incorporated | 17 |
| - | 18 Weeks | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | 9 ns | - | - | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | 8Ohm | MATTE TIN (787) | 85°C | -40°C | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | PI3V512 | - | - | - | - | - | - | - | - | INDUSTRIAL | 5 | - | 3.6V | 3V | AUDIO/VIDEO SWITCH | 800μA | - | - | 500mW | - | - | - | SPDT | 250 ps | 15 ns | - | Demultiplexer, Multiplexer | - | - | 10 | - | - | Single | - | 0.8mA | - | - | - | - | - | - | - | - | - | - | 70 dB | 0.9Ohm | - | - | - | - | - | - | 0.12A | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() STMUX7000QTR STMicroelectronics | 500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | 188.609377mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 6.5Ohm | - | - | - | Audio, Video | - | 8542.39.00.01 | 500mW | - | - | - | - | - | - | - | STMUX7000 | - | - | - | - | - | - | - | - | - | 7 | - | 3.6V | 3V | AUDIO/VIDEO SWITCH | 150μA | - | - | - | - | - | - | - | 250 ps | - | - | Demultiplexer, Multiplexer | - | - | - | - | - | Single | 1 GHz | - | - | - | - | - | 6.5Ohm | - | - | - | - | 2:1 | - | - | SPDT | - | - | - | 3V~3.6V | - | - | Bi-Directional, DDC, HSYNC, RGB, VSYNC | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NX3DV2567HR,115 NXP USA Inc. | 1331 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 16-XFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | - | - | Networking | - | - | - | BOTTOM | BUTT | NOT SPECIFIED | 1 | 1.5V | 0.5mm | NOT SPECIFIED | - | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | 4.3V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160MHz | 700mOhm | - | - | - | - | - | 60 dB | 0.1Ohm | 4PDT | BREAK-BEFORE-MAKE | - | 90ns | 1.4V~4.3V | - | - | - | - | 0.5mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADG751ART-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | 3 ns | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 18Ohm | - | - | - | Video | - | - | 500nW | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | 30 | ADG751 | SEPARATE OUTPUT | 6 | - | - | - | - | - | 3/5V | - | 1 | - | 5.5V | 1.8V | - | 1nA | - | - | 500nW | 100nA | - | - | - | - | 9 ns | - | - | - | - | 1 | - | - | Single | - | - | - | - | - | 300MHz | 18Ohm | - | - | - | - | 1:1 | 65 dB | - | SPST | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | T-Switch Configuration | - | - | 2.9mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HV232FG-G Microchip Technology | 17 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | 181.692094mg | 5 μs | - | 0°C~70°C TA | Tray | 2013 | - | e3 | - | Active | 3 (168 Hours) | 48 | - | 38Ohm | Matte Tin (Sn) - annealed | - | - | Ultrasound | ALSO REQUIRES VPP (40V TO VNN +200V) AND VNN (-40V TO -160V) SUPPLY | - | 1W | QUAD | GULL WING | 260 | 8 | 5V | 0.5mm | 40 | HV232 | SEPARATE OUTPUT | - | - | - | Not Qualified | - | - | - | - | 8 | - | 13.2V | 4.5V | - | 7mA | - | - | - | 10μA | - | - | - | - | 5 μs | - | - | - | - | - | 40V~200V ±40V~160V | - | Dual | - | - | - | - | 200V | 50MHz | 38Ohm | 40V | - | 100V | - | 1:1 | 33 dB | 1.35Ohm | SPST | - | 5000ns | 5000ns | - | NO | - | - | 1.4mm | - | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() ISL54220IRUZ-T Intersil (Renesas Electronics America) | 3849 |
| Datasheet | 18 Weeks | - | - | Surface Mount | - | - | - | 10 | - | - | 27 ns | - | - | Tape & Reel | 2001 | - | e4 | - | Active | 1 (Unlimited) | 10 | - | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | QUAD | - | - | 2 | - | 0.4mm | - | - | - | - | - | - | - | 5V | - | - | INDUSTRIAL | 2 | - | 5.5V | 2.7V | DPDT | 9nA | - | - | - | 12μA | - | - | SPDT | 250 ps | 35 ns | - | - | 480 Mbps | - | - | - | - | Single | 742MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 500μm | - | 1.8mm | 1.4mm | - | No | RoHS Compliant | Lead Free | ||
![]() PI5USB31213AXEAEX Diodes Incorporated | 46708 |
| Datasheet | 27 Weeks | - | - | - | Surface Mount | 24-XFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2018 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | Bi-Directional, USB 3.0 | - | - | - | - | - | - | RoHS Compliant | - |