- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Applications | Operating Supply Voltage | Configuration | Number of Channels | Bandwidth | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Switch Circuit | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4571CEI T Analog Devices | 6 |
| Datasheet | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | 28-QSOP | MAX4571 | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | 3 ns | 35 Ohms | 8 ns | Tape & Reel (TR) | Active | - | - | 0°C ~ 70°C (TA) | - | Audio, Video | 5 V | 11 x SPST | 11 | 150 MHz | 150MHz | 35Ohm | 1:1 | SPST | 2.7V ~ 5.25V | - | Audio/Video Switches | Clickless, I²C | ||
![]() MAX9392EHJ T Analog Devices | 24 |
| Datasheet | Surface Mount | 32-TQFP | 32-TQFP (5x5) | MAX9392 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | LVDS | - | - | 2 | - | - | - | 2:2 | - | 3V ~ 3.6V | - | - | - | ||
![]() FSA3200UMX Fairchild | 194 | - | - | Surface Mount | 16-UFQFN | 16-UMLP (1.8x2.6) | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | Active | - | - | -40°C ~ 85°C | - | USB | - | - | 2 | - | 2.34GHz | 6.5Ohm | 2:2 | SPDT, DPDT | 2.7V ~ 4.5V | 2.7V ~ 4.5V | - | Break-Before-Make, USB 2.0 | ||
![]() MAX456EQH TD Analog Devices | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | MAX456 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | Video | - | - | 1 | - | 35MHz | - | 8:8 | - | - | - | - | Break-Before-Make, Buffers, T-Switch Configuration | ||
![]() MAX7356EUG Analog Devices | 918 |
| Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | MAX7356 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 24 Ohms | - | Tube | Active | 5.5 V | 2.3 V | -40°C ~ 85°C (TA) | - | I²C | - | 1 x 8:1 | 1 | - | - | 24Ohm | 8:1 | - | 2.3V ~ 5.5V | - | Multiplexers | Bi-Directional | ||
![]() MAX4764ETB TG104 Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX4764 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | Audio | - | - | 2 | - | 27MHz | 850mOhm | 2:1 | SPDT | 1.8V ~ 5.5V | - | - | Break-Before-Make, Clickless | ||
![]() MAX20329EWL T Analog Devices | In Stock | - | - | Surface Mount | - | - | MAX203 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9598CTL Analog Devices | In Stock | - | Datasheet | Surface Mount | 40-WFQFN Exposed Pad | 40-TQFN (6x6) | MAX9598 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | 0°C ~ 70°C (TA) | - | Audio, Video | - | - | 2 | - | 230MHz | - | - | - | 3V ~ 3.6V | - | - | Buffers, I²C, RGB, SCART | ||
![]() MAX4932EWC T Analog Devices | In Stock | - | Datasheet | Surface Mount | 12-WFBGA, WLBGA | 12-WLP (2.14x1.56) | MAX4932 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C (TA) | - | Audio | - | - | 2 | - | - | 800mOhm | 3:1 | SP3T | 1.8V ~ 5.5V | 1.8V ~ 5.5V | - | Break-Before-Make, Clickless | ||
![]() MAX4888AETI G3U Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (3.5x5.5) | MAX4888 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Active | - | - | -40°C ~ 85°C (TA) | - | PCI Express® | - | - | 4 | - | - | 7Ohm (Typ) | 2:1 | SPDT | 1.65V ~ 3.6V | - | - | - | ||
![]() MAX4888BGTI T Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (3.5x5.5) | MAX4888 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | PCI Express® | - | - | 2 | - | 8GHz | 8.4Ohm | - | DPDT | 3V ~ 3.6V | - | - | - | ||
![]() MAX4566EEE Analog Devices | 32 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | MAX4566 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | 100 ns | 60 Ohms | 150 ns | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | Video | 2.7 V to 12 V | 2 x SPST | 2 | 350 MHz | 350MHz | 60Ohm | 1:1 | SPST | 2.7V ~ 12V | ±2.7V ~ 6V | RF/Video Switches | Bi-Directional, Break-Before-Make, T-Switch Configuration | ||
![]() MAX4906FELB G069 Analog Devices | In Stock | - | - | Surface Mount | - | - | MAX490 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSA801UMX Fairchild | In Stock | - | - | Surface Mount | 16-UFQFN | 16-UMLP (1.8x2.6) | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | Active | - | - | -40°C ~ 85°C | - | Audio, UART, USB | - | - | 1 | - | - | 3Ohm (Audio), 9Ohm (USB) | 3:1 | - | 2.7V ~ 4.4V | 2.7V ~ 4.4V | - | USB 2.0 | ||
![]() MAX4556CSE Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX455 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | Obsolete | - | - | 0°C ~ 70°C (TA) | - | Force Sense | - | - | 3 | - | - | 6Ohm | 2:1 | SPDT | 9V ~ 40V | ±4.5V ~ 20V | - | Break-Before-Make | ||
![]() MAX4885EETG TCK2 Analog Devices | In Stock | - | Datasheet | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (4x4) | MAX4885 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | Video | - | - | 1 | - | - | 6Ohm (Typ) | 2:1 | SPDT | 2V ~ 5.5V | - | - | RGB | ||
![]() MAX4745ELB TG069 Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-WFDFN | 10-uDFN (2x2) | MAX4745 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | Audio | - | - | 2 | - | - | 950mOhm | 2:1 | SPDT | 1.8V ~ 5.5V | 1.8V ~ 5.5V | - | Break-Before-Make, Clickless | ||
![]() MAX14526BEEWP T Analog Devices | In Stock | - | - | Surface Mount | 20-WFBGA, WLBGA | 20-WLP | MAX14526 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | USB, UART | - | - | 1 | - | - | - | - | - | 2.8V ~ 5.5V | 2.8V ~ 5.5V | - | - | ||
![]() LMH6586VS/NOPB National Semiconductor | 99 |
| - | Surface Mount | 80-TQFP | 80-TQFP | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | Active | - | - | -40°C ~ 85°C (TA) | - | Video | - | - | 1 | - | 66MHz | - | 32:16 | - | 4.5V ~ 5.5V | - | - | Buffered | ||
![]() MAX4903EBL Analog Devices | 41 |
| Datasheet | Surface Mount | 9-WFBGA, WLBGA | 9-WLP | MAX490 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Strip | Active | - | - | -40°C ~ 85°C (TA) | - | Audio | - | - | 1 | - | 27MHz | 1Ohm | 2:1 | SPDT | 1.8V ~ 5.5V | - | - | Break-Before-Make, Clickless |