- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Number of Terminals | Approvals | Base Product Number | Blade length | Brand | Contact Finish Mating | Cross Talk | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Primary Material | Product Depth (mm) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Timing Range | Turn Off Delay Time | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Operating Supply Voltage | Failure Rate | Temperature Grade | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Shell Size, MIL | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Current - Supply | Data Rate | Supply Type | Seated Height-Max | Bandwidth | Product Type | Max Dual Supply Voltage | -3db Bandwidth | Display Type | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | Multiplexer/Demultiplexer Circuit | Switch Circuit | Voltage - Supply, Single (V+) | Number of Receivers | Voltage - Supply, Dual (V±) | Mode of Operation | Product | Digits or Characters | Features | Product Category | Contacts | Product Length (mm) | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4555CSE Analog Devices | 38 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16 | - | 16-SOIC | - | - | MAX4555 | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | - | SMD/SMT | - | 275 ns | 30 Ohms | 275 ns | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | 40 V | 9 V | - | - | 275 ns | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | 6 Ω | - | - | 70 °C | 0 °C | - | - | Force Sense | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 6 | - | 20 V | 4.5 V | - | - | 1 nA | - | 1 µA | 4 | SPST | 275 ns | - | - | Dual, Single | - | - | - | 20 V | - | - | 6Ohm | 4.5 V | - | 1:1 | SPST | 9V ~ 40V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | No | Contains Lead | ||
![]() MAX4890ETJ Analog Devices | 546 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | 32-TQFN (5x5) | - | - | MAX4890 | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 40 ns | 6.5 Ohms | 50 ns | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Networking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPDT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650MHz | - | 5.5Ohm | - | - | 2:1 | SPDT | 3V ~ 3.6V | - | - | - | - | - | Differential Compatibility, LAN, 1000 Base-T | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX456CQH D Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 44-PLCC (16.59x16.59) | - | - | MAX456 | - | - | - | - | - | - | - | BEI Sensors | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35MHz | - | - | - | - | 8:8 | - | - | - | - | - | - | - | Break-Before-Make, Buffers, T-Switch Configuration | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4565EAP T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 4 months ago) | Surface Mount | Panel Mount | 20-SSOP (0.209, 5.30mm Width) | - | Flange | 20 | Aluminum Alloy | 20-SSOP | - | - | KPT02 | - | - | Gold | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Metal | - | Active | - | - | Compliant | - | - | - | - | - | 120 ns | - | 600VAC, 850VDC | -55°C ~ 125°C | - | KPT | - | - | - | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | 60 Ω | 3 | - | 85 °C | -40 °C | - | Olive Drab | Video | - | - | Bayonet Lock | - | 7.5A | 640 mW | - | - | - | N (Normal) | - | - | - | - | - | - | - | 350 MHz | Olive Drab Cadmium | - | 8-33 | - | - | - | - | - | - | 4 | - | 12 V | 2.7 V | - | 1 µA | 50 nA | - | - | - | SPST | 500 ns | - | - | Dual, Single | - | - | - | 6 V | 350MHz | - | 60Ohm | 2.7 V | - | 1:1 | SPST | 2.7V ~ 12V | - | ±2.7V ~ 6V | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | No | - | ||
![]() NJM2243M-TE2 NJR CORPORATION | In Stock | - | - | - | - | - | - | YES | - | - | - | - | 8 | - | - | - | - | - | - | - | - | NEW JAPAN RADIO CO LTD | New Japan Radio Co Ltd | - | NJM2243M-(TE2) | - | - | - | - | - | 2 | - | - | - | - | - | - | 75 °C | -20 °C | - | PLASTIC/EPOXY | SOP | DMP-8 | SQUARE | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | NOT SPECIFIED | 5.89 | - | No | - | - | 9 V | - | - | - | - | - | - | * | - | - | e6 | Yes | Active | - | - | - | - | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | BIPOLAR | - | DUAL | - | GULL WING | - | 260 | 1 | - | 1.27 mm | compliant | - | - | 8 | - | S-PDSO-G8 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | 3 | - | - | - | VIDEO MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | - | - | - | ||
![]() MAX4888BETI G3U Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | - | - | - | 28-TQFN (3.5x5.5) | - | - | MAX4888 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GHz | - | 8.4Ohm | - | - | - | DPDT | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14602ETA Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 3 months ago) | Surface Mount | Surface Mount | - | - | - | 8 | - | - | - | - | MAX146 | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Strip | - | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSUSB22MTC Fairchild | In Stock | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750MHz | - | 6.5Ohm | - | - | 2:1 | SPDT | 3V ~ 3.6V | - | - | - | - | - | Bi-Directional, USB 2.0 | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4565CWP Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | QFN | - | - | - | - | 20-SOIC | - | - | MAX456 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Surface Mount | - | - | - | - | -20C to 70C | - | - | Bulk | - | - | - | - | - | - | - | - | - | 5(mm) | Obsolete | - | - | - | - | - | - | - | - | - | Commercial grade | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350MHz | - | 60Ohm | - | Commercial | 1:1 | SPST | 2.7V ~ 12V | - | ±2.7V ~ 6V | - | - | - | Bi-Directional, T-Switch Configuration | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | ||
![]() MAX4999ETJ T Analog Devices | 3023 | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | 24-SOIC | - | - | AS1106 | - | - | - | - | - | - | - | - | - | - | - | + 85 C | ams OSRAM | - | - 40 C | - | SMD/SMT | - | 10 us | 12 Ohms | 10 us | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | - | 7 Segment + DP | 1 | Serial | - | - | - | - | - | - | - | - | - | - | 330 mA | - | - | - | - | - | - | 1.2GHz | LED | 12Ohm | - | - | 8:1 | - | 3V ~ 3.6V | - | - | - | USB Switch ICs | 8 Digits | USB 2.0 | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4892EETX T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | 24-QFN (4x4) | - | - | MAX4892 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Networking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650MHz | - | 5.5Ohm | - | - | 2:1 | SPDT | 3V ~ 3.6V | - | - | - | - | - | Differential Compatibility, LAN, 1000 Base-T | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4550CWI T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | 28-SOIC | - | - | MAX4550 | - | - | - | - | - | - | - | Turck | - | U-74681 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ω | - | - | 70 °C | 0 °C | - | - | Audio, Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 5.5 V | 2.7 V | - | 7 µA | - | - | - | - | - | - | - | - | Dual, Single | - | - | - | 5.5 V | - | - | 80Ohm | 2.7 V | - | 4:2 | - | 2.7V ~ 5.5V | - | ±2.7V ~ 5.5V | - | - | - | Break-Before-Make, Clickless, I²C | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX4562EEE TG05 Analog Devices | In Stock | - | - | - | - | Surface | - | - | - | - | - | - | - | CE, cULus | MAX456 | - | - | - | - | - | - | - | Macromatic | - | THR-11662-37JT | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Off Delay | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() MAX9176EUB Analog Devices | 96 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | 10-uMAX/uSOP | - | - | MAX9176 | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | 444 mW | - | - | Active | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | LVDS | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | 1 | - | - | - | - | 26 mA | - | - | - | - | - | - | - | 800 Mb/s | - | - | - | LVDS Interface IC | - | - | - | - | - | - | 2:1 | - | 3V ~ 3.6V | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSC3316XJK Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10cm | - | - | - | Pink | - | MICROSEMI CORP | Microsemi Corporation | - | VSC3316XJK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | 5.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4850ETE Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | - | 16-TQFN (3x3) | - | - | MAX4850 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135MHz | - | 9Ohm | - | - | 2:1 | SPDT | 2V ~ 5.5V | - | - | - | - | - | Break-Before-Make, USB 1.1, USB 2.0 | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4529CUT-T Analog Devices | 1000 |
| Datasheet | - | - | Surface Mount | SOT-23-6 | - | - | - | - | SOT-6 | - | - | MAX4529 | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 75 ns | 70 Ohms | 75 ns | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 12 V | - | - | 1 x SPST | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | - | 300MHz | - | 120Ohm | - | - | 1:1 | SPST | 2.7V ~ 12V | - | ±2.7V ~ 6V | - | RF/Video Switches | - | Bi-Directional, Buffered, T-Switch Configuration | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4983EEVB TG24 Analog Devices | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | MAX498 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI2DBS32212XEBEX Diodes | 10500 |
| - | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | Diodes Incorporated | - | - | - | 3500 | - | Diodes Incorporated | - | - | - | + 105 C | Diodes Incorporated | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2 V | 1.6 V | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±1% | - | - | Active | 2 | - | ±10ppm/°C | - | - | 60 kOhms | - | - | - | - | Metal Film | - | USB | 0.25W, 1/4W | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 2 x 2:1 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiplexer Switch ICs | - | - | - | - | - | - | 2:1 | SPDT | 1.6V ~ 2V | - | 1.6V ~ 2V | - | Multiplexers/Demultiplexers | - | Moisture Resistant | Multiplexer Switch ICs | - | - | -- | - | - | - | - | - | - | ||
![]() FSUSB11MTCX Fairchild | 2500 | - | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 14-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350MHz | - | 1.5Ohm | - | - | 2:1 | SPDT | 1.65V ~ 5.5V | - | - | - | - | - | Break-Before-Make, USB 1.1 | - | - | - | - | - | - | - | - | - | - |