- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | Operating Temperature | Series | Applications | Operating Supply Voltage | Configuration | Number of Channels | Bandwidth | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Switch Circuit | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3USB3000ZUAEX Diodes | 27 |
| - | Surface Mount | 10-UFQFN | 10-UQFN (1.5x2) | - | - | Diodes Incorporated | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C (TA) | - | USB | - | - | 2 | - | 5.5GHz | 9Ohm | 2:1 | SPDT | 1.8V ~ 5.5V | - | - | USB 2.0 | ||
![]() IH5341MTW HARRIS | 80 |
| - | Through Hole | TO-100-10 Metal Can | TO-100-10 | - | - | Harris Corporation | - | - | - | - | - | Bulk | Obsolete | -55°C ~ 125°C | - | Video | - | - | 2 | - | - | 250Ohm | 1:1 | SPST | ±5V ~ 15V | ±5V ~ 15V | - | Break-Before-Make | ||
![]() MAX4548EAX W Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | MAX454 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14532EEWC Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | MAX145 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSA2357MTCX Fairchild | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | Obsolete | -40°C ~ 85°C (TA) | - | Audio | - | - | 1 | - | 90MHz | 900mOhm | - | DP3T | 2.7V ~ 5.5V | - | - | Break-Before-Make | ||
![]() FTBVP5SH50 Fairchild | In Stock | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14885EETL Analog Devices | In Stock | - | Datasheet | Surface Mount | 40-WFQFN Exposed Pad | 40-TQFN (5x5) | MAX14885 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tray | Obsolete | -40°C ~ 85°C (TA) | - | Video | - | - | 1 | - | 700MHz | 8Ohm | 2:2 | - | 4.5V ~ 5.5V | - | - | Buffered, RGB | ||
![]() FSA2268TUMX Fairchild | 25000 | - | - | Surface Mount | 10-UFQFN | 10-UMLP (1.4x1.8) | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | Obsolete | -40°C ~ 85°C (TA) | - | Audio | - | - | 2 | - | 50MHz | 300mOhm (Typ) | 2:1 | SPDT | 1.65V ~ 4.3V | - | - | Break-Before-Make | ||
![]() MAX9671CTH T Analog Devices | 30 |
| Datasheet | Surface Mount | 44-WFQFN Exposed Pad | 44-TQFN (7x7) | MAX9671 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | Discontinued at Digi-Key | 0°C ~ 70°C (TA) | - | Audio, Video | - | - | 2 | - | 230MHz | - | - | - | 3.3V ~ 12V | - | - | Buffers, I²C, RGB, SCART | ||
![]() MAX14566EETA GH7 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | MAX145 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSA9285UCX Fairchild | 910 | - | - | Surface Mount | 20-UFBGA, WLCSP | 20-WLCSP (1.96x1.56) | FSA92 | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | Active | -40°C ~ 85°C (TA) | - | Audio, USB | - | - | 1 | - | - | 4Ohm (Audio), 17Ohm (USB) | 3:1 | - | 2.7V ~ 4.4V | - | - | I²C, USB 2.0 | ||
![]() MAX4574CEI Analog Devices | 32 |
| Datasheet | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | 28-QSOP | MAX4574 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | Active | 0°C ~ 70°C (TA) | - | Audio, Video | - | - | 11 | - | 150MHz | 35Ohm | 2:1, 1:2 | SPST, SPDT | 2.7V ~ 5.25V | - | - | Break-Before-Make, Clickless, SPI | ||
![]() MAX498CWI T Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MAX498 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | Obsolete | 0°C ~ 70°C | - | Video | - | - | 3 | - | 250MHz | - | 2:1 | SPDT | 4.5V ~ 5.5V | 4.5V ~ 5.5V | - | - | ||
![]() MAX4906FELB TCKP Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-WFDFN | 10-uDFN (2x2) | MAX4906 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | Active | -40°C ~ 85°C (TA) | - | USB | - | - | 2 | - | 1GHz | 7Ohm | 2:1 | SPDT | 3V ~ 3.6V | - | - | USB 2.0 | ||
![]() MAX4899AEETE TGH7 Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX4899 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | Active | -40°C ~ 85°C (TA) | - | USB | - | - | 2 | - | 425MHz | 12Ohm | 4:1 | SP4T | 2.7V ~ 3.6V | 2.7V ~ 3.6V | - | Fault Protection, USB 2.0 | ||
![]() MAX4906ELB GC1 Analog Devices | In Stock | - | - | Surface Mount | - | - | MAX490 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4888ETI TG3U Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (3.5x5.5) | MAX4888 | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | Active | -40°C ~ 85°C (TA) | - | PCI Express® | - | - | 4 | - | - | 7Ohm (Typ) | 2:1 | SPDT | 1.65V ~ 3.6V | - | - | - | ||
![]() MAX14978ETO T Analog Devices | 11 |
| Datasheet | Surface Mount | 42-WFQFN Exposed Pad | 42-TQFN (3.5x9) | MAX14978 | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 50 ns | 10 Ohms | 250 ns | Tape & Reel (TR) | Active | -40°C ~ 85°C (TA) | - | Video | 3.3 V | 6 x SPDT | - | - | 950MHz | 10Ohm | - | - | 3V ~ 5.5V | - | USB 2.0 Switches | USB 2.0, USB 3.0 | ||
![]() FSA2269TSL10X Fairchild | In Stock | - | - | Surface Mount | 10-UFQFN Exposed Pad | 10-MicroPak™ | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | Obsolete | -40°C ~ 85°C (TA) | - | Audio | - | - | 2 | - | 50MHz | 300mOhm (Typ) | 2:1 | SPDT | 1.65V ~ 4.5V | - | - | Break-Before-Make | ||
![]() MAX4565CAP T Analog Devices | 11 |
| Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20-SSOP | MAX4565 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | 100 ns | 60 Ohms | 150 ns | Tape & Reel (TR) | Active | 0°C ~ 70°C (TA) | - | Video | 2.7 V to 12 V | 4 x SPST | 4 | 350 MHz | 350MHz | 60Ohm | 1:1 | SPST | 2.7V ~ 12V | ±2.7V ~ 6V | RF/Video Switches | Bi-Directional, T-Switch Configuration |