- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Number of Channels
- Packaging
- Factory Lead Time
- Number of Pins
- Number of Functions
Attribute column
Categories
Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Logic Function | Data Rate | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | Max Frequency | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Consumer IC Type | On-state Resistance Match-Nom | Switch Circuit | Switching | Switch-on Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS3L500RHUR Texas Instruments | 2656 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | - | 127.402757mg | - | - | 9 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | 8Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Networking | - | - | - | QUAD | NO LEAD | 260 | 8 | 3.3V | - | - | NOT SPECIFIED | TS3L500 | SEPARATE OUTPUT | 56 | - | - | Not Qualified | 3.3V | - | - | - | - | 11 | 3.6V | 3V | - | 250μA | 250μA | - | - | 16 | - | - | - | - | 5.5V | 8 | - | Single | 1100MHz | 500mA | - | - | 1.1GHz | - | 6Ohm | - | - | - | 2:1 | 37 dB | - | 0.4Ohm | SPDT | BREAK-BEFORE-MAKE | 15ns | 3V~3.6V | - | - | - | 10/100,1000 Base-T, LVDS, LVPECL | 800μm | - | 11mm | 5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSUSB22BQX Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | NICKEL PALLADIUM GOLD | - | - | USB | - | - | - | QUAD | NO LEAD | 260 | 2 | 3.3V | 0.5mm | - | 30 | - | - | 16 | R-XQCC-N16 | - | - | - | 3.6V | - | - | - | 4 | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750MHz | - | 6.5Ohm | - | - | - | 2:1 | 30 dB | - | 0.3Ohm | SPDT | - | 6ns | 3V~3.6V | - | - | - | Bi-Directional, USB 2.0 | - | 0.8mm | 3.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX456EQH D Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 44 | - | - | - | TIN | - | - | Video | - | - | - | QUAD | J BEND | 260 | 1 | 5V | - | unknown | NOT SPECIFIED | - | - | 44 | S-PQCC-J44 | - | COMMERCIAL | - | 5.5V | - | - | 4.5V | 1 | - | - | CROSS POINT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5V | - | 35MHz | - | - | - | - | - | 8:8 | 80 dB | - | - | - | - | - | - | - | - | - | Break-Before-Make, Buffers, T-Switch Configuration | - | 4.57mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3VST01UE Diodes Incorporated | In Stock | - | Datasheet | 21 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | 85°C | -40°C | - | - | Tube | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | VGA Connector | IT ALSO REQUIRES 5V | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | - | - | - | S-PDSO-G8 | - | - | - | 3.63V | - | INDUSTRIAL | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2GHz | - | 5.5Ohm | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 3V 5V | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3USB102EZLIEX Diodes Incorporated | In Stock | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 10-WFQFN Exposed Pad | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1GHz | - | 4Ohm Typ | - | - | - | 2:1 | - | - | - | - | - | - | 3V~5.5V | - | - | - | Bi-Directional, USB 2.0 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NJU7313AM NJR Corporation/NJRC | 1680 | - | Datasheet | - | - | - | - | Surface Mount | 30-DMP | - | - | 30-SDMP | - | - | - | - | -30°C~75°C TA | - | 1999 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | Audio | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8V~16V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BA7654F-E2 ROHM Semiconductor | 800 | - | Datasheet | - | - | Copper, Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | -25°C~75°C TA | Tape & Reel (TR) | 2005 | e2 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | - | - | Tin/Copper (Sn/Cu) | - | - | Video | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 10 | BA7654 | - | 8 | - | - | - | - | 7V | 5V | - | - | 1 | - | - | - | 5mA | - | - | - | - | DPST | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | 4V~7V | - | - | - | - | - | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMH6582YA/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | 64 | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | LMH6582 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 98mA | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | 550MHz | - | - | - | - | - | 16:8 | - | - | - | - | - | - | - | - | - | ±3V~5.5V | Buffered | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS4101ITQ1633 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C TA | Strip | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105Ohm | - | - | - | 4:1 | - | - | - | - | - | - | 0.8V~5.25V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PI3V724ZLE Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | - | - | - | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 1 (Unlimited) | 32 | - | EAR99 | 4Ohm | - | - | - | Video | IT ALSO OPERATES AT 4.5 TO 5.5 | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.4mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | 3 | 5V | 3.3V | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | - | - | - | - | - | - | - | 1.7GHz | 5.6Ohm | - | -24mA | 24mA | 2:1 | - | CONSUMER CIRCUIT | - | SPDT | - | - | 3.3V 5V | - | - | - | - | - | 0.8mm | 6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3DDR4212NMEX Diodes Incorporated | 5 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 48-TFBGA | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | DDR3/DDR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GHz | - | 7Ohm Typ | - | - | - | 2:1 | - | - | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI3DDR4212NME Diodes Incorporated | 5 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 48-TFBGA | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | DDR3/DDR4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GHz | - | 7Ohm Typ | - | - | - | 2:1 | - | - | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL54214IRTZ Intersil (Renesas Electronics America) | 26 |
| Datasheet | 7 Weeks | - | - | Surface Mount | - | - | - | 12 | - | 50.008559mg | - | - | - | - | - | 2000 | e3 | - | Active | 1 (Unlimited) | 12 | - | - | 8Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 8542.39.00.01 | - | QUAD | - | 260 | 2 | 3V | 0.5mm | - | - | - | - | - | - | - | - | 3V | - | - | INDUSTRIAL | - | 3 | 4.6V | 2.7V | DIFFERENTIAL MULTIPLEXER | 9μA | - | - | 6.2μA | - | - | - | - | 480 Mbps | - | - | - | Single | 330MHz | - | - | - | - | - | - | - | - | - | - | 96 dB | - | 0.04Ohm | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | -50μm | - | 3mm | 3mm | - | No | - | RoHS Compliant | - | ||
![]() ISL54217IRTZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | - | - | - | 12 | - | 50.008559mg | - | - | 12 μs | - | Tape & Reel | 2006 | e3 | - | Active | 1 (Unlimited) | 12 | - | - | 8Ohm | MATTE TIN | 85°C | -40°C | - | - | 8542.39.00.01 | - | QUAD | - | 260 | 2 | 3V | 0.5mm | - | - | - | - | 12 | - | - | - | 3V | - | - | INDUSTRIAL | - | 2 | 4.6V | 2.7V | DIFFERENTIAL MULTIPLEXER | 9μA | - | - | 6.2μA | - | - | 175 ns | - | 480 Mbps | - | - | - | Single | 330MHz | - | - | - | - | - | - | - | - | - | - | 96 dB | - | 0.04Ohm | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | -50μm | - | 3mm | 3mm | - | No | - | RoHS Compliant | - | ||
![]() ISL54210IRTZ Intersil (Renesas Electronics America) | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | - | - | - | 10 | - | 50.008559mg | - | - | 130 ns | - | - | 2006 | e3 | - | Active | 1 (Unlimited) | 10 | - | - | 35Ohm | Matte Tin (Sn) - annealed | 85°C | -40°C | - | - | - | - | DUAL | - | - | 2 | - | 0.5mm | - | - | - | SEPARATE OUTPUT | - | - | - | - | 3V | - | - | INDUSTRIAL | - | 2 | 3.6V | 2.7V | - | 7μA | - | - | 7μA | - | SPDT | 7.5 μs | - | 480 Mbps | - | - | - | Single | 700MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 750μm | - | 3mm | 3mm | - | No | Unknown | RoHS Compliant | - | ||
![]() PI2USB4122ZHE Diodes Incorporated | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 42-VFQFN Exposed Pad | - | 42 | - | - | - | - | 10 ns | -40°C~85°C TA | Tray | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 2 | 1.98V | 1.62V | DIFFERENTIAL MULTIPLEXER | 200μA | - | - | - | - | - | 8 ns | Demultiplexer, Multiplexer | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | 4:1 | - | - | - | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPC7220K IXYS Integrated Circuits Division | 13 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 48-LQFP | 181.692094mg | - | - | 5 μs | 0°C~70°C TA | Tray | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 38Ohm | - | 70°C | 0°C | Ultrasound | - | - | 2.3W | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 8 | 6V | 4.5V | - | - | - | 2.3W | 4mA | - | SPST | 5 μs | - | - | - | 8 | - | Dual, Single | - | - | - | 200V | - | - | 38Ohm | -160V | - | - | 1:1 | - | - | - | SPST | - | - | 4.5V~6V | - | - | - | Buffered | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TS3USB30RSWR Texas Instruments | 51 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 10-UFQFN | YES | 10 | - | 10.007382mg | - | - | 30 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 10Ohm | - | - | - | USB | - | - | - | QUAD | - | 260 | 1 | 3.3V | - | - | - | TS3USB30 | - | 10 | - | 2 | - | - | - | - | - | - | 1 | 4.3V | 3V | DIFFERENTIAL MULTIPLEXER | 1μA | 1μA | - | - | - | - | 25 ns | - | 480 Mbps | - | 4 | - | Single | - | - | - | - | - | - | 10Ohm | - | 64mA | 64mA | - | 39 dB | - | 0.35Ohm | DPDT | BREAK-BEFORE-MAKE | - | 3V~4.3V | NC | - | - | Bi-Directional, USB 2.0 | 550μm | - | 1.8mm | 1.4mm | 450μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX4539CAP Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1999 | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | - | 75Ohm | - | - | - | Audio | - | - | - | - | GULL WING | 245 | 1 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX4539 | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 3/5/+-5V | - | - | 1 | - | - | - | - | - | - | - | - | DPST | - | Multiplexer | - | - | - | 2.7V~12V ±2.7V~6V | Dual, Single | - | - | -5V | - | - | - | 75Ohm | - | - | - | 8:1 | 75 dB | - | 1Ohm | - | - | - | - | - | 0.02A | - | Break-Before-Make | - | - | 7.2mm | 5.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX4906EFELB T Maxim Integrated | 50 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 10-WFDFN | - | 10 | - | - | - | - | 30 ns | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | 7Ohm | GOLD | - | - | USB | - | - | 423.7mW | DUAL | - | 260 | 2 | 3.3V | 0.4mm | - | - | MAX4906 | - | 10 | - | - | - | 3.3V | - | - | - | - | 2 | 3.6V | 3V | - | 160μA | - | - | - | - | - | 60 ns | - | 480 Mbps | - | - | - | Single | - | - | - | - | 500MHz | - | 7Ohm | - | 120mA | - | 2:1 | 60 dB | - | 0.5Ohm | SPDT | MAKE-BEFORE-BREAK | - | 2.7V~3.6V | - | - | - | USB 2.0 | - | 0.8mm | - | - | - | No | Unknown | ROHS3 Compliant | - |